Desktop / Standalone Network Modems
from OMEGA Engineering, Inc.
The LDM422 is a compact RS-232 to RS-422 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a rugged aluminum enclosure small enough to mount on the back panel of typical computer equipment, saving valuable desk and... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Field Connector, Serial
from Versitron, Inc.
In typical analog telephone applications, these devices are used in pairs with the F270xAD or F270xA unit installed at the exchange side and the F271xAD or F271xA unit installed at the subscriber side. The units are linked together using multimode fiber or singlemode fiber as appropriate. Other... [See More]
- Form Factor: Desktop / Standalone
- Network Media: Fiber Optic; UTP
- Area Network Type: LAN Capable
- No. Of Channels: 1 to 8
from Radicom Research, Inc.
The RC3000, 3G Modem, is the perfect solution for integrating CDMA applications into many different types of embedded hosts or remote equipment. The RC3000 family is fully self-contained and requires only a serial TTL interface from your product, a SIM card and cellular signal access to provide you... [See More]
- Form Factor: Desktop / Standalone
- Protocol / Network: 3G
- Network Media: Wireless
- Ports / Interfaces: SMA, GPS, SIM, Serial, USB
from RainWise, Inc.
Rainwise offers a number of radio modem solutions. As each application has very different requirements, we request that you supply us with the details about your application. We are then able to configure the most reliable and cost effective solution for your application. Product Features. [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
- Network Media: Wireless
- Operating Mode: Point-to-Point
from Patton Electronics Co.
The Patton Model 2996 Remote Access Server connects V.110, V.92, V.44, V.90, K56Flex, V.34+ and ISDN dial-up users to your network using a fully redundant, high-density package. The 2996 concentrates 120 simultaneous calls across four T1s or four E1s. Simply, it is the most cost-effective wide area... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Modem Technology: V. 32 bis, 32, 23, 22, 22 bis 8, 8 bis, V.34, V.34+, V.90, V.90 / K56Flex, V.92
from Data Connect Enterprise, Inc.
The Patton 2960 RAS is an ideal solution for the established Internet Service Provider that is expanding into a new calling area. By integrating capabilities into our 2960 Remote Access Server, the ISP lowers expansion costs and produces revenue immediately. The 2960 RAS integrates 16 analog and... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Modem Technology: V. 32 bis, 32, 23, 22, 22 bis 8, 8 bis, V.34, V.34+, V.90, V.90 / K56Flex, V.92
from Amphenol Fiber Systems International
TACBeam ® FOM. Amphenol Fiber Systems International (AFSI) offers the TACBeam ® Fiber Optic Modem (FOM) to provide optical-electrical (O-E) and electrical-optical (E-O) conversion for harsh environments. This stand-alone unit features ruggedized optical transceivers integrated in a compact... [See More]
- Form Factor: Desktop / Standalone
- Modem Technology: Expanded Beam
- Ports / Interfaces: RJ-48
- Output Power: 0.1000 to 0.3981
from USR
Introducing the USR ® Courier ® M2M 3G Cellular modem, one of the latest in the Courier product line known around the world for its reliability, security and performance for mission critical applications. The intelligent terminal is ready to use out of the box on GSM HSPA+ global wireless... [See More]
- Form Factor: Desktop / Standalone
- Protocol / Network: GSM, 3G
- Network Media: Wireless
- Ports / Interfaces: USB
from Campbell Scientific, Inc.
Two SRM-5A RAD Short Haul Modems support local communications between Campbell Scientific dataloggers and a computer with an RS-232 serial port. These asynchronous modems use a 4-wire unconditioned telephone line or the CABLE4CBL-L cable for transmission; data rates up to 9,600 bps are possible. [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Serial
from NETGEAR Inc.
Fast ISP Access. No Equipment Lease. Connect directly to your cable Internet Service Provider and avoid paying for the use of their modem. Get the speed you need for streaming HD video and fast-paced online gaming. Compatible with U.S. Cable Internet Providers (ISPs) like Cablevision, Charter ®,... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Cable Modem
- Network Media: Wireless
from Data-Linc Group
Data-Linc introduced the serial and I/O PlantLinc Family, developed for short-range in-plant to medium-range installations, in direct response to customer requests for a modem that could replace less reliable technologies with the same robust FHSS (Frequency Hopping Spread Spectrum) data transfer... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Serial
- Network Media: Wireless
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The QuickCarrier ® USB-D cellular external dongle is an industrial-grade USB that plugs directly into devices to enable immediate communication with your carrier network. The USB-D delivers a path to upgrade for existing equipment in the field, as technology evolves, it evolves, so you can... [See More]
- Form Factor: Desktop / Standalone
- Protocol / Network: GSM, 3G, CDMA
- Network Media: Wireless
- Ports / Interfaces: SIM, USB
from OMEGA Engineering, Inc.
The LDM485 is a compact RS-232 to RS-485 converter which features a complete electrical isolation barrier and heavy duty electrical surge protectors. These devices feature a rugged aluminum enclosure small enough to mount the back panel of typical computer equipment, saving valuable desk and floor... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Field Connector, Serial
from Radicom Research, Inc.
Measuring only 4"x 6" x 7/8" in size, it weighs less than 10 oz, this stand-alone modem family is compact and full-featured. Its standard features include receiving data speed at rate up to 56 kbps, sending and receiving fax at 14.4 kbps, voice playback and recording. The modem family is cUL (File... [See More]
- Form Factor: Desktop / Standalone
- Modem Technology: V.24, V.28, V.42, V.44
- Ports / Interfaces: Serial
from RainWise, Inc.
Rainwise offers a number of cellular modem solutions. As each application has different requirements and network availablity, we request that you supply us with the details about your application. We are then able to configure the most reliable and cost effective solution for your application. [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Cellular Modems
from Patton Electronics Co.
Features & Benefits. img.rightmargin { border: 0px none ; float: right; margin-left: 1ex; margin-top: 0.2ex; margin-bottom: 0.2ex; }. Point-to-Point or Multipoint Operation over 2 or 4 Wires. Multidrop up to 50 Terminals. Async. Data Rates to 115.2 Kbps. Range to 9 Miles (14.5 Km) on 19 AWG at... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: RJ-45
from Data Connect Enterprise, Inc.
The Patton 2960 RAS is an ideal solution for the established Internet Service Provider that is expanding into a new calling area. By integrating capabilities into our 2960 Remote Access Server, the ISP lowers expansion costs and produces revenue immediately. The 2960 RAS integrates 24 analog and... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Modem Technology: V. 32 bis, 32, 23, 22, 22 bis 8, 8 bis, V.34, V.34+, V.90, V.90 / K56Flex, V.92
from NETGEAR Inc.
The NETGEAR CM500V Cable Modem for Internet & Voice provides a connection to high-speed cable Internet and supports 2 phone lines. CableLabs ® certified DOCSIS ® 3.0 is 16X faster than 2.0 devices. Up to 680Mbps † download speed for streaming HD videos, faster downloads, and high... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Cable Modem
- Network Media: Wireless
from Data-Linc Group
Connections. Antenna. Standard thread female SMA for optional external omni directional or yagi antennas. external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX. Diagnostic port. RS232 DB9 Female or RS485-2-wire. Power 3-pin pluggable terminal block. Indicators. LAN. Link/Act. [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: RJ-45, Serial
- Network Media: Wireless
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The MultiConnect ® Cell 100 Series cellular modems are fully certified and carrier approved, so you can deploy faster and get your devices communicating. The MultiConnect Cell 100 Series deliver fast, secure data for remote operations, and integrate easily to extend the life of legacy equipment. [See More]
- Form Factor: Board; Desktop / Standalone
- Protocol / Network: GSM, 3G, CDMA
- Network Media: Wireless
- Ports / Interfaces: SIM, SMA, Serial, USB
from OMEGA Engineering, Inc.
The LDM70 Series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These modems feature a rugged aluminum enclosure small enough to mount on the back panel... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Field Connector, Serial
from Radicom Research, Inc.
These small and versatile modems are specifically designed to meet the stringent requirements for industries including Medical Services, Business & Home Security, Remote Monitoring & Data Collection and more. These controller based modem modules support Ademco's DTMF Contact ID protocol... [See More]
- Form Factor: Desktop / Standalone
- Modem Technology: V.17, V.29, V.92
- Ports / Interfaces: Serial
from RainWise, Inc.
Rainwise uses industrial grade modems for outdoor dialup applications. We offer a number of different models. Please contact us with your requirements and we will help you select the most appropraite model. Product Features. Industrial Grade Chipset. -30 ° to +70 ° Operation. DC Powered. [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Telephone (PSTN) Modem
from Patton Electronics Co.
The Patton 2960 RAS is an ideal solution for the established Internet Service Provider that is expanding into a new calling area. By integrating capabilities into our 2960 Remote Access Server, the ISP lowers expansion costs and produces revenue immediately. The 2960 RAS integrates 30 analog and... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Modem Technology: V. 32 bis, 32, 23, 22, 22 bis 8, 8 bis, V.34, V.34+, V.90, V.90 / K56Flex, V.92
from Data Connect Enterprise, Inc.
The Patton 2960 RAS is an ideal solution for the established Internet Service Provider that is expanding into a new calling area. By integrating capabilities into our 2960 Remote Access Server, the ISP lowers expansion costs and produces revenue immediately. The 2960 RAS integrates 48 analog and... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Modem Technology: V. 32 bis, 32, 23, 22, 22 bis 8, 8 bis, V.34, V.34+, V.90, V.90 / K56Flex, V.92
from NETGEAR Inc.
Zooming Fast High-Speed Cable Internet Access. With speeds up to 680Mbps and 16x faster than 2.0 devices, this High-Speed Cable Modem gives you speed to spare whether you are streaming or gaming. Plus there are no monthly rental fees. CableLabs DOCSIS 3.0 certified to work with Cable Internet... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Cable Modem
- Network Media: Wireless
from Data-Linc Group
Data-Linc Group ’s wireless, license-free SRM6130 Serial Modem offers superior reliability, versatility and performance for wireless serial transmission. It offers an unsurpassed rated range of up to 15 miles (24 km) with line-of-sight and omni directional antennas, farther with Repeaters and/... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Serial
- Network Media: Wireless
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The MultiModem ® ZBA business modem provides high-speed data, remote configuration for centralized setup and control, and callback security making the ZBA our most popular modem for business applications. In addition, it is globally approved to ship internationally for wide-scale deployment. KEY... [See More]
- Form Factor: Desktop / Standalone
- Modem Technology: V.34, V.92
- Ports / Interfaces: RJ-11, Serial, USB
from OMEGA Engineering, Inc.
The LDM30 Series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These modems feature a rugged aluminum enclosure small enough to mount on the back panel... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Field Connector, Serial
from RainWise, Inc.
The satellite modem offers a cost effective solution for aquiring remote weather data. The satellite modem uses the ORBCOMM network of low earth orbiting satellites to relay data around the world. Product Features. Hourly data. Secure web access to your data. Cost comparible with cellular. Global... [See More]
- Form Factor: Desktop / Standalone
from Patton Electronics Co.
The Patton Model 2996 Remote Access Server connects V.110, V.92, V.44, V.90, K56Flex, V.34+ and ISDN dial-up users to your network using a fully redundant, high-density package. The 2996 concentrates 96 simultaneous calls across four T1s or four E1s. Simply, it is the most cost-effective wide area... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Modem Technology: V.32 bis, 32, 23, 22, 22 bis, 8, 8 bis, V.34, V.34+, V.90, V.90 / K56Flex, V.92
from Data Connect Enterprise, Inc.
The Patton 2960 RAS is an ideal solution for the established Internet Service Provider that is expanding into a new calling area. By integrating capabilities into our 2960 Remote Access Server, the ISP lowers expansion costs and produces revenue immediately. The 2960 RAS integrates 60 analog and... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Modem Technology: V. 32 bis, 32, 23, 22, 22 bis 8, 8 bis, V.34, V.34+, V.90, V.90 / K56Flex, V.92
from NETGEAR Inc.
Blazing Fast High-Speed Cable Internet Access. With speeds up to 960 Mbps and 24X faster than DOCSIS 2.0 devices, this High-Speed Cable Modem gives you speed to spare whether you are streaming or gaming. Plus there are no monthly rental fees. CableLabs DOCSIS 3.0 certified to work with Cable... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Cable Modem
- Network Media: Wireless
from Data-Linc Group
Data-Linc ’s 900 MHz serial member of the SmartSpectrumTM Radio Modem Family, the SRM6030, offers a license-free serial modem with superior reliability, versatility and performance for wireless data communication. This latest version provides improved hardware, such as a faster processor,... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Serial
- Network Media: Wireless
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The MultiModem ® ZDX delivers the highest-speed dial-up for integrated voice, data transfers and faxing capabilities making it ideal for the mainstream PC market, as well as with UNIX, medical and retail POS applications. KEY BENEFITS. Access the Internet at the fastest dial-up speeds. Improves... [See More]
- Form Factor: Desktop / Standalone
- Modem Technology: V.34, V.92
- Ports / Interfaces: RJ-11, Serial
from OMEGA Engineering, Inc.
The LDM35 Series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These modems feature a rugged enclosure small enough to mount on the back panel of VDT... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Field Connector, Serial
from RainWise, Inc.
The short haul modem is used in applications where a serial connection to a weather station or data logger is required and it is possible to run a cable between points. Rainwise offers a number of different models. Please contact us with your specific application requirements. Product Features. Cost... [See More]
- Form Factor: Desktop / Standalone
from Patton Electronics Co.
The Model 3120 Remote Access Server supports up to 120 digital ISDN or analog (V.110, V.92, V.90, K56Flex, V.34, etc.) modem connections in a single 1U high (1.75 in./4.45 cm) rack-mountable chassis. The Model 3120 is the highest density, lowest profile remote access server available anywhere. With... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Modem Technology: V.32 bis, 32, 23, 22, 22 bis, 8, 8 bis, V.34, V.90, V.90 / K56Flex, V.92
from Data Connect Enterprise, Inc.
The Model 1050 AC Powered Asynchronous Short Range Modem is to our AC powered short haul line what the Model 1000 is to our interface powered line-a basic short haul at a great price! And the Model 1050 has the key features you need: optical isolation, a local loopback test mode, LED indicators and... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Serial
from NETGEAR Inc.
Lose the Lease. Keep the Speed. Eliminate your monthly equipment rental fees and get up to 340Mbps. Whether you're streaming or gaming, you'll enjoy faster connections and speed to spare. Compatible with cable Internet providers (ISP ’s) like XFINITY ® from Comcast, Spectrum, Cox,... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Cable Modem
- Network Media: Wireless
from Data-Linc Group
New Standard Set by High-Speed Modem Family ’s First Release, the HSM800E – High Speed AND Long Range. DATA-LINC is known for providing products with unique features that set it apart from other modem manufacturers. The introduction of the first member of our high-speed modem family, the... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: RJ-45
- Network Media: Wireless
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The RJModem ™ embedded analog modem delivers global compliancy for wide scale deployment. Ideal for designing into small applications to easily get analog connectivity. The RJModem Developer's Kit allows you to plug in the communications device and use it for testing, programming and... [See More]
- Form Factor: Desktop / Standalone
- Modem Technology: V.34, V.92
- Ports / Interfaces: RJ-11
from Patton Electronics Co.
The Model 1060 AC Powered, Asynchronous Short Range Modem is Patton's most sophisticated async twisted pair short haul. The Model 1060 adapts to a wide range of applications, while providing the resources to deal with less-than-optimum conditions. Supporting either hardware or software flow control,... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Serial
from Data Connect Enterprise, Inc.
The Model 1070 AC Powered, Synchronous Short Range Modem is designed with three RS-232 communications environments in mind: low power, high noise and mission critical. A low power environment is one where the RS-232 interface does not provide the necessary signal voltages to operate a self-powered... [See More]
- Form Factor: Desktop / Standalone
- Modem Technology: V.54
- Ports / Interfaces: Serial
from Data-Linc Group
Channel Functions. Analog. 0-20ma, 4-20mA or 0-10 VDC, 24VDC max. loop voltage, 12 bit resolution. Self-powered outputs. Discrete Input. Dry contact closure. Discrete Output. Open collector (sink to ground), 100mA per channel, 12-24VDC. Connections. Antenna. Standard thread female SMA for optional... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Serial
- Network Media: Wireless
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The MultiModem ® IND industrial modem is designed for outdoor applications and remote equipment monitoring. Windows plug-and-play operation lets you integrate it and forget it. The IND has a metal chassis and industrial-grade components, and is certified for vibration, shock and lightning to... [See More]
- Form Factor: Desktop / Standalone
- Modem Technology: V.92
- Ports / Interfaces: RJ-11, DB9
from Patton Electronics Co.
The Patton Model 1010RC async, 4-wire, transformer isolated short range modem rack card is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles, the Model 1010RC has two jumper selectable modes: High Speed mode supports data rates from 2400 bps to... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: RJ-45
from Data Connect Enterprise, Inc.
The Model 1080A AC Powered, Universal Short Range Modem is the bread and butter of our RS-232 short haul line, and it's now tastier than ever! Recent improvements in the Model 1080A include better distances (up to 17 miles [27.4Km] on one or two unconditioned twisted pair), support for higher data... [See More]
- Form Factor: Desktop / Standalone
- Modem Technology: V.52 V.54
- Ports / Interfaces: Serial
from Data-Linc Group
Operates as Master (I/O to I/O only), Remote, Repeater and Repeater/Remote. 8 Discrete Inputs, 8 Discrete Outputs, 4 Analog Inputs and 4 Analog Outputs [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
- Network Media: Wireless
from Patton Electronics Co.
The Model 1003 Async., 2-Wire, Carrier Sense Short Range Modem combines the 2-wire capabilities of the Model 1002 with the carrier sense capabilities of the Model 1005. The result is a versatile short haul that allows RS-232 UNIX systems (and similar systems that require carrier sense handshaking)... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: RJ-45
from Data Connect Enterprise, Inc.
The Model 1000R is an Async, Modular Modem for RS-232 devices with a 10-Pin RJ-45 interface. [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Serial
from Data-Linc Group
Operates as Master (I/O to I/O only), Remote, Repeater and Repeater/Remote. 8 Discrete Inputs, 8 Discrete Outputs, 4 Analog Inputs and 4 Analog Outputs [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
- Network Media: Wireless
from Patton Electronics Co.
The Model 3088 G.SHDSL RocketLink-G NTU is the perfect choice for users or service providers who need high-speed dedicated network connections and know what interface they want. Based on the ITU and ETSI G.SHDSL G.991.2 standard, the RocketLink-G NTUs enable providers to extend their reach-and-range... [See More]
- Form Factor: Desktop / Standalone
- Modem Technology: V.35, V.52, X.21
- Modem Type: xDSL Modem
from Data Connect Enterprise, Inc.
FEATURES. SRM-5TX and SRM-6TX, Asynchronous 2-wire Short Range Modems, are used for local data distribution, connecting asynchronous V.24 digital equipment. The modems operate full duplex over existing 2-wire single twisted pairs or coax cables at data rates up to 19.2 kbps, over a range of 1 km... [See More]
- Form Factor: Desktop / Standalone
- Modem Technology: V.24
- Ports / Interfaces: V.24, RJ-12, RJ-45, Serial
from Data-Linc Group
Channel Functions. Analog. 0-20 mA, 4-20mA or 0-10 VDC, 24VDC max. loop voltage, 12 bit resolution. Self-powered outputs. Discrete Input. Dry contact closure. Discrete Output. Open collector (sink to ground), 100mA per channel, 12-24VDC. Connections. Antenna. Standard thread female SMA for optional... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Serial
- Network Media: Wireless
- Modem Type: Radio Modem
from Patton Electronics Co.
Patton ’s Model 1053AS is a long-range powered, digital modem that operates synchronously or asynchronously at full duplex over a single twisted pair. The Model 1053A utilizes 2B1Q modulation for superior signal strength even in the noisiest environments. RS-232 serial connections with speeds... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Serial
from Data Connect Enterprise, Inc.
FEATURES. The miniature SRM-6AV 4-wire, high speed, short range modem connects full duplex asynchronous DTEs over two twisted pairs. Operating at data rates up to 115.2 kbps, SRM-6AV has a range of 3 km, at 115.2 kbps over 24 AWG cable. SRM-6AV supports any asynchronous character length, parity... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: DTE, RJ-12 Optional, RJ-45
from Data-Linc Group
DLM4500 voice band modem offers maximum versatility and reliability in remote process control and data acquisition. From Dial-up, leased and private line applications, the DLM4500provides unsurpassed flexibility in any industrial application requiring extended temperatures. The DLM4500 uses advanced... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Telephone (PSTN) Modem
- Ports / Interfaces: Serial
from Patton Electronics Co.
Multi-rate iDSL Select full-duplex symmetric data rates from 32 to 144 kbps. Multiple Fixed Interfaces Flexible interface options to choose from including V.35, X.21, Ethernet, and co-directional 64. Flexible Management Use with Patton s Central Office solutions and manage. Transparent to DLCs... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: xDSL Modem
- Ports / Interfaces: RJ-45
- Modem Technology: V.35, X.21
from Data Connect Enterprise, Inc.
FEATURES. The SRM-5AC, Asynchronous Short Range Modem, is used for local data distribution, connecting full or half duplex asynchronous DTEs to DTEs operating over unconditioned 4-wire lines (two twisted pairs). SRM-5AC ensures integrity of data transmission for distances up to 6.8 km (4.1 miles),... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: RJ-12, RJ-45
from Data-Linc Group
Data-Linc ’s license-free SRM6330 Ethernet radio modem offers exceptional reliability, versatility and performance for Ethernet wireless data communications. This latest version offers improved hardware with a faster processor, while maintaining Data-Linc ’s commitment to backward... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Serial
- Network Media: Wireless
- Modem Type: Radio Modem
from Patton Electronics Co.
The Model 1065 Industrial Short Range Modem operates 2-wire (half duplex) or 4-wire (full orhalf duplex), in synchronous or asynchronous modes, over unconditioned telephone lines,supporting bit rates up to 64.0 kbps. The Model 1065 operates in synchronous mode betweenthe local and remote modems;... [See More]
- Form Factor: Desktop / Standalone
- Modem Technology: V.52 V.54
- Ports / Interfaces: Serial
from Data Connect Enterprise, Inc.
FEATURES. The SRM-6DC, Asynchronous Short Range Modem, is used for local data distribution, connecting asynchronous DTEs to other DTE devices. SRM-6DC operates full or half duplex over 4-wire, or half duplex over 2-wire twisted pair lines, ensuring integrity of data transmission for distances up to... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: RJ-45, Serial
from Data-Linc Group
Data-Linc ’s license-free SRM6230 Ethernet radio modem offers exceptional reliability, versatility and performance for Ethernet wireless data communications. This latest version offers improved hardware with a faster processor, while maintaining Data-Linc ’s commitment to backward... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: RJ-45, Serial
- Network Media: Wireless
- Modem Type: Radio Modem
from Patton Electronics Co.
The Model 1045 KiloModem ™ is Patton's most capable plug-in short haul modem to date. The Model 1045 supports both async and sync communication at switch selectable data rates of 32, 56 and 64 kbps. Deriving power from an external AC transformer, the Model 1045 supports distances up to 6... [See More]
- Form Factor: Desktop / Standalone
- Modem Technology: V.52 V.54
from Data Connect Enterprise, Inc.
The Model 1012B asynchronous short range modem is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the Model 1012B operates effectively between buildings. In a point-to-point... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Serial
from Data-Linc Group
Connections. Antenna. Standard thread female SMA for optional external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX. Diagnostic port. RS232 DB9 Female or RS485 2-wire. Power 3-pin pluggable terminal block. Indicators. LAN.Link/Act. RF.Power (P), RF Carrier (C), RF Output... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: RJ-45, Serial
- Network Media: Wireless
- Modem Type: Radio Modem
from Patton Electronics Co.
The Patton Model 1225 ParaLink ™ answers a common office complaint: Why can't we move our printer further away? Using surface mount technology, the interface-powered ParaLink converts parallel signals to serial and transmits them up to 2000 feet (610m) before converting them back to parallel. [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: RJ-45
from Data Connect Enterprise, Inc.
The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in North America, Latin America, Australia, New Zealand, and parts o Africa. AMPS system is not compatible... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Serial
- Network Media: Wireless
- Modem Type: Cellular Modems
from Data-Linc Group
One Ethernet port – Ethernet/IP and Modbus TCP/IP compatible. One serial port – DF1 and Modbus RTU compatible. Supports up to 16 PLR6430 Remotes (384 I/O Points) [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
- Network Media: Wireless