Board Network Modems
from Data Connect Enterprise, Inc.
The Model 1012ARC asynchronous short range modem rack card is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the Model 1012ARC operates effectively between buildings. In a... [See More]
- Form Factor: Board
- Ports / Interfaces: RJ-45
from Patton Electronics Co.
The Model 1000RC async short range modem supports distances up to 17 miles (27.4 km) on 19 AWG at 1200 bps over two unconditioned twisted pairs. Operating at data rates up to 19.2 kbps, the Model 1000 is compatible with the Patton Model 1009 and 1015. The Model 1000RC is available with RJ-11 or... [See More]
- Form Factor: Board
- Ports / Interfaces: RJ-45
from Softing Industrial Automation GmbH
The compact CANpro USB embedded without housing provides an easy-to-integrate solution of a powerful CAN interface for Industrial PCs. The interface uses the USB 2.0 Highspeed standard and provides very short response times, facilitating a wide variety of CAN and CANopen applications. CAN Interface... [See More]
- Form Factor: Board
- Protocol / Network: CAN V2.0 (11/29 Bit-IDs)
- Area Network Type: CAN
- Ports / Interfaces: USB
from Radicom Research, Inc.
Radicom Research ’s RB2001 Bluetooth modules are based on CSR ’s latest Host Controller Interface (HCI) solution. The RB2001 provides a fully qualified Bluetooth V4.0 system for data and voice communications. The RB2001 Bluetooth modules are controlled via CSR ’s Host Controller... [See More]
- Form Factor: Board
- Ports / Interfaces: UART, USB
- Network Media: Wireless
- Modem Type: Radio Modem
from Connect Tech Inc.
2.4 GHz frequency hopping spread spectrum technology [See More]
- Form Factor: Board
- Ports / Interfaces: Serial
- Network Media: Wireless
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The MultiConnect ® Cell 100 Series cellular modems are fully certified and carrier approved, so you can deploy faster and get your devices communicating. The MultiConnect Cell 100 Series deliver fast, secure data for remote operations, and integrate easily to extend the life of legacy equipment. [See More]
- Form Factor: Board; Desktop / Standalone
- Protocol / Network: GSM, 3G, CDMA
- Network Media: Wireless
- Ports / Interfaces: SIM, SMA, Serial, USB
from Data Connect Enterprise, Inc.
Our miniature rack cards have a unique design: front function cards and rear interface cards that connect together on a midplane power bus. This configuration allows interface cables to remain connected while function cards are hot-swapped (and vice versa). Each ClusterBox has a power supply that... [See More]
- Form Factor: Board
- Ports / Interfaces: RJ-45
from Patton Electronics Co.
The Model 2977 DialFire BRI RAS is the ultimate WAN adapter card for use with BRI lines. It is designed to work in a standard PCI 2.1 slot (5.0 or 3.3 volts) and can terminate four BRI communication lines. Calls can be originated and answered on all 8 channels (2 each for all 4 BRI connections). All... [See More]
- Form Factor: Board
- Modem Technology: V.24bis, 23, 22bis, 22, Bell 212a, 103, V.34, V.34+, V.90, V.90 / K56Flex
- Modem Type: ISDN Modem
from Radicom Research, Inc.
Radicom Research ’s Embedded RB1000 and RB1000HM are single-mode Bluetooth ® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so external... [See More]
- Form Factor: Board
- Ports / Interfaces: UART, SPI
- Network Media: Wireless
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The SocketModem ® embedded modem integrates data/fax modem functionality and fast connect rates targeted at applications that periodically need to send or receive data over a standard telephone line. The space-efficient design allows OEMs to integrate a wide range of modem functions and speeds... [See More]
- Form Factor: Board
- Modem Technology: V.34, V.92
from Patton Electronics Co.
The Patton Model 2977 series of ISDN/analog adapters provides support for up to 60 ports in a single PCI slot, and is the ideal choice for a broad range of demanding applications, including remote access, fax, data collection and modem pooling. The open standards-based design of the Model 2977... [See More]
- Form Factor: Board
- Modem Technology: V.23, 22bis, 22, 21, Bell 212a, 103,, V.34, V.34+, V.90, V.90 / K56Flex
- Modem Type: ISDN Modem
from Radicom Research, Inc.
Radicom Research ’s Embedded RB1000 and RB1000HM are single-mode Bluetooth ® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so external... [See More]
- Form Factor: Board
- Ports / Interfaces: UART, SPI
- Network Media: Wireless
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The SocketModem ® Cell cellular modem is a complete, ready-to-integrate communications device that offers 4G-LTE, as well as 2G or 3G, GSM or CDMA data performance. These quick-to-market communications devices allow developers to add wireless communication to products with a minimum of... [See More]
- Form Factor: Board
- Protocol / Network: GSM, 3G, 4G, CDMA
- Network Media: Wireless
- Ports / Interfaces: Serial, USB
from Patton Electronics Co.
The Patton Model 1010B async, 4-wire, transformer isolated short range modem is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles (see tables below), the Model 1010B has two jumper selectable modes: High Speed mode supports data rates from 2400... [See More]
- Form Factor: Board
- Ports / Interfaces: Serial
from Radicom Research, Inc.
Radicom Research ’s RB730 and 730SD (Shielded) are Bluetooth modules featuring Human Interface Device (HID) support. Based on Broadcom BCM20730 Bluetooth chipset, the modules integrate with PCB antennas, serial EEPROMs, crystals and components for built-in switching regulators to reduce... [See More]
- Form Factor: Board
- Ports / Interfaces: UART, SPI, GPIO
- Network Media: Wireless
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The QuickCarrier ® USB-E embedded USB cellular modems offer simple cellular technology for data-intensive applications such as remote video surveillance and multimedia POS/ATM terminals. The Universal Socket footprint is easy to integrate and lets you update equipment with next-generation... [See More]
- Form Factor: Board
- Protocol / Network: 3G, CDMA
- Network Media: Wireless
- Ports / Interfaces: USB
from Radicom Research, Inc.
Radicom Research ’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM ’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class... [See More]
- Form Factor: Board
- Ports / Interfaces: TTL
- Network Media: Wireless
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The SocketModem ® iCell intelligent cellular modems add wireless communication and GPS tracking for remote device tracking, monitoring and reporting. Universal Socket Connectivity lets you use one system design and populate it with a variety of connectivity options to assure a seamless migration... [See More]
- Form Factor: Board
- Protocol / Network: GSM, 3G, CDMA
- Network Media: Wireless
- Ports / Interfaces: Serial, USB
from Radicom Research, Inc.
Radicom Research ’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM ’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class... [See More]
- Form Factor: Board
- Ports / Interfaces: TTL
- Network Media: Wireless
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The SocketModem ® IP intelligent modem creates Internet-ready devices by integrating modem functionality and a complete TCP/IP protocol stack for enhanced M2M connectivity. The SocketModem IP Internet enables any device, including home appliances, ATM/POS terminals and security systems without... [See More]
- Form Factor: Board
- Modem Technology: V.34, V.92
from Radicom Research, Inc.
The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n ™ compatible with a USB2.0 interface. With reliable transmissions, protocol stack and use of 1TX/2RX MIMO antenna technology,... [See More]
- Form Factor: Board
- Ports / Interfaces: USB
- Network Media: Wireless
- Modem Type: Radio Modem
from Multi-Tech Systems, Inc.
The MultiModem ® ISI modem card delivers dial-up remote access or can be used as a dedicated fax server. It provides four or eight built-in high-speed modems for low-cost, high-density, server-based remote access. The MultiModem ISI integrates into legacy equipment, making it ideal for companies... [See More]
- Form Factor: Board
- Modem Technology: V.92
- Ports / Interfaces: RJ-11