ISDN Modem Network Modems
Description
ISDN modems use the Integrated Services Digital Network (ISDN) standard to transmit data over either analog or digital phone lines. They provide a means of digital communication that is less susceptible to static and noise compared to analog transmissions. Typical ISDN speeds range from 64 Kbps to 128 Kbps, offering higher bandwidth access for network subscribers.
Working Principle
ISDN modems operate by transmitting data digitally over existing copper local loops. This digital transmission reduces susceptibility to static and noise, although it requires proximity to the Central Office (CO) equipment to avoid interference. ISDN modems modulate and demodulate signals to facilitate the transfer of digital information over the network, ensuring reliable and efficient communication.
Applications
ISDN modems are used in various applications, including telecommuting, where they enable remote image sharing, teleconferencing, and fast access to remote files or databases. They are also used for high-speed Internet access, network backup, and establishing LAN-to-LAN or PBX-to-PBX links. ISDN modems can substitute for analog leased lines between PBXs or LANs, providing a cost-effective solution for businesses.
Advantages over other Network Modems
ISDN modems offer several advantages over other network modems, such as analog modems and low-speed data services. They provide higher bandwidth access, supporting modern demands for higher performance and access speeds. ISDN modems are less susceptible to static and noise, offering more reliable communication compared to analog transmissions.
Limitations
One of the limitations of ISDN modems is their sensitivity to outside interference, which requires users to be within a certain distance (typically 18,000 feet) from the CO equipment. Additionally, ISDN technology has been overshadowed by more advanced broadband solutions, such as DSL and ATM, which offer higher capacity and performance.
Considerations
When considering ISDN modems, it is important to evaluate initial costs, operating expenses, and maintenance requirements. While ISDN modems provide reliable communication, they may not be as cost-effective as newer broadband technologies for long-term use. Durability and accuracy are generally high, but replacement and maintenance costs should be factored into the decision-making process, especially if the infrastructure requires upgrades to support ISDN technology.
from Data Connect Enterprise, Inc.
The Patton 2960 RAS is an ideal solution for the established Internet Service Provider that is expanding into a new calling area. By integrating capabilities into our 2960 Remote Access Server, the ISP lowers expansion costs and produces revenue immediately. The 2960 RAS integrates 16 analog and... [See More]
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Modem Technology: V. 32 bis, 32, 23, 22, 22 bis 8, 8 bis, V.34, V.34+, V.90, V.90 / K56Flex, V.92
from Patton Electronics Co.
The Patton Model 2996 Remote Access Server connects V.110, V.92, V.44, V.90, K56Flex, V.34+ and ISDN dial-up users to your network using a fully redundant, high-density package. The 2996 concentrates 120 simultaneous calls across four T1s or four E1s. Simply, it is the most cost-effective wide area... [See More]
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Modem Technology: V. 32 bis, 32, 23, 22, 22 bis 8, 8 bis, V.34, V.34+, V.90, V.90 / K56Flex, V.92
from Data Connect Enterprise, Inc.
The Patton 2960 RAS is an ideal solution for the established Internet Service Provider that is expanding into a new calling area. By integrating capabilities into our 2960 Remote Access Server, the ISP lowers expansion costs and produces revenue immediately. The 2960 RAS integrates 30 analog and... [See More]
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Modem Technology: V. 32 bis, 32, 23, 22, 22 bis 8, 8 bis, V.34, V.34+, V.90, V.90 / K56Flex, V.92
from Patton Electronics Co.
The Patton 2960 RAS is an ideal solution for the established Internet Service Provider that is expanding into a new calling area. By integrating capabilities into our 2960 Remote Access Server, the ISP lowers expansion costs and produces revenue immediately. The 2960 RAS integrates 24 analog and... [See More]
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Modem Technology: V. 32 bis, 32, 23, 22, 22 bis 8, 8 bis, V.34, V.34+, V.90, V.90 / K56Flex, V.92
from Data Connect Enterprise, Inc.
The Patton 2960 RAS is an ideal solution for the established Internet Service Provider that is expanding into a new calling area. By integrating capabilities into our 2960 Remote Access Server, the ISP lowers expansion costs and produces revenue immediately. The 2960 RAS integrates 60 analog and... [See More]
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Modem Technology: V. 32 bis, 32, 23, 22, 22 bis 8, 8 bis, V.34, V.34+, V.90, V.90 / K56Flex, V.92
from Patton Electronics Co.
The Patton 2960 RAS is an ideal solution for the established Internet Service Provider that is expanding into a new calling area. By integrating capabilities into our 2960 Remote Access Server, the ISP lowers expansion costs and produces revenue immediately. The 2960 RAS integrates 48 analog and... [See More]
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Modem Technology: V. 32 bis, 32, 23, 22, 22 bis 8, 8 bis, V.34, V.34+, V.90, V.90 / K56Flex, V.92
from Data Connect Enterprise, Inc.
The Model 2977 DialFire BRI RAS is the ultimate WAN adapter card for use with BRI lines. It is designed to work in a standard PCI 2.1 slot (5.0 or 3.3 volts) and can terminate four BRI communication lines. Calls can be originated and answered on all 8 channels (2 each for all 4 BRI connections). All... [See More]
- Modem Type: ISDN Modem
- Modem Technology: V.24bis, 23, 22bis, 22, Bell 212a, 103, V.34, V.34+, V.90, V.90 / K56Flex
- Form Factor: Board
from Patton Electronics Co.
The Patton Model 2996 Remote Access Server connects V.110, V.92, V.44, V.90, K56Flex, V.34+ and ISDN dial-up users to your network using a fully redundant, high-density package. The 2996 concentrates 96 simultaneous calls across four T1s or four E1s. Simply, it is the most cost-effective wide area... [See More]
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Modem Technology: V.32 bis, 32, 23, 22, 22 bis, 8, 8 bis, V.34, V.34+, V.90, V.90 / K56Flex, V.92
from Patton Electronics Co.
The Model 3120 Remote Access Server supports up to 120 digital ISDN or analog (V.110, V.92, V.90, K56Flex, V.34, etc.) modem connections in a single 1U high (1.75 in./4.45 cm) rack-mountable chassis. The Model 3120 is the highest density, lowest profile remote access server available anywhere. With... [See More]
- Modem Type: ISDN Modem
- Ports / Interfaces: Serial
- Form Factor: Desktop / Standalone
- Modem Technology: V.32 bis, 32, 23, 22, 22 bis, 8, 8 bis, V.34, V.90, V.90 / K56Flex, V.92
from Patton Electronics Co.
The Patton Model 2977 series of ISDN/analog adapters provides support for up to 60 ports in a single PCI slot, and is the ideal choice for a broad range of demanding applications, including remote access, fax, data collection and modem pooling. The open standards-based design of the Model 2977... [See More]
- Modem Type: ISDN Modem
- Modem Technology: V.23, 22bis, 22, 21, Bell 212a, 103,, V.34, V.34+, V.90, V.90 / K56Flex
- Form Factor: Board