Switched / Alarm Time of Flight Optical Sensors

7 Results
Compact and reliable laser distance sensor -- optoNCDT ILR1040-10-IO-I
from Micro-Epsilon Group

The optoNCDT ILR104x laser distance sensors are designed for industrial distance measurements. These sensors achieve measuring ranges up to 10 meters without reflector film, 60 and 150 meters with reflector film. They feature a high protection class and resistance to ambient light. Due to their... [See More]

  • Output: Current; Switched / Alarm
  • Resolution: 1
  • Measurement Range: 0.0012 to 394
  • Sampling Frequency: 0.3330
Fast laser distance sensor for outdoor applications -- optoNCDT ILR1171-125
from Micro-Epsilon Group

The optoNCDT ILR1171 is a laser-based distance sensor for non-contact and precise distance and displacement measurements from 0.2 m up to 125 m. The measuring range can be extended to 270 m with a reflector film. The sensor is designed for very large measuring ranges, with and without reflector. Due... [See More]

  • Output: Current; Switched / Alarm
  • Resolution: 1
  • Measurement Range: 7.87 to 10630
  • Sampling Frequency: 40
Laser Position Sensors -- Q4X Versatile, Rugged Laser Distance Sensor
from Banner Engineering Corp.

Detects distance changes as small as 1 mm. Reliable sensing range of 25 to 300 mm. Detects across a variety of target colors, materials and surfaces based on distance. Robust housing rated to IP69K with FDA-grade stainless steel. Rugged design resists mechanical impact, over tightening and extreme... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: 14 to 131
  • Measurement Range: 0.9843 to 11.81
Distance sensor with time-of-flight -- FR 55-RLAP-70-2PNSI-L8
from SensoPart

Sensor with large range for anticollision and positioning applications. High flexibility thanks to adjustable analogue characteristic (QA). 4 distance positions with 2 switching outputs, adjustable via window function. Q1/Q2 switchable to Q1/Q1 as antivalent outputs. Compact design for an easy... [See More]

  • Output: Voltage; Current; Switched / Alarm
  • Resolution: 1
  • Measurement Range: 11.81 to 2756
  • Operating Temperature: -22 to 140
Light Gauging Position Sensors -- L-GAGE LT7 Series
from Banner Engineering Corp.

Offered in retroreflective models with two discrete outputs (PNP) for extremely long ranges up to 250 m. Available in diffuse models with two discrete outputs (PNP) and one 4-20 mA output for long-range background suppression up to 10 m. Provides two alarm outputs with ongoing LCD display for easy... [See More]

  • Output: Current; Switched / Alarm
  • Operating Temperature: 14 to 122
  • Measurement Range: 19.69 to 9843
  • Interface: Serial
Distance sensor with time-of-flight -- FR 85-2 ILLG-POL5
from SensoPart

Measurement range: 0 … 6 m. Wide detection cone. 2x2 detection zones. 1 input. 2 PNP outputs. RS485 interface. Detection zone adjustable externally. Reliable suppression of foreign objects (girders, pillars) [See More]

  • Output: Switched / Alarm
  • Operating Temperature: 32 to 122
  • Measurement Range: 0.0 to 236
  • Source: LED
Light Gauging Position Sensors -- LE Series Laser Measurement Sensor
from Banner Engineering Corp.

Ready to measure right out of the box. Easy adjustment with a two-line, eight-character intuitive display. Linear array provides repeatability and accuracy for challenging targets [See More]

  • Output: Voltage; Current; Switched / Alarm
  • Operating Temperature: -4 to 131
  • Measurement Range: 3.94 to 39.37