Visible beam Time of Flight Optical Sensors
from Micro-Epsilon Group
The optoNCDT ILR104x laser distance sensors are designed for industrial distance measurements. These sensors achieve measuring ranges up to 10 meters without reflector film, 60 and 150 meters with reflector film. They feature a high protection class and resistance to ambient light. Due to their... [See More]
- Time of Flight Technique: Visible beam; Pulsed
- Resolution: 1
- Measurement Range: 0.0012 to 394
- Sampling Frequency: 0.3330
from Micro-Epsilon Group
The optoNCDT ILR1171 is a laser-based distance sensor for non-contact and precise distance and displacement measurements from 0.2 m up to 125 m. The measuring range can be extended to 270 m with a reflector film. The sensor is designed for very large measuring ranges, with and without reflector. Due... [See More]
- Time of Flight Technique: Visible beam; Pulsed
- Resolution: 1
- Measurement Range: 7.87 to 10630
- Sampling Frequency: 40
from Micro-Epsilon Group
With the optoNCDT ILR3800, Micro-Epsilon presents a new powerful laser distance sensor. The sensor is designed for operation with or without reflector film, which is used depending on the distance and ambient conditions. The sensor measures large distances up to 100 m without contact and provides... [See More]
- Time of Flight Technique: Visible beam; Continuous Wave
- Resolution: 0.1000
- Measurement Range: 1.97 to 5906
- Sampling Frequency: 0.0200