Voltage Time of Flight Optical Sensors
from RIFTEK EUROPE Sp. z.o.o.
The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The Series includes two models: ISD-3, based on Raster Spatial Filtration of an object image and ISD-5, based on... [See More]
- Output: Voltage; Frequency
- Operating Temperature: -4 to 122
from SICK
Your Benefits. Solve your safety applications simply and efficiently – with the safe 3D environment perception. Use the precise 3D measurement data for automation tasks, e.g., contour-based navigation for your mobile vehicles. Benefit from the user-friendly configuration, commissioning and... [See More]
- Output: Voltage; Current
- Time of Flight Technique: Pulsed
- Operating Temperature: 14 to 122
- Source: Laser
from Micro-Epsilon Group
The optoNCDT ILR104x laser distance sensors are designed for industrial distance measurements. These sensors achieve measuring ranges up to 10 meters without reflector film, 60 and 150 meters with reflector film. They feature a high protection class and resistance to ambient light. Due to their... [See More]
- Output: Voltage; Switched / Alarm
- Resolution: 1
- Measurement Range: 1.18 to 2362
- Sampling Frequency: 0.3330
from Banner Engineering Corp.
Ready to measure right out of the box. Easy adjustment with a two-line, eight-character intuitive display. Linear array provides repeatability and accuracy for challenging targets [See More]
- Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -4 to 131
- Measurement Range: 3.94 to 39.37
from SensoPart
Sensor with large range for anticollision and positioning applications. High flexibility thanks to adjustable analogue characteristic (QA). 4 distance positions with 2 switching outputs, adjustable via window function. Q1/Q2 switchable to Q1/Q1 as antivalent outputs. Compact design for an easy... [See More]
- Output: Voltage; Current; Switched / Alarm
- Resolution: 1
- Measurement Range: 11.81 to 2756
- Operating Temperature: -22 to 140