Lagging Extension Thermowells
from Conax Technologies
Thermowells are pressure-tight receptacles that extend the life of a temperature in environments where the sensor is not chemically compatible with the process media or the sensor does not have the mechanical strength to withstand the process flow or pressure. Thermowells also facilitate removing,... [See More]
- Stem Length: 12
- Connection Means: Threaded
- Bore Diameter: 0.2600 to 0.3850
- Thread Options: 1/2" NPT; 3/4" NPT; 1" NPT
from Durex Industries
Resistance Temperature Detectors (RTDs) with thermowells are typically used in pressurized or harsh industrial process applications that require the benefits of RTD temperature measurement but require additional protection from the working environment. The thermowells are manufactured from drilled... [See More]
- Stem Length: 6.5
- Bore Diameter: 0.2600
- Socket/Stem Insertion Length: 2.5
- Length of Lagging Extension: 1
from OMEGA Engineering, Inc.
Application: Armored liquid-in-glass test thermometers. #14 gage test thermocouples. Bimetal test thermometers. Connection Size: 1/2" NPT external thread is standard. Lagging Extension: When extra head length is required to extend through insulation, 2 1/2" lagging extension is standard. Materials:... [See More]
- Stem Length: 2.5 to 13.75
- Bore Diameter: 0.2600 to 0.3850
- Socket/Stem Insertion Length: 1.62 to 12
- Length of Lagging Extension: ? to 2.5
from Chromalox
With 2 or 3" Lagging Extensions. Standard Threaded Well for 1/4" Diameter Elements. 1/2 and 3/4" NPT Standard. Additional Thread Sizes are Available on Request. Standard Well Materials: 304 SS, 316 SS, Carbon Steel and Brass. PFA Teflon ® Coated Thermowells are Available. For Companion Probe See... [See More]
- Socket/Stem Insertion Length: 2.5 to 19.5
- Material of Construction: Brass; Carbon Steel; Stainless Steel
- Bore Diameter: 0.2600
- Coatings: Teflon--coated (optional feature)
from Winters Instruments
Description & Features: • Designed for use with all 9" (228mm) industrial thermometers to create a "sealed system" • Allows the easy replacement of thermometers without the need to shut down or drain the system • CAN/CGSB-14.4-M88 Compliant • CRN registered • 1 year... [See More]
- Stem Length: 3.5
- Bore Diameter: 0.4375
- Socket/Stem Insertion Length: 1.75
- Length of Lagging Extension: 1
from Durex Industries
Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall... [See More]
- Stem Length: 3.5
- Bore Diameter: 0.2600
- Socket/Stem Insertion Length: 2.5
- Length of Lagging Extension: 3
from OMEGA Engineering, Inc.
Standard length, 1/4" bimetal thermometers. #20 gage thermocouple elements. Unarmored liquid-in-glass test thermometers. Other temperature-sensing elements having .252 in. maximum diameter. [See More]
- Stem Length: 6 to 24
- Bore Diameter: ? to 0.2600
- Socket/Stem Insertion Length: 2.5 to 19.5
- Length of Lagging Extension: 2 to 3
from OMEGA Engineering, Inc.
Application: Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter. Connection Size: 1" NPT is standard. Other thread sizes are available upon request. [See More]
- Stem Length: 6 to 24
- Bore Diameter: ? to 0.3850
- Socket/Stem Insertion Length: 2.5 to 19.5
- Length of Lagging Extension: 2 to 3
from OMEGA Engineering, Inc.
Standard Length, 1/4" stem, bimetal thermometers; #20 gage thermocouple elements; unarmored liquid-in-glass test thermometers. Other temperature-sensing elements having .252 in. maximum diameter. [See More]
- Stem Length: 6 to 24
- Bore Diameter: ? to 0.2600
- Socket/Stem Insertion Length: 2.5 to 19.5
- Length of Lagging Extension: 2 to 3
from OMEGA Engineering, Inc.
Application: Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter. Connection Size: 3/4" NPT and 1" NPT are standard. Other thread sizes are available upon... [See More]
- Stem Length: 6 to 24
- Bore Diameter: ? to 0.3850
- Socket/Stem Insertion Length: 2.5 to 19.5
- Length of Lagging Extension: 2 to 3