Socket Weld / Weld In Thermowells

14 Results
Heavy-Duty Socket-Weld Thermowell -- HW4 Series
from Pyromation

A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate sensor... [See More]

  • Connection Means: Socket-weld or Weld-in
  • Material of Construction: Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature) (Zirconium)
  • Bore Diameter: 0.2600
  • Coatings: Teflon--coated (optional feature); Tantalum or Titanium jacket (optional feature)
Thermowell for temperature sensors -- UT0050
from ifm efector inc.

Reliable protection against aggressive media and high flow velocities. Allows the replacement of the temperature sensor in a running process. High pressure resistance. Simple process connection via adapter. Robust stainless steel housing for the requirements of harsh industrial environments. Learn... [See More]

  • Connection Means: Socket-weld or Weld-in
  • Socket/Stem Insertion Length: 2.5
  • Stem Length: 4.02
  • Material of Construction: Stainless Steel
Solid Drilled Thermowell -- TSW400
from ABB Measurement & Analytics

Overview. Solid drilled thermowell. Flanged and screwed designs. To suit ASME PTC19.3 2010-TW. Sized to the millimetre (40 thousands of an inch) [See More]

  • Connection Means: Socket-weld or Weld-in; Flanged; Threaded
  • Bore Diameter: 0.1378 to 0.5118
  • Socket/Stem Insertion Length: 1.97 to 39.33
  • Material of Construction: Stainless Steel; Other Material (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Reduced-Tip Sanitary Thermowell -- DR4 Series
from Pyromation

Sanitary-Connected Thermowells are offered in 304 and 316 stainless steel. The DW and DR series are welded constructions, and they are available in a variety of lengths, cap styles, cap sizes, and optional lagging extensions. Thermowells are supplied with a surface finish that meets or exceeds 32... [See More]

  • Connection Means: Socket-weld or Weld-in
  • Material of Construction: Stainless Steel
  • Bore Diameter: 0.2600
  • Barrel or Shank Style: Stepped Shank well
Welding thermowell for temperature sensors -- E35220
from ifm efector inc.

Reliable protection against aggressive media and high flow velocities. Allows the replacement of the temperature sensor in a running process. High pressure resistance. Robust stainless steel housing for the requirements of harsh industrial environments. Learn more. From May 1st 2025, products... [See More]

  • Connection Means: Socket-weld or Weld-in
  • Material of Construction: Stainless Steel
  • Socket/Stem Insertion Length: 6.81
TSH - Thermowells for Stem & Capillary Thermometers
from KOBOLD Instruments, Inc.

Product Features. NPT Threaded or Weld-On Version. 304 Stainless Steel Standard, Other Materials on Request. Allows for Rotation of Thermometer Indicator. Maximum Pressure 360 PSIG. For Use with TNS, TNF and DTM Series Thermometers. Thermometer thermowells are made of thermally conductive material... [See More]

  • Connection Means: Socket-weld or Weld-in; Threaded
  • Thread Options: 1/2" NPT; 3/4" NPT; 1" NPT
  • Material of Construction: Stainless Steel
Socket Weld Thermowell
from Thermometrics Corporation

A Socket-Weld Thermowell is welded into a weldalet and a weld in Thermowell is welded directly into the process thermowell. [See More]

  • Connection Means: Socket-weld or Weld-in
Socket-Weld Design Thermowell -- 260W
from OMEGA Engineering, Inc.

260W series fits standard length 1/4" diameter elements. 385W series fits standard length 3/8" diameter elements. [See More]

  • Connection Means: Socket-weld or Weld-in
  • Socket/Stem Insertion Length: 2.5 to 22.5
  • Stem Length: 4 to 24
  • Bore Diameter: ? to 0.2600
Stepped Socket Weld Thermowells
from Acrolab Ltd.

Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab ’s... [See More]

  • Connection Means: Socket-weld or Weld-in
  • Socket/Stem Insertion Length: 2.5 to 22.5
  • Stem Length: 4 to 24
  • Bore Diameter: 0.2600 to 0.3850
Socket Weld Thermowells
from Ashcroft Inc.

The Ashcroft ® socket weld thermowell is used when pressure, high velocity and corrosive process media exist. Serving to isolate and protect, it also allows the sensing instrument to be removed without requiring process shut down. An ideal solution for ensuring system operation. One piece bar... [See More]

  • Connection Means: Socket-weld or Weld-in
  • Barrel or Shank Style: Stepped Shank well
Protection Tubes & Sensors for Thermostats
from Trafag Inc.

Main Features. Measuring range: for liquide medias. Application: thermostat [See More]

  • Connection Means: Socket-weld or Weld-in
  • Material of Construction: Brass (optional feature); Stainless Steel (optional feature); Other Material (optional feature) (Brass, Nickel-plated)
  • Stem Length: 2.56 to 15.75
  • Barrel or Shank Style: Straight Shank
Weld-In Thermowell
from Thermometrics Corporation

Weld-In Thermowell are also known as Limited Space Thermowells. They are available in small sizes. [See More]

  • Connection Means: Socket-weld or Weld-in
Socket-Weld Design Thermowell -- 385W
from OMEGA Engineering, Inc.

Application: 260W series fits standard length 1/4" diameter elements. 385W series fits standard length 3/8" diameter elements. Connection: 3/4" or 1" nominal pipe size welding shoulder fits ASA welding fittings, flanges, etc. Wells for larger pipe size fittings are available upon request. Materials:... [See More]

  • Connection Means: Socket-weld or Weld-in
  • Socket/Stem Insertion Length: 2.5 to 22.5
  • Stem Length: 4 to 24
  • Bore Diameter: ? to 0.3850
Tapered Socket Weld Thermowells
from Acrolab Ltd.

Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab ’s... [See More]

  • Connection Means: Socket-weld or Weld-in
  • Socket/Stem Insertion Length: 2.5 to 22.5
  • Stem Length: 4 to 24
  • Bore Diameter: 0.2600 to 0.3850