Stepped Shank Well Thermowells

20 Results
Reduced-Tip Flanged Thermowell -- RF4 Series
from Pyromation

A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate sensor... [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Material of Construction: Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature) (Zirconium)
  • Bore Diameter: 0.2600
  • Coatings: Teflon--coated (optional feature); Tantalum or Titanium jacket (optional feature)
Solid Drilled Thermowell -- TSW400
from ABB Measurement & Analytics

Overview. Solid drilled thermowell. Flanged and screwed designs. To suit ASME PTC19.3 2010-TW. Sized to the millimetre (40 thousands of an inch) [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Bore Diameter: 0.1378 to 0.5118
  • Socket/Stem Insertion Length: 1.97 to 39.33
  • Material of Construction: Stainless Steel; Other Material (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Custom Thermowells
from Tempco Electric Heater Corporation

If your filter selections do not return your desired results from our standard configurations, please continue to select your Specifications on the right. You can submit your Wish List to Tempco. Thermowells are available in the following materials: Steel. Brass. 316 Stainless Steel. 304 Stainless... [See More]

  • Barrel or Shank Style: Stepped Shank well; Straight Shank; Tapered Shank
  • Connection Means: Flanged; Van Stone; Threaded
  • Material of Construction: Brass; Monel; Stainless Steel; Other Material (Steel)
Reduced-Tip Sanitary Thermowell -- DR4 Series
from Pyromation

Sanitary-Connected Thermowells are offered in 304 and 316 stainless steel. The DW and DR series are welded constructions, and they are available in a variety of lengths, cap styles, cap sizes, and optional lagging extensions. Thermowells are supplied with a surface finish that meets or exceeds 32... [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Material of Construction: Stainless Steel
  • Bore Diameter: 0.2600
  • Connection Means: Socket-weld or Weld-in
Reduced-Tip Socket-Weld Thermowell -- RW4 Series
from Pyromation

A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate sensor... [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Material of Construction: Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature) (Zirconium)
  • Bore Diameter: 0.2600
  • Coatings: Teflon--coated (optional feature); Tantalum or Titanium jacket (optional feature)
Reduced-Tip Van Stone Thermowell -- RF4 Series
from Pyromation

A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate sensor... [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Material of Construction: Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature) (Zirconium)
  • Bore Diameter: 0.2600
  • Coatings: Teflon--coated (optional feature); Tantalum or Titanium jacket (optional feature)
Flanged Stepped Thermowells
from Acrolab Ltd.

Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab ’s... [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Socket/Stem Insertion Length: 4 to 22
  • Stem Length: 6 to 24
  • Bore Diameter: 0.2600 to 0.3850
Socket-Weld Design Thermowell -- 260W
from OMEGA Engineering, Inc.

260W series fits standard length 1/4" diameter elements. 385W series fits standard length 3/8" diameter elements. [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Socket/Stem Insertion Length: 2.5 to 22.5
  • Stem Length: 4 to 24
  • Bore Diameter: ? to 0.2600
Flanged Thermowells
from Ashcroft Inc.

The Ashcroft ® flanged thermowell is used when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. Thermowells are offered in a wide selection of... [See More]

  • Barrel or Shank Style: Stepped Shank well; Straight Shank (optional feature); Tapered Shank (optional feature)
  • Connection Means: Flanged
Thermowell -- 75-025
from NOSHOK, Inc.

Allows a temperature instrument to be removed and replaced without shutting down and possibly draining the process. Reduces the possibility of damage to the temperature instrument. Provides protection to the operator. 1/2 inch NPSM instrument connection, 3/4 inch process connection standard - other... [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Socket/Stem Insertion Length: 1.62
  • Stem Length: 2.5
  • Bore Diameter: 0.2600
Flanged Thermowell -- F11040
from Durex Industries

Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall... [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Socket/Stem Insertion Length: 4
  • Stem Length: 6.25
  • Bore Diameter: 0.2600
TBR Series Bi-Metal Threaded Thermowell -- TBR25
from Winters Instruments

Description & Features: • Available in a wide range of materials for use on most applications • Standard "stepped construction" offering is complemented by an array of custom thermowells including: straight, tapered, sanitary and flanged configurations • 1 year... [See More]

  • Barrel or Shank Style: Stepped Shank well; Tapered Shank (optional feature)
  • Socket/Stem Insertion Length: 1.38
  • Stem Length: 2.5
  • Bore Diameter: 0.2600
Stepped Socket Weld Thermowells
from Acrolab Ltd.

Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab ’s... [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Socket/Stem Insertion Length: 2.5 to 22.5
  • Stem Length: 4 to 24
  • Bore Diameter: 0.2600 to 0.3850
Standard Threaded Thermowell -- 260L
from OMEGA Engineering, Inc.

Standard Length, 1/4" stem, bimetal thermometers; #20 gage thermocouple elements; unarmored liquid-in-glass test thermometers. Other temperature-sensing elements having .252 in. maximum diameter. [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Socket/Stem Insertion Length: 2.5 to 19.5
  • Stem Length: 6 to 24
  • Bore Diameter: ? to 0.2600
Socket Weld Thermowells
from Ashcroft Inc.

The Ashcroft ® socket weld thermowell is used when pressure, high velocity and corrosive process media exist. Serving to isolate and protect, it also allows the sensing instrument to be removed without requiring process shut down. An ideal solution for ensuring system operation. One piece bar... [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Connection Means: Socket-weld or Weld-in
RTD Thermowell -- 1202H
from Durex Industries

Resistance Temperature Detectors (RTDs) with thermowells are typically used in pressurized or harsh industrial process applications that require the benefits of RTD temperature measurement but require additional protection from the working environment. The thermowells are manufactured from drilled... [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Socket/Stem Insertion Length: 2.5
  • Stem Length: 3.5
  • Bore Diameter: 0.2600
TWS Series Socket Weld Bi-Metal Thermowell -- TWS754304
from Winters Instruments

Description & Features: • Designed to be welded in place within the system • 1 year warrantyApplications: • Slow velocity (i.e. a feed water system on a boiler) [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Socket/Stem Insertion Length: 2.5
  • Stem Length: 4
  • Bore Diameter: 0.2600
Threaded Stepped Thermowells
from Acrolab Ltd.

Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab ’s... [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Socket/Stem Insertion Length: 2.5 to 22.5
  • Stem Length: 4 to 24
  • Bore Diameter: 0.2600 to 0.3850
Standard Threaded Thermowell -- 260S
from OMEGA Engineering, Inc.

Standard length, 1/4" stem, bimetal thermometers; #20 gage thermocouple elements; unarmored liquid-in-glass test thermometers. Other temperature-sensing elements having .252 in. maximum diameter. [See More]

  • Barrel or Shank Style: Stepped Shank well
  • Socket/Stem Insertion Length: 2.5 to 22.5
  • Stem Length: 4 to 24
  • Bore Diameter: ? to 0.2600
Threaded Thermowells
from Ashcroft Inc.

The Ashcroft ® threaded thermowells are utilized when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. A perfect solution for protecting the process... [See More]

  • Barrel or Shank Style: Stepped Shank well; Straight Shank (optional feature); Tapered Shank (optional feature)
  • Thread Options: 1/2" NPT; 3/4" NPT (optional feature); 1" NPT (optional feature)
  • Connection Means: Threaded