1" NPT Thermowells

Description

A 1" NPT thermowell is a protective enclosure designed to house temperature sensors, such as thermocouples or RTDs, in industrial processing environments. It serves as a barrier that shields the sensor from mechanical and chemical damage, ensuring the sensor's longevity and reliability in harsh conditions.

Working Principle

Thermowells operate by providing a pressure-tight barrier that isolates the temperature sensor from the process environment. This design allows the sensor to measure temperature accurately without being directly exposed to the process fluids or gases. The thermowell's structure enables it to withstand high pressures and corrosive chemicals, making it a critical component in maintaining the integrity of temperature measurements. By allowing sensors to be replaced or maintained without interrupting the process flow, thermowells enhance operational efficiency and safety.

Applications

1" NPT thermowells are commonly used in various industrial sectors. In the petroleum and gas industry, they are installed on onshore drilling rigs to protect sensors from corrosive seawater and extreme pressures, ensuring accurate readings of drilling fluids. They are also used in high-pressure pipelines, allowing for sensor maintenance and replacement without process interruptions.

Advantages over other Thermowells

Compared to other thermowell designs, 1" NPT thermowells offer the advantage of easy installation and maintenance due to their threaded connection. This design is particularly beneficial in smaller pipes with non-corrosive fluids, where the thermowell can be screwed into place without requiring frequent replacements. Additionally, their robust construction provides superior protection against mechanical wear and chemical exposure, reducing the need for sensor replacements and repairs.

Limitations

One limitation of thermowells, including the 1" NPT type, is their potential to disrupt flow within the piping system. This disruption can lead to increased pressure drops and higher pump power consumption, which may affect overall system efficiency. Additionally, thermowells are not recommended for use in high-velocity flow systems due to the risk of vibration-induced damage.

Considerations

When selecting a 1" NPT thermowell, several factors should be considered to ensure optimal performance and cost-effectiveness. Initial costs may vary based on the material and design specifications, while operating expenses can be influenced by the thermowell's impact on system efficiency. Durability is a key consideration, as thermowells must withstand harsh conditions without compromising sensor accuracy. Maintenance and replacement costs should also be evaluated, as the ability to replace sensors without process interruptions can significantly reduce downtime and associated expenses.

10 Results
Solid Drilled Thermowell -- TSW400
from ABB Measurement & Analytics

Overview. Solid drilled thermowell. Flanged and screwed designs. To suit ASME PTC19.3 2010-TW. Sized to the millimetre (40 thousands of an inch) [See More]

  • Thread Options: 1/2" NPT; 3/4" NPT; 1" NPT
  • Bore Diameter: 0.1378 to 0.5118
  • Socket/Stem Insertion Length: 1.97 to 39.33
  • Material of Construction: Stainless Steel; Other Material (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Thermowell
from Conax Technologies

Thermowells are pressure-tight receptacles that extend the life of a temperature in environments where the sensor is not chemically compatible with the process media or the sensor does not have the mechanical strength to withstand the process flow or pressure. Thermowells also facilitate removing,... [See More]

  • Thread Options: 1/2" NPT; 3/4" NPT; 1" NPT
  • Bore Diameter: 0.2600 to 0.3850
  • Stem Length: 12
  • Connection Means: Threaded
TBR Series Bi-Metal Threaded Thermowell -- TBR12100
from Winters Instruments

Description & Features: • Available in a wide range of materials for use on most applications • Standard "stepped construction" offering is complemented by an array of custom thermowells including: straight, tapered, sanitary and flanged configurations • 1 year... [See More]

  • Thread Options: 1" NPT
  • Socket/Stem Insertion Length: 10.47
  • Stem Length: 12
  • Bore Diameter: 0.2600
Threaded Stepped Thermowells
from Acrolab Ltd.

Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab ’s... [See More]

  • Thread Options: 1/2" NPT; 3/4" NPT; 1" NPT
  • Socket/Stem Insertion Length: 2.5 to 22.5
  • Stem Length: 4 to 24
  • Bore Diameter: 0.2600 to 0.3850
TSH - Thermowells for Stem & Capillary Thermometers
from KOBOLD Instruments, Inc.

Product Features. NPT Threaded or Weld-On Version. 304 Stainless Steel Standard, Other Materials on Request. Allows for Rotation of Thermometer Indicator. Maximum Pressure 360 PSIG. For Use with TNS, TNF and DTM Series Thermometers. Thermometer thermowells are made of thermally conductive material... [See More]

  • Thread Options: 1/2" NPT; 3/4" NPT; 1" NPT
  • Connection Means: Socket-weld or Weld-in; Threaded
  • Material of Construction: Stainless Steel
Heavy Duty Threaded Thermowell -- 385H
from OMEGA Engineering, Inc.

Application: Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter. Connection Size: 1" NPT is standard. Other thread sizes are available upon request. [See More]

  • Thread Options: 1" NPT
  • Socket/Stem Insertion Length: 2.5 to 22.5
  • Stem Length: 4 to 24
  • Bore Diameter: ? to 0.3850
RTD Thermowell -- 1402H
from Durex Industries

Resistance Temperature Detectors (RTDs) with thermowells are typically used in pressurized or harsh industrial process applications that require the benefits of RTD temperature measurement but require additional protection from the working environment. The thermowells are manufactured from drilled... [See More]

  • Thread Options: 1" NPT
  • Socket/Stem Insertion Length: 2.5
  • Stem Length: 3.5
  • Bore Diameter: 0.2600
Threaded Straight Thermowells
from Acrolab Ltd.

Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab ’s... [See More]

  • Thread Options: 1/2" NPT; 3/4" NPT; 1" NPT
  • Socket/Stem Insertion Length: 2.5 to 22.5
  • Stem Length: 4 to 24
  • Bore Diameter: 0.2600 to 0.3850
Heavy Duty Threaded Thermowell -- 385HL
from OMEGA Engineering, Inc.

Application: Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter. Connection Size: 1" NPT is standard. Other thread sizes are available upon request. [See More]

  • Thread Options: 1" NPT
  • Socket/Stem Insertion Length: 2.5 to 19.5
  • Stem Length: 6 to 24
  • Bore Diameter: ? to 0.3850
Thermowell -- 1402H
from Durex Industries

Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall... [See More]

  • Thread Options: 1" NPT
  • Socket/Stem Insertion Length: 2.5
  • Stem Length: 3.5
  • Bore Diameter: 0.2600