3A Sanitary Approval Stamping Thermowells
from Pyromation
A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate sensor... [See More]
- Bore Diameter: 0.2600
- Connection Means: Socket-weld or Weld-in (optional feature); Threaded (optional feature)
- Material of Construction: Stainless Steel (optional feature)
- Thread Options: 1/2" NPT (optional feature); 3/4" NPT (optional feature); 1" NPT (optional feature)
from Pyromation
A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate sensor... [See More]
- Bore Diameter: 0.2600
- Connection Means: Flanged
- Material of Construction: Stainless Steel
- Barrel or Shank Style: Straight Shank (optional feature); Tapered Shank (optional feature)
from Pyromation
Sanitary-Connected Thermowells are offered in 304 and 316 stainless steel. The DW and DR series are welded constructions, and they are available in a variety of lengths, cap styles, cap sizes, and optional lagging extensions. Thermowells are supplied with a surface finish that meets or exceeds 32... [See More]
- Bore Diameter: 0.2600
- Connection Means: Socket-weld or Weld-in
- Material of Construction: Stainless Steel
- Barrel or Shank Style: Stepped Shank well
from Pyromation
Sanitary-Connected Thermowells are offered in 304 and 316 stainless steel. The DW and DR series are welded constructions, and they are available in a variety of lengths, cap styles, cap sizes, and optional lagging extensions. Thermowells are supplied with a surface finish that meets or exceeds 32... [See More]
- Bore Diameter: 0.2600
- Connection Means: Socket-weld or Weld-in
- Material of Construction: Stainless Steel
- Barrel or Shank Style: Straight Shank
from Pyromation
Sanitary Weld-In Thermowells are offered in 304 and 316 stainless steel. The thermowell is designed to be welded into a tank or vat with a full crevice-free fillet-weld to prevent corrosion, bacteria growth, and product contamination. Thermowells are supplied with a surface finish that meets or... [See More]
- Stem Length: 8.5 to 13.12
- Bore Diameter: 0.2600
- Socket/Stem Insertion Length: 3.25 to 5
- Material of Construction: Stainless Steel
from Pyromation
Sanitary, Weld-In Thermowells are offered in 304 and 316 stainless steel. They are available in a variety of lengths, process connection sizes, and optional lagging extensions. The thermowell is to be welded into a tank or vat with a full crevice free fillet-weld to prevent corrosion, bacteria... [See More]
- Bore Diameter: 0.2600
- Connection Means: Socket-weld or Weld-in
- Material of Construction: Stainless Steel
- Barrel or Shank Style: Tapered Shank