Tapered Shank Thermowells

26 Results
Custom Thermowells
from Tempco Electric Heater Corporation

If your filter selections do not return your desired results from our standard configurations, please continue to select your Specifications on the right. You can submit your Wish List to Tempco. Thermowells are available in the following materials: Steel. Brass. 316 Stainless Steel. 304 Stainless... [See More]

  • Barrel or Shank Style: Stepped Shank well; Straight Shank; Tapered Shank
  • Connection Means: Flanged; Van Stone; Threaded
  • Material of Construction: Brass; Monel; Stainless Steel; Other Material (Steel)
Heavy-Duty Flanged Thermowell -- HF4 Series
from Pyromation

A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate sensor... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Material of Construction: Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature) (Zirconium)
  • Bore Diameter: 0.2600
  • Coatings: Teflon--coated (optional feature); Tantalum or Titanium jacket (optional feature)
047-0014 Thermowells
from Neo-Dyn

Neo-Dyn ® offers a line of standard thermowells for use on its direct mount (100T/132T) or remote mounted (100TC/132TC) temperature switches. Available in 316 stainless steel with 3/4 or 1 inch process connections and insertion lengths up to 12 inches. Specifications. Bore diameter. 100T/132T... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Bore Diameter: 0.2600 to 0.3850
  • Socket/Stem Insertion Length: 2.5 to 12
  • Material of Construction: Stainless Steel
Thermowell
from Conax Technologies

Thermowells are pressure-tight receptacles that extend the life of a temperature in environments where the sensor is not chemically compatible with the process media or the sensor does not have the mechanical strength to withstand the process flow or pressure. Thermowells also facilitate removing,... [See More]

  • Barrel or Shank Style: Straight Shank; Tapered Shank
  • Bore Diameter: 0.2600 to 0.3850
  • Stem Length: 12
  • Connection Means: Threaded
Thermowells -- Series 25
from Tempco Electric Heater Corporation

Series 25 Tapered Shank-Lagging Extension Type with .260" Bore for 1/4" Diameter Elements. Heavy Duty Threaded. Thermowells are available in the following materials: Steel. Brass. 316 Stainless Steel. 304 Stainless Steel. Monel. [See More]

  • Barrel or Shank Style: Tapered Shank
  • Material of Construction: Brass; Monel; Stainless Steel; Other Material (Steel)
  • Bore Diameter: 0.2600
  • Connection Means: Threaded
Heavy-Duty Socket-Weld Thermowell -- HW4 Series
from Pyromation

A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate sensor... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Material of Construction: Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature) (Zirconium)
  • Bore Diameter: 0.2600
  • Coatings: Teflon--coated (optional feature); Tantalum or Titanium jacket (optional feature)
Thermowells -- Series 40
from Tempco Electric Heater Corporation

Series 40 Tapered Shank with .385" Bore for 3/8" Diameter Elements. Heavy Duty Threaded. Thermowells are available in the following materials: Steel. Brass. 316 Stainless Steel. 304 Stainless Steel. Monel. [See More]

  • Barrel or Shank Style: Tapered Shank
  • Material of Construction: Brass; Monel; Stainless Steel; Other Material (Steel)
  • Bore Diameter: 0.3850
  • Connection Means: Threaded
Heavy-Duty Threaded Thermowell -- H4 Series
from Pyromation

A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate sensor... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Material of Construction: Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature) (Zirconium)
  • Bore Diameter: 0.2600
  • Coatings: Teflon--coated (optional feature); Tantalum or Titanium jacket (optional feature)
Heavy-Duty Van Stone Thermowell -- HF4 Series
from Pyromation

A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate sensor... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Material of Construction: Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature) (Zirconium)
  • Bore Diameter: 0.2600
  • Coatings: Teflon--coated (optional feature); Tantalum or Titanium jacket (optional feature)
Sanitary Weld-In Thermowell
from Pyromation

Sanitary Weld-In Thermowells are offered in 304 and 316 stainless steel. The thermowell is designed to be welded into a tank or vat with a full crevice-free fillet-weld to prevent corrosion, bacteria growth, and product contamination. Thermowells are supplied with a surface finish that meets or... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Socket/Stem Insertion Length: 3.25 to 5
  • Stem Length: 8.5 to 13.12
  • Bore Diameter: 0.2600
Sanitary Weld-In Thermowell -- WS4 Series
from Pyromation

Sanitary, Weld-In Thermowells are offered in 304 and 316 stainless steel. They are available in a variety of lengths, process connection sizes, and optional lagging extensions. The thermowell is to be welded into a tank or vat with a full crevice free fillet-weld to prevent corrosion, bacteria... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Material of Construction: Stainless Steel
  • Bore Diameter: 0.2600
  • Connection Means: Socket-weld or Weld-in
Weld-In Thermowell -- WI4 Series
from Pyromation

A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate sensor... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Material of Construction: Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature) (Zirconium)
  • Bore Diameter: 0.2600
  • Coatings: Teflon--coated (optional feature); Tantalum or Titanium jacket (optional feature)
Flanged Tapered Thermowells
from Acrolab Ltd.

Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab ’s... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Socket/Stem Insertion Length: 4 to 22
  • Stem Length: 6 to 24
  • Bore Diameter: 0.2600 to 0.3850
TWW Series Weld-In Bi-Metal Thermowell -- TWW154304
from Winters Instruments

Description & Features: • Utilized anywhere a welded thermowell is required • 1 year warrantyApplications: • High pressure and/or high vibration [See More]

  • Barrel or Shank Style: Tapered Shank
  • Socket/Stem Insertion Length: 2.5
  • Stem Length: 4
  • Bore Diameter: 0.2600
Heavy Duty Threaded Thermowell -- 260H
from OMEGA Engineering, Inc.

Standard length, 1/4" bimetal thermometers. #20 gage thermocouple elements. Unarmored liquid-in-glass test thermometers. Other temperature-sensing elements having .252 in. maximum diameter. [See More]

  • Barrel or Shank Style: Tapered Shank
  • Socket/Stem Insertion Length: 2.5 to 22.5
  • Stem Length: 4 to 24
  • Bore Diameter: ? to 0.2600
Flanged Thermowell -- F51040
from Durex Industries

Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact to the bottom wall... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Socket/Stem Insertion Length: 4
  • Stem Length: 6.25
  • Bore Diameter: 0.2600
Van Stone Thermowells
from Ashcroft Inc.

The Ashcroft ® Van Stone thermowell is used when pressure, high velocity and corrosive process media exist. Designed to mate between two existing flanges. Serving to isolate and protect, it also allows the sensing instrument to be removed without requiring process shut down. An ideal solution... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Connection Means: Van Stone
Thermowells, Reduced TIP -- TW222U25
from Minco

Protect probes from pressure, flow, and corrosive fluids. Thermowells on this page are machined from solid bar stock. Specify reduced tip style for fast response, tapered style for maximum rigidity in hig h flow conditions. Immerse the thermowell at least 2.5" (65 mm) for accurate readings. The well... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Material of Construction: Stainless Steel
  • Bore Diameter: 0.2600
  • Connection Means: Threaded
Tapered Socket Weld Thermowells
from Acrolab Ltd.

Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab ’s... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Socket/Stem Insertion Length: 2.5 to 22.5
  • Stem Length: 4 to 24
  • Bore Diameter: 0.2600 to 0.3850
Heavy Duty Threaded Thermowell -- 260HL
from OMEGA Engineering, Inc.

Standard length, 1/4" bimetal thermometers. #20 gage thermocouple elements. Unarmored liquid-in-glass test thermometers. Other temperature-sensing elements having .252 in. maximum diameter. [See More]

  • Barrel or Shank Style: Tapered Shank
  • Socket/Stem Insertion Length: 2.5 to 19.5
  • Stem Length: 6 to 24
  • Bore Diameter: ? to 0.2600
RTD Thermowell -- 5302H
from Durex Industries

Resistance Temperature Detectors (RTDs) with thermowells are typically used in pressurized or harsh industrial process applications that require the benefits of RTD temperature measurement but require additional protection from the working environment. The thermowells are manufactured from drilled... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Socket/Stem Insertion Length: 2.5
  • Stem Length: 3.5
  • Bore Diameter: 0.2600
Weld-in Thermowells
from Ashcroft Inc.

The Ashcroft ® weld-in thermowell is used when pressure, high velocity and corrosive process media exist. Serving to isolate and protect, it also allows the sensing instrument to be removed without requiring process shut down. An ideal solution for ensuring system operation. Wide selection of... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Connection Means: Threaded
Thermowells, Tapered -- TW1218U25
from Minco

Protect probes from pressure, flow, and corrosive fluids. Thermowells on this page are machined from solid bar stock. Specify reduced tip style for fast response, tapered style for maximum rigidity in hig h flow conditions. Immerse the thermowell at least 2.5" (65 mm) for accurate readings. The well... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Material of Construction: Stainless Steel
  • Bore Diameter: 0.2600
  • Connection Means: Threaded
Threaded Tapered Thermowells
from Acrolab Ltd.

Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab ’s... [See More]

  • Barrel or Shank Style: Tapered Shank
  • Socket/Stem Insertion Length: 2.5 to 22.5
  • Stem Length: 4 to 24
  • Bore Diameter: 0.2600 to 0.3850
Heavy Duty Threaded Thermowell -- 385H
from OMEGA Engineering, Inc.

Application: Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter. Connection Size: 1" NPT is standard. Other thread sizes are available upon request. [See More]

  • Barrel or Shank Style: Tapered Shank
  • Socket/Stem Insertion Length: 2.5 to 22.5
  • Stem Length: 4 to 24
  • Bore Diameter: ? to 0.3850
Heavy Duty Threaded Thermowell -- 385HL
from OMEGA Engineering, Inc.

Application: Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter. Connection Size: 1" NPT is standard. Other thread sizes are available upon request. [See More]

  • Barrel or Shank Style: Tapered Shank
  • Socket/Stem Insertion Length: 2.5 to 19.5
  • Stem Length: 6 to 24
  • Bore Diameter: ? to 0.3850