Fluororesin (PFA/PTFE/PVDF) Quick Couplers
from Nitto Kohki U.S.A., Inc.
All plastic model. Fluorine contained resin (pfa) body is injection molded. All parts made of fluorine contained resin. o-rings in particular are fep-coated fluoro-rubber with excellent chemical resistance and no rubber elution. Unique new techniques such as "injection molding", "tube connect... [See More]
- Material: Fluororesin
- Design Units: English
- Application: Pneumatic (Air); Sanitary or Food Grade Rated
- English Size: 0.250 to 0.375
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17004HT allows easy transfer of media... [See More]
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- English Size: 0.250
- Design Units: English; Metric
- Metric Size: 6.35
from Nordson Medical
Female luer lug style coupler, natural Kynar PVDF [See More]
- Material: Fluororesin
- Application: Sanitary or Food Grade Rated
- Coupling Type: Luer Lock Fitting
- Quick Coupler Valving: Non Valved
from Nitto Kohki U.S.A., Inc.
Adopted is polytetrafluoroethylene (ptfe) for the body. Polytetrafluoroethylene(ptfe) body gives excellent resistance to chemicals. Automatic shut off valves in both socket and plug prevent fluid out flow from lines on disconnection. No dissolution of metal ions from part in contact with liquid... [See More]
- Material: Fluororesin
- Design Units: English
- Application: Pneumatic (Air); Sanitary or Food Grade Rated
- English Size: 0.250 to 1.000
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17006HT allows easy transfer of media... [See More]
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- English Size: 0.375
- Design Units: English; Metric
- Metric Size: 9.53
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17008HT allows easy transfer of media... [See More]
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- English Size: 0.500
- Design Units: English; Metric
- Metric Size: 12.70
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17012HT allows easy transfer of media... [See More]
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- English Size: 0.750
- Design Units: English; Metric
- Metric Size: 19.05
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17MPCHT allows easy transfer of media... [See More]
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE