Polyethylene (PE) Quick Couplers

13 Results
Polyethylene Quick Disconnects -- 64026
from U.S. Plastic Corporation

Made of polyethylene. Fits snugly; comes apart easily. Useful tool in flexible tubing systems; an important safety factor in vacuum lines with filtering flasks. [See More]

  • Material: Polyethylene (PE)
Barbed Straight Quick-Connect Couplers, 1/2 x 5/8" ID, LDPE, 10/Pk -- GO-06290-25
from Cole-Parmer

Low-density polyethylene (LDPE). Bel-Art. [See More]

  • Material: Polyethylene (PE)
  • English Size: 0.500 to 0.625
  • Design Units: English
Quik Sert CR Polymer (RFS) Elbow - 1"barb x 1" barb -- QQPE55FX
from Zurn Industries LLC

The QQPE55FX Qick Sert CR Polymer (RFS) Elbow is designed to connect PEX pipe to PEX pipe at a 90 degree angle.. The fitting is listed by UL to standard 1821 for Residential Fire Sprinkler systems. 1" barb x 1" barb. Features And Benefits. Manufactured from Accudel. Use with copper crimp rings. For... [See More]

  • Material: Polyethylene (PE)
  • English Size: 1.000
  • Design Units: English
AseptiQuik® C Connector, Body, Barbed -- AQC17006
from Qosina Corp.

Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC17006 allows easy transfer of media... [See More]

  • Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
  • English Size: 0.375
  • Design Units: English; Metric
  • Metric Size: 9.53
QuikPort Polymer TEE - 1" x 1" x 1/2" -- QT553TQP
from Zurn Industries LLC

The QT553TQP is a QuikPort polymer TEE for use with the QuikPort Manifold System. It is 1" male thread x 1" male thread x 1/2" male thread. Features And Benefits. Use with the QuikPort Manifold System. 1" Standard Connection. Corrosion Resistant. NSF 61 Compliant. Black polymer construction [See More]

  • Material: Polyethylene (PE)
  • English Size: 1.000
  • Design Units: English
AseptiQuik® C Connector, Body, Barbed -- AQC17008
from Qosina Corp.

Manufactured by CPC ®, this AseptiQuik ®connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC17008 allows easy transfer of media with... [See More]

  • Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
  • English Size: 0.500
  • Design Units: English; Metric
  • Metric Size: 12.70
AseptiQuik® C Connector, Insert, Barbed -- AQC22006
from Qosina Corp.

Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC22006 allows easy transfer of media... [See More]

  • Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
  • English Size: 0.375
  • Design Units: English; Metric
  • Metric Size: 9.53
AseptiQuik® C Connector, Insert, Barbed -- AQC22008
from Qosina Corp.

Manufactured by CPC ®, this AseptiQuik ®connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC22008 allows easy transfer of media with... [See More]

  • Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
  • English Size: 0.500
  • Design Units: English; Metric
  • Metric Size: 12.70
AseptiQuik® C Connector, Insert, Sanitary Flange -- AQC44012
from Qosina Corp.

Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC44012 allows easy transfer of media... [See More]

  • Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
  • Design Units: English
  • Application: Sanitary or Food Grade Rated
  • English Size: 0.500 to 0.750
AseptiQuik® C Disconnect Connector, Body, Barbed -- AQCDC17004
from Qosina Corp.

Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQCDC17004 allows easy transfer of media... [See More]

  • Material: Polyethylene (PE); Polypropylene (PP); Stainless; PC, Silicone, PE, SS, PP
  • English Size: 0.250
  • Design Units: English; Metric
  • Metric Size: 6.35
AseptiQuik® C Disconnect Connector, Body, Barbed -- AQCDC17008
from Qosina Corp.

Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQCDC17008 allows easy transfer of media... [See More]

  • Material: Polyethylene (PE); Polypropylene (PP); Stainless; PC, Silicone, PE, SS, PP
  • English Size: 0.500
  • Design Units: English; Metric
  • Metric Size: 12.70
AseptiQuik® C Disconnect Connector, Insert, Barbed -- AQCDC22004
from Qosina Corp.

Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQCDC22004 allows easy transfer of media... [See More]

  • Material: Polyethylene (PE); Polypropylene (PP); Stainless; PC, Silicone, PE, SS, PP
  • English Size: 0.250
  • Design Units: English; Metric
  • Metric Size: 6.35
AseptiQuik® C Disconnect Connector, Insert, Barbed -- AQCDC22008
from Qosina Corp.

Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQCDC22008 allows easy transfer of media... [See More]

  • Material: Polyethylene (PE); Polypropylene (PP); Stainless; PC, Silicone, PE, SS, PP
  • English Size: 0.500
  • Design Units: English; Metric
  • Metric Size: 12.70