Carbon & Alloy Steel Quick Couplers
Last Updated: April 1, 2025
Description
Carbon and alloy steel quick couplers are devices designed to connect and disconnect fluid lines quickly and efficiently. These couplers are typically used in systems where the rapid exchange of attachments or components is necessary, providing a secure and leak-proof connection. They are made from carbon steel, which is alloyed with higher levels of carbon for increased durability and strength, and other metals to improve corrosion resistance and durability.
Working Principle
Quick couplers operate by allowing two components to be joined or separated without the need for tools. The mechanism typically involves a male and female component that lock together securely. The design ensures that the connection is tight and leak-proof, which is crucial for maintaining system integrity. The usefulness of quick couplers lies in their ability to facilitate rapid changes in system configurations, thereby enhancing operational efficiency and reducing downtime.
Applications
Carbon and alloy steel quick couplers are used in a variety of applications. In construction, they are essential for excavators, allowing for the quick interchange of attachments such as digging, grading, and compacting tools, which maximizes productivity on site . They are also used in hydraulic systems, where high-pressure ratings are critical, and in gas fittings for explosive and noxious gases like propane .
Advantages over other Quick Couplers
Carbon and alloy steel quick couplers offer several advantages over other types of couplers. Their high resistance to heat and enhanced durability make them suitable for demanding environments. The alloying process improves their corrosion resistance, making them ideal for use with flammable gases and other fluids that require robust containment .
Limitations
One limitation of carbon and alloy steel quick couplers is their potential for failure if not properly maintained or if used beyond their specified pressure ratings. In construction applications, a failure can lead to costly downtime and safety hazards, such as the unintentional release of attachments .
Considerations
When selecting carbon and alloy steel quick couplers, several factors should be considered. Initial costs can vary based on the specific alloy composition and size requirements. Operating expenses may include regular maintenance to ensure the couplers remain in good working condition. Durability is generally high, but the specific environmental conditions and the type of fluids being transported can affect longevity. Replacement and maintenance costs should be factored into the overall cost of ownership, as regular inspections and potential part replacements are necessary to prevent failures and ensure safety.
from HydraCheck Inc.
The direct gauge adaptor is designed to make the gauge connection to a pressure test coupling safe, effortless, and spill-free. The female swivel end of the direct gauge adaptor is an S12.65 ×1.5 connection. Use in conjunction with the S12.65 ×1.5 test connector (Test Point). [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- Temperature: -4 to 212
from Petersen Products Co.
Connection Type 1/2" Cplg to 1/4" Plug. Country of Origin USA. Description Adapter, Quick Disconnect 1/2" Coupling to 1/4" Plug, Zinc Plated Steel. Material Zinc-Plated Steel. Pressure, Inlet. Max. PSI 300 Psi (20.68 Bar) @ 72 ° F (22.2 ° C). Sage Subcategory Number W910. Shipping Wt. 1 Lb... [See More]
- Material: Steel; Zinc-Plated Steel
from RS Components, Ltd.
Parker H6-62-BSPP [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.750
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Connect together grooved end pipes or hose connections. Underwriters laboratories listed. Faster and easier than threaded, welded, or flanged connections. Quick-release version provides faster connecting and disconnecting hoses or pipes. Quick-release version is supplied... [See More]
- Material: Iron (Cast/Ductile); Steel; Ductile Iron
- English Size: 2.000
- Design Units: English
from HydraCheck Inc.
The direct gauge adapter is designed to make the gauge connection to a pressure test coupling safe, effortless, and spill-free. The female swivel end of the direct gauge adapter is a M16x2 connection. Use in conjunction with the M16x2 test connector (Test Point). Specifications: Available in... [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.250 to 0.500
from Petersen Products Co.
Connection Type Quick Disconnect 1/4" Cplg to 1/2" Plug. Country of Origin USA. Description Adapter, Quick Disconnect, 1/4" Cplg to 1/2" Plug. Material Brass and Zinc-Plated Steel. Pressure, Inlet. Max. PSI 300 psi (20.68 bar). Sage Subcategory Number W910. Shipping Wt. 1 Lb (0.45 Kg) [See More]
- Material: Brass/Bronze; Steel; Brass and Zinc-Plated Steel
from RS Components, Ltd.
Parker H1-63-BSPP [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.125
from HydraCheck Inc.
The hose union is used to join two microbore hose assemblies together, or to connect a microbore hose end to a direct gauge adaptor. Both male ends have a M16x2 connection. Specifications: Material: Steel. Maximum Working Pressure: 9137 PSI (630 bar). Connect Under Pressure: 5800 PSI (400 bar). [See More]
- Material: Steel
- Temperature: -4 to 212
- Application: Hydraulic
from Petersen Products Co.
Material Zinc-Plated Steel. Max Flow Rate 35 SCFM @ 20 PSI. Pressure, Inlet. Max. PSI 300 Psi (20.68 Bar) at 72 ° F (22.2 ° C). Shipping Wt. 0.5 Lb (0.23 Kg). Type Industrial Interchange [See More]
- Material: Steel; Zinc-Plated Steel
from RS Components, Ltd.
Parker H2-63-BSPP [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from HydraCheck Inc.
The hose/gauge bulkhead adaptor makes it convenient for you to “solid mount ” a pressure gauge to a console or bulkhead. The microbore hose assembly conveniently screws onto the bulkhead adaptor. The male bulkhead side has a M16x2 connection. Specifications: Material: Steel. Maximum... [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.250 to 0.500
from RS Components, Ltd.
Parker H4-63-BSPP [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.500
from HydraCheck Inc.
This adapter has been constructed to enable an adaptation between the 5/8 ″-14 BSF system (HSP) to the world wide used M16x2 system. Just screw our adapter onto the HSP – test coupling. The result is a regular M16x2 system connection. Now you can use your hoses and fittings from the... [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.625
from RS Components, Ltd.
Parker H6-63-BSPP [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.750
from HydraCheck Inc.
The PD Series test coupler is designed to make the gauge connection to a PD Series test nipple, safe, effortless and spill-free!. Screw the test coupler directly onto the 1/4 ″ NPT connection on your pressure gauge for quick, easy pressure readings from any test nipple. Used in conjunction... [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.125 to 0.250
from RS Components, Ltd.
Parker H2-62-BSPP [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- Temperature: -40
from HydraCheck Inc.
PD Series couplings provide easy connection for pressure gauges and/or specialized diagnostic equipment. Typically PD nipples are permanently mounted in the system at threaded test ports, in rigid tubing, or in hose assemblies. PD couplers are then attached to test instruments. Used in conjunction... [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.375 to 0.562
from RS Components, Ltd.
Parker QHPA16-G4X6-C [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.750
from HydraCheck Inc.
It can be installed at any point of the hydraulic system were pressures needs to be monitored. The system is designed and manufactures according to ISO 15171-2 and is fully interchangeable with several other brands. Both male and female swivel ends have a M16x2 connection. Specifications: Material:... [See More]
- Material: Steel
- Temperature: -4 to 212
- Application: Hydraulic
from RS Components, Ltd.
Parker QHPA16-G4X8-C [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.750
from HydraCheck Inc.
Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and production machinery. The Snap-Check test couplers have a maximum working pressure of 8700... [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from RS Components, Ltd.
Parker QHPA53-G4X3-C [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.375
from HydraCheck Inc.
The Snap-Check pressure testing system, monitors and diagnoses fluid power systems in a snap. Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and... [See More]
- Material: Steel
- Design Units: English; Metric
- Application: Hydraulic
- English Size: 0.125 to 0.562
from RS Components, Ltd.
Parker QHPA56-G4X6-C [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.750
from HydraCheck Inc.
Male coupling designed for monitoring and control of pressure. Test point connection is S12.65 ×1.5. Advantages to using the Test 12 coupling are system testing at working pressure, leakproof connection before piston valve is open, protective cap, and minimizes the introduction of... [See More]
- Material: Steel; Steel, Zinc/Nickel-Plated
- Design Units: English
- Application: Hydraulic
- Temperature: -4 to 392
from RS Components, Ltd.
Parker QHPA56-G4X8-C [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.750
from HydraCheck Inc.
Male coupling designed for monitoring and control of pressure. Test point connection is M16x2.0. Advantages to using the Test 20 coupling are system testing at working pressure, leakproof before ball check is open, protective cap, and minimizes introduction of contamination in hydraulic system. Use... [See More]
- Material: Steel; Steel, Zinc/Nickel-Plated
- Design Units: Metric
- Application: Hydraulic
- Temperature: -4 to 392
from RS Components, Ltd.
Parker FEM-751-12FB [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.750
from HydraCheck Inc.
Male coupling designed for monitoring and control of pressure. Test point connection is M16x2.0. Advantages to using the Test 20 coupling are system testing at working pressure, leakproof before ball check is open, protective cap, and minimizes introduction of contamination in hydraulic system. Use... [See More]
- Material: Steel
- Design Units: English; Metric
- Application: Hydraulic
- English Size: 0.125 to 0.562
from RS Components, Ltd.
Parker FEM-752-12FB [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.750
from HydraCheck Inc.
CEJN Series 365 is a Flat-Face quick-connect coupling according to and exceeding the ISO 16028 Standard for low- and medium-pressure hydraulic applications. The Flat-Face design minimizes spillage during connection and disconnection. Series 365 couplings require only one hand for operation, making... [See More]
- Material: Steel
- Temperature: -22 to 212
- Application: Hydraulic
from RS Components, Ltd.
Parker FEC-752-12FB [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.750
from RS Components, Ltd.
Parker FEM-1001-16FB [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 1.000
from RS Components, Ltd.
Parker FEC-1002-16FB [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 1.000
from RS Components, Ltd.
CEJN C102651202 [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from RS Components, Ltd.
CEJN C102656202 [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from RS Components, Ltd.
CEJN C102656402 [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from RS Components, Ltd.
CEJN C103651204 [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.375
from RS Components, Ltd.
CEJN C103651205 [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.500
from RS Components, Ltd.
CEJN C103656204 [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.375
from RS Components, Ltd.
CEJN C105651205 [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.500
from RS Components, Ltd.
CEJN C105651207 [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.750
from RS Components, Ltd.
CEJN C105656205 [See More]
- Material: Steel; Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Steel
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Design Units: English; Metric
from Advanced Technology Products
Coupler, Safety-Slide, Full Flow, 1/2 ″ Body SizeThe Safety-Slide features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide eliminates the valve and spring often seen in traditional couplers, providing... [See More]
- Material: Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.500
from Suttner America Company
Couplers are used anywhere high pressure connections are frequently connected and disconnected. Ideal for quick exchange of quick nozzles and spray guns. Series ST straight-through couplings are designed for use where minimum pressure drop is required and valving is not needed. [See More]
- Material: Steel
- English Size: 0.250
- Design Units: English
from Princess Auto Limited
2 Pc “A ” Style Female Air Quick Couplers [See More]
- Material: Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
Standard hydraulic Cuplas for general purposes with a working pressure up to 20.6MPa. Low pressure loss, suitable for hydraulic equipment. General purpose hydraulic cuplas with a working pressure of 20.6mpa{210kgf/cm2}. Structure is designed to reduce pressureloss to the lowest, and is best for... [See More]
- Material: Steel
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Gemels
Gemels has a division that produces quick disconnect couplings FLAT FACE, mostly used in earth movimg machines. [See More]
- Material: Steel; Stainless
- Design Units: Metric
- Application: Hydraulic
- Metric Size: 6.00 to 25.00
from DME Company
No-Spill coupling design, low air inclusion 2,500 PSI Operating pressure. Sleeve lock prevents accidental disconnection. Dust seal is designed into coupling to prevent dirt inclusion into hydraulic system. Low cost, high pressure [See More]
- Material: Steel
- Quick Coupler Valving: Nonspill
- Application: Hydraulic
- Design Units: English
from Stucchi Inc.
Advantages of Adapters: Provides compatibility between old and new equipment. Avoids changing mismatched couplers. Bi-directional flow [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Parker Hannifin / Automation / Pneumatic - Europe
With nominal diameter 10, one of the largest range in a. new generation of couplings with ventilation technology. Two-stage uncoupling prevents occurence of the. whiplash effect. Connected in the same manner as all. standard couplings – single hand operation. The venting. takes place without... [See More]
- Material: Brass/Bronze; Steel
- Quick Coupler Valving: Non Valved
- Application: Pneumatic (Air)
- Design Units: English
from Tompkins Industries, Inc.
Diagnostic Coupling. 1/8" Standard Size. Interchanges to Parker PD Series, Aeroquip FD90, ISO 15171-1 [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.125
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Steel
- Design Units: English; Metric
- Application: Hydraulic
- English Size: 0.375
from Princess Auto Limited
2 Pc “A ” Style Male Air Quick Couplers [See More]
- Material: Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
Generic Cupla copes with high pressure lines in hydraulic equipment! Low pressure loss is ideal for hydraulic equipment. Complys with international standard ISO 7241-1A. General purpose hydraulic cuplas with the working pressure up to 27.5~31.5mpa {281~321kgf/cm2}. Structure keeps pressure loss... [See More]
- Material: Steel
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Gemels
Gemels has a division that produces quick disconnect couplings ISO A, mostly used in agricutlure machines. [See More]
- Material: Steel; Stainless
- Design Units: Metric
- Application: Hydraulic
- Metric Size: 6.00 to 50.00
from Stucchi Inc.
Overview: Due to their rugged design, VR series couplings are particularly well suited for heavy-duty service conditions. The VR coupler is a durable product using a low leakage style valve for the sealing mechanism and threads as the mechanical connection. Technical Characteristics: Coupling body:... [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Tompkins Industries, Inc.
High Flow Multi Purpose Coupling. 1/4" - 1-1/4". Available in Steel, Brass, and Stainless. For Use in Hydraulic and Pneumatic Applications. US Military Spec MIL-C-51234 [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.375
from Princess Auto Limited
2 Pc “H ” Style Male Air Quick Couplers [See More]
- Material: Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
Their “airless valve shut-off design ” greatly reduces air admixture!. Ideal for hydraulic lines with larger pressure fluctuations. Locking mechanism to prevent accidental disconnection maintains tight connection even under vibration or impact. Both socket and plug have built in... [See More]
- Material: Steel
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Stucchi Inc.
Overview: The Stucchi HP Series offers a patented safety system to prevent accidental disconnection. This patented sleeve system automatically rotates the sleeve when connected, engaging the safety lock mechanism. To disconnect: the coupler sleeve must be turned and aligned between the release notch... [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Tompkins Industries, Inc.
High Pressure Poppet Screw Together Coupling. 1/4" - 3/8". 10,000 PSI. Interchanges: Enerpac, Hydraulic Jack [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from Princess Auto Limited
2 Pc “H ” Style Male Air Quick Couplers [See More]
- Material: Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
Metal-touch valve system with. Superior durability! Sleeve stopper. Mechanism gives secure connection. Cupla for higher working pressure up to 44.1 Mpa (450kgf/cm2). Mechanism to prevent accidental disconnection maintains tight connection even under vibration or impact when connected. Both socket... [See More]
- Material: Steel
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Stucchi Inc.
Overview: "A" Series or Premier Series offers higher pressure ratings, superior flow ratings, lower pressure drop compared to FIRG Series or competitors products. Applications: Flat Face couplers are specifically designed for applications needing no-leak performance. The mating faces are easily... [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Tompkins Industries, Inc.
ISO 16028 Flat Face Coupling. 1/4" - 1". Non-spill design. Complies with HTMA Standards. ISO 16028 [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from Princess Auto Limited
2 Pc “M ” Style Male Air Quick Couplers [See More]
- Material: Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
High pressure cupla for working pressures up To 68.6mpa and pressure resistance of 98mpa!. Unique sleeve ring-lock system copes with Vibration and impact when connected. Cupla for extremely high working pressures up to 68.6mpa {700kgf/cm2} and pressure resistance of 98mpa {1,000kgf/cm2}. Metal touch... [See More]
- Material: Steel
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Stucchi Inc.
Overview: "A" Series or Premier Z Series offers higher pressure ratings, superior flow ratings, lower pressure drop compared to competitors products. Specialized plating for high corrosion resistance designed to exceed 400 hours in the ISO Salt Spray test before the appearance of red spots. [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Tompkins Industries, Inc.
We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we sell. No braze flange adapters... [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from Princess Auto Limited
2 Pc “M ” Style Male Air Quick Couplers [See More]
- Material: Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
Flat contact face design reduces spill upon disconnection by less than half compared with that of conventional design. Flat contact face design makes it easy to clean dust and foreign matters adhered on the surface of coupling so as to prevent them form entering inside and this causing faulty... [See More]
- Material: Steel
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Stucchi Inc.
Stucchi A-HD (formerly ASP) Series Female Couplings will connect by hand with residual pressure of 1500 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Tompkins Industries, Inc.
ISO A Interchange Poppet Style Coupling. 1/4" - 2". Interchangeable to ISO 7241-1 series "A" [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from Princess Auto Limited
2 Pc “T ” Style Female Air Quick Couplers [See More]
- Material: Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
1.5 ~ 2 times higher flow. High flow type with "Airless valve shut-off" design. Compared with nitto s conventional 35mpa cuplas. The flow volume is increased 1.5 to 2 times. Increase ratio of each flow volume depends on the cupla size air less valve shut off design minimizes spillage volume on... [See More]
- Material: Steel
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Stucchi Inc.
Overview: Stucchi APM Series Male Couplings will connect by hand with residual pressure of 250 bar or 3571 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Tompkins Industries, Inc.
ISO B Interchange Coupling. 1/8" - 1-1/4". Interchanges with Parker 60 and Aeroquip FD45. NPT Threads Standard. Available in Brass and Stainless Upon Request [See More]
- Material: Brass/Bronze (optional feature); Steel; Stainless (optional feature)
- Design Units: English
- Application: Hydraulic
- English Size: 0.125
from Princess Auto Limited
2 Pc “T ” Style Male Air Quick Couplers [See More]
- Material: Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
Special steel body is tough against vibration and impact!. Male and female thread end configurations are available. Low pressure loss characteristic suits hydraulic equipment applications. Quenched special steel body. Powerful impact resistance, especially against impulses. Valve is designed to... [See More]
- Material: Steel
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Stucchi Inc.
Overview: The "Original One", that is the FIRG flat-face Series from Stucchi. Developed in 1982, Stucchi has supplied the original ISO 16028 interchangeable coupling, and still continues to supply this Series due to the good performance, long life and competitive prices on this Series. Technical... [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Tompkins Industries, Inc.
Straight Through Coupling. 1/4" - 3/4". Also available in Stainless Steel [See More]
- Material: Brass/Bronze; Steel; Stainless (optional feature)
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from Princess Auto Limited
2 Pc "M " Style Female Air Quick Couplers [See More]
- Material: Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
Direct mounting onto vibrating and percussive air tools enabling to absorb strong shocks generated by the tools in order to minimize wear on the sockets. Optimizes the life of the socket by reducing the impact of vibrating and percussive tools by between 1/5 and 1/9 enabling direct mount of the plug... [See More]
- Material: Brass/Bronze; Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250 to 0.375
from Stucchi Inc.
Overview: The "Push-Pull" coupler is built on the A Premier platform, thus allowing "breakaway" capabilities when the coupler is unintentionally left coupled. it is mounted in a clamp fisture that is designed to be fixed mounted to the structure and when pulled apart in the line with the coupler,... [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Tompkins Industries, Inc.
Wing Style Coupling. 3/4" - 1-1/2". Connect / Disconnect Under Pressure. Interchanges: Parker 6100 and Aeroquip 5100 [See More]
- Material: Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.750
from Nitto Kohki U.S.A., Inc.
From factory air line to pneumatic tool connection, available in various body materials, sizes and end configurations. Excellent durability. An excellent general purpose coupling for connecting factory air supply to pneumatic tools. Steel coupling is suitable for air. Brass or stainless steel are... [See More]
- Material: Brass/Bronze; Steel; Stainless
- Application: Pneumatic (Air)
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Stucchi Inc.
Overview: Stucchi VEP Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in a line. The VEP thread to connect design eliminates premature wear or brinelling associated with... [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Nitto Kohki U.S.A., Inc.
Enables several air lines to be taken simultaneously from one supply line!. Just push in the plug to socket for simple and secure connection. Multiple outlets are available from single air supply source. Choose from the 2-outlet type(model 200s) the 5-outlet straight type (model 200l)and the outlet... [See More]
- Material: Aluminum; Steel
- Design Units: English
- Application: Pneumatic (Air)
- Temperature: 68 to 140
from Stucchi Inc.
Overview: Stucchi VEP HD Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in a line. The VEP HD thread to connect design eliminates premature wear or brinelling associated... [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Nitto Kohki U.S.A., Inc.
No hose clamp required! Simple and secure connection to urethane hose. Fitted with hose guard nut to prevent possible kinking. nut types are available in hi-cupla series and hi-cupla 200 series hose guard nut type available to prevent hose kinking. to mount on hose simply slide it over the nipple... [See More]
- Material: Steel
- Application: Pneumatic (Air)
- Coupling Type: Ball and Sleeve Fitting
- Design Units: Metric
from Stucchi Inc.
Overview: Stucchi VP Series is the ultimate solution most popular to hydraulic circuit applications subject to high pressure impulses, and circuits which experience high residual or trapped pressure in a line. The VP thread to connect design eliminates premature wear or brinelling associated with... [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Nitto Kohki U.S.A., Inc.
Newly developed rotary function allows 360 ˚ swivelling!. Big improvement for handling of pneumatic tools!. Rotary neck plug for hose connection to pneumatic tools and pneumatic devices. Fits at angle to the tool eliminating annoying offset load caused by connected hose. Ideal compact design... [See More]
- Material: Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250 to 0.375
from Stucchi Inc.
Overview: VLS series couplings are particularly well suited for heavy-duty service conditions. The VLS coupler is a durable product using heavy duty poppet style valves for the sealing mechanism and threads as the mechanical connection. Technical Characteristics: Coupling body: zinc plated steel. [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Nitto Kohki U.S.A., Inc.
The lightweight design makes the Cupla best suited to power tools!. Push-to-connect for easy operation. Light weight design suits direct connection to power tools aluminum body is adopted for some models to reduce the weight. Just push the plug into socket for easy one hand connection. Available in... [See More]
- Material: Aluminum; Brass/Bronze; Steel
- Application: Pneumatic (Air)
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Stucchi Inc.
Overview: 10,000 PSI working pressure. Seals: Nitrile. Material: hardened Steel for higher burst pressure than competitors. Threaded sleeve allows connection / disconnection under pressure. Interchange with Parker 3000 [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Nitto Kohki U.S.A., Inc.
Eliminates hose twisting, kinking, or bending! Greatly improves working efficiency!. A plug with a free twisting neck for hose connections to pneumatic tools and devices. Free angle control (max 70" flexible) provides comfortable job positions even in narrow spaces or with overhead works. The... [See More]
- Material: Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.125 to 0.375
from Stucchi Inc.
Overview: Stucchi APM Series Male Couplings will connect by hand with residual pressure of 250 bar or 3571 psi locked in the hydraulic circuit. It will connect with residual pressure without releasing any fluid into the environment. The mating circuit will need to be without residual pressure. [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Nitto Kohki U.S.A., Inc.
High flow type SP Cupla is now released! Plugs with male thread end are newly added. [See More]
- Material: Brass/Bronze; Steel; Stainless
- Application: Hydraulic; Pneumatic (Air)
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Stucchi Inc.
Overview: Stucchi I-IP Series is an extension of the ISO A style couplings and is one of the most popular designs worldwide used in agricultural, mobile equipment, and some industrial applications. The IP Series is the ISO A interchange coupler with a push pull mounting feature. The I Series is the... [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Nitto Kohki U.S.A., Inc.
Valveless structure suits high viscosity fluids! Various body materials, sizes and end configurations. Braided hose connection types are newly added. Valveless construction drastically saves pressure loss and achieves high flow rate. Suitable for high viscosity fluids (such as grease). Available in... [See More]
- Material: Brass/Bronze; Steel; Stainless
- Application: Hydraulic; Pneumatic (Air)
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Stucchi Inc.
Overview: The Series IRB quick couplings are interchangeable to ISO 7241-1 Series B. The Series IRB most important characteristics are compactness, and highest quality raw material used to manufacture. Technical Characteristics & Options: NPT standard threads. Anti extrusion rings are in pure... [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Nitto Kohki U.S.A., Inc.
Simultaneously connects several ports securely in one operation! Greatly cuts cycle time in multiple ports replacement. Handles several ports at once. Simple manual lever action completes easy connection / disconnection. Comes with lock mechanism to prevent accidental disconnection. Valve on socket... [See More]
- Material: Aluminum; Brass/Bronze; Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.125
from Stucchi Inc.
Overview: Stucchi Agriculture Series are offered with a choice of either ball or poppet valve mechanisms for automatic shut-off during disconnection. The ball mechanism is the IR series, the poppet mechanism is the IRV series. The IR series are mainly for applications where interchangeability with... [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Nitto Kohki U.S.A., Inc.
Simultaneously connects several ports securely in one operation! Greatly reduces changeover time in multiple ports replacement. Handles several ports at once. Simple manual lever action completes easy connection/ disconnection. Two stage lever operation prevents cupla from accidental dropping due to... [See More]
- Material: Aluminum; Brass/Bronze; Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250 to 0.500
from Stucchi Inc.
Overview: Due to their rugged design, VD series couplings are particularly well suited for heaby-duty service conditions making them one of the most popular designs in Europe. The VD coupler is a durable product using a poppet style valve for the sealing mechanism and threads as the mechanical... [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Nitto Kohki U.S.A., Inc.
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the... [See More]
- Material: Steel
- Design Units: Metric
- Application: Hydraulic
- Metric Size: 28.00 to 50.00
from Stucchi Inc.
Overview: Specialty Couplers were designed as a solution to customer applications, replacement couplers for custom applications such as automation plates for cooling systems and hydraulics Locomotive coolant systems, steel mill automation equipment. Type of fluids: Cooling water (water and glycol,... [See More]
- Material: Steel
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Nitto Kohki U.S.A., Inc.
Special valve structure allows minimal air admixture in fluid lines during Cupla connection. Liquid bleeding on Cuplas disconnection is very little, which makes it best for frequent connection/disconnection applications. Snap Ring and thread screw mount types to mount on the base plate are standard. [See More]
- Material: Steel
- Application: Hydraulic; Pneumatic (Air)
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English