Double Shut-Off Quick Couplers

17 Results
Double Shut Off, Dry Break Quick Disconnect - External Pin - M3 thread -- QDM3E_External
from Beswick Engineering Co., Inc.

External half Beswick series QDM3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. [See More]

  • Quick Coupler Valving: Double Shut-Off
  • Design Units: Metric
All fluids - MCB stainless steel anti-pollution quick couplings -- MCB
from STAUBLI Fluid Connectors

MCB stainless steel quick couplings provide clean-break, spill-free connections for a wide range of fluids in corrosive or cleanliness-critical environments. Flush flat faces help prevent air and contaminant introduction into circuits; spill-free disconnection protects tools and equipment. Robust... [See More]

  • Quick Coupler Valving: Double Shut-Off
  • Design Units: Metric
  • Material: Stainless
  • Metric Size: 3.00 to 16.00
Double Shut Off, Dry Break Quick Disconnect - External Pin -- QDE_External
from Beswick Engineering Co., Inc.

External half Beswick series QD dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. [See More]

  • Quick Coupler Valving: Double Shut-Off
  • Material: Stainless; 316 Stainless Steel
Cooling | High flow transfer - TDU symmetrical couplings -- TDU
from STAUBLI Fluid Connectors

TDU is a symmetrical (unisex) high-flow transfer coupling designed for liquid cooling distribution and facility roll-out in data centers and high-power electronics cooling. Full-flow spherical valve for optimal flow rate vs. pressure drop. Two identical halves (no male/female), intuitive handling... [See More]

  • Quick Coupler Valving: Double Shut-Off
  • Design Units: Metric
  • Material: Stainless
  • Metric Size: 24.00 to 50.00
Double Shut Off, Dry Break Quick Disconnect - Internal Pin - M3 thread -- QDM3I_Internal
from Beswick Engineering Co., Inc.

Internal half Beswick series QDM3I-3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. [See More]

  • Quick Coupler Valving: Double Shut-Off
  • Design Units: Metric
Thermal management - DAG automatic clean break couplings -- DAG
from STAUBLI Fluid Connectors

DAG automatic quick-release couplings are compact, stainless steel, non-drip connectors designed for safe liquid-cooling circuits in data centers and high-performance computing. One-hand automatic locking for quick and secure connections. Flat-face non-spill design ensures cleanliness (no dripping,... [See More]

  • Quick Coupler Valving: Double Shut-Off
  • Design Units: Metric
  • Material: Stainless
  • Metric Size: 3.00 to 9.00
Double Shut Off, Dry Break Quick Disconnect - Internal Pin -- QDI_Internal
from Beswick Engineering Co., Inc.

Internal half Beswick series QB dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. [See More]

  • Quick Coupler Valving: Double Shut-Off
  • Material: Stainless; 316 Stainless Steel
Thermal management - Universal Quick Disconnect (UQD & UQDB) - Hand Mate -- UQD
from STAUBLI Fluid Connectors

Universal Quick Disconnect (UQD) for safe liquid-cooling systems with minimal downtime in high-performance computing and data centers (AI). Flat-face coupling for perfect sealing with no dripping and no air introduction during connect/disconnect. Drip rate lower than OCP standard requirements;... [See More]

  • Quick Coupler Valving: Double Shut-Off
  • Design Units: Metric
  • Material: Stainless
  • Metric Size: 3.00 to 10.00
Double Shut Off, Dry Break, High Flow Quick Disconnect - External Pin -- QDE3L_External
from Beswick Engineering Co., Inc.

The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and... [See More]

  • Quick Coupler Valving: Double Shut-Off
  • Material: Stainless; 303 Stainless Steel
Double Shut Off, Dry Break, High Flow Quick Disconnect - Internal Pin -- QDI3L_Internal
from Beswick Engineering Co., Inc.

The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and... [See More]

  • Quick Coupler Valving: Double Shut-Off
  • Material: Stainless; 303 Stainless Steel
Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - External Pin -- QDE3NL_External
from Beswick Engineering Co., Inc.

The QD3NL product line features high flow quick disconnects with a double shut off dry break feature and no latching mechanism. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space... [See More]

  • Quick Coupler Valving: Double Shut-Off
  • Material: Stainless; 303 Stainless Steel
Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - Internal Pin -- QDI3NL_Internal
from Beswick Engineering Co., Inc.

The QD3NL product line features high flow quick disconnects with a double shut off dry break feature and no latching mechanism. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space... [See More]

  • Quick Coupler Valving: Double Shut-Off
  • Material: Stainless; 303 Stainless Steel
Double Shut Off, Dry Break, Non-Latching Quick Disconnect - External Pin -- QDENL_External
from Beswick Engineering Co., Inc.

External half of a non-latching dry break quick disconnect assembly with automatic shut-off, for use with dry break internal end. Non-latching versions of our dry break quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when a separate latching... [See More]

  • Quick Coupler Valving: Double Shut-Off
  • Material: Stainless; 303 Stainless Steel, [6] - 316 Stainless Steel
Hydraulic Couplers
from DME Company

Hydraulic Couplers are double side shut off poppet type in Steel, Stainless Steel and Brass. Available with Buna-N or Viton seals. This series is direct interchange for Parker 60 Series, Hansen HK Series, Aeroquip FD-45 Series and others. Hardened nipples & sleeves and solid barstock... [See More]

  • Quick Coupler Valving: Double Shut-Off
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Application: Hydraulic
  • Design Units: English
XQC Series Quick Connect -- XQCM755-1006-B
from Nordson Medical

Male open flow connector, 1/4" (6.4 mm) ID tubing, natural Acetal [See More]

  • Quick Coupler Valving: Double Shut-Off
  • Material: Acetal
  • Application: Sanitary or Food Grade Rated
  • Design Units: English
Water Couplers -- Automatic Two Way Shot Off
from DME Company

■ Lowest Prices. ■ No Clamps Needed. ■ High Quality. ■ Low Cost [See More]

  • Quick Coupler Valving: Double Shut-Off
  • English Size: 0.250 to 0.375
  • Design Units: English
Water Couplers -- Quick Release, Automatic Two Way Shot Off
from DME Company

Silicone washers are standard - also available with viton. See the following pages for replacement washers at the lowest prices around! [See More]

  • Quick Coupler Valving: Double Shut-Off
  • English Size: 0.250 to 0.375
  • Design Units: English