Nonspill Quick Couplers

3 Results
Thermal management - SCG non-spill flush-face quick couplings (nickel-plated brass) -- SCG
from STAUBLI Fluid Connectors

SCG non-spill quick couplings are compact, flush-face connectors designed to keep cooling circuits clean and safe in data centers and HPC installations. Non-spill, flush-face technology: the circuit closes automatically on disconnection to prevent fluid loss and air introduction. Reliable... [See More]

  • Quick Coupler Valving: Nonspill
  • Design Units: Metric
  • Material: Brass/Bronze
  • Metric Size: 3.00 to 12.00
Flat Face Couplers
from DME Company

No-Spill coupling design, low air inclusion 2,500 PSI Operating pressure. Sleeve lock prevents accidental disconnection. Dust seal is designed into coupling to prevent dirt inclusion into hydraulic system. Low cost, high pressure [See More]

  • Quick Coupler Valving: Nonspill
  • Material: Steel
  • Application: Hydraulic
  • Design Units: English
Drylok™ Dry Disconnect Coupler
from OPW Engineered Systems

OPW's Drylok ™ dry disconnect coupler is designed to safely transfer hazardous corrosive, volatile liquids such as acids, solvents and petrochemicals. An interlocking handle averts accidental spills by preventing uncoupling while the valve is open. And, the unit ’s flat face minimizes... [See More]

  • Quick Coupler Valving: Nonspill; Single Shut-Off
  • Design Units: English
  • Material: Exotic Metals (optional feature); Stainless (optional feature)
  • English Size: 1.000 to 3.000