Metric Quick Couplers
from HydraCheck Inc.
The Snap-Check pressure testing system, monitors and diagnoses fluid power systems in a snap. Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and... [See More]
- Design Units: English; Metric
- Material: Steel
- Application: Hydraulic
- English Size: 0.125 to 0.562
from Beswick Engineering Co., Inc.
External half Beswick series QDM3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. [See More]
- Design Units: Metric
- Quick Coupler Valving: Double Shut-Off
from Festo Corporation
coupling EAMC-16-20-3-5 Holder diameter 1=3 mm, Holder diameter 2=5 mm, Size=16, Nominal length=20 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 16.00
from STAUBLI Fluid Connectors
MCB stainless steel quick couplings provide clean-break, spill-free connections for a wide range of fluids in corrosive or cleanliness-critical environments. Flush flat faces help prevent air and contaminant introduction into circuits; spill-free disconnection protects tools and equipment. Robust... [See More]
- Design Units: Metric
- Material: Stainless
- Quick Coupler Valving: Double Shut-Off
- Metric Size: 3.00 to 16.00
from RS Components, Ltd.
Parker VKA3/12LCF [See More]
- Design Units: Metric
- Material: Steel; Steel
- Application: Hydraulic
- Metric Size: 16.00
from HydraCheck Inc.
Male coupling designed for monitoring and control of pressure. Test point connection is M16x2.0. Advantages to using the Test 20 coupling are system testing at working pressure, leakproof before ball check is open, protective cap, and minimizes introduction of contamination in hydraulic system. Use... [See More]
- Design Units: English; Metric
- Material: Stainless
- Application: Hydraulic
- English Size: 0.125 to 0.375
from Beswick Engineering Co., Inc.
Internal half Beswick series QDM3I-3 dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. [See More]
- Design Units: Metric
- Quick Coupler Valving: Double Shut-Off
from Festo Corporation
coupling EAMC-20-30-5-6 Suitable for cantilever axis EGSA. Holder diameter 1=5 mm, Holder diameter 2=6 mm, Size=20, Nominal length=30 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 20.00
from STAUBLI Fluid Connectors
TDU is a symmetrical (unisex) high-flow transfer coupling designed for liquid cooling distribution and facility roll-out in data centers and high-power electronics cooling. Full-flow spherical valve for optimal flow rate vs. pressure drop. Two identical halves (no male/female), intuitive handling... [See More]
- Design Units: Metric
- Material: Stainless
- Quick Coupler Valving: Double Shut-Off
- Metric Size: 24.00 to 50.00
from RS Components, Ltd.
Stauff QRC-FF-12-M-G08-BP-W3 [See More]
- Design Units: Metric
- Material: Steel; Carbon Steel
- Application: Hydraulic
- Metric Size: 84.00
from HydraCheck Inc.
Male coupling designed for monitoring and control of pressure. Test point connection is M16x2.0. Advantages to using the Test 20 coupling are system testing at working pressure, leakproof before ball check is open, protective cap, and minimizes introduction of contamination in hydraulic system. Use... [See More]
- Design Units: Metric
- Material: Steel; Steel, Zinc/Nickel-Plated
- Application: Hydraulic
- Temperature: -4 to 392
from Beswick Engineering Co., Inc.
External half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The assembly incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The dry break design allows for connections and disconnections free of leakage or fluid spray. [See More]
- Design Units: Metric
- Material: Stainless; 303 Stainless Steel
from Festo Corporation
coupling EAMC-30-32-10-10 Holder diameter 1=10 mm, Holder diameter 2=10 mm, Size=30, Nominal length=32 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 30.00
from STAUBLI Fluid Connectors
DAG automatic quick-release couplings are compact, stainless steel, non-drip connectors designed for safe liquid-cooling circuits in data centers and high-performance computing. One-hand automatic locking for quick and secure connections. Flat-face non-spill design ensures cleanliness (no dripping,... [See More]
- Design Units: Metric
- Material: Stainless
- Quick Coupler Valving: Double Shut-Off
- Metric Size: 3.00 to 9.00
from RS Components, Ltd.
Stauff QRC-HP-12-F-10LB-B-W3 [See More]
- Design Units: Metric
- Material: Steel; Carbon Steel
- Application: Hydraulic
- Metric Size: 80.00
from HydraCheck Inc.
Thanks to their advanced design, the diagnostic nipples are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic nipples are maintenance free and are designed for temperatures from -40 °F to 230 °F (-40 °C to +110 °C). The integrated... [See More]
- Design Units: English; Metric
- English Size: 0.125 to 0.250
- Application: Hydraulic
- Temperature: -40 to 230
from Beswick Engineering Co., Inc.
Internal half of the Beswick series QDM34L dry break quick disconnect multi-line assembly. The four line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. The design incorporates a keyed location pin to insure... [See More]
- Design Units: Metric
- Material: Stainless; 303 Stainless Steel
from Festo Corporation
coupling EAMC-30-35-12-12 For DGE. Holder diameter 1=12 mm, Holder diameter 2=12 mm, Size=30, Nominal length=35 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 30.00
from STAUBLI Fluid Connectors
MQD (Multi Quick Disconnect) is a compact multi-circuit quick disconnect designed for next-generation AI/HPC liquid cooling in high-density data centers and supercomputers. Co-developed with NVIDIA specifications (VR200 compatible) for future-ready rack architectures. High-flow efficiency in a... [See More]
- Design Units: Metric
- Metric Size: 3.00
- Material: Stainless
from RS Components, Ltd.
Stauff QRC-HP-12-M-08L-B-W3 [See More]
- Design Units: Metric
- Material: Steel; Carbon Steel
- Application: Hydraulic
- Metric Size: 64.00
from Festo Corporation
coupling EAMC-30-35-6-10 Holder diameter 1=6 mm, Holder diameter 2=10 mm, Size=30, Nominal length=35 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 30.00
from STAUBLI Fluid Connectors
SCG non-spill quick couplings are compact, flush-face connectors designed to keep cooling circuits clean and safe in data centers and HPC installations. Non-spill, flush-face technology: the circuit closes automatically on disconnection to prevent fluid loss and air introduction. Reliable... [See More]
- Design Units: Metric
- Material: Brass/Bronze
- Quick Coupler Valving: Nonspill
- Metric Size: 3.00 to 12.00
from RS Components, Ltd.
Stauff QRC-HP-12-M-10L-B-W3 [See More]
- Design Units: Metric
- Material: Steel; Carbon Steel
- Application: Hydraulic
- Metric Size: 65.00
from Festo Corporation
coupling EAMC-30-35-8-14 Holder diameter 1=8 mm, Holder diameter 2=14 mm, Size=30, Nominal length=35 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 30.00
from STAUBLI Fluid Connectors
Universal Quick Disconnect (UQD) for safe liquid-cooling systems with minimal downtime in high-performance computing and data centers (AI). Flat-face coupling for perfect sealing with no dripping and no air introduction during connect/disconnect. Drip rate lower than OCP standard requirements;... [See More]
- Design Units: Metric
- Material: Stainless
- Quick Coupler Valving: Double Shut-Off
- Metric Size: 3.00 to 10.00
from RS Components, Ltd.
Stauff QRC-HP-12-M-12L-B-W3 [See More]
- Design Units: Metric
- Material: Steel; Carbon Steel
- Application: Hydraulic
- Metric Size: 65.00
from Festo Corporation
coupling EAMC-40-66-10-12 Holder diameter 1=10 mm, Holder diameter 2=12 mm, Size=40, Nominal length=66 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 40.00
from RS Components, Ltd.
Stauff QRC-HP-12-M-15L-B-W3 [See More]
- Design Units: Metric
- Material: Steel; Carbon Steel
- Application: Hydraulic
- Metric Size: 66.00
from Festo Corporation
coupling EAMC-40-66-11-14 Holder diameter 1=11 mm, Holder diameter 2=14 mm, Size=40, Nominal length=66 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 40.00
from RS Components, Ltd.
Stauff QRC-HP-12-M-G08-B-W3 [See More]
- Design Units: Metric
- Material: Steel; Carbon Steel
- Application: Hydraulic
- Metric Size: 70.00
from Festo Corporation
coupling EAMC-40-66-12-14 Holder diameter 1=12 mm, Holder diameter 2=14 mm, Size=40, Nominal length=66 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 40.00
from RS Components, Ltd.
SKF THPC 300-1 [See More]
- Design Units: Metric
- Temperature: -22
- Application: Hydraulic
from Festo Corporation
coupling EAMC-40-66-15-22 Holder diameter 1=15 mm, Holder diameter 2=22 mm, Size=40, Nominal length=66 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 40.00
from RS Components, Ltd.
RS PRO 221AC005103ZI Coupler Nipple [See More]
- Design Units: Metric
- Material: Brass/Bronze; Stainless; 302 Stainless Steel, 420 Stainless Steel, Nickel Plated Brass, Nitrile Rubber (NBR)
- Application: Pneumatic (Air)
- Metric Size: 6.35
from Festo Corporation
coupling EAMC-42-50-11-12 Holder diameter 1=11 mm, Holder diameter 2=12 mm, Size=42, Nominal length=50 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 42.00
from RS Components, Ltd.
RS PRO 221AC005104ZI Coupler Nipple [See More]
- Design Units: Metric
- Material: Brass/Bronze; Stainless; Nitrile Butadiene Rubber, Nickel Plated Brass, Hardened Steel, Fluorine Rubber, 420 Stainless Steel, 302 Stainless Steel
- Application: Pneumatic (Air)
- Metric Size: 9.53
from Festo Corporation
coupling EAMC-56-58-19-19 Holder diameter 1=19 mm, Holder diameter 2=19 mm, Size=56, Nominal length=58 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 56.00
from RS Components, Ltd.
RS PRO 221AC005105ZI Coupler Nipple [See More]
- Design Units: Metric
- Material: Brass/Bronze; Stainless; Nitrile Rubber (NBR), Nickel Plated Brass, Hardened Steel, 420 Stainless Steel, 302 Stainless Steel
- Application: Pneumatic (Air)
- Metric Size: 12.70
from Festo Corporation
coupling EAMC-56-58-19-24 Holder diameter 1=19 mm, Holder diameter 2=24 mm, Size=56, Nominal length=58 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 56.00
from RS Components, Ltd.
RS PRO 222AC005103ZI Coupler Nipple [See More]
- Design Units: Metric
- Material: Brass/Bronze; Stainless; Brass Nickel Plated, 302 Stainless Steel, Hardened Steel, High Alloy Steel, 420 Stainless Steel, Nitrile Rubber (NBR), POM
- Application: Pneumatic (Air)
- Metric Size: 6.35
from Festo Corporation
coupling EAMC-56-58-19-25 Holder diameter 1=19 mm, Holder diameter 2=25 mm, Size=56, Nominal length=58 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 56.00
from RS Components, Ltd.
RS PRO 222AC005104ZI Coupler Nipple [See More]
- Design Units: Metric
- Material: Brass/Bronze; Stainless; 302 Stainless Steel, 420 Stainless Steel, Fluorine Rubber, Nickel Plated Brass, Nitrile Butadiene Rubber
- Application: Pneumatic (Air)
- Metric Size: 9.53
from Festo Corporation
coupling EAMC-65-90-15-24 For electromechanical drive with servomotor Holder diameter 1=15 mm, Holder diameter 2=24 mm, Size=65, Nominal length=90 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 65.00
from RS Components, Ltd.
RS PRO 222AC005105ZI Coupler Nipple [See More]
- Design Units: Metric
- Material: Brass/Bronze; Stainless; 420 Stainless Steel, Nickel Plated Brass, 302 Stainless Steel, Nitrile Rubber (NBR), Hardened Steel
- Application: Pneumatic (Air)
- Metric Size: 12.70
from Festo Corporation
coupling EAMC-67-62-24-24 Holder diameter 1=24 mm, Holder diameter 2=24 mm, Size=67, Nominal length=62 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 67.00
from RS Components, Ltd.
RS PRO 241AC005103ZI Coupler Nipple [See More]
- Design Units: Metric
- Material: Brass/Bronze; Stainless; Nickel Plated Brass, Nitrile Rubber (NBR), 302 Stainless Steel, 420 Stainless Steel
- Application: Pneumatic (Air)
- Metric Size: 6.35
from Festo Corporation
coupling EAMC-67-62-24-32 Holder diameter 1=24 mm, Holder diameter 2=32 mm, Size=67, Nominal length=62 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 67.00
from RS Components, Ltd.
Festo KS2-M5-I [See More]
- Design Units: Metric
- Metric Size: 5.00
- Application: Pneumatic (Air)
- Temperature: 14 to 176
from Festo Corporation
coupling EAMC-B-15-22-5-5 For electromechanical drive with stepper motor Holder diameter 1=5 mm, Holder diameter 2=5 mm, Size=15, Nominal length=22 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 15.00
from RS Components, Ltd.
Festo KS2-M5-A [See More]
- Design Units: Metric
- Material: Brass/Bronze; Nickel Plated Brass
- Application: Pneumatic (Air)
- Metric Size: 5.00
from Festo Corporation
coupling EAMD-16-15-5-8X10 Holder diameter 1=5 mm, Holder diameter 2=8 mm, Size=16, Nominal length=15 mm, Assembly position=Any [See More]
- Design Units: Metric
- Temperature: -13 to 140
- Metric Size: 16.00
from RS Components, Ltd.
Festo KD2-M5-I [See More]
- Design Units: Metric
- Material: Brass/Bronze; Brass
- Application: Pneumatic (Air)
- Metric Size: 5.00
from WEH Technologies Inc.
Manual connector for filling of gas cylinders with external thread and with or without a residual pressure valve (pallet and bundle filling). The manual connector type WEH ® TW67 for external threads is simply screwed onto the cylinder valve and the pressure-tight connection is made. The type... [See More]
- Design Units: Metric
- Material: Brass/Bronze
- Application: Gas
- Metric Size: 16.00
from Cole-Parmer
Miniature Quick-Disconnects [See More]
- Design Units: Metric
- Metric Size: 3.00
- Material: Acetal
from Ralston Instruments, Inc.
QTHA-MTB0-10mm. 10 mm tube fitting x male Quick-test, no check-valve, brass. Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench. An excellent solution for connecting to tube fittings for pressure calibration, gas sampling, pressure... [See More]
- Design Units: Metric
- Material: Brass/Bronze
- Application: Pneumatic (Air)
- Metric Size: 10.00
from Morris Coupling Company
The Tough-TITE ™ Cam and Groove Couplings, the economy line of the “Basic Eight" couplers and adapters – positive connections for transferring liquids, gases or dry products. Available in: Aluminum, stainless steel, or cast brass. Sizes range from 3/4" to 6" [See More]
- Design Units: Metric
- Material: Aluminum (optional feature); Brass/Bronze (optional feature); Stainless (optional feature)
- Coupling Type: Hose - Male Cam-Lock
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Design Units: English; Metric
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Material: Brass/Bronze
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC17006 allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.375
- Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
- Metric Size: 9.53
from Suttner America Company
10,000 PSI screw couplers, ideal for connections that have to be changed. Multiple versions to meet all of the connections applications. [See More]
- Design Units: English; Metric
- English Size: 0.375
- Material: Stainless
- Metric Size: 24.00
from Gemels
Gemels has a division that produces quick disconnect couplings FLAT FACE, mostly used in earth movimg machines. [See More]
- Design Units: Metric
- Material: Steel; Stainless
- Application: Hydraulic
- Metric Size: 6.00 to 25.00
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Design Units: English; Metric
- Material: Brass/Bronze
- Application: Pneumatic (Air)
- English Size: 0.125 to 0.375
from Parker Hannifin / Automation / Pneumatic - Europe
The connection is made the same way as with all other. quick connect coupling series, by simply pushing the. plug in the coupling. The audible latching when the. plug is securely in place signifes that the coupling is. locked. The sleeve must be pulled back to release the. frst locking system before... [See More]
- Design Units: Metric
- Quick Coupler Valving: Non Valved
- Application: Pneumatic (Air)
- Material: Brass/Bronze
from OMEGA Engineering, Inc.
FT-SMC Series quick disconnect couplings bring reliability, economy and added convenience to users of very small diameter flexible plastic tubing. OMEGA's FT-SMC coupling is a reliable quick connect system for easy servicing and quick component replacement. Available for in-line, panel mount and... [See More]
- Design Units: English; Metric
- Material: Polypropylene (PP) (optional feature); Acetal
- Application: Gas; Sanitary or Food Grade Rated
- English Size: 0.062 to 0.125
from Nitto Kohki U.S.A., Inc.
No hose clamp required! Simple and secure connection to urethane hose. Fitted with hose guard nut to prevent possible kinking. nut types are available in hi-cupla series and hi-cupla 200 series hose guard nut type available to prevent hose kinking. to mount on hose simply slide it over the nipple... [See More]
- Design Units: Metric
- Application: Pneumatic (Air)
- Coupling Type: Ball and Sleeve Fitting
- Material: Steel
from CEJN Industrial Corporation
Series 320 couplings feature the original high-flow valve design uponwhich all other CEJN pneumatic couplings are based. Their popularityhas made Series 320 a European standard. The series is easy-to-handle,one-hand operated and offers long service life. Male threads on thecouplings and nipples... [See More]
- Design Units: Metric
- Material: Stainless
- Application: Pneumatic (Air)
- Metric Size: 6.30 to 13.00
from Invotec Solutions Ltd.
45 Degree Couplers with [Hose Tails]. Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100 °C - Max. Pressure: 10 Bar. 9 Locking Bearing for added security [See More]
- Design Units: Metric
- Metric Size: 8.00
- Material: Brass/Bronze
from WEH Technologies Inc.
Connector for pressure and function tests on components with internal threads. Special short design. The type TW26 quick connector is ideal for hydraulic and pneumatic pressure and function tests on components with female threads. The higher the test pressure the tighter the WEH ® Connector will... [See More]
- Design Units: English; Metric
- Material: Stainless
- Application: Hydraulic; Pneumatic (Air)
- English Size: 0.125 to 0.500
from Ralston Instruments, Inc.
QTHA-MTB0-6mm. 6 mm tube fitting x male Quick-test, no check-valve, brass. Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench. An excellent solution for connecting to tube fittings for pressure calibration, gas sampling, pressure... [See More]
- Design Units: Metric
- Material: Brass/Bronze
- Application: Pneumatic (Air)
- Metric Size: 6.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Design Units: English; Metric
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Material: Brass/Bronze
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ®connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC17008 allows easy transfer of media with... [See More]
- Design Units: English; Metric
- English Size: 0.500
- Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
- Metric Size: 12.70
from Gemels
Gemels has a division that produces quick disconnect couplings ISO A, mostly used in agricutlure machines. [See More]
- Design Units: Metric
- Material: Steel; Stainless
- Application: Hydraulic
- Metric Size: 6.00 to 50.00
from Advanced Technology Products
Our Push-To-Connect Fitting. [See More]
- Design Units: English; Metric
- Material: Resin
- Application: Pneumatic (Air)
- English Size: 0.125 to 0.500
from Nitto Kohki U.S.A., Inc.
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the... [See More]
- Design Units: Metric
- Material: Steel
- Application: Hydraulic
- Metric Size: 28.00 to 50.00
from CEJN Industrial Corporation
The Series 300 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also protects couplings from impact, prolonging the service life of the couplings. [See More]
- Design Units: Metric
- Material: Stainless
- Application: Pneumatic (Air)
- Metric Size: 10.00 to 12.00
from Invotec Solutions Ltd.
90 Degree Couplers with [Hose Tails]. Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100 °C - Max. Pressure: 10 Bar. 9 Locking Bearing for added security [See More]
- Design Units: Metric
- Metric Size: 8.00
- Material: Brass/Bronze
from WEH Technologies Inc.
Quick release system for a quick and easy changeover of WEH ® gas filling connectors to another type. When changing over to gas cylinders having different cylinder valves, the filling hose has to be disconnected from the filling connector. The quick release coupling has solved this problem, as... [See More]
- Design Units: Metric
- Material: Brass/Bronze; Stainless
- Application: Gas
- Metric Size: 16.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Design Units: Metric
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Material: Brass/Bronze
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC22006 allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.375
- Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
- Metric Size: 9.53
from Advanced Technology Products
Our Push-To-Connect Fitting. [See More]
- Design Units: English; Metric
- Material: Resin
- Application: Pneumatic (Air)
- English Size: 0.125 to 0.500
from Nitto Kohki U.S.A., Inc.
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the... [See More]
- Design Units: Metric
- Material: Stainless
- Application: Hydraulic; Pneumatic (Air)
- Metric Size: 28.00 to 50.00
from CEJN Industrial Corporation
The Series 310 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also protects couplings from impact, prolonging the service life of the couplings. [See More]
- Design Units: Metric
- Material: Stainless
- Application: Pneumatic (Air)
- Metric Size: 10.00 to 12.00
from WEH Technologies Inc.
WEH ® Connector TW01 for testing of internal straight tubes and bores, pneumatical actuation, vacuum up to max. 130 psi. The WEH ® TW01 Quick Connector reliably and quickly seals inside bores, irregular or rough holes and femalely threaded components. Fitted with elastomer seals ideal for... [See More]
- Design Units: English; Metric
- English Size: 0.125 to 0.750
- Material: Aluminum
- Metric Size: 5.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Design Units: English; Metric
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Material: Brass/Bronze
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ®connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQC22008 allows easy transfer of media with... [See More]
- Design Units: English; Metric
- English Size: 0.500
- Material: Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PP
- Metric Size: 12.70
from Advanced Technology Products
Our Push-To-Connect Fitting. [See More]
- Design Units: English; Metric
- Material: Resin
- Application: Pneumatic (Air)
- English Size: 0.125 to 0.500
from Nitto Kohki U.S.A., Inc.
Connects multiple lines simultaneously with a single operation for different fluids and sizes. Ideal for automated hydraulic or pneumatic cylinder operated systems that need to connect and disconnect several lines simultaneously. Automatic shut off valves in both sockets and plugs ensure no out flow... [See More]
- Design Units: English; Metric
- Material: Stainless
- Application: Hydraulic; Pneumatic (Air)
- English Size: 0.250 to 1.000
from CEJN Industrial Corporation
The Series 320 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also protects couplings from impact, prolonging the service life of the couplings. [See More]
- Design Units: Metric
- Material: Stainless
- Application: Pneumatic (Air)
- Metric Size: 10.00 to 12.00
from WEH Technologies Inc.
WEH ® Connector TW02 for testing of external tubes and hoses, pneumatical actuation, vacuum up to max. 510 psi. The WEH ® TW02 Quick Connector reliably and quickly seals tubes, hoses and malely threaded components. Fitted with elastomer seals, the TW02 is ideal for sealing out of round and... [See More]
- Design Units: English; Metric
- English Size: 0.125 to 2.500
- Material: Aluminum
- Metric Size: 5.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Design Units: English; Metric
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Material: Brass/Bronze
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQCDC17004 allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.250
- Material: Polyethylene (PE); Polypropylene (PP); Stainless; PC, Silicone, PE, SS, PP
- Metric Size: 6.35
from Advanced Technology Products
Our Push-To-Connect Fitting. [See More]
- Design Units: English; Metric
- Material: Resin
- Application: Pneumatic (Air)
- English Size: 0.125 to 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Design Units: English; Metric
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Material: Brass/Bronze
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQCDC17008 allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.500
- Material: Polyethylene (PE); Polypropylene (PP); Stainless; PC, Silicone, PE, SS, PP
- Metric Size: 12.70
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Design Units: English; Metric
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Material: Steel
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQCDC22004 allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.250
- Material: Polyethylene (PE); Polypropylene (PP); Stainless; PC, Silicone, PE, SS, PP
- Metric Size: 6.35
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Design Units: Metric
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Material: Brass/Bronze
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQCDC22008 allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.500
- Material: Polyethylene (PE); Polypropylene (PP); Stainless; PC, Silicone, PE, SS, PP
- Metric Size: 12.70
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Design Units: English; Metric
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Material: Brass/Bronze
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17004 allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.250
- Material: Polyethylene (PE); PC, Silicone, PE
- Metric Size: 6.35
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Design Units: English; Metric
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Material: Brass/Bronze
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17006 allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.375
- Material: Polyethylene (PE); PC, Silicone, PE
- Metric Size: 9.53
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Design Units: English; Metric
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Material: Brass/Bronze
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17008 allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.500
- Material: Polyethylene (PE); PC, Silicone, PE
- Metric Size: 12.70
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Design Units: English; Metric
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Material: Brass/Bronze
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17012 allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.750
- Material: Polyethylene (PE); PC, Silicone, PE
- Metric Size: 19.05
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Design Units: English; Metric
- Material: Steel
- Application: Hydraulic
- English Size: 0.375
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17004HT allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.250
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- Metric Size: 6.35
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17006HT allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.375
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- Metric Size: 9.53
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17008HT allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.500
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- Metric Size: 12.70
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQG17012HT allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.750
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- Metric Size: 19.05
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQS17002 allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.125
- Material: Polyethylene (PE); PC, Silicone, PE
- Metric Size: 3.18
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQS17004 allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.250
- Material: Polyethylene (PE); PC, Silicone, PE
- Metric Size: 6.35
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQS17006 allows easy transfer of media... [See More]
- Design Units: English; Metric
- English Size: 0.375
- Material: Polyethylene (PE); PC, Silicone, PE
- Metric Size: 9.53