Brass/Bronze Quick Couplers
from Petersen Products Co.
Connection Type Quick Disconnect 1/4" Cplg to 1/2" Plug. Country of Origin USA. Description Adapter, Quick Disconnect, 1/4" Cplg to 1/2" Plug. Material Brass and Zinc-Plated Steel. Pressure, Inlet. Max. PSI 300 psi (20.68 bar). Sage Subcategory Number W910. Shipping Wt. 1 Lb (0.45 Kg) [See More]
- Material: Brass/Bronze; Steel; Brass and Zinc-Plated Steel
from Clippard
Quick Connect Assembly - 1/8" Hose to #10-32M [See More]
- Material: Brass/Bronze
- Quick Coupler Valving: Single Shut-Off
- Application: Pneumatic (Air)
- Design Units: English
from Beswick Engineering Co., Inc.
Internal half of the double shut off snap-type quick disconnect assembly. An automatic shut-off within both halves closes to prevent flow to atmosphere upon disconnection. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of... [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- Quick Coupler Valving: Double Shut-Off
from RS Components, Ltd.
Parker 5510 [See More]
- Material: Brass/Bronze; Brass
- Design Units: English
- Application: Hydraulic
- English Size: 0.500
from STAUBLI Fluid Connectors
SCG non-spill quick couplings are compact, flush-face connectors designed to keep cooling circuits clean and safe in data centers and HPC installations. Non-spill, flush-face technology: the circuit closes automatically on disconnection to prevent fluid loss and air introduction. Reliable... [See More]
- Material: Brass/Bronze
- Design Units: Metric
- Quick Coupler Valving: Nonspill
- Metric Size: 3.00 to 12.00
from Petersen Products Co.
Connection Type 1/4" Plug to 1/4" Plug. Country of Origin USA. Description Quick Disconnect, Adapter, 1/4" Plug to 1/4" Plug. Material Brass. Pressure, Inlet. Max. PSI 300 psi (20.68 bar). Sage Subcategory Number W910. Shipping Wt. 1 Lb (0.45 Kg) [See More]
- Material: Brass/Bronze; Brass
from Clippard
Quick Connect Assembly - 1/8" Hose to #10-32F [See More]
- Material: Brass/Bronze
- Quick Coupler Valving: Single Shut-Off
- Application: Pneumatic (Air)
- Design Units: English
from Beswick Engineering Co., Inc.
Internal half of the snap-type quick disconnect assembly with no automatic shut off. Line remains open to atmosphere when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the assembly has no shut-off and will vent to atmosphere... [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- Quick Coupler Valving: Non Valved
from RS Components, Ltd.
Parker 5521 [See More]
- Material: Brass/Bronze; Steel, Brass
- Design Units: English
- Application: Hydraulic
- English Size: 0.500
from Petersen Products Co.
Comment 1 Push-to-Connect. Connection Type Quick Disconnect, 1/4" Cplg to 1/4" MNPT. Country of Origin USA. Material Brass. Max Flow Rate 35 SCFM @ 20 PSI. Media Air. Press. Pipeline Max Need Value. Pressure, Inlet. Max. PSI 300 psi (20.69 bar). Shipping Wt. 1 Lb (0.45 Kg). Style Industrial... [See More]
- Material: Brass/Bronze; Brass
- Application: Pneumatic (Air)
from Clippard
Quick Connect Valve, Body - #10-32M [See More]
- Material: Brass/Bronze
- Quick Coupler Valving: Single Shut-Off
- Application: Pneumatic (Air)
- Design Units: English
from Beswick Engineering Co., Inc.
Internal half of the snap-type quick disconnect assembly with integrated automatic shut off . Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our... [See More]
- Material: Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
- Quick Coupler Valving: Single Shut-Off
from RS Components, Ltd.
Parker 3820 [See More]
- Material: Brass/Bronze; Steel, Brass
- Design Units: English
- Application: Hydraulic
- English Size: 0.375
from Petersen Products Co.
Comment 1 Push-to-Connect. Connection Type Quick Disconnect, 1/4" Cplg to 3/8" MNPT. Country of Origin USA. Material Brass. Media Air. Press. Pipeline Max Need Value. Pressure, Inlet. Max. PSI N/A. Shipping Wt. 1 Lb (0.45 Kg). Temperature Max. Service F Need Value. Type Industrial Interchange [See More]
- Material: Brass/Bronze; Brass
- Application: Pneumatic (Air)
from Clippard
Quick Connect Valve, Body - #10-32F [See More]
- Material: Brass/Bronze
- Quick Coupler Valving: Single Shut-Off
- Application: Pneumatic (Air)
- Design Units: English
from RS Components, Ltd.
Parker 5020 [See More]
- Material: Brass/Bronze; Steel; Brass, Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.500
from Petersen Products Co.
Connection Type Quick Disconnect, 1/4" Cplg to 1/4" NPT Male. Country of Origin USA. Description Quick Disconnect, Brass, 1/4" Coupling to 1/4" MNPT. Material Brass. Media Air. Press. Pipeline Max 300 psi (20.69 bar). Sage Subcategory Number W910. Shipping Wt. 1 Lb (0.45 Kg). Type Industrial... [See More]
- Material: Brass/Bronze; Brass
- Application: Pneumatic (Air)
from Clippard
Quick Connect Valve, Body - 1/8" NPT [See More]
- Material: Brass/Bronze
- Quick Coupler Valving: Single Shut-Off
- Application: Pneumatic (Air)
- Design Units: English
from RS Components, Ltd.
Parker 10020 [See More]
- Material: Brass/Bronze; Steel; Brass, Steel
- Design Units: English
- Application: Hydraulic
- English Size: 1.000
from RS Components, Ltd.
Parker 3810 [See More]
- Material: Brass/Bronze; Steel; Brass, Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.375
from RS Components, Ltd.
Parker 5010 [See More]
- Material: Brass/Bronze; Steel, Brass
- Design Units: English
- Application: Hydraulic
- English Size: 0.500
from RS Components, Ltd.
Parker 7510 [See More]
- Material: Brass/Bronze; Steel; Brass, Steel
- Design Units: English
- Application: Hydraulic
- English Size: 0.750
from RS Components, Ltd.
Parker 10010 [See More]
- Material: Brass/Bronze; Steel; Brass, Steel
- Design Units: English
- Application: Hydraulic
- English Size: 1.000
from RS Components, Ltd.
Parker BH1-60-BSPP [See More]
- Material: Brass/Bronze; Brass
- Design Units: English
- Application: Hydraulic
- English Size: 0.125
from RS Components, Ltd.
Parker BH2-60-BSPP [See More]
- Material: Brass/Bronze; Brass
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from RS Components, Ltd.
Parker BH6-60-BSPP [See More]
- Material: Brass/Bronze; Brass
- Design Units: English
- Application: Hydraulic
- English Size: 0.750
from RS Components, Ltd.
Parker BH8-60-BSPP [See More]
- Material: Brass/Bronze; Brass
- Design Units: English
- Application: Hydraulic
- English Size: 1.000
from RS Components, Ltd.
Parker BH1-61-BSPP [See More]
- Material: Brass/Bronze; Brass
- Design Units: English
- Application: Hydraulic
- English Size: 0.125
from RS Components, Ltd.
Sferaco 2287006 Hose Connector [See More]
- Material: Brass/Bronze; Brass
- Design Units: English
- Application: Hydraulic
- English Size: 1.000
from RS Components, Ltd.
RS PRO 804500101 [See More]
- Material: Brass/Bronze; Brass
- Design Units: English
- Application: Hydraulic
- English Size: 0.125
from RS Components, Ltd.
RS PRO 804500102 [See More]
- Material: Brass/Bronze; Brass
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from RS Components, Ltd.
RS PRO 804500103 [See More]
- Material: Brass/Bronze; Brass
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from RS Components, Ltd.
RS PRO 804500105 [See More]
- Material: Brass/Bronze; Brass
- Design Units: English
- Application: Hydraulic
- English Size: 0.375
from Qosina Corp.
Manufactured by CPC ®, this MC coupling insert features a non-valved panel mount hose barb and a chrome finish. This connector features a one-hand operation for swift and easy connections and disconnections and is ideal for use when higher temperature or pressure is present. It provides a... [See More]
- Material: Brass/Bronze; Stainless; Brass, Buna-N
- English Size: 0.125
- Design Units: English; Metric
- Metric Size: 3.20
from Advanced Technology Products
Push-To-Connect Fitting [See More]
- Material: Brass/Bronze
- Design Units: English; Metric
- Application: Pneumatic (Air)
- English Size: 0.125 to 0.375
from Invotec Solutions Ltd.
45 Degree Couplers with [Hose Tails]. Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100 °C - Max. Pressure: 10 Bar. 9 Locking Bearing for added security [See More]
- Material: Brass/Bronze
- Metric Size: 8.00
- Design Units: Metric
from Ralston Instruments, Inc.
QTHA-4FB0. 1/2" female NPT x male Quick-test, no check-valve, brass. Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and a wrench. Connect to pressure gauges with NPT connections. Adapt to a wide range of Male NPT process connections. Made... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.500
from CEJN Industrial Corporation
CEJN Series 961 is part of CEJN's range of compressed air couplings forautomation. The range is intended for use in manifold connectionssystems for transferring compressed air and other media. The uniquefeature of this coupling is its valve design, which allows the couplingto seal against a mating... [See More]
- Material: Brass/Bronze
- Temperature: 23 to 176
- Application: Pneumatic (Air)
from Watts
LF4721-1008 - 1/2 In Cts X 1/2 In Npt Lead Free Brass Drop Ear Elbow [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from Tompkins Industries, Inc.
Straight Through Coupling. 1/4" - 3/4". Also available in Stainless Steel [See More]
- Material: Brass/Bronze; Stainless (optional feature)
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from U.S. Plastic Corporation
The 1/4" NPT straight thru body is .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts. [See More]
- Material: Brass/Bronze
from Stucchi Inc.
Overview: The Series IRB quick couplings are interchangeable to ISO 7241-1 Series B. The Series IRB most important characteristics are compactness, and highest quality raw material used to manufacture. Technical Characteristics & Options: NPT standard threads. Anti extrusion rings are in pure... [See More]
- Material: Brass/Bronze
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Perfecting Coupling Company
Industrial Interchange Coupler; Brass; 1/4 in Body Size; 1/4 in Female Pipe Thread [See More]
- Material: Brass/Bronze
- Design Units: English
- Coupling Type: Ball and Sleeve Fitting
- English Size: 0.250
from WEH Technologies Inc.
CLICKMATE ™ TW157 for filling of air storage cylinders up to 5,000 psi (CGA 346/347). The CLICKMATE ™ TW157 provides a connection in seconds to the CGA thread of the cylinder valve without hand / wrench tightening. Just place the quick connector onto the cylinder valve until it stops. [See More]
- Material: Brass/Bronze; Stainless
- Temperature: 41 to 158
- Application: Pneumatic (Air)
from Princess Auto Limited
“M ” Style Female Air Quick Couplers [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.375
from Suttner America Company
Couplers are used anywhere high pressure connections are frequently connected and disconnected. Ideal for quick exchange of quick nozzles and spray guns. Series ST straight-through couplings are designed for use where minimum pressure drop is required and valving is not needed. [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from OMEGA Engineering, Inc.
•. Chrome-Plated Brass Construction. •. Pipe Thread, Panel Mount, In-Line and Elbow Configurations. •. Attractive Appearance. •. Single Side, Double Side Shutoffs or Straight Thru Flow [See More]
- Material: Brass/Bronze
- English Size: 0.250 to 0.375
- Design Units: English
- Temperature: -40 to 180
from Bijur Delimon International
Application. Permit easy uncoupling of oil lubricating system components. Built-in check valve on coupling body (left side of schematic below) shuts off automatically when coupling is disconnected. To disconnect, slide knurled sleeve on body back and release. To reconnect, retract sleeve, insert... [See More]
- Material: Brass/Bronze
- English Size: 0.125
- Design Units: English
from Pneumadyne, Inc.
The Ribbon Tube Connector easily connects and disconnects sections of a system, ensuring fast installation of multiple tube lines. This feature is especially important when replacing test equipment fixtures, installing new equipment, or repairing machines. The combination of the Pneumadyne Ribbon... [See More]
- Material: Aluminum; Brass/Bronze
- Quick Coupler Valving: Non Valved
- Application: Pneumatic (Air)
- Design Units: English
from Nitto Kohki U.S.A., Inc.
Clamps directly on straight copper pipes! Double seal construction withstands a vacuum of up to 1.3x10^-1 Pa. Clamps direct on to a straight copper pipe eliminating unnecessary welding or flaring. Select from three standard types of seal materials to be used with fluids for air conditioner and... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Gas; Pneumatic (Air)
- English Size: 0.187 to 0.625
from Cole-Parmer
Quick Disconnect fittings [See More]
- Material: Brass/Bronze
- English Size: 0.312
- Design Units: English
from Invotec Solutions Ltd.
90 Degree Couplers with [Hose Tails]. Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100 °C - Max. Pressure: 10 Bar. 9 Locking Bearing for added security [See More]
- Material: Brass/Bronze
- Metric Size: 8.00
- Design Units: Metric
from Ralston Instruments, Inc.
QTHA-4MB0. 1/2" male NPT x male Quick-test, no check-valve, brass. Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or other devices under test using thread sealant. Quickly connect and disconnect Quick-test hoses for... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.500
from CEJN Industrial Corporation
CEJN Series 971 is part of CEJN's range of compressed air couplings forautomation. The range is intended for use in manifold connectionssystems for transferring compressed air and other media. The uniquefeature of this coupling is its valve design, which allows the couplingto seal against a mating... [See More]
- Material: Brass/Bronze
- Temperature: 23 to 176
- Application: Pneumatic (Air)
from Watts
LF4745-10 - 1/2 In Cts Lead Free Brass End Stop [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from U.S. Plastic Corporation
The 1/4" Ferruleless straight thru panel mount body is .88" high and 1.87" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for... [See More]
- Material: Brass/Bronze
from Stucchi Inc.
Rugged Wing Nut provides reliable service. Seals: Nitrile. Threaded sleeve allows connection / disconnection under pressure. Coupler: Brass material. Wing: Cast Steel. Nipple: Brass material [See More]
- Material: Brass/Bronze
- Quick Coupler Valving: Non Valved
- Application: Hydraulic
- Design Units: English
from Perfecting Coupling Company
Industrial Interchange Plug; Steel; 1/4 in Body Size; 1/4 in Male Pipe Thread [See More]
- Material: Brass/Bronze
- Design Units: English
- Coupling Type: Ball and Sleeve Fitting
- English Size: 0.250
from WEH Technologies Inc.
Quick connector for filling and evacuating gas cylinders with internal thread and pessure regulator. The WEH ® Quick Connector type TW101 for gas cylinder valves with female CGA thread and pressure regulator provides a pressure-tight connection in seconds. The split collet design system locks... [See More]
- Material: Brass/Bronze; Stainless
- Design Units: English
- Application: Gas
- English Size: 0.625 to 0.750
from Princess Auto Limited
2 Pc “P ” Style Female Air Quick Couplers [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.375
from Suttner America Company
Couplers are used anywhere high pressure connections are frequently connected and disconnected. Ideal for quick exchange of quick nozzles and spray guns. Series ST straight-through couplings are designed for use where minimum pressure drop is required and valving is not needed. [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from OMEGA Engineering, Inc.
Keyed OMEGA ® quick couplings are specifically designed for small flexible hose and plastic tubing applications which require positive mechanical connections and non-interchangeable lines. They provide economical, keyed, high reliability, fool proof connections that are compatible with lower... [See More]
- Material: Brass/Bronze
- English Size: 0.125 to 0.250
- Design Units: English
- Temperature: -40 to 400
from Pneumadyne, Inc.
The plug connector has a specially designed electroless nickel plated brass body with a Buna-N O-ring retained opposite the barb. This quality O-ring ensures a leakproof seal when connected to a socket component. The plug connector body is secured within the plug connector nut by a c-clip enabling... [See More]
- Material: Brass/Bronze
- Quick Coupler Valving: Non Valved
- Application: Pneumatic (Air)
- Design Units: English
from Nitto Kohki U.S.A., Inc.
Automatic shut-off valves in both socket and plug for vacuum applications. Each can withstand a vacuum of as high as 1.3x10^-1 Pa even when disconnected. Uses automatic shut-off valves with ultra-tight sealed construction in both socket and plug. Idea for vacuum applications. Having automatic... [See More]
- Material: Brass/Bronze; Stainless
- Design Units: English
- Application: Gas; Pneumatic (Air)
- English Size: 0.250 to 0.750
from Cole-Parmer
bull; Ideal for pressure and vacuum applications. One of Colder Products ' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and withstand pressures from vacuum to 250 psi and temperatures from <endash... [See More]
- Material: Brass/Bronze
from Ralston Instruments, Inc.
QTFT-4MB0. 1/2" male NPT x male Quick-test, no check-valve, with cap and chain, brass. A removable cap provides easy access to connect a Quick-test hose to the process for calibration purposes and is easily sealed bubble-tight again when calibration is complete. Connect to pressure transmitters,... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.500
from CEJN Industrial Corporation
CEJN Series 981 is part of CEJN's range of compressed air couplings forautomation. The range is intended for use in manifold connectionssystems for transferring compressed air and other media. The uniquefeature of this coupling is its valve design, which allows the couplingto seal against a mating... [See More]
- Material: Brass/Bronze
- Temperature: 23 to 176
- Application: Pneumatic (Air)
from Watts
LF4710-1008 - 1/2 In Cts X 1/2 In Npt Lead Free Brass Female Connector [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from U.S. Plastic Corporation
The 1/4" Ferruleless straight thru inline body is .88" high and 1.87" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts. [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
Quick connector for filling and evacuating gas cylinders with external thread and pressure regulator. The WEH ® Connector type TW102 for CGA gas cylinder valves with male thread and pressure regulator provides a pressuretight connection in seconds. The split collet design system locks securely... [See More]
- Material: Brass/Bronze; Stainless
- Design Units: English
- Application: Gas
- English Size: 0.625 to 0.750
from Princess Auto Limited
2 Pc “P ” Style Female Air Quick Couplers [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from OMEGA Engineering, Inc.
FT-MC Series couplings offer 1/8" flow with the durability and attractiveness of chrome-plated brass. They provide excellent service at high pressures. [See More]
- Material: Brass/Bronze
- Quick Coupler Valving: Double Shut-Off (optional feature); Single Shut-Off (optional feature)
- Application: Gas
- Design Units: English
from Pneumadyne, Inc.
The Ribbon Tube Connector easily connects and disconnects sections of a system, ensuring fast installation of multiple tube lines. This feature is especially important when replacing test equipment fixtures, installing new equipment, or repairing machines. The combination of the Pneumadyne Ribbon... [See More]
- Material: Aluminum; Brass/Bronze
- Quick Coupler Valving: Non Valved
- Application: Pneumatic (Air)
- Design Units: English
from Nitto Kohki U.S.A., Inc.
Direct mounting onto vibrating and percussive air tools enabling to absorb strong shocks generated by the tools in order to minimize wear on the sockets. Optimizes the life of the socket by reducing the impact of vibrating and percussive tools by between 1/5 and 1/9 enabling direct mount of the plug... [See More]
- Material: Brass/Bronze; Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250 to 0.375
from Cole-Parmer
Metal Quick-Disconnects [See More]
- Material: Brass/Bronze
- English Size: 0.125
- Design Units: English
from Ralston Instruments, Inc.
QTHA-4MB1. 1/2" male NPT x male Quick-test, with check-valve, brass. Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or other devices under test using thread sealant. Quickly connect and disconnect Quick-test hoses for... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.500
from CEJN Industrial Corporation
Series 141 miniature couplings are specially designed for dental and medical equipment applications. Among the smallest couplings available today, Series 141 features valved couplings and valveless nipples that are easily connected with one hand. Viton ® and EPDM seals are available on request. [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Hydraulic
- English Size: 0.125
from Watts
LF4720-1008 - 1/2 In Cts X 1/2 In Npt Lead Free Brass Female Elbow [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from U.S. Plastic Corporation
The 1/4" NPT straight thru panel mount body is .88" high and 1.50" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum... [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
The TW152 makes for easy, efficient and safe filling of oxygen cylinders and offers ease of operation. Simply place the connector onto the male thread of the cylinder valve and pull the sliding sleeve forward. The split collet design system securely locks onto the standard cylinder thread and the... [See More]
- Material: Brass/Bronze; Stainless
- Temperature: 41 to 140
- Application: Gas
from Princess Auto Limited
2 pc "P " Style Male Air Quick Couplers [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
From factory air line to pneumatic tool connection, available in various body materials, sizes and end configurations. Excellent durability. An excellent general purpose coupling for connecting factory air supply to pneumatic tools. Steel coupling is suitable for air. Brass or stainless steel are... [See More]
- Material: Brass/Bronze; Steel; Stainless
- Application: Pneumatic (Air)
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Cole-Parmer
Metal Quick-Disconnects [See More]
- Material: Brass/Bronze
- Temperature: -40 to 180
from Ralston Instruments, Inc.
QTFT-4MB1. 1/2" male NPT x male Quick-test, with check-valve, with cap and chain, brass. A removable cap provides easy access to connect a Quick-test hose to the process for calibration purposes and is easily sealed bubble-tight again when calibration is complete. Connect to pressure transmitters,... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.500
from CEJN Industrial Corporation
Requiring only one hand for operation, Series 225 couplings are suitable for a variety of fluid applications, such as water inlet and return for injection molding lines. Series 225 features both vavled couplings and valved nipples. Other sealing materials, such as Viton ® and EPDM, are... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from Watts
LF4701-1008 - 1/2 In Cts X 1/2 In Npt Lead Free Brass Male Connector [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from U.S. Plastic Corporation
The 1/4" Hose Barb straight thru panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for... [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system ( with or without residual pressure valve). The WEH ® yoke quick connector type TW42 is especially designed for filling gas cylinders with Pin-Index system (with or without a residual pressure valve). The connector... [See More]
- Material: Brass/Bronze; Stainless
- Design Units: English
- Application: Gas
- English Size: 0.250
from Princess Auto Limited
2 Pc "P " Style Male Air Quick Couplers [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
Compact, lightweight Cuplas with only 9.5mm outer diameter. Push-to-connect operation. Tube Fitter type for even easier tube insertion. Even though the valve is built in the socket, the sleeve outer diameter is confined to 9.5mm. Push to connect design. Just push in and the tube mount is completed. [See More]
- Material: Brass/Bronze; Stainless
- Application: Pneumatic (Air)
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Cole-Parmer
Metal Quick-Disconnects [See More]
- Material: Brass/Bronze
- Temperature: -40 to 180
from Ralston Instruments, Inc.
QTHA-4TB0. 1/2" tube fitting x male Quick-test, no check-valve, brass. Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench. An excellent solution for connecting to tube fittings for pressure calibration, gas sampling, pressure reading... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.500
from CEJN Industrial Corporation
Series 324 offers a two-way shut-off and is connectable with thevalveless nipple in Series 321. Designed with small externaldimensions, it is suitable for a variety of fluid applications, such aswater inlet and return for injection molding lines. Only one hand isrequired to connect this original... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Hydraulic
- English Size: 0.250 to 0.500
from Watts
LF4719-1008 - 1/2 In Cts X 1/2 In Npt Lead Free Brass Male Elbow [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from U.S. Plastic Corporation
The 3/8" Hose Barb straight thru panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for... [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system. The WEH ® Quick Connector type TW49 is especially designed for Pin-Index connections and is suitable for Pin-Index cylinder valves without hand wheel and gauge. The connection is made in seconds without laborious... [See More]
- Material: Brass/Bronze; Stainless
- Design Units: English
- Application: Gas
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
Lightweight and compact push-to connect operation. Responding to requirements of modular combinations. Compact socket with built in valve and 14mm od sleeve . Suits applications calling for compact and modular components. Just push in the plug to the socket for connection by easy one hand operation. [See More]
- Material: Brass/Bronze
- Application: Pneumatic (Air)
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Cole-Parmer
Quick Disconnect fittings [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from Ralston Instruments, Inc.
QTHA-2FB0-RT. 1/4" female BSPT (ISO 7/1) x male Quick-test, no check-valve, brass. Connect to any Male BSPT (ISO 7/1) taper thread connection using thread sealant and a wrench. Ideal for connecting to male BSPT connections. Note that this is NOT an NPT adapter and is not compatible with NPT... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from CEJN Industrial Corporation
Compatible with aggressive medias, Series 326 stands up to food,offshore, and steam applications. One- and two-way shutoff styles areincluded in the Series that requires only one hand for operation. Dustcaps are included as standard. EPDM seals are available on request. TheSeries is also available... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Hydraulic
- English Size: 0.250 to 0.375
from Watts
LF4724R-141410 - 3/4 X 3/4 X 1/2 In Cts Lead Free Brass Reducing Tee, Plunger Style Insert [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500 to 0.750
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from U.S. Plastic Corporation
The 1/4" Hose Barb straight thru inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts. [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
Quick Connector acc. to CGA 320 for filling of gaseous and liquid CO2 or refrigerant. The WEH Connector type TW52 has been developed especially for filling gaseous and liquid CO2 or refrigerants. Connection to the cylinder is made within seconds without tedious screwing and unscrewing, thus... [See More]
- Material: Brass/Bronze; Stainless
- Design Units: English
- Application: Gas
- English Size: 0.250 to 0.500
from Nitto Kohki U.S.A., Inc.
The lightweight design makes the Cupla best suited to power tools!. Push-to-connect for easy operation. Light weight design suits direct connection to power tools aluminum body is adopted for some models to reduce the weight. Just push the plug into socket for easy one hand connection. Available in... [See More]
- Material: Aluminum; Brass/Bronze; Steel
- Application: Pneumatic (Air)
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Cole-Parmer
Quick Disconnect fittings [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from Ralston Instruments, Inc.
QTHA-2FBA. 1/4" female NPT x female Quick-test, no check-valve, brass. Connect to a pressure gauge or other device with Male NPT connections to a Ralston hand pump or nitrogen calibration device. Install with thread tape once onto any male NPT pressure gauge then use the Quick-test connection to... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from CEJN Industrial Corporation
Series 411 features valved couplings and valveless nipples.Requiring only one hand for operation, the Series is suitable for avariety of fluid applications, such as water inlet and return forinjection molding lines. The Series is also available in ahigh-pressure straight-through design (Series 412),... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Hydraulic
- English Size: 0.375 to 0.750
from Watts
LF4726R-141010 - 3/4 X 1/2 X 1/2 In Cts Lead Free Brass Double Reducing Tee, Plunger Style Insert [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500 to 0.750
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from U.S. Plastic Corporation
The 1/4" NPT shutoff body is .88" high and 1.15" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts. [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
Quick Connector for filling acetylene and acetone. The WEH ® quick connector type TW53 introduces a new generation of connector systems for the industrial filling of acetylene and acetone. Type TW53 is connected to the gas cylinder valve like a conventional filling device but eliminates screw... [See More]
- Material: Brass/Bronze; Stainless
- Design Units: English
- Application: Gas
- English Size: 0.500
from Nitto Kohki U.S.A., Inc.
Compact, lightweight Cuplas with only 9.5mm outer diameter. Push-to-connect operation. Tube Fitter type for even easier tube insertion. Even though the valve is built in the socket, the sleeve outer diameter is confined to 9.5mm. Push to connect design. Just push in and the tube mount is completed. [See More]
- Material: Brass/Bronze; Stainless
- Design Units: English
- Coupling Type: Ball and Sleeve Fitting
- English Size: 0.125
from Cole-Parmer
Quick Disconnect fittings [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from Ralston Instruments, Inc.
QTHA-HFBB-2F. 1/4" female NPT x male Quick-test bulkhead union, brass. Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side. Bulkhead seals so no liquid or moisture can get into a control panel or enclosure. Use to connect fittings on the inside of an enclosure... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from CEJN Industrial Corporation
The 200 bar working pressure of Series 412 makes this product linesuitable for high-pressure water applications and high-pressurecleaning. Included in the Series are valved and valveless couplings andvalveless nipples. Only one hand is required for operation. Othersealing materials are available on... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Hydraulic
- English Size: 0.500
from Watts
LF4732-10 - 1/2 In Cts Lead Free Brass Slip Repair Tee [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Seal Plastics Inc.
Quick-Disconnect Tube Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from U.S. Plastic Corporation
The 1/4" Ferruleless shutoff panel mount body is .88" high and 1.87" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum... [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
Quick Connector for filling 3,000 psi (200 bar) gas cylinders with internal thread (with or without a residual pressure valve). The WEH ® Quick coupling type TW54 for CGA gas cylinder valves with female thread provides a pressure-tight connection in seconds. The split collet design system locks... [See More]
- Material: Brass/Bronze; Stainless
- Temperature: 41 to 176
- Application: Gas
from Nitto Kohki U.S.A., Inc.
Designed for quick replacement for die and mold ! Rust resistant models having many variations. Space saving design for molds with closely spaced coolant ports. Long sleeve socket facilitates connection/ disconnection with plug embedded in mold. Various sizes and end configurations to suit a wide... [See More]
- Material: Brass/Bronze
- Design Units: English
- Coupling Type: Ball and Sleeve Fitting
- English Size: 0.125 to 0.375
from Cole-Parmer
Metal Quick-Disconnects [See More]
- Material: Brass/Bronze
- English Size: 0.125
- Design Units: English
- Temperature: -40 to 180
from Ralston Instruments, Inc.
QTFT-HFBB-2F. 1/4" female NPT x male Quick-test bulkhead union, with cap and chain brass. Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side. Bulkhead seals so no liquid or moisture can get into a control panel or enclosure. Use to connect fittings on the... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from CEJN Industrial Corporation
Series 414 includes a two-way shut-off and is connectable withSeries 411 valveless nipples. Requiring only one hand for operation,Series 414 couplings are suitable for a variety of fluid applications,such as water inlet and return for injection molding lines. Dust capsare included as standard. Viton... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Hydraulic
- English Size: 0.375 to 0.750
from Watts
LF4718-10 - 1/2 In Cts X 1/2 In Cts Lead Free Brass Stackable Elbow [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English; Metric
from U.S. Plastic Corporation
The 1/4" Ferruleless shutoff inline body is .88" high and 1.87" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts. [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
Quick Connector for filling gas cylinders 4,300 psi (300 bar) with internal thread (with or without a residual pressure valve). The WEH ® Quick coupling type TW54 for CGA gas cylinder valves with female thread provides a pressure-tight connection in seconds. The split collet design system locks... [See More]
- Material: Brass/Bronze; Stainless
- Temperature: 41 to 176
- Application: Gas
from Nitto Kohki U.S.A., Inc.
High flow type SP Cupla is now released! Plugs with male thread end are newly added. [See More]
- Material: Brass/Bronze; Steel; Stainless
- Application: Hydraulic; Pneumatic (Air)
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Cole-Parmer
Hose Barb Insert Fitting [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
- Temperature: -40 to 180
from Ralston Instruments, Inc.
QTHA-2FB0. 1/4" female NPT x male Quick-test, no check-valve, brass. Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and a wrench. Connect to pressure gauges with NPT connections. Adapt to a wide range of Male NPT process connections. Made... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from CEJN Industrial Corporation
Compatible with aggressive medias, Series 416 stands up to food,offshore, and steam applications. One- and two-way shut-off styles areincluded in the Series that requires only one hand for operation. Dustcaps are included as standard. EPDM and Kalrez ® seals are available onrequest. The Series... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Hydraulic
- English Size: 0.500
from Watts
LF4715-10 - 1/2 In Cts Lead Free Brass Union Connector [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English; Metric
from U.S. Plastic Corporation
The 1/4" NPT shutoff panel mount body is .88" high and 1.50" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250... [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
Quick Connector for filling gas cylinders 3,000 psi (200 bar) with external thread (with or without a residual pressure valve). The WEH ® Connector type TW57 for CGA gas cylinder valves with male thread provides a pressure-tight connection in seconds. The split collet design system locks... [See More]
- Material: Brass/Bronze; Stainless
- Temperature: 41 to 176
- Application: Gas
from Nitto Kohki U.S.A., Inc.
Valveless structure suits high viscosity fluids! Various body materials, sizes and end configurations. Braided hose connection types are newly added. Valveless construction drastically saves pressure loss and achieves high flow rate. Suitable for high viscosity fluids (such as grease). Available in... [See More]
- Material: Brass/Bronze; Steel; Stainless
- Application: Hydraulic; Pneumatic (Air)
- Coupling Type: Ball and Sleeve Fitting
- Design Units: English
from Cole-Parmer
Quick Disconnect fittings [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from Ralston Instruments, Inc.
QTHA-2FB1. 1/4" female NPT x male Quick-test, with check-valve, brass. Connect a Quick-test hose to a pressure gauge or any device with a male NPT connection using thread sealant and a wrench. Connect to pressure gauges with NPT connections. Adapt to a wide range of Male NPT process connections. [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from CEJN Industrial Corporation
The straight-through, valveless design of Series 417 couplings makesthem ideal for garden and other low-pressure applications in whichthere is no need for valved-style couplings. Two hands are needed toconnect Series 417 couplings, which are connectable to Series 411nippels. [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Hydraulic
- English Size: 0.500 to 0.750
from Watts
LF4715R-1410 - 3/4 In Cts X 1/2 In Cts Lead Free Brass Reducing Union Connector [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500 to 0.750
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Design Units: Metric
from U.S. Plastic Corporation
The 1/4" Hose Barb shutoff panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to... [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
Manual connector for filling of gas cylinders with external thread and with or without a residual pressure valve (pallet and bundle filling). The manual connector type WEH ® TW67 for external threads is simply screwed onto the cylinder valve and the pressure-tight connection is made. The type... [See More]
- Material: Brass/Bronze
- Design Units: Metric
- Application: Gas
- Metric Size: 16.00
from Nitto Kohki U.S.A., Inc.
Simultaneously connects several ports securely in one operation! Greatly cuts cycle time in multiple ports replacement. Handles several ports at once. Simple manual lever action completes easy connection / disconnection. Comes with lock mechanism to prevent accidental disconnection. Valve on socket... [See More]
- Material: Aluminum; Brass/Bronze; Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.125
from Cole-Parmer
Metal Quick-Disconnects [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from Ralston Instruments, Inc.
QTHA-2MB0-RT. 1/4" male BSPT (ISO 7/1) x male Quick-test, no check-valve, brass. Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant and a wrench. Ideal for connecting to female BSPT connections. Note that this is NOT an NPT adapter and is not compatible with NPT... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from CEJN Industrial Corporation
One- and two-way shut-off styles are included in Series 604couplings that require only one hand for operation. Series 604 issuitable for a variety of fluid applications, such as water inlet andreturn. Please refer to CEJN Series 606 for a stainless steel version. Straight through version available... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Hydraulic
- English Size: 0.750
from Watts
LF4716-10 - 1/2 In Cts Lead Free Brass Slip Repair Union [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Design Units: English
from U.S. Plastic Corporation
The 5/16" Hose shutoff panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250... [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
Connector for testing respiratory protective equipment for pressure ranges up to max. 200 bar or up to max. 300 bar. The type TW156 can be connected to the manual inlet valve of the respiratory protective device without hand tightening. The clamping jaws grip into the thread and the pressure-tight... [See More]
- Material: Brass/Bronze; Stainless
- Design Units: English
- Application: Gas
- English Size: 0.625
from Nitto Kohki U.S.A., Inc.
Simultaneously connects several ports securely in one operation! Greatly reduces changeover time in multiple ports replacement. Handles several ports at once. Simple manual lever action completes easy connection/ disconnection. Two stage lever operation prevents cupla from accidental dropping due to... [See More]
- Material: Aluminum; Brass/Bronze; Steel
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250 to 0.500
from Cole-Parmer
Hose Barb Fitting Body [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
- Temperature: -40 to 180
from Ralston Instruments, Inc.
QTFT-2MB0-RT. 1/4" male BSPT (ISO 7/1) x male Quick-test, no check-valve, with cap and chain, brass. Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant and a wrench. Ideal for connecting to female BSPT connections. Note that this is NOT an NPT adapter and is not... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from CEJN Industrial Corporation
Requiring only one hand for operation, Series 704 couplings featurea two-way shut-off. Series 704 is suitable for water inlet and returnfor injection molding lines. Please refer to CEJN Series 706 for a stainless steel version. Straight through version available on request. [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Hydraulic
- English Size: 1.000
from Watts
LF4717-10 - 1/2 In Cts Lead Free Brass Union Elbow [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Design Units: English
from U.S. Plastic Corporation
The 3/8" Hose Barb shutoff panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to... [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
Quick release system for a quick and easy changeover of WEH ® gas filling connectors to another type. When changing over to gas cylinders having different cylinder valves, the filling hose has to be disconnected from the filling connector. The quick release coupling has solved this problem, as... [See More]
- Material: Brass/Bronze; Stainless
- Design Units: Metric
- Application: Gas
- Metric Size: 16.00
from Nitto Kohki U.S.A., Inc.
Simultaneously connects several ports securely in one operation. Greatly reduces changeover time in multiple ports replacement. Handles several ports at once. Simple manual lever action completes easy connection/disconnection. Two-stage lever operation prevents Cupla from accidental dropping due to... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.125 to 0.250
from Cole-Parmer
bull; Ideal for pressure and vacuum applications. One of Colder Products ' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and withstand pressures from vacuum to 250 psi and temperatures from <endash... [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from Ralston Instruments, Inc.
QTHA-2MB1-RT. 1/4" male BSPT (ISO 7/1) x male Quick-test, with check-valve, brass. Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant and a wrench. Ideal for connecting to female BSPT connections. Note that this is NOT an NPT adapter and is not compatible with... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from CEJN Industrial Corporation
CEJN Series 930 is part of the Multi-Snap range where coupling andnipple manifolds are available in a large number of sizes andconnection alternatives. Up to eight circuits can be connected anddisconnected simultaneously. Due to the unique design of the couplings,an easy push-to connect action is... [See More]
- Material: Brass/Bronze
- English Size: 0.250 to 0.375
- Design Units: English
- Temperature: -22 to 212
from Watts
Lf4717R-1410 - 3/4 X 1/2 In Cts Lead Free Brass Reducing Union Elbow [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500 to 0.750
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Design Units: English
from U.S. Plastic Corporation
The 1/4" Hose Barb shutoff inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts. [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
Connector for filling and evacuating refrigerants during maintenance of automotive air conditioning equipment. The type TW108 is a good reasonably priced alternative to the type TW110 for connections where continuous use is not required. It is therefore the ideal choice for leak-tight filling during... [See More]
- Material: Aluminum; Brass/Bronze
- Design Units: English
- Application: Gas
- English Size: 0.625
from Cole-Parmer
bull; Ideal for pressure and vacuum applications. One of Colder Products ' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and withstand pressures from vacuum to 250 psi and temperatures from <endash... [See More]
- Material: Brass/Bronze
- English Size: 0.250
- Design Units: English
from Ralston Instruments, Inc.
QTFT-2MB1-RT. 1/4" male BSPT (ISO 7/1) x male Quick-test, with check-valve, with cap and chain, brass. Connects Female BSPT (ISO 7/1) taper pipe thread to Quick-test hose using thread sealant and a wrench. Ideal for connecting to female BSPT connections. Note that this is NOT an NPT adapter and is... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from CEJN Industrial Corporation
With unlimited combination possibilities, CEJN Series 267 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and air inclusionduring connection and disconnection. [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Hydraulic
- English Size: 0.250
from Watts
LF4722-10 - 1/2 In Cts 45 Degree Lead Free Brass Union Elbow [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Design Units: English
from U.S. Plastic Corporation
The 5/16" Hose Barb shutoff inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts. [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
The WEH ® TW111 Quick Connector is the ideal tool for filling refrigerants. Just push to connect and the pressure-tight connection to the Schrader port UNF 7/16 “ –20 male thread (equivalent to 1/4" – SAE tube connection) is established. The integrated shut-off valve prevents... [See More]
- Material: Aluminum; Brass/Bronze
- Design Units: English
- Application: Gas
- Temperature: 14 to 176
from Cole-Parmer
bull; Ideal for pressure and vacuum applications. One of Colder Products ' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and withstand pressures from vacuum to 250 psi and temperatures from <endash... [See More]
- Material: Brass/Bronze
from Ralston Instruments, Inc.
QTHA-2MBA. 1/4" male NPT x female Quick-test, no check-valve, brass. Quickly connect a pressure calibrator or other pressure device with Female NPT connections to Ralston hand pumps or nitrogen calibration equipment. Connect to any pressure calibrator or pressure module with Female NPT connections. [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from CEJN Industrial Corporation
With unlimited combination possibilities, CEJN Series 467 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and air inclusionduring connection and disconnection. [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Hydraulic
- English Size: 0.375
from Watts
lf4723-10 - 1/2 X 1/2 X 1/2 In Cts Lead Free Brass Union Tee, Plunger Sytle Insert [See More]
- Material: Brass/Bronze
- Design Units: English
- Quick Coupler Valving: Non Valved
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Design Units: English
from U.S. Plastic Corporation
The 3/8" Hose Barb shutoff inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts. [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
Connector for filling R410A refrigerant in refrigerating and air conditioning plants with "Schrader"- valves. The WEH ® product range for the refrigeration and air conditioning industry has been extended by the addition of a further connector for filling R410A refrigerant. The WEH ® TW111... [See More]
- Material: Aluminum; Brass/Bronze
- Design Units: English
- Application: Gas
- English Size: 0.500
from Cole-Parmer
bull; Ideal for pressure and vacuum applications. One of Colder Products ' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and withstand pressures from vacuum to 250 psi and temperatures from <endash... [See More]
- Material: Brass/Bronze
from Ralston Instruments, Inc.
QTHA-2MBL. 1/4" male NPT x male Quick-test 90 degree elbow, brass. Connect a hose to an adapter that is in a hard to reach place. Ideal for accessing pressure transmitter ports and other equipment that is hard to reach. Position pressure gauges for easy reading. Durable forged construction. Made in... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from CEJN Industrial Corporation
With unlimited combination possibilities, CEJN Series 567 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and air inclusionduring connection and disconnection. [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Hydraulic
- English Size: 0.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Design Units: English
from U.S. Plastic Corporation
The 1/4" Ferruleless straight thru insert is .72" high and 1.25" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies. [See More]
- Material: Brass/Bronze
from WEH Technologies Inc.
Quick connector for filling cylinders with refrigerants having valves with external threads and residual pressure valves. The new WEH type TW920 connector for filling refrigerants overcomes the need to remove the cylinder valve cartridge when filling. The innovative gripper mechanism pulls forward... [See More]
- Material: Brass/Bronze; Stainless
- Design Units: English
- Application: Gas
- English Size: 0.375
from Cole-Parmer
bull; Ideal for pressure and vacuum applications. One of Colder Products ' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and withstand pressures from vacuum to 250 psi and temperatures from <endash... [See More]
- Material: Brass/Bronze
from Ralston Instruments, Inc.
QTHA-2MB0. 1/4" male NPT x male Quick-test, no check-valve, brass. Connects Female NPT to Quick-test hoses with brass or stainless steel hose ends. Ideal for connecting to pressure transmitters or other devices under test using thread sealant. Quickly connect and disconnect Quick-test hoses for... [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Pneumatic (Air)
- English Size: 0.250
from CEJN Industrial Corporation
With unlimited combination possibilities, CEJN Series 667 non-dripmodular couplings are adaptable to virtually all applications andsystem requirements. The Non-Drip design of the Series ensurespractically zero spillage and eliminates pollution and air inclusionduring connection and disconnection. [See More]
- Material: Brass/Bronze
- Design Units: English
- Application: Hydraulic
- English Size: 0.750
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Brass/Bronze
- Application: Hydraulic
- Coupling Type: Twist/Bayonet Fitting
- Design Units: English
from U.S. Plastic Corporation
The 1/4" Ferruleless straight thru elbow insert is .63" high, 1.28" long and .96 radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies. [See More]
- Material: Brass/Bronze
from Cole-Parmer
Metal Quick-Disconnects [See More]
- Material: Brass/Bronze