Electro-pneumatic Pressure Relief Valves
Description
Electro-pneumatic pressure relief valves are devices designed to regulate and maintain pressure within a pneumatic system. They function by opening a passage to release excess pressure when it exceeds a predetermined limit, thereby preventing potential damage to the system.
Working Principle
Electro-pneumatic pressure relief valves operate by utilizing a spring-loaded mechanism that maintains a constant force on the valve disk or diaphragm. When the pressure in the system exceeds the preset limit, the force exerted by the pressure overcomes the spring force, causing the valve to open and release the excess pressure. This mechanism ensures that the system pressure remains within safe limits, protecting equipment from overpressure conditions. These valves are particularly useful because they provide automatic pressure regulation, which is crucial for maintaining system integrity and safety.
Applications
Electro-pneumatic pressure relief valves are commonly used in various industrial applications where precise pressure control is essential. For example, they are employed in pneumatic circuits to protect compressors and other equipment from overpressure. They are also used in systems that require the safe operation of multiple consumers with a single compressor, such as in lorries or industrial machinery.
Advantages over other Process - Valves
One of the main advantages of electro-pneumatic pressure relief valves over other types of valves is their ability to automatically regulate pressure without the need for manual intervention. This feature makes them highly reliable and efficient in maintaining system safety. Additionally, their compact size and ease of adjustment contribute to their widespread use in various industrial applications.
Limitations
A specific limitation of electro-pneumatic pressure relief valves is their reliance on a spring-loaded mechanism, which may require periodic maintenance to ensure proper functioning. Additionally, these valves may not be suitable for applications requiring extremely high precision in pressure control, as the spring mechanism can introduce some variability in the pressure set point.
Considerations
When selecting electro-pneumatic pressure relief valves, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. While these valves offer reliable pressure control, their spring-loaded mechanisms may necessitate regular maintenance to ensure accuracy and durability. Additionally, the initial cost of these valves can vary depending on the specific design and materials used. Operating expenses may also be influenced by the frequency of maintenance and the need for replacement parts over time.
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
ER5100 Series consists of the ER5000 Series controller and a 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 psig / 310 bar with two different outlet ranges of 400 and 900 psig / 27.6 and 62.1 bar. The ER5100 Series may be ordered with a Cv = 0.7 or a... [See More]
- Actuation: Manual; ElectroPneumatic
- Connection Description: Threaded
- Maximum Pressure: 400.00 to 900.00
- Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 72.52 to 1740.45
- Valve Size: 0.59
- Controlled Pressure Range: 72.52 to 1740.45
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 72.52 to 1740.45
- Valve Size: 1.26
- Controlled Pressure Range: 72.52 to 1740.45
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 14.50 to 232.06
- Valve Size: 1.26
- Controlled Pressure Range: 14.50 to 232.06
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 72.52 to 928.24
- Valve Size: 0.59
- Controlled Pressure Range: 72.52 to 928.24
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 72.52 to 928.24
- Valve Size: 1.26
- Controlled Pressure Range: 72.52 to 928.24
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 145.04 to 2900.75
- Valve Size: 0.31
- Controlled Pressure Range: 145.04 to 2900.75
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 72.52 to 928.24
- Valve Size: 2.56
- Controlled Pressure Range: 72.52 to 928.24
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: Electric; ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 72.52 to 928.24
- Valve Size: 1.97
- Controlled Pressure Range: 72.52 to 928.24
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 1.26
- Controlled Pressure Range: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.59
- Controlled Pressure Range: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 72.52 to 1450.38
- Valve Size: 0.59
- Controlled Pressure Range: 72.52 to 1450.38
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Maximum Pressure: 145.04 to 2900.75
- Valve Size: 0.31
- Controlled Pressure Range: 145.04 to 2900.75