Cast Iron Pressure Relief Valves

17 Results
Hydraulic Valve -- 120152841 [P03MSV-RP-300-AC-C from Continental Hydraulics]
from Radwell International

PILOT OPERATED PRESSURE RELIEF VALVE, D03 SIZE, MAX PRESSURE = 5000 PSI, MAX FLOW = 20 GPM, CONTROL PORT = P, PRESSURE ADJUSTMENT RANGE = 72 PSI TO 3000 PSI, BUNA SEALS, CAST IRON BODY, REPLACES MODEL # P03MSV-RP-300-AA-B. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Cast Iron
Safety Relief Valve -- WSVI-16F-18S-J
from Watson McDaniel Company

The WSVI Safety Valves are used for over-pressure protection on unfired pressure vessels in saturated steam systems. As safety valves open on a non-compressible fluid application, the disc lifts directly proportional to the increase in system pressure over the valve set point. Safety valves not only... [See More]

  • Primary Material: Cast Iron
  • Maximum Pressure: 250.00
  • Valve Size: 1.50 to 2.50
  • Connection Description: Threaded; 1 1/2" 250#, 21/2" FNPT
Model DRV Double Relief Valve - 30 GPM
from Prince Manufacturing Corp.

FUNCTION. The PRINCE valve model DRV is a differential poppet type double relief. This valve uses the same relief cartridge as the model RV. The double relief is used in systems that require cross over relief protection such a reversible hydraulic motor, or systems that require a cushion valve such... [See More]

  • Primary Material: Cast Iron; Steel
  • Controlled Pressure Range: 1500.00 to 3000.00
  • Maximum Pressure: 3000.00
  • Connection Description: Threaded; #12 SAE
Pressure Reducing Valve -- GD-6N
from Armstrong International

The GD-6N and GD-6 are compact, direct-acting diaphragm valves ideal for low-flow applications, including laundry/dry-cleaning equipment, hospital equipment, tire/plastic molds and food processing. Lightweight and compact, the valves require no external sensing lines or additional parts. An external... [See More]

  • Primary Material: Cast Iron
  • Maximum Pressure: 150.00
  • Valve Size: 0.38 to 1.00
  • Controlled Pressure Range: 3.00 to 60.00
Pressure Relief Valve -- 103012693
from Radwell International

PRESSURE RELIEF VALVE, 10-50PSI, 150 PSI MAX, SET @ 45PSI, 1/2INCH, CAST IRON,. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Cast Iron
Model LS3000Logsplitter Valve - 20 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Hydraulically balanced, hard chrome plated spool. Handle can be installed in “up ” or “down ” position. Detent release pressure adjustable from 1000 to 2000 PSI. For use with system flows up to 25 GPM. Relief valve adjustable up to 2750 PSI. Tandem center... [See More]

  • Primary Material: Cast Iron; Steel
  • Maximum Pressure: 2750.00
  • Valve Size: 0.50 to 0.75
  • Connection Description: Threaded; IN/OUT 3/4 NPTF Work 1/2 NPTF
Pressure Relief Valve -- 117710001 [5602-150 from Henry Technologies Inc.]
from Radwell International

PRESSURE RELIEF VALVE, ANGLE TYPE, 3/4 INCH FPT INLET, 1 INCH FPT OUTLET, 0.921 INCH DIAMETER, CAST IRON, 150-450 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Cast Iron
Model LVRLoader Valve - 14 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool. Hard Chrome Plated Spools. No face seals on spools. Adjustable cartridge relief. Power beyond available. 4 Position Float Spool for loader boom. 4 Position Regen Spool for loader... [See More]

  • Primary Material: Cast Iron; Steel
  • Connection Description: Threaded; IN/OUT #10 SAE Work #8 SAE
  • Maximum Pressure: 3000.00
  • Actuation: Manual
Pressure Relief Valve -- 119337054 [95H-51 from Artesyn Embedded Power]
from Radwell International

PRESSURE RELIEF VALVE, SERIES 95H, CAST IRON, 250 PSI, 15-30 SPRING PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Cast Iron
Model LVS Series Loader Valve - 11 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool. Hard Chrome Plated Spools. No face seals on spools. Adjustable cartridge relief. Power beyond available. 4 Position Series Float Spool for loader boom. 4 Position Regen Spool for... [See More]

  • Primary Material: Cast Iron; Steel
  • Connection Description: Threaded; IN/OUT #8 SAE Work #6-8 SAE
  • Maximum Pressure: 3000.00
  • Actuation: Manual
Pressure Relief Valve -- 20479782
from Radwell International

RELIEF VALVE, 2" FEMALE NPT INLET, 2" MALE NPT OUTLET, SET AT 15" HG VACUUM, 426 SCFM CAPACITY, CAST IRON BODY, NON-CODE VACUUM AIR (SCFM) RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Cast Iron
Model LVT Loader Valve - 10 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool. Hard Chrome Plated Spools. No face seals on spools. Adjustable cartridge relief. Power beyond available. 4 Position Float Spool for loader boom. 4 Position Regen Spool for loader... [See More]

  • Primary Material: Cast Iron; Steel
  • Connection Description: Threaded; IN/OUT #8 SAE Work #6 SAE
  • Maximum Pressure: 3000.00
  • Actuation: Manual
Pressure Relief Valve -- 40222426
from Radwell International

RELIEF VALVE, MODEL 215V, 2" INLET, SET AT 14" HG VACUUM, 229 SCFM CAPACITY, CAST IRON BODY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Cast Iron
Model RD1800 Relief Valve - 20 GPM
from Prince Manufacturing Corp.

FUNCTION. The PRINCE valve model RD-1800 is a direct acting ball/spring type pressure relief. The valve is compact and simple in design. This type relief is fast opening and is well suited for pressure spike protection. The performance curves below indicate the low cracking pressure typical to... [See More]

  • Primary Material: Cast Iron; Steel
  • Maximum Pressure: 2500.00
  • Valve Size: 0.38
  • Controlled Pressure Range: 1000.00 to 2500.00
Solenoid Valve -- 20663506 [5602-275 from Henry Technologies Inc.]
from Radwell International

RELIEF VALVE, CAST IRON, ANGLE TYPE 3/4" FPT INLET, 1" FPT OUTLET, 275 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Cast Iron
Model RD2500 Mono-Block Valve - 20 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check. Hard Chrome Plated Spool. Optional 4 Position Float on 1st spool. Adjustable ball spring relief (1000 PSI to 3000 PSI). Open center to closed center conversion available on some models. See... [See More]

  • Primary Material: Cast Iron; Steel
  • Maximum Pressure: 3000.00
  • Valve Size: 0.50
  • Connection Description: Threaded; IN/OUT 1/2 NPTF Work 1/2 NPTF
Model RD4100 Mono-Block Valve - 20 GPM
from Prince Manufacturing Corp.

STANDARD FEATURES. Economical monoblock construction of high tensile strength gray cast iron. Load check. Hard Chrome Plated Spool. Optional 4 Position Float. Differential Poppet Style Relief, Adjustable from 1500 to 3000 psi (Also. available in Low Pressure Version Adjustable from 500 to 1500 psi). [See More]

  • Primary Material: Cast Iron; Steel
  • Connection Description: Threaded; IN/OUT #10 SAE Work #8 SAE
  • Maximum Pressure: 3000.00
  • Actuation: Manual