Cartridge / Manifold Valves Pressure Relief Valves

34 Results
Sanitary Cartridge Valve -- SCFSS (SCV-075-SS)
from Check-All Valve Mfg. Co.

The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp ® fittings, the... [See More]

  • Features: Poppet; Cartridge
  • Maximum Pressure: 1000.00
  • Valve Size: 0.75
  • Connection Description: Clamp Flange (optional feature); Union (optional feature); Butt Weld; Face Seal (optional feature); 3/4" Line Size
Pressure Control Modular Cartridge Valves -- LIM, LIR, LIC
from Atos North America

LIM, LIR, and LIC are pressure control valves composed by a 2-way cartridge housed in a standard recess and by a functional "cover". The cartridge is composed by a poppet hydraulically piloted by means of internal connections in the cover and sliding into a drilled sleeve; cracking pressure value... [See More]

  • Features: Cartridge
  • Maximum Pressure: 5076.32
  • Valve Size: 0.63 to 3.15
  • Connection Description: Threaded
Modular Stack Hydraulic Valves -- PowerFlow™ D03 Series
from Continental Hydraulics

PowerFlow ™ D03. MODULAR STACK VALVES. Check, Flow Control & Pressure Control Relief Valves. Sizes NFPA D03, CETOP 3 & NG6. Pressures up to 5000 PSI. High Flow Option. Description. Modular stack valves are designed to install between the valve and its mounting surface. This will... [See More]

  • Features: Cartridge
  • Media: Hydraulic
  • Maximum Pressure: 3000.00 to 5000.00
10 GPM Adjustable Relief Valve -- 1240038
from Princess Auto Limited

10 GPM Adjustable Relief Valve [See More]

  • Features: Cartridge
  • Connection Description: 8ORBF
  • Maximum Pressure: 3500.00
Control Valve -- 127665685 [6024C-1-5 from Kepner Products Company]
from Radwell International

CARTRIDGE INSERT RELIEF CHECK VALVE, KEPSEL, FLEXIBLE SEAL SEAT, MODEL 60, 1-1/2 INCH SIZE, 5 PSI CRACK PRESSURE, BUNA -N O-RING, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Features: Cartridge
  • Primary Material: Steel
2-Way, Spool-Type with Internal Relief -- SVRV10-26
from HydraForce, Inc.

A solenoid-operated, two-way, spool-type, normally open, screw-in, hydraulic relief valve. [See More]

  • Features: Solenoid; Cartridge
  • Maximum Pressure: 4307.62
  • Valve Size: 0.38
  • Connection Description: Threaded; SAE 8 or 3/8" BSP
Lead Free* Cartridge Style Water Pressure Reducing Valve -- LFX65B
from Watts

Series LFX65B Lead Free* Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. The LFX65B is a cartridge style regulator and is orderable three ways: As a complete, ready-to-install... [See More]

  • Features: Cartridge
  • Media: Water
  • Valve Size: 0.50 to 2.00
Screw-in Relief Valves -- SP-CART
from Atos North America

SP-CART are direct operated pressure relief valves for screw-in mounting. They are used to limit the max pressure in the hydraulic systems or to protect part of the circuit from overpressure. They are available in six sizes for different flow and pressure range. The cartridge execution is... [See More]

  • Features: Cartridge
  • Maximum Pressure: 6091.58
  • Valve Size: 0.55 to 1.38
  • Connection Description: Threaded
Modular Stack Hydraulic Valves -- PowerFlow™ D05 Series
from Continental Hydraulics

PowerFlow ™ D05. MODULAR STACK VALVES. Check, Flow Control & Pressure Control Relief Valves. Sizes NFPA D05, CETOP 5 & NG 10. Pressures up to 3000 PSI. High Flow Option. Description. Modular stack valves are designed to install between the valve and its mounting surface. This will... [See More]

  • Features: Cartridge
  • Media: Hydraulic
  • Maximum Pressure: 3000.00
20 GPM Adjustable Relief Valve -- 1240039
from Princess Auto Limited

20 GPM Adjustable Relief Valve [See More]

  • Features: Cartridge
  • Connection Description: 10ORBF
  • Maximum Pressure: 3500.00
Control Valve -- 99738944
from Radwell International

EZ-SRV CARTRIDGE RELIEF VALVE, BARE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Features: Cartridge
Cross-Over Relief Valve -- CRV08-20
from HydraForce, Inc.

The CRV08-20 cross-port relief uses two RV08-20 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, direct-acting, poppet-type valves, intended for use in lower flow circuits,... [See More]

  • Features: Poppet; Cartridge
  • Controlled Pressure Range: 49.31 to 3299.61
  • Maximum Pressure: 3306.86
  • Connection Description: Threaded
Screw-in Safety Cartridge Solenoid Valves -- JO-DL
from Atos North America

These screw-in solenoid cartridges are poppet type, leak free and are normally used to cut off the hydraulic power supply line. They are available in normally closed or normally open configurations. The cartridges in /FI versions integrate an inductive sensor which supplies the output electrical... [See More]

  • Features: Poppet; Solenoid; Cartridge
  • Maximum Pressure: 5076.32
  • Valve Size: 0.75 to 1.31
  • Connection Description: Threaded
Modular Stack Hydraulic Valves -- PowerFlow™ D08 Series
from Continental Hydraulics

PowerFlow ™ D08. MODULAR STACK VALVES. Check, Flow Control, Cross Port Relief, Pressure Reducing/Relieving, Counterbalance Valves & Pressure Compensator. Sizes NFPA D08, CETOP 8 & NG25. Pressures up to 3000 PSI. High Flow Option. Description. Modular stack valves are designed to... [See More]

  • Features: Cartridge
  • Media: Hydraulic
  • Maximum Pressure: 3000.00
4.5 GPM Adjustable Relief Valve -- 1240037
from Princess Auto Limited

4.5 GPM Adjustable Relief Valve [See More]

  • Features: Cartridge
  • Connection Description: 6ORBF
  • Maximum Pressure: 3500.00
Hydraulic Valve -- 101047262 [RDFALDV from Sun Hydraulics Corporation]
from Radwell International

CARTRIDGE, DIRECT-ACTING RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Features: Cartridge
Flow Regulator with Pressure Relief -- FRRV12-41F
from HydraForce, Inc.

A screw-in, cartridge-style, multi-function valve which includes a fixed-compensated, priority-type flow regulator and an adjustable pressure relief valve in one cartridge. [See More]

  • Features: Cartridge
  • Connection Description: Threaded
  • Maximum Pressure: 3000.00
  • Primary Material: Steel
Poppet Style Cross Over Relief Valve -- 1240044
from Princess Auto Limited

Poppet Style Cross Over Relief Valve [See More]

  • Features: Cartridge
  • Connection Description: 8ORBF
  • Maximum Pressure: 4350.00
Hydraulic Valve -- 12021930 [RPEC-FAN from Sun Hydraulics Corporation]
from Radwell International

RELIEF VALVE, CARTRIDGE, 2PORT PILOT, 5000 PSI, OPERATED, 25 GPM, EPDM SEALS, 30 - 35 LBF FT VALVE TORQUE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Features: Cartridge
Pressure Reducing / Relieving Valve -- ER12-S30
from HydraForce, Inc.

A screw-in, cartridge-style, spring biased, pressure reducing logic element. [See More]

  • Features: Cartridge
  • Connection Description: Threaded
  • Maximum Pressure: 5000.00
  • Primary Material: Steel
Hydraulic Valve -- 139181263 [RBAPLWN from Sun Hydraulics Corporation]
from Radwell International

CARTRIDGE, ELECTRO-PROPORTIONAL RELIEF VALVE - PILOT CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Features: Cartridge
Pressure Reducing / Relieving Valve -- PR50-38
from HydraForce, Inc.

A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve, with internal pilot and internal spring-chamber drain. It is designed to act as a pressure regulating valve for secondary circuits. Internal damping makes this valve particularly suitable for use in... [See More]

  • Features: Cartridge
  • Maximum Pressure: 5000.00
  • Valve Size: 0.25 to 0.38
  • Controlled Pressure Range: 150.00 to 3300.00
Hydraulic Valve -- 139209291 [RPGCLNN from Sun Hydraulics Corporation]
from Radwell International

CARTRIDGE, PILOT-OPERATED, BALANCED PISTON RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Features: Cartridge
Proportional Pressure Relief Valve -- TS08-20
from HydraForce, Inc.

A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding... [See More]

  • Features: Cartridge
  • Maximum Pressure: 500.38
  • Valve Size: 0.38 to 0.50
  • Controlled Pressure Range: 0.00 to 500.00
Hydraulic Valve -- 139211841 [RPGEJCN from Sun Hydraulics Corporation]
from Radwell International

CARTRIDGE, FAST-ACTING, PILOT-OPERATED, BALANCED PISTON RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Features: Cartridge
Proportional Pressure Relief Valve -- TS08-27
from HydraForce, Inc.

A screw-in, cartridge-style, pilot-operated, spool-type pressure relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current input. This valve is intended for use as a pressure limiting device in... [See More]

  • Features: Cartridge
  • Maximum Pressure: 3495.41
  • Valve Size: 0.38
  • Controlled Pressure Range: 59.47 to 3002.28
Hydraulic Valve -- 184992893 [HSR601-P-50 from Oilgear Company]
from Radwell International

PILOT RELIEF VALVE, SCREW-IN CARTRIDGE, 50-5000PSI. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Features: Cartridge
Relief Valve - Bi-Directional -- CR08-38
from HydraForce, Inc.

A screw-in, cartridge-style, direct-acting, differential area, poppet-type, bi-directional relief valve, intended for use as a pressure limiting device in demanding hydraulic circuits. [See More]

  • Features: Poppet; Cartridge
  • Maximum Pressure: 0.00 to 2973.27
  • Valve Size: 0.25 to 0.38
  • Controlled Pressure Range: 986.26 to 2973.27
Hydraulic Valve -- 19572923 [RA101S30 from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, PILOT OPERATED RELIEF VALVE, THREADED CARTRIDGE RELIEF VALVE, 5000 PSI, 30 GPM FLOW, D-RING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Features: Cartridge
  • Connection Description: Threaded
Relief Valve - Bi-Directional -- CR10-28
from HydraForce, Inc.

A screw-in, cartridge-style, direct-acting, differential area, poppet-type, bi-directional relief valve. [See More]

  • Features: Poppet; Cartridge
  • Maximum Pressure: 0.00 to 3480.90
  • Valve Size: 0.25 to 0.38
  • Controlled Pressure Range: 203.05 to 3045.79
Hydraulic Valve -- 20763819 [DBDS10K-18/315 from Bosch Tool Corporation]
from Radwell International

PRESSURE RELIEF VALVE, R900424150,S - BUSHING WITH HEXAGON AND PROTECTIVE CAP,G1/2, SCREW-IN (CARTRIDGE), 4568 PSI (315 BAR), BUNA-N (NBR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Features: Cartridge
Relief Valves - Pilot-Operated, Spool -- RV10-28
from HydraForce, Inc.

A screw-in, cartridge-style, pilot-operated, two-stage, hydraulic relief valve with reverse fl ow check valve. It is intended for use as a pressure limiting device in demanding hydraulic circuits which require fast response, low hysteresis, low leakage, low pressure overshoot and reverse free fl ow... [See More]

  • Features: Cartridge
  • Maximum Pressure: 4200.29
  • Valve Size: 0.38 to 0.50
  • Connection Description: Threaded; SAE 6, 8 or 3/8", 1/2" BSP
Hydraulic Valve -- 32549362 [RDFALAN from Sun Hydraulics Corporation]
from Radwell International

RELIEF VALVE CARTRIDGE, DIRECT ACTING, 2PORT, 50GPM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Features: Cartridge
Relief Valves - Pilot-Operated, Spool -- RV12-26
from HydraForce, Inc.

A screw-in, cartridge-style, pilot-operated (two-stage), spool-type hydraulic relief valve, intended for use as a pressure limiting device in demanding hydraulic circuits which require fast response and low hysteresis. [See More]

  • Features: Cartridge
  • Maximum Pressure: 3480.90
  • Valve Size: 0.50 to 1.00
  • Controlled Pressure Range: 100.08 to 3495.41