CPVC Pressure Relief Valves

14 Results
VALVES -- DG-050-CPVC
from Blacoh Fluid Control, Inc.

1/2" CPVC, AUTOMATIC DEGASSING VALVE, NPT [See More]

  • Primary Material: CPVC
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: Threaded; FNPT
VALVES -- DG-050-CPVC-U
from Blacoh Fluid Control, Inc.

1/2" CPVC, AUTOMATIC DEGASSING VALVE, UNION [See More]

  • Primary Material: CPVC
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: UNION
VALVES -- PR-025-CPVC-E
from Blacoh Fluid Control, Inc.

1/4" CPVC PRESSURE RELIEF VALVE, EPDM, NPT, MINI [See More]

  • Primary Material: CPVC
  • Maximum Pressure: 150.00
  • Valve Size: 0.25
  • Connection Description: Threaded; FNPT
VALVES -- PR-049-CPVC-E-F
from Blacoh Fluid Control, Inc.

1/2" CPVC PRESSURE RELIEF VALVE, EPDM, 150# FLANGE, MINI [See More]

  • Primary Material: CPVC
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: FLANGE, US, 150# CLASS
VALVES -- PR-049-CPVC-E-U
from Blacoh Fluid Control, Inc.

1/2" CPVC PRESSURE RELIEF VALVE, EPDM, UNION, MINI [See More]

  • Primary Material: CPVC
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: UNION
VALVES -- PR-050-CPVC-E
from Blacoh Fluid Control, Inc.

1/2" CPVC PRESSURE RELIEF VALVE, EPDM, NPT [See More]

  • Primary Material: CPVC
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: Threaded; FNPT
VALVES -- PR-050-CPVC-E-F
from Blacoh Fluid Control, Inc.

1/2" CPVC PRESSURE RELIEF VALVE, EPDM, 150# FLANGE [See More]

  • Primary Material: CPVC
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: FLANGE, US, 150# CLASS
VALVES -- PR-050-CPVC-E-U
from Blacoh Fluid Control, Inc.

1/2" CPVC PRESSURE RELIEF VALVE, EPDM, UNION [See More]

  • Primary Material: CPVC
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: UNION
VALVES -- PR2P-049-CPVC-E-F
from Blacoh Fluid Control, Inc.

1/2" CPVC PRESSURE RELIEF VALVE 2 PORT, EPDM, 150# FLANGE, MINI [See More]

  • Primary Material: CPVC
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: FLANGE, US, 150# CLASS
VALVES -- PR2P-050-CPVC-E-U
from Blacoh Fluid Control, Inc.

1/2" CPVC PRESSURE RELIEF VALVE 2 PORT, EPDM, UNION [See More]

  • Primary Material: CPVC
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: UNION
VALVES -- PR90-049-CPVC-E-U
from Blacoh Fluid Control, Inc.

1/2" CPVC PRESSURE RELIEF VALVE RIGHT ANGLE 90, EPDM, UNION, MINI [See More]

  • Primary Material: CPVC
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Connection Description: UNION
Diaphragm Back Pressure Valves -- RPV Series
from Hayward Flow Control

All Thermoplastic diaphragm Pressure Relief Valve for protecting against over-pressure in Chemical Feed Systems. All valves are preset at 50 psi, however they are field adjustable via the adjustment screw. [See More]

  • Primary Material: PVC; CPVC; PP; PVDF, Noryl
  • Maximum Pressure: 10.00 to 150.00
  • Valve Size: 0.25 to 2.00
  • Connection Description: Threaded
Diaphragm Pressure Relief Valves -- PBV Series
from Hayward Flow Control

All thermoplastic diaphragm Back Pressure Valve for chemical feed systems, applies back pressure to a metering pump to prevent siphoning and eliminates varying dosage rates resulting from fluctuating downstream pressure. All valves are preset for 50 psi, but are field adjustable via the adjustment... [See More]

  • Primary Material: PVC; CPVC; PP; PVDF, Noryl
  • Maximum Pressure: 10.00 to 150.00
  • Valve Size: 0.25 to 2.00
  • Connection Description: Threaded
Manual Flow Control Pressure Regulator Valves -- PR Series
from Hayward Flow Control

Pressure Regulator valves are available in PVC and Corzan CPVC. Seals are FPM only. End connections are threaded only. Pressure Regulator valves can be set from 5 - 75 PSI. Minimum charges for setting pressures exist. All valves are assembled with silicone free lubricant. Features. PVC or Corzan... [See More]

  • Primary Material: PVC; CPVC; Corzan
  • Maximum Pressure: 150.00
  • Valve Size: 0.25 to 1.50
  • Connection Description: Threaded