Construction Electrical Power Generators
Last Updated: April 1, 2025
Description
Construction electrical power generators are devices designed to convert mechanical energy into electrical energy. They serve as a backup power source, ensuring the availability of electricity during power outages or in locations where a direct power supply is not available. These generators are essential for maintaining continuous power supply to critical loads or entire construction sites.
Working Principle
Construction electrical power generators operate on the principle of electromagnetic induction. They convert mechanical energy, derived from sources such as internal combustion engines or turbines, into electrical energy. This process involves the rotation of a coil within a magnetic field, which induces an electrical current. Generators are crucial in providing a reliable power source, especially in remote or temporary construction sites, ensuring that operations can continue without interruption.
Applications
Construction electrical power generators are widely used in various scenarios. For instance, they are employed on construction sites to power tools and machinery where grid power is unavailable. They are also used in remote locations to provide electricity for lighting, heating, and other essential services. Additionally, these generators are crucial in emergency situations, such as natural disasters, to supply power for rescue operations and temporary shelters.
Advantages over other Electrical Power Generators
Construction electrical power generators offer several advantages over other types of generators. They are typically more portable, allowing for easy transportation to different sites. This portability makes them ideal for temporary setups and remote locations. Additionally, they are often designed to be robust and durable, capable of withstanding harsh environmental conditions commonly encountered on construction sites.
Limitations
Despite their advantages, construction electrical power generators have some limitations. They can be noisy, which may be a concern in residential areas or locations with noise restrictions. Additionally, they require regular maintenance to ensure optimal performance and longevity. Fuel consumption can also be a consideration, as continuous operation may lead to high operating costs.
Considerations
When selecting a construction electrical power generator, several factors should be considered. Initial costs can vary significantly depending on the size and capacity of the generator. Operating expenses, including fuel and maintenance costs, should also be factored into the decision-making process. Durability is crucial, as generators must withstand the rigors of construction environments. Accuracy in power output is important to ensure that the generator can meet the specific power requirements of the site. Finally, replacement and maintenance costs should be evaluated to ensure the generator remains a cost-effective solution over its lifespan.
from Kohler Power Systems
Kohler offers a variety of portable generators for around the home or job site. They are available in a variety of fuel and voltage options as well as legs, handles, wheels and lifting lifting kits. Our custom options allow youto build whatever generator you want, any way you want it. Whoever said... [See More]
- Applications: Construction; Industrial
- Portability: Portable
- Fuel Type: Diesel; Gasoline
- Phase: Single Phase
from Weichai Power Co., Ltd.
Weichai Power Generating Equipment Co., Ltd of Weichai Group is domestic R&D and manufacturing base of generating sets with largest production scale, longest history, most advanced equipment and highest integrating resource. With a more than 50,000 sets annual production of various types of... [See More]
- Applications: Construction; Industrial; Mining; Standby
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - Wattage: 12000
from Generac Power Systems, Inc.
Generac mobile generator sets offer a wide range of power output choices for even the most demanding applications. Available in 20kW single phase up to 408kW three phase, Generac mobile generators boast an advanced digital controller that provides simple push-button operation with an easy-to-read... [See More]
- Applications: Construction; Standby
- Portability: Portable
- Fuel Type: Diesel
- Phase: Single Phase; Three Phase
from Wacker Neuson SE
Mobile generators are durable, sound attenuated diesel generator that provides mobile prime power for larger construction, commercial, industrial, special event and emergency management applications where quiet, reliable power is needed. The digital controller monitors and protects the generator and... [See More]
- Applications: Agriculture; Construction; Industrial; Mining; Standby
- Portability: Portable
- Fuel Type: Diesel
- Power Rating - Wattage: 13500 to 256000
from Cummins, Inc.
Cummins Power Generation provides efficient, fully-integrated systems built for reliability in uncertain circumstances. We're here to keep you up and running, no matter what. Our product lines, including Cummins Power Generation, Onan, Generator Technologies and G-Drive, are designed with... [See More]
- Applications: Construction; Industrial; Mining; Power; Standby
- Portability: Permanent
- Fuel Type: Diesel; Propane; Natural Gas
- Phase: Three Phase
from Nidec Power
Kato Engineering provides custom power generation solutions for a wide range of applications, including: Petroleum, gas & steam turbine, diesel & gas prime mover, power conditioning, traction, government and defense, nuclear power, data centers, and more. For each market, we are able to... [See More]
- Applications: Construction; Industrial; Mining; Power
- Phase: Three Phase
- Portability: Permanent
- Frequency: 50 Hz (optional feature); 60 Hz (optional feature)
from Generac Power Systems, Inc.
Generac mobile lite generators provide cost-effective auxiliary power solutions that are reliable and easy to use. Ideal for construction applications-including delivering power to remote jobsite trailers-or emergency backup power for convenience stores and other small businesses, Generac mobile... [See More]
- Applications: Construction; Standby
- Portability: Portable
- Fuel Type: Diesel
- Phase: Single Phase
from Wacker Neuson SE
Lightweight, versatile generator are ideal for smaller jobs. Their durable and compact size offers dependable high performance power with unmatched tool starting ability and voltage regulation. Premium components provide long, trouble-free operation. A unique step-start generator technology with AVR... [See More]
- Applications: Agriculture; Construction; Industrial
- Portability: Portable
- Fuel Type: Gasoline
- Phase: Single Phase
from Wacker Neuson SE
Portable inverter generator offers clean AC power that is ideal for powering small tools and sensitive electronics. The inverter technology allows the engine speed to automatically increase or decrease based on the power needs of the equipment, which creates a much quieter fuel efficient generator. [See More]
- Applications: Agriculture; Construction; Industrial
- Portability: Portable
- Fuel Type: Gasoline
- Phase: Single Phase