Diesel Electrical Power Generators
from Wacker Neuson SE
Mobile generators are durable, sound attenuated diesel generator that provides mobile prime power for larger construction, commercial, industrial, special event and emergency management applications where quiet, reliable power is needed. The digital controller monitors and protects the generator and... [See More]
- Fuel Type: Diesel
- Applications: Agriculture; Construction; Industrial; Mining; Standby
- Portability: Portable
- Power Rating - Wattage: 13500 to 256000
from MTU Onsite Energy
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Standby
- Portability: Permanent
- Power Rating - Wattage: 100000
from HDT Global
This generator provides plenty of power despite its smaller size. It can be used as a standalone power supply for small to medium shelters or in conjunction with a GET for larger shelter configurations. It provides eight hours of operation at full load without refueling and moves easily on cart base... [See More]
- Fuel Type: Diesel
- Phase: Three Phase
- Portability: Portable
- Applications: Industrial; Military
from Mi-T-M Corporation
Engine: Industrial Kohler diesel engine with electric start (battery included). Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings. Frame: Heavy-duty wraparound frame with 1-inch powder coated steel tubing · Low... [See More]
- Fuel Type: Diesel
- Phase: Single Phase
- Portability: Portable
- Power Rating - Wattage: 6000
from Weichai Power Co., Ltd.
Weichai Power Generating Equipment Co., Ltd of Weichai Group is domestic R&D and manufacturing base of generating sets with largest production scale, longest history, most advanced equipment and highest integrating resource. With a more than 50,000 sets annual production of various types of... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Mining; Power; Telecommunications
- Portability: Permanent
- Power Rating - Wattage: 300000
from GE Power Conversion
Designed for medium-speed gas and diesel applications. GE ’s Power Conversion business extensive range of large industrial generators offer high reliability, power density and modular designs. Air or water cooled, they are suitable for many Marine, Industry and Power Generation applications. [See More]
- Fuel Type: Diesel; Gasoline
- Applications: Industrial; Power; Marine
- Portability: Permanent
from Aggreko
Solve your power generation challenges with our 100 kW diesel generator rentals - whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions, service &... [See More]
- Fuel Type: Diesel
- Phase: Single Phase; Three Phase
- Portability: Portable
- Applications: Industrial; Power
from Cummins, Inc.
Cummins Power Generation provides efficient, fully-integrated systems built for reliability in uncertain circumstances. We're here to keep you up and running, no matter what. Our product lines, including Cummins Power Generation, Onan, Generator Technologies and G-Drive, are designed with... [See More]
- Fuel Type: Diesel; Propane; Natural Gas
- Phase: Three Phase
- Portability: Permanent
- Applications: Construction; Industrial; Mining; Power; Standby
from Westerbeke Corporation
The truly "quiet breed " of reliable power. Quiet and Compact. Designed by Westerbeke, the Company that pioneered the truly "quiet breed " of generators, the 3-cylinder, 4-cycle 10.0 BTDA is powerfully quiet. Running at 1800 RPM with a tuned air intake silencer and four point... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 10000
- Applications: Industrial
from INDECK Power Equipment Company
RENT • LEASE • SALE ... An uninterrupted source of electrical power is critical to keep a facility operating. Indeck has electrical generators to meet your requirements for emergency, temporary, or back usage. Capacities: 125-2200 KW. Voltages: 120/208/1/60, 208/240/460/2400/4160/3/60. [See More]
- Fuel Type: Diesel
- Applications: Industrial; Power
- Portability: Portable
- Power Rating - Wattage: 30000 to 2.20E6
from Generac Power Systems, Inc.
Generac's Bi-Fuel generators are EPA compliant, with systems that are Generac engineered and factory installed, assuring a reliable and clean power source - not an untested aftermarket system retrofitted in the field. Generac's Bi-Fuel system components are specifically engineered to integrate... [See More]
- Fuel Type: Diesel; Natural Gas
- Phase: Three Phase
- Portability: Permanent
- Applications: Industrial
from Electric Generators Direct
5.5-HP Hatz Engine. •Durable, quiet and fuel efficient engine. Electric Start (recoil backup). •Start your generator with the touch of a button. •Recommended battery: Interstate SP-40, 340 cold cranking amps. Spark Arrestor Muffler. •Reduces noise to 74 dB(A) at 7 meters. [See More]
- Fuel Type: Diesel
- Frequency: 60 Hz
- Phase: Single Phase
- Voltage: 120/240 V
from Caterpillar Electric Power
Caterpillar is leading the power generation marketplace with Power Solutions engineered to deliver unmatched flexibility, expandability, reliability, and cost-effectiveness. [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 680000 to 900000
from Penncat Corporation
Single source responsibility for the generator set and accessories. Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards. Heavy duty 4 cycle industrial... [See More]
- Fuel Type: Diesel
- Phase: Single Phase; Three Phase
- Portability: Permanent
- Applications: Standby
from Kohler Power Systems
The KOHLER power advantage continues with its diesel models designed for the commercial vehicle industry. Keeping size, noise, weight and emissions to a minimum, KOHLER offers a solid line of generators for: police command vehicles. fire/rescue vehicles. race trailers. mobile medical vehicles. [See More]
- Fuel Type: Diesel
- Applications: Standby
- Portability: Permanent
- Power Rating - Wattage: 9000 to 40000
from Central Marine Diesel
This diesel generator is suitable for continous use and has plenty of power to run your home, job site or business. Like all Central Maine Diesel generators, this unit is fully customizable. From enclosure to fuel tank to controls to trailer, you choose the options right for you! And, as an added... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 200000
from WLC Company, Inc.
Hand Carry/Portable - Gasoline/Diesel - 3200, 6000, 7500 & 12000 Watts [See More]
- Fuel Type: Diesel
- Frequency: 60 Hz
- Power Rating - Wattage: 5000
- Voltage: 120 V; 240 V; 120/240 V
from Caterpillar Oil & Gas
Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest... [See More]
- Fuel Type: Diesel
- Applications: Industrial
- Portability: Permanent
- Power Rating - Wattage: 292 to 455
from MTU Onsite Energy
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Power
- Portability: Permanent
- Power Rating - VA: 1.00E6
from HDT Global
This durable and powerful 35kW Turbocharged Diesel Engine Generator is mounted on a skid base for mid- to long-term operations. As with all HDT generators, built-in shed-on-demand load banks prevent wet-stacking. A 25-gallon fuel tank is included (mounted in base) and a Load Share Parallel option is... [See More]
- Fuel Type: Diesel
- Phase: Three Phase
- Portability: Portable
- Applications: Industrial; Military
from Weichai Power Co., Ltd.
Weichai Power Generating Equipment Co., Ltd of Weichai Group is domestic R&D and manufacturing base of generating sets with largest production scale, longest history, most advanced equipment and highest integrating resource. With a more than 50,000 sets annual production of various types of... [See More]
- Fuel Type: Diesel
- Applications: Marine
- Portability: Permanent
- Power Rating - Wattage: 64000
from Aggreko
1000 kW diesel generator rentals. Whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions, service & support. Features. 1000 kW of electric power... [See More]
- Fuel Type: Diesel
- Phase: Three Phase
- Portability: Portable
- Applications: Industrial; Power
from Westerbeke Corporation
Years of Sea Duty Bring Unmatched Reliability On-Shore. Proven power with field tested reliability The 10.0 BTDAR is a small 3 cylinder work horse in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1800 rpm mean increased power, longevity and smooth, quiet... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 10000
- Applications: Industrial
- Frequency: 50 Hz; 60 Hz
from Generac Power Systems, Inc.
For industry, power failure is not an option. Generac industrial diesel gensets are custom configured to meet the specific requirements of each application. Heavy duty engines have proven their performance and reliability in industrial applications [See More]
- Fuel Type: Diesel
- Phase: Single Phase; Three Phase
- Portability: Permanent
- Applications: Industrial
from Electric Generators Direct
9.9-HP Hatz Engine. •Durable, quiet and fuel efficient engine. Electric Start (recoil backup). •Start your generator with the touch of a button. •Recommended battery: Interstate SP-40, 340 cold cranking amps. Spark Arrestor Muffler. •Reduces noise to 76 dB(A) at 7 meters. [See More]
- Fuel Type: Diesel
- Frequency: 60 Hz
- Phase: Single Phase
- Voltage: 120/240 V
from Caterpillar Electric Power
The 3512 diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1000 to 1400 kVA at 50 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 1.00E6 to 1.40E6
from Penncat Corporation
Single source responsibility for the generator set and accessories. Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards. Heavy duty 4 cycle industrial... [See More]
- Fuel Type: Diesel
- Phase: Single Phase; Three Phase
- Portability: Permanent
- Applications: Standby
from Kohler Power Systems
Packed with power, engineered for total performance. More than 60 models from 8.5 to 3250 kW, to match specific requirements. Exceptional motor starting and voltage recovery. Configurable to a variety of system needs. On-site, residential, marine and mobile models. Critical power applications are... [See More]
- Fuel Type: Diesel
- Applications: Standby
- Portability: Permanent
- Power Rating - Wattage: 8500 to 3.25E6
from Central Marine Diesel
This diesel generator is suitable for continous use and has plenty of power to your home, job site or business. This unit operates at 1800 RPM. It comes with a sound attentuating enclosure, muffler and 4 point vibration mounts for quieter operation. This unit features a 2.4L John Deere 4024TF diesel... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 30000
from Caterpillar Oil & Gas
Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest... [See More]
- Fuel Type: Diesel
- Applications: Industrial
- Portability: Permanent
- Power Rating - Wattage: 450
from MTU Onsite Energy
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Standby
- Portability: Permanent
- Power Rating - VA: 1.00E6
from HDT Global
HDT ’s HMMWV-towable, trailer-mounted generators offer 15 ½-inch ground clearance and HMMWV interchangeable wheels. Features include quick-connect auxiliary fuel fittings for easy access to an external fuel source and automatic system shutdown for low oil pressure, high-coolant... [See More]
- Fuel Type: Diesel
- Phase: Three Phase
- Portability: Portable
- Applications: Industrial; Military
from Weichai Power Co., Ltd.
Weichai Power Generating Equipment Co., Ltd of Weichai Group is domestic R&D and manufacturing base of generating sets with largest production scale, longest history, most advanced equipment and highest integrating resource. With a more than 50,000 sets annual production of various types of... [See More]
- Fuel Type: Diesel
- Applications: Construction; Industrial; Mining; Standby
- Portability: Permanent
- Power Rating - Wattage: 12000
from Aggreko
Aggreko can solve your power generation challenges with our 200 kW diesel generator rentals - whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions,... [See More]
- Fuel Type: Diesel
- Phase: Single Phase; Three Phase
- Portability: Portable
- Applications: Industrial; Power
from Westerbeke Corporation
The First Electronic Diesel Generators Available NMEA 2000 ® Certified. The wave of the future, Westerbeke D-NET ™ electronic generators are offered with standard Westerlink or optional NMEA 2000 ® compliant databus communication. NMEA 2000 ® is a network for shipboard... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 10000
- Applications: Industrial
from Generac Power Systems, Inc.
Generac mobile generator sets offer a wide range of power output choices for even the most demanding applications. Available in 20kW single phase up to 408kW three phase, Generac mobile generators boast an advanced digital controller that provides simple push-button operation with an easy-to-read... [See More]
- Fuel Type: Diesel
- Phase: Single Phase; Three Phase
- Portability: Portable
- Applications: Construction; Standby
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 4.5L John Deere Turbocharged Diesel Engine. •More power, longer engine life & improved fuel economy. Large 160-Gallon Integral Double-Wall Metal Fuel Tank. •Provides up to... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Power; Standby
- Portability: Portable
- Frequency: 60 Hz
from Caterpillar Electric Power
The 3512 diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1000 to 1400 kVA at 50 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 1.00E6 to 1.40E6
from Penncat Corporation
Single source responsibility for the generator set and accessories. Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards. Heavy duty 4 cycle industrial... [See More]
- Fuel Type: Diesel
- Phase: Single Phase; Three Phase
- Portability: Permanent
- Applications: Standby
from Kohler Power Systems
Making your living on the water is hard work-there's no such thing as downtime. KOHLER commercial marine generators are engineered to perform in the most rugged and demanding conditions, time after time. Equipped with John Deere (up to 180 kW) and Scania (350 to 500kW) engines, KOHLER digital... [See More]
- Fuel Type: Diesel
- Applications: Standby
- Portability: Permanent
- Power Rating - Wattage: 33000 to 500000
from Central Marine Diesel
Suitable for continous use with plenty of power to your home, job site or business. John Deere 4024TF. Continuous-duty diesel engine. This unit operates at 1800 RPM and comes with a muffler and 4 point vibration mounts for quieter operation. This unit features a 2.4L John Deere 4024TF diesel engine,... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 30000
from Caterpillar Oil & Gas
Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest... [See More]
- Fuel Type: Diesel
- Applications: Industrial
- Portability: Permanent
- Power Rating - Wattage: 440 to 545
from MTU Onsite Energy
System type:Emergency Prime. Frequency: Hz50. Fuel optimization:yes. Engine model:12V 4000. Manufacturer:MTU. Fuel Type: Diesel. Charge Air Cooling:dual-circuit engine cooling. Cylinder arrangement:v-type engine. Number of cylinders:12. Displacement per cylinder, liters:4.77. Total displacement of... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Standby; Nuclear Power Plants
- Portability: Permanent
- Power Rating - VA: 1.50E6
from HDT Global
This durable and powerful 60kW Turbocharged Diesel Engine Generator is mounted on a skid base for mid- to long-term operations. As with all HDT generators, built-in shed-on-demand load banks prevent wet-stacking. A 40-gallon fuel tank is included (mounted in base) and a Load Share Parallel option is... [See More]
- Fuel Type: Diesel
- Phase: Three Phase
- Portability: Portable
- Applications: Industrial; Military
from Aggreko
Aggreko can solve your power generation challenges with our 40 kW diesel generator rentals - whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions,... [See More]
- Fuel Type: Diesel
- Phase: Single Phase; Three Phase
- Portability: Portable
- Applications: Industrial; Power
from Westerbeke Corporation
Years of Sea Duty Bring Unmatched Reliability On-Shore. Proven power with field tested reliability. The 11.0 BTDCR is a powerful 4 cylinder work horse in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1500 RPM mean increased power, longevity and smooth, quiet... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 11000
- Applications: Industrial
- Frequency: 50 Hz; 60 Hz
from Generac Power Systems, Inc.
Generac mobile lite generators provide cost-effective auxiliary power solutions that are reliable and easy to use. Ideal for construction applications-including delivering power to remote jobsite trailers-or emergency backup power for convenience stores and other small businesses, Generac mobile... [See More]
- Fuel Type: Diesel
- Phase: Single Phase
- Portability: Portable
- Applications: Construction; Standby
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 2.4L John Deere Turbocharged Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 50-Gallon Integral Single-Wall XLPE Fuel Tank. •Provides up... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Power; Standby
- Portability: Portable
- Frequency: 60 Hz
from Caterpillar Electric Power
The 3512 diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 890 to 1250 ekW at 60 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load in... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 890 to 1250
from Penncat Corporation
Single source responsibility for the generator set and accessories. Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards. Heavy duty 4 cycle industrial... [See More]
- Fuel Type: Diesel
- Phase: Single Phase; Three Phase
- Portability: Permanent
- Applications: Standby
from Kohler Power Systems
KOHLER Diesel marine generators produce up to 180 kW at 60 Hz and 150 kW at 50 Hz, while remaining compliant with the latest emission requirements. Each is fitted with a sound housing for remarkably quiet operation. Best of all, KOHLER is your true single source partner with every generator,... [See More]
- Fuel Type: Diesel
- Phase: Single Phase; Three Phase
- Portability: Permanent
- Applications: Standby
from Central Marine Diesel
You 'll love the fuel savings! Just sips fuel! Runs for 5 hours on a gallon of diesel fuel. The D4500E is designed for heavy duty service on the job site or as temporary standby-power and features a premium 7.8 HP diesel engine with electric starting. This unit features brushless HD alternators... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 3500
from Caterpillar Oil & Gas
Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest... [See More]
- Fuel Type: Diesel
- Applications: Industrial
- Portability: Permanent
- Power Rating - Wattage: 725
from MTU Onsite Energy
Emergency diesel generators for nuclear power plants. MTU Onsite Energy has been supplying emergency diesel generators for nuclear power plants for more than 50 years. With over 300 systems supplied to over 50 nuclear power plants and other nuclear installations in 15 countries worldwide, we have... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Standby; Nuclear Power Plants
- Portability: Permanent
- Power Rating - VA: 2.50E6
from HDT Global
The 35kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load banks and ECU when... [See More]
- Fuel Type: Diesel; DL-1, DL-2, JP-5, JP-8
- Phase: Three Phase
- Portability: Portable
- Applications: Industrial; Military
from Aggreko
Aggreko can solve your power generation challenges with our 500 kW diesel generator rentals - whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions,... [See More]
- Fuel Type: Diesel
- Phase: Single Phase (optional feature); Three Phase (optional feature)
- Portability: Portable
- Applications: Industrial; Power
from Westerbeke Corporation
More power, less size. Quiet and Compact. Running at 1800 RPM with tuned air intake silencer and 3-cylinder smoothness, the 11.5 BTD is powerfully quiet. The generator also features one of the smallest envelopes of any generator in its class. Precise Frequency Regulation. Electronic governing... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 11500
- Applications: Industrial
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 2.4L John Deere Turbocharged Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 50-Gallon Integral Single-Wall XLPE Fuel Tank. •Provides up... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Power; Standby
- Portability: Portable
- Frequency: 60 Hz
from Caterpillar Electric Power
The 3512B diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1360 to 1875 kVA at 50 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 1.32E6 to 1.88E6
from Kohler Power Systems
KOHLER Power Systems offers mobile generators from 20 kW all the way up to 500 kW - for any application you can imagine. You get heavy-duty power for demanding applications with Tier 2 to Tier 4i engines, including the turbo-charged KOHLER Diesel KDI, a Tier 4 Final with lower operating costs and... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Power; Remote Locations, Storm Recovery, Public Events
- Portability: Portable
- Power Rating - Wattage: 30000 to 500000
from Central Marine Diesel
This diesel generator is suitable for continous use and has plenty of power to your home, job site or business. This unit operates at 1800 RPM and comes with a muffler and 4 point vibration mounts for quieter operation. This unit features a 3.05L John Deere 5030TF diesel engine, electronic governor... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 50000
from Caterpillar Oil & Gas
Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest... [See More]
- Fuel Type: Diesel
- Applications: Industrial
- Portability: Permanent
- Power Rating - Wattage: 725
from MTU Onsite Energy
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Standby
- Portability: Permanent
- Power Rating - Wattage: 550000
from HDT Global
The 25kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable, trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load banks and ECU when... [See More]
- Fuel Type: Diesel; DL-1, DL-2, JP-5, JP-8
- Phase: Three Phase
- Portability: Portable
- Applications: Industrial; Military
from Westerbeke Corporation
The First Electronic Diesel Generators Available NMEA 2000 ® Certified. The wave of the future, Westerbeke D-NET ™ electronic generators are offered with standard Westerlink or optional NMEA 2000 ® compliant databus communication. NMEA 2000 ® is a network for shipboard... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 11500
- Applications: Industrial
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 2.4L John Deere Turbocharged Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 80-Gallon Integral Single-Wall XLPE Fuel Tank. •Provides up... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Power; Standby
- Portability: Portable
- Frequency: 60 Hz
from Caterpillar Electric Power
The 3512B diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1500 kVA at 50 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load in one... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 1.50E6
from Kohler Power Systems
Kohler offers a variety of portable generators for around the home or job site. They are available in a variety of fuel and voltage options as well as legs, handles, wheels and lifting lifting kits. Our custom options allow youto build whatever generator you want, any way you want it. Whoever said... [See More]
- Fuel Type: Diesel; Gasoline
- Phase: Single Phase
- Portability: Portable
- Applications: Construction; Industrial
from Central Marine Diesel
This diesel generator is suitable for continous use and has plenty of power to your home, job site or business. This unit operates at 1800 RPM.It comes with a sound attenuating enclosure, muffler and 4 point vibration mounts for quieter operation. This unit features a 3.05L John Deere 5030TF diesel... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 50000
from Caterpillar Oil & Gas
Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest... [See More]
- Fuel Type: Diesel
- Applications: Industrial
- Portability: Permanent
- Power Rating - Wattage: 800 to 910
from Westerbeke Corporation
The truly "quiet breed " of reliable power. Quiet and Compact. Designed by Westerbeke, the Company that pioneered the truly "quiet breed " of generators, the 4-cylinder 12.0 BTDC is a smooth, quiet and compact diesel generator. The 12.0 BTDC also provides one of the best power to... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 12000
- Applications: Industrial
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 2.4L John Deere Turbocharged Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 80-Gallon Integral Single-Wall XLPE Fuel Tank. •Provides up... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Power; Standby
- Portability: Portable
- Frequency: 60 Hz
from Caterpillar Electric Power
The 3512B diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1320 to 1750 kVA at 50 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 1.32E6 to 1.75E6
from Kohler Power Systems
KOHLER diesel generators offer heavy-duty power in a lightweight package. Available in both 60 Hz (10-40 kW) and 50 Hz (9-33 kW) these little powerhouses are built to be quiet and compact with minimal vibration. Worry Free. For everything from low coolant to low oil pressure, KOHLER mobile... [See More]
- Fuel Type: Diesel
- Applications: Standby
- Portability: Permanent
- Power Rating - Wattage: 9000 to 40000
from Central Marine Diesel
This brand new diesel generator is designed for heavy duty service on the job site or as temporary standby-power and features a premium 8 HP 418cc diesel engine with electric start. Just Sips Fuel. You 'll love the fuel savings!. This unit features an automatic voltage regulator with clean sine... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 5000
from Westerbeke Corporation
The First Electronic Diesel Generators Available NMEA 2000 ® Certified. The wave of the future, Westerbeke D-NET ™ electronic generators are offered with standard Westerlink or optional NMEA 2000 ® compliant databus communication. NMEA 2000 ® is a network for shipboard... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 12000
- Applications: Industrial
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 4.5L John Deere Turbocharged Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 80-Gallon Integral Single-Wall XLPE Fuel Tank. •Provides up... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Power; Standby
- Portability: Portable
- Frequency: 60 Hz
from Caterpillar Electric Power
The 3512B diesel generator sets have been developed meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1230 to 1500 ekW at 60 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load in... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 1230 to 1500
from Central Marine Diesel
This diesel generator is suitable for continous use and has plenty of power to your home, job site or business. John Deere 5030HF. Continuous-duty diesel engine. This unit operates at 1800 RPM and comes with a muffler and 4 point vibration mounts for quieter operation. This unit features a 3.05L... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 60000
from Westerbeke Corporation
The truly "quiet breed " of reliable power. Quiet and Compact. Designed by Westerbeke, the Company that pioneered the truly "quiet breed " of generators, the 4-cylinder 12.5 BTDB is a smooth, quiet and compact diesel generator. The 12.5 BTDB also provides one of the best power to... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 12500
- Applications: Industrial
from Electric Generators Direct
10.0 kW Diesel Powered RV Generator (Model 11506). •Designed for Type A RVs w/ 3 AC units (45A 2-Pole Breaker). •Runs 3 15,000 BTU AC units w/ 2500 additional watts available. Cummins Onan 1647cc Liquid-Cooled Diesel Engine. •Automatic timed glow plugs for quick & easy... [See More]
- Fuel Type: Diesel
- Applications: Power
- Phase: Single Phase
- Frequency: 60 Hz
from Caterpillar Electric Power
The 3512C diesel generator sets have been developed to meet your continuous, standby and prime applications. Producing reliable power of 1750 ekW at 60 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load in one step. Our 3512C... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 1750
from Central Marine Diesel
This John Deere Powered diesel generator is suitable for continous use and has plenty of power to your home, job site or business. This unit operates at 1800 RPM. It comes with a sound attenuated enclosure, muffler and 4 point vibration mounts for quieter operation. This unit features a 3.05L John... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 60000
from Westerbeke Corporation
The First Electronic Diesel Generators Available NMEA 2000 ® Certified. The wave of the future, Westerbeke D-NET ™ electronic generators are offered with standard Westerlink or optional NMEA 2000 ® compliant databus communication. NMEA 2000 ® is a network for shipboard... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 13500
- Applications: Industrial
from Electric Generators Direct
6.0 kW Diesel Powered RV Generator (Model 1044). •Designed for dual AC Type A RVs (30A 2-Pole Breaker). •Runs two 15,000 BTU AC units w/ 1000 additional watts available. Cummins Onan 719cc Liquid-Cooled Diesel Engine. •Automatic timed glow plugs for quick & easy starting. [See More]
- Fuel Type: Diesel
- Applications: Power
- Phase: Single Phase
- Frequency: 60 Hz
from Caterpillar Electric Power
The 3516 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1600 to 2000 kVA at 50 Hz,each generator set has been designed to meet ISO 8528-5 transient response requirements and accepts 100... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 1.60E6 to 2.00E6
from Central Marine Diesel
You 'll want the lights to go out just to hear it run! This smooth, ultra quiet 1800 RPM diesel genset has plenty of power to run your off-the-grid home, job site or business. Like all Central Maine Diesel generators, this unit is fully customizable. From enclosure to fuel tank to trailer, you... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 82000
from Westerbeke Corporation
The First Electronic Diesel Generators Available NMEA 2000 ® Certified. The wave of the future, Westerbeke D-NET ™ electronic generators are offered with standard Westerlink or optional NMEA 2000 ® compliant databus communication. NMEA 2000 ® is a network for shipboard... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 17000
- Applications: Industrial
from Electric Generators Direct
8.0 kW Diesel Powered RV Generator (Model 1046). •Designed for dual AC Type A RVs (35A 2-Pole Breaker). •Runs two 15,000 BTU AC units w/ 3000 additional watts available. Cummins Onan 719cc Liquid-Cooled Diesel Engine. •Automatic timed glow plugs for quick & easy starting. [See More]
- Fuel Type: Diesel
- Applications: Power
- Phase: Single Phase
- Frequency: 60 Hz
from Caterpillar Electric Power
The 3516 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1600 to 2000 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and accepts 100... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 1.60E6 to 2.00E6
from Central Marine Diesel
Automatically starts when the power goes out. Includes weekly exercise clock for self-testing. Automatic start. You don 't have to do anything!. This brand new diesel generator features a premium 10 HP diesel engine with weekly exerciser for self-testing. This genset is equipped with a sound... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 5000
from Westerbeke Corporation
All New Industrial Model - 17.0 EDER!. Digital Controls - Continuous Monitoring and Diagnostics. The 17.0 EDER has digital controls offering simplified and easy to understand information on operational status and, if necessary, system diagnostics. Westerbeke also features "at a glance "... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 17000
- Applications: Industrial
- Frequency: 50 Hz; 60 Hz
from Electric Generators Direct
Generac Quietpact Series ™ 8.5 kW Diesel Powered RV Generator. •Provides fuel efficient operation w/ superior cooling capacity. Designed For Use With Multiple Applications. •Class A Motorhomes w/ a single or dual roof A/C. •Industrial Vehicles, Sport Utility and Horse... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Power
- Phase: Single Phase
- Frequency: 60 Hz
from Caterpillar Electric Power
The 3516 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1450 to 1600 ekW at 60 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and accepts 100... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 1450 to 1600
from Central Marine Diesel
Starts and stops automatically and has a weekly exerciser for self-testing. When the power goes out you don 't have to do a thing! This Isuzu diesel is suitable for continous use and is the most fuel efficient diesel generator in its class. Like all Central Maine Diesel generators, this unit is... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 13000
from Westerbeke Corporation
The First Electronic Diesel Generators Available NMEA 2000 ® Certified. The wave of the future, Westerbeke D-NET ™ electronic generators are offered with standard Westerlink or optional NMEA 2000 ® compliant databus communication. NMEA 2000 ® is a network for shipboard... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 22000
- Applications: Industrial
from Electric Generators Direct
Subaru/Hatz Industrial Diesel Engine. •Perfect for the oil, marine and mining industries. Electric Start. •Electric start model that is key start (Battery Not Included). •Battery rack & cables are included. Professional Control Panel. •GFCI outlets, circuit breakers, volt... [See More]
- Fuel Type: Diesel
- Phase: Single Phase
- Portability: Portable
- Applications: Industrial; Power
from Caterpillar Electric Power
The 3516B diesel generator sets are made to match your mission critical, continuous, standby and prime applications. Producing reliable power from 1750 to 2500 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and accepts 100 percent rated load in... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 1.75E6 to 2.50E6
from Central Marine Diesel
Starts and stops automatically with weekly exerciser for self-testing. When the power goes out you don 't have to do a thing! This Isuzu diesel is suitable for continous use and is the most fuel efficient diesel generator in its class. Like all Central Maine Diesel generators, this unit is fully... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 20000
from Westerbeke Corporation
The First Electronic Diesel Generators Available NMEA 2000 ® Certified. The wave of the future, Westerbeke D-NET ™ electronic generators are offered with standard Westerlink or optional NMEA 2000 ® compliant databus communication. NMEA 2000 ® is a network for shipboard... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 23500
- Applications: Industrial
from Electric Generators Direct
Hatz Industrial Diesel Engine. •Perfect for the oil, marine and mining industries. Electric Start. •Electric start model that is key start (Battery Not included). •Battery rack & cables are included. Professional Control Panel. •GFCI outlets, circuit breakers, volt meter... [See More]
- Fuel Type: Diesel
- Phase: Single Phase
- Portability: Portable
- Applications: Industrial; Power
from Caterpillar Electric Power
Producing reliable power of 2000 kVA at 50 Hz, our 3516B diesel generator sets are made to match your mission critical, continuous, standby and prime applications. Each meets ISO 8528-5 transient response requirements and accepts 100 percent rated load in one step. Depending on the model, our 3516B... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 2.00E6
from Central Marine Diesel
This Cummins Powered diesel generator is suitable for continous use and has plenty of power to your home, job site or business. This unit operates at 1800 RPM and with its deep stiff crankcase, isolated valve cover and 4 point vibration mounts, this set runs smooth and quiet. Prime Power. Built to... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 40000
from Westerbeke Corporation
NEW 1800 RPM 4kW - Outstanding Value. Quiet and Compact. Operating at 1800 RPM with a tuned air intake silencer and four point vibration mounts, the 4.0 BCDA runs smooth and quiet. Designed specifically for the tightest installations, this generator has one of the smallest envelopes available in its... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 4000
- Applications: Industrial
from Electric Generators Direct
208V Three Phase Generator. •Perfect for powering commercial/industrial motors, boilers, etc. 19-HP/654cc Kohler Diesel Engine. •A workhorse designed for easy starting and long run times. Electric Start w/ Recoil Backup (Battery Sold Separately). •Includes battery rack &... [See More]
- Fuel Type: Diesel
- Phase: Three Phase
- Portability: Portable
- Applications: Industrial; Power
from Caterpillar Electric Power
The 3516B diesel generator sets are made to match your mission critical, continuous, standby and prime applications. Producing reliable power from 2000 to 2500 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and accepts 100 percent rated load in... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 2.00E6 to 2.50E6
from Central Marine Diesel
This Cummins Powered diesel generator is suitable for continous use and has plenty of power to your home, job site or business. This unit operates at 1800 RPM and with its critical exhaust silencer, deep stiff crankcase, optimized rib arrangement, isolated valve cover, 4 point vibration mounts and... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 40000
from Westerbeke Corporation
Years of Sea Duty Bring Unmatched Reliability On-Shore. Proven 3 cylinder powerhouse with field tested reliability. The 5.0 BCDR is a powerful mini 3 cylinder in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1500 rpm mean increased power, longevity and smooth,... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 5000
- Applications: Industrial
- Frequency: 50 Hz; 60 Hz
from Electric Generators Direct
19-HP/654cc Lombardini Diesel Engine. •A workhorse on the job site. Electric Start (Battery Sold Separately). •Includes battery rack & cables. Cast Iron Cylinder Liners w/ Low Oil Pressure Shutdown. •Provides added protection. Easy Cold Weather Starting. •Glow plug kit... [See More]
- Fuel Type: Diesel
- Frequency: 60 Hz
- Phase: Single Phase
- Voltage: 120/240 V
from Caterpillar Electric Power
The 3516C diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 2500 kVA to 2750 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and to... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 2.50E6 to 2.75E6
from Central Marine Diesel
This Isuzu diesel generator is suitable for continous use and is the most fuel efficient diesel generator in its class. Most fuel efficient diesel. Lowest operating cost per watt. Best overall value in its class. This brawny little three cylinder set has plenty of power to run your home, job site or... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 13000
from Westerbeke Corporation
The First Electronic Diesel Generators Available NMEA 2000 ® Certified. The wave of the future, Westerbeke D-NET ™ electronic generators are offered with standard Westerlink or optional NMEA 2000 ® compliant databus communication. NMEA 2000 ® is a network for shipboard... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 5000
- Applications: Industrial
from Electric Generators Direct
10-HP/400cc Lombardini Diesel Engine. •A workhorse on the job site. Electric Start w/ Recoil Backup (Battery Sold Separately). •Includes battery rack & cables. Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown. •Provides added protection. Smooth Wave ™. [See More]
- Fuel Type: Diesel
- Applications: Power
- Phase: Single Phase
- Frequency: 60 Hz
from Caterpillar Electric Power
The 3516C diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 3000 to 3125 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and to accept... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 2.25E6 to 3.13E6
from Central Marine Diesel
This Isuzu diesel generator is suitable for continous use and is the most fuel efficient diesel generator in its class. Like all Central Maine Diesel generators, this unit is fully customizable. From enclosure to fuel tank to controls to trailer, you choose the option that is right for you! And, as... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 13000
from Westerbeke Corporation
The First Electronic Diesel Generators Available NMEA 2000 ® Certified. The wave of the future, Westerbeke D-NET ™ electronic generators are offered with standard Westerlink or optional NMEA 2000 ® compliant databus communication. NMEA 2000 ® is a network for shipboard... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 5500
- Applications: Industrial
from Electric Generators Direct
10-HP/400cc Lombardini Diesel Engine. •A workhorse on the job site. Electric Start w/ Recoil Backup (Battery Sold Separately). •Includes battery rack & cables. Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown. •Provides added protection. Smooth Wave ™. [See More]
- Fuel Type: Diesel
- Applications: Power
- Phase: Single Phase
- Frequency: 60 Hz
from Caterpillar Electric Power
The 3516E diesel generator sets are made to match your mission critical, standby and prime applications, and meet our quality standards. Producing reliable power from 2750 to 3000 kVA (3100 kVA without fan) at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 2.75E6 to 3.00E6
from Central Marine Diesel
This Isuzu diesel generator is suitable for continous use and is the most fuel efficient diesel generator in its class. Like all Central Maine Diesel generators, this unit is fully customizable. From enclosure to fuel tank to controls to trailer, you choose the option that is right for you! And, as... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 20000
from Westerbeke Corporation
A truly low profile 5.7 kilowatts. Quiet and Compact. Operating at 1500 RPM with a tuned air intake silencer and four point vibration mounts, the 5.7 BTD runs smooth and quiet. Designed specifically for those installations where height is extremely limited, this generator has one of the smallest... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 5700
- Applications: Industrial
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed for long life & to maximize return on investment. 2.2L Isuzu Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 45-Gallon 7-Gauge Steel Fuel Tank. •Provides up to 50 hours of run time @ 1/2 load. [See More]
- Fuel Type: Diesel
- Applications: Industrial; Power; Standby
- Portability: Portable
- Frequency: 60 Hz
from Caterpillar Electric Power
The 3606 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1725 to 2688 kVA at 50 Hz, and each generator set has been designed to meet ISO 8528-5 transient response requirements and accepts... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 1.78E6 to 2.69E6
from Central Marine Diesel
This Isuzu diesel generator is suitable for continous use and with its ultra compact design is perfect for installing in a bus or coach conversion!. Prime Power. Built to run 24 hours a day. This brawny little three cylinder set has plenty of power to run your home, job site or business. This unit... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 12000
from Westerbeke Corporation
Years of Sea Duty Bring Unmatched Reliability On-Shore. Proven 3 cylinder powerhouse with field tested reliability. The 5.7 BTDR is a powerful mini 3 cylinder in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1500 rpm mean increased power, longevity and smooth,... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 5700
- Applications: Industrial
- Frequency: 50 Hz; 60 Hz
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed for long life & to maximize return on investment. 4.5L Turbocharged Iveco Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 110-Gallon 7-Gauge Steel Fuel Tank. •Provides up to 50.9 hours of run... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Power; Standby
- Portability: Portable
- Frequency: 60 Hz
from Caterpillar Electric Power
The 3612 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 4400 to 4850 kVA at 50 Hz, and each generator set has been designed to meet ISO 8528-5 transient response requirements and accepts... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 4.40E6 to 4.85E6
from Central Marine Diesel
This Isuzu 2100TS diesel generator is suitable for continous use. This brawny little four cylinder set has plenty of power to run your home, job site or business. This unit includes an Isuzu 4LE1 4 cylinder 1800 RPM diesel engine, 4 pole brushless generator, liquid cooling, muffler, replaceable foam... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 20000
from Westerbeke Corporation
The First Electronic Diesel Generators Available NMEA 2000 ® Certified. The wave of the future, Westerbeke D-NET ™ electronic generators are offered with standard Westerlink or optional NMEA 2000 ® compliant databus communication. NMEA 2000 ® is a network for shipboard... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 5700
- Applications: Industrial
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed for long life & to maximize return on investment. 4.5L Turbocharged Iveco Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 110-Gallon 7-Gauge Steel Fuel Tank. •Provides up to 46 hours of run... [See More]
- Fuel Type: Diesel
- Applications: Industrial; Power; Standby
- Portability: Portable
- Frequency: 60 Hz
from Caterpillar Electric Power
Providing reliable energy solutions, our C1.1 diesel generator sets are made to meet your standby and prime applications. All standby C1.1 generator sets are supplied with 4 years extended service coverage as standard. We've designed each to ISO 8528-5 transient response requirements. All C1.1... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 6800 to 9500
from Central Marine Diesel
This Isuzu 800TS "Super Compact Series " diesel generator is suitable for continous use and with its ultra compact design is perfect for installing in a bus or coach conversion!. Prime Power. Built to run 24 hours a day. This brawny little three cylinder set has plenty of power to run your... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 8000
from Westerbeke Corporation
The truly "quiet breed " of reliable power. Quiet and Compact. Designed by Westerbeke, the Company that pioneered the truly "quiet breed " of generators, the 3-cylinder, 4-cycle 6.0 BTDA is powerfully quiet. Running at 1500 RPM with a tuned air intake silencer and four point... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 6000
- Applications: Industrial
from Electric Generators Direct
10-HP Diesel Engine. •Uses diesel fuel instead of unleaded gasoline. Brushless Rotating Field. •Generates cleaner electricity than brush designs. 7-Gallon Fuel Tank. •Generates up to 10 hours of power on a full load. Electric Start Engine. •Easy starting ability is great for... [See More]
- Fuel Type: Diesel
- Phase: Single Phase
- Portability: Portable
- Applications: Power
from Caterpillar Electric Power
The C13 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 350 to 450 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and built to accept 100 percent rated load in... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 350000 to 450000
from Central Marine Diesel
This Kubota diesel generator is suitable for continous use and has plenty of power to run your home, job site or business. This unit operates at 1800 RPM and with its super quiet muffler and 4 point vibration mounts, the KB1200 runs smooth and quiet. Like all Central Maine Diesel generators, this... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 12000
from Westerbeke Corporation
The First Electronic Diesel Generators Available NMEA 2000 ® Certified. The wave of the future, Westerbeke D-NET ™ electronic generators are offered with standard Westerlink or optional NMEA 2000 ® compliant databus communication. NMEA 2000 ® is a network for shipboard... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 6000
- Applications: Industrial
from Caterpillar Electric Power
The C13 diesel generator sets have been developed for your prime applications. Producing reliable power of 400 kVA at 50 Hz, each generator set has been designed to meetIndia CPCB/MoEF Emissions and Fuel Strategy standards. We offer a wide range of EMCP 4 control panel options, with a simple screen... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 400000 to 4.00E6
from Central Marine Diesel
This Kubota KB1500 diesel generator is suitable for continous use and has plenty of power to run your home, job site or business. This unit operates at 1800 RPM and with its super quiet muffler and 4 point vibration mounts, the KB1500 runs smooth and quiet. Like all Central Maine Diesel generators,... [See More]
- Fuel Type: Diesel
- Voltage: 240 V
- Power Rating - Wattage: 13750
from Westerbeke Corporation
The First Electronic Diesel Generators Available NMEA 2000 ® Certified. The wave of the future, Westerbeke D-NET ™ electronic generators are offered with standard Westerlink or optional NMEA 2000 ® compliant databus communication. NMEA 2000 ® is a network for shipboard... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 7500
- Applications: Industrial
from Caterpillar Electric Power
The C13 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 320 to 400 ekW at 60 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and built to accept 100 percent rated load in... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 320 to 400
from Central Marine Diesel
This Kubota diesel generator is suitable for continous use and has plenty of power to run your home, job site or business. This unit operates at 1800 RPM and with its super quiet muffler and 4 point vibration mounts, the KB2100 runs smooth and quiet. Like all Central Maine Diesel generators, this... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 20500
from Westerbeke Corporation
The First Electronic Diesel Generators Available NMEA 2000 ® Certified. The wave of the future, Westerbeke D-NET ™ electronic generators are offered with standard Westerlink or optional NMEA 2000 ® compliant databus communication. NMEA 2000 ® is a network for shipboard... [See More]
- Fuel Type: Diesel
- Power Rating - Wattage: 7600
- Applications: Industrial
from Caterpillar Electric Power
The C15 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 365 to 550 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and built to accept 100 percent rated load in... [See More]
- Fuel Type: Diesel
- Applications: Power
- Portability: Permanent
- Power Rating - VA: 365000 to 550000
from Central Marine Diesel
This Kubota diesel generator is suitable for continous use and has plenty of power to run your home, job site or business. Silky Smooth. The sound will lull you to sleep. This unit operates at 1800 RPM. It comes with a sound attenuated enclosure, integral muffler and 4 point vibration mounts for... [See More]
- Fuel Type: Diesel
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 8750