Gasoline Electrical Power Generators

Last Updated: April 1, 2025

Description

Gasoline electrical power generators are devices that convert mechanical energy into electrical energy using gasoline as the fuel source. These generators are typically designed to provide backup power during outages or in locations where access to the main power grid is unavailable. They are often portable, allowing for easy transportation and deployment in various settings.

Working Principle

Gasoline generators operate on the principle of electromagnetic induction. The engine, powered by gasoline, drives a rotor within a magnetic field, inducing an electrical current in the stator windings. This process converts the mechanical energy from the engine into electrical energy, which can then be used to power electrical devices. The utility of gasoline generators lies in their ability to provide immediate and reliable power, making them essential for emergency situations and remote locations.

Applications

Gasoline generators are commonly used in residential settings as backup power sources during power outages. They are also employed in construction sites to power tools and equipment where grid electricity is unavailable. Additionally, they are used in outdoor events, camping, and other recreational activities to provide electricity for lighting and electronic devices.

Advantages over other Electrical Power Generators

Gasoline generators offer several advantages over other types of generators. They are generally more portable and easier to transport than diesel generators, making them suitable for temporary and mobile applications. Gasoline is also more readily available than some other fuels, such as propane or natural gas, which can be advantageous in emergency situations.

Limitations

One of the primary limitations of gasoline generators is their relatively lower efficiency compared to diesel generators. Gasoline engines tend to produce more emissions and require more frequent maintenance due to the residues left by gasoline combustion. Additionally, gasoline generators may not be suitable for long-term or continuous use due to their higher operating costs and fuel consumption.

Considerations

When considering the purchase of a gasoline generator, it is important to evaluate the initial cost, which can vary based on the size and power output of the unit. Operating expenses, including fuel and maintenance costs, should also be considered, as gasoline generators may require more frequent servicing than other types. Durability and reliability are crucial factors, especially for emergency use, so selecting a generator from a reputable manufacturer with a good warranty is advisable. Replacement and maintenance costs should be factored into the overall cost of ownership, as regular maintenance is necessary to ensure optimal performance and longevity.

75 Results
Generators -- 1367595
from RS Components, Ltd.

SIP 25137 Generator [See More]

  • Fuel Type: Gasoline
  • Voltage: 240 V
Generators -- 1938703
from RS Components, Ltd.

SIP 4340 Generator [See More]

  • Fuel Type: Gasoline
  • Voltage: 240 V
  • Phase: Single Phase
Generators -- 2119377
from RS Components, Ltd.

SIP 25124 Generator [See More]

  • Fuel Type: Gasoline
  • Voltage: 240 V
  • Phase: Single Phase
Generators -- 2119378
from RS Components, Ltd.

SIP 25133 Generator [See More]

  • Fuel Type: Gasoline
  • Voltage: 240 V
  • Phase: Single Phase
Generators -- 2768340
from RS Components, Ltd.

SIP 25400 Generator [See More]

  • Fuel Type: Gasoline
  • Voltage: 240 V
  • Phase: Single Phase
Generators -- 2768341
from RS Components, Ltd.

SIP 25401 Generator [See More]

  • Fuel Type: Gasoline
  • Voltage: 240 V
  • Phase: Single Phase
Generators -- 2768342
from RS Components, Ltd.

SIP 25402 Generator [See More]

  • Fuel Type: Gasoline
  • Voltage: 240 V
  • Phase: Single Phase
Diesel and Gas Engine Driven Generators
from GE Power Conversion

Designed for medium-speed gas and diesel applications. GE ’s Power Conversion business extensive range of large industrial generators offer high reliability, power density and modular designs. Air or water cooled, they are suitable for many Marine, Industry and Power Generation applications. [See More]

  • Fuel Type: Diesel; Gasoline
  • Applications: Industrial; Power; Marine
  • Portability: Permanent
Portable Generators -- GPS Series
from Wacker Neuson SE

Lightweight, versatile generator are ideal for smaller jobs. Their durable and compact size offers dependable high performance power with unmatched tool starting ability and voltage regulation. Premium components provide long, trouble-free operation. A unique step-start generator technology with AVR... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Agriculture; Construction; Industrial
10.0 BEG
from Westerbeke Corporation

Continuous Quality Power. The Westerbeke family of "Houseboat Generators " is powered by dependable four-cylinder engines for smooth and quiet operation. Their proven reliability with houseboat rental fleets has made Westerbeke gensets the "Standard of the industry. " These... [See More]

  • Fuel Type: Gasoline
  • Power Rating - Wattage: 10000
  • Applications: Industrial
Electronic Power Generator Sets -- CM46DF V-TYPE
from Caterpillar Electric Power

Caterpillar electric power stands for reliable energy supply. Especially during the energy system transformation, Cat generator sets close the energy gap caused by renewable energy source such as wind and photo voltaic. Short ramp up time, low operating costs and rapid maintenance times ensures a... [See More]

  • Fuel Type: Diesel; Gasoline; Heavy Fuel Oil (HFO) / Crude Oil
  • Applications: Power
  • Portability: Permanent
  • Power Rating - Wattage: 1.06E7 to 1.41E7
Land Use Gas Turbine -- WP12 Series
from Weichai Power Co., Ltd.

Weichai Power Generating Equipment Co., Ltd of Weichai Group is domestic R&D and manufacturing base of generating sets with largest production scale, longest history, most advanced equipment and highest integrating resource. With a more than 50,000 sets annual production of various types of... [See More]

  • Fuel Type: Gasoline
  • Applications: Agriculture; Mining; Sewage Treatment
  • Portability: Permanent
  • Power Rating - Wattage: 200000
13,000 & 14,000 Watt Gas Generators -- Industrial Generators
from Mi-T-M Corporation

Designed for the contractor, this generator is built to withstand even the most demanding applications. With a reputation for performance, it is a virtual powerhouse with the added benefit of being portable enough to easily move from jobsite to jobsite. Engine: Honda OHV low oil shutdown engine with... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Power Rating - Wattage: 13000 to 14000
3-Phase Generator
from Badger Meter

This three-phase generator is complete with an eight horsepower Honda engine that provides up to 3600 RPM. This product features the durability that is trusted by Wyco users, featuring cast iron cylinder sleeves, and a protective roll cage complete with a central lifting bar. Durable 3-phase... [See More]

  • Fuel Type: Gasoline
  • Phase: Three Phase
  • Portability: Portable
Briggs & Stratton - 1600 Watt PowerSmart Series Inverter -- Model 30473
from Electric Generators Direct

Inverter Technology. •Safely power laptop computers, tv 's and game systems. •Produces less than 3% total harmonic distortion. 2,000 Max Rated Watts. •Rated at 1,600 watts for continuous operation. Computer-Controlled Technology. •Continuously adjusts engine speed to suit... [See More]

  • Fuel Type: Gasoline
  • Applications: Power
  • Phase: Single Phase
  • Frequency: 60 Hz
Commercial Generator -- SGX3500
from Robin Subaru

Get top-grade components for long-lasting, reliable power in the recently updated line of SGX generators. These commercial-grade powerhouses deliver stable energy output ranging from 3,500 to 7,500 watts [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Standby
Portable Power Generators
from Kohler Power Systems

Kohler offers a variety of portable generators for around the home or job site. They are available in a variety of fuel and voltage options as well as legs, handles, wheels and lifting lifting kits. Our custom options allow youto build whatever generator you want, any way you want it. Whoever said... [See More]

  • Fuel Type: Diesel; Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Construction; Industrial
3200 to 12000 Watt Portable Generators -- GEN-12000-1MHE
from WLC Company, Inc.

Hand Carry/Portable - Gasoline/Diesel - 3200, 6000, 7500 & 12000 Watts [See More]

  • Fuel Type: Gasoline
  • Frequency: 60 Hz
  • Power Rating - Wattage: 10000
  • Voltage: 120 V; 240 V; 120/240 V
Duracell Generators
from Duracell, Inc.

Duracell Portable Generators are built with. reliable and efficient Kohler  engines and rugged, high-end components, so your generator will last for many years.  Our SineWave alternators and SmartPower technologies protect your generator and the electrical devices it powers.   Some of... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Standby
14,000 Watt Gasoline Generator
from Central Marine Diesel

This brand new industrial generator is designed for heavy duty service on the job site or as temporary standby-power. Automatic Idle. Lower engine speed for fuel savings and quiet operation. This unit features a premium engine in the 20 HP Honda GX 630. This generator is equipped with a deluxe... [See More]

  • Fuel Type: Gasoline
  • Voltage: 120 V; 240 V
  • Power Rating - Wattage: 11700
1,800W Gasoline Generator/Inverter -- 8318917
from Princess Auto Limited

1,800W Gasoline Generator/Inverter [See More]

  • Fuel Type: Gasoline
  • Power Rating - Wattage: 1600 to 1800
Portable Power Generators
from Westinghouse Electric Corporation

Trust our rugged, hardworking generators to deliver hours of power at home or on the job. [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Power
Portable Inverter Generators -- GPSi Series
from Wacker Neuson SE

Portable inverter generator offers clean AC power that is ideal for powering small tools and sensitive electronics. The inverter technology allows the engine speed to automatically increase or decrease based on the power needs of the equipment, which creates a much quieter fuel efficient generator. [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Agriculture; Construction; Industrial
10.0 SBEG - 50 Hz Safe-CO
from Westerbeke Corporation

Our Reputation Speaks for Itself. Proven reliability with houseboat rental fleets has made Westerbeke the "standard of the industry. ". The First Low CO Generators. Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces the first low carbon... [See More]

  • Fuel Type: Gasoline
  • Power Rating - Wattage: 10000
  • Applications: Industrial
Inline Electronic Power Generator Sets -- CM46DF INLINE
from Caterpillar Electric Power

Caterpillar electric power stands for reliable energy supply. Especially during the energy system transformation, Cat generator sets close the energy gap caused by renewable energy source such as wind and photo voltaic. Short ramp up time, low operating costs and rapid maintenance times ensures a... [See More]

  • Fuel Type: Diesel; Gasoline; Dynamic Gas Blending
  • Applications: Power
  • Portability: Permanent
  • Power Rating - Wattage: 5.29E6 to 7.93E6
3000, 4000 & 5000 Watt Portable Gas Generators -- Industrial Generators
from Mi-T-M Corporation

This portable generator provides dependable power for homeowners seeking a reliable electrical backup, yet is powerful enough for most industrial and contractor needs. It features a large low-tone muffler for quiet operation and a low profile compact design. Engine: Honda OHV low-oil shutdown... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Power Rating - Wattage: 3000 to 5000
Briggs & Stratton 30451 - 5000 Watt Portable Generator -- Model 30451
from Electric Generators Direct

Briggs & Stratton 1450 Series OHV Engine. •For longer life, reduced noise, and better fuel efficiency. Portability Kit. •Solid rubber tires and a reversible handle for convenience. Extended Run Time. •6-gallon tank produces 11 hours of electricity at 50% load. PowerSurge... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Power
Commercial Generator -- SGX5000
from Robin Subaru

Get top-grade components for long-lasting, reliable power in the recently updated line of SGX generators. These commercial-grade powerhouses deliver stable energy output ranging from 3,500 to 7,500 watts [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Standby
3200 to 12000 Watt Portable Generators -- GEN-3200-iMS0
from WLC Company, Inc.

Hand Carry/Portable - Gasoline/Diesel - 3200, 6000, 7500 & 12000 Watts [See More]

  • Fuel Type: Gasoline
  • Frequency: 60 Hz
  • Power Rating - Wattage: 2800
  • Voltage: 120 V; 240 V; 120/240 V
15,000 Watt Gasoline Generator
from Central Marine Diesel

This unit is suitable for standby power or emergency use and has plenty of power to run your home, job site or business. The generator 's simple, compact design allows for easy installation in a variety of applications requiring a small footprint and can be anchored to a concrete pad or operated... [See More]

  • Fuel Type: Gasoline
  • Voltage: 120 V; 240 V
  • Power Rating - Wattage: 13750
Generac 10,000W Gasoline Generator -- 8348138
from Princess Auto Limited

Generac 10,000W Gasoline Generator [See More]

  • Fuel Type: Gasoline
  • Power Rating - Wattage: 8000 to 10000
14.0 SBEG Safe-CO
from Westerbeke Corporation

Our Reputation Speaks for Itself. Proven reliability with houseboat rental fleets has made Westerbeke the "standard of the industry. ". The First Low CO Generators. Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces the first low carbon... [See More]

  • Fuel Type: Gasoline
  • Power Rating - Wattage: 14000
  • Applications: Industrial
3600, 6000 & 8000 Watt Portable Gas Generators -- Consumer Generators
from Mi-T-M Corporation

Consumer Generators with Mi-T-M OHV engine low-oil shutdown engine • Recoil starting system • Automatic idle control. Alternator: Brushed 120V/240V alternator • Copper and aluminum windings • Total harmonic distortion (THD) less than 6%. Frame: Low profile, compact design •... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Power Rating - Wattage: 3600 to 8000
Briggs & Stratton 30452 - 6200 Watt Electric Start Generator -- Model 30452
from Electric Generators Direct

Electric Start with Recoil Backup. •Starts with a simple press of a button. •Includes Battery & Battery Float Charger. Large 6-Gallon Fuel Tank. •Generates up to 11 hours of electricity at half load. Super Low-Tone ™ Muffler. •Reduces unwanted noise and limits... [See More]

  • Fuel Type: Gasoline
  • Frequency: 60 Hz
  • Phase: Single Phase
  • Voltage: 120/240 V
Commercial Generator -- SGX7500E
from Robin Subaru

Get top-grade components for long-lasting, reliable power in the recently updated line of SGX generators. These commercial-grade powerhouses deliver stable energy output ranging from 3,500 to 7,500 watts [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Standby
8 & 30 Gallon Air Compressors/Generators -- AG1-PH65-08M1
from WLC Company, Inc.

Portable/Stationary - Gasoline - Single/Two Stage [See More]

  • Fuel Type: Gasoline
  • Power Rating - Wattage: 1800
Honda Powered 8,750 Watt w/ Electric Start
from Central Marine Diesel

This brand new Industrial Portable generator features an 8,750 watt surge rating and is designed for general use by the professional. This unit is designed for heavy duty service on the job site or as temporary stand-by-power. Electric start. Turn-key start w/ battery. This brand new unit features a... [See More]

  • Fuel Type: Gasoline
  • Voltage: 120 V; 240 V
  • Power Rating - Wattage: 7000
Generac 8,000W Gasoline Generator -- 8348120
from Princess Auto Limited

Generac 8,000W Gasoline Generator [See More]

  • Fuel Type: Gasoline
  • Power Rating - Wattage: 6500 to 8000
16.0 SBEGA Safe-CO - 50 Hz
from Westerbeke Corporation

Our Reputation Speaks for Itself. Proven reliability with houseboat rental fleets has made Westerbeke the "standard of the industry. ". The First Low CO Generators. Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces the first low carbon... [See More]

  • Fuel Type: Gasoline
  • Power Rating - Wattage: 16000
  • Applications: Industrial
3600, 6000 & 8000 Watt Portable Gas Generators -- Industrial Generators
from Mi-T-M Corporation

With a reputation for quality and performance, Mi-T-M ChoreMaster ® generators provide optimal power in a compact package. Enjoy maximum output under any given situation and are durable and reliable featuring a Mi-T-M OHV engine. Engine: Mi-T-M OHV engine low-oil shutdown engine • Recoil... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Power Rating - Wattage: 3600 to 8000
Briggs & Stratton 30466 - 3500 Watt Portable Generator -- Model 30466
from Electric Generators Direct

Ideal For Powering A Small Appliance Or A Few Household Items. Briggs & Stratton 1150 Series ™ OHV Engine. •Provides long life, high performance, and great fuel efficiency. Power Surge ™ Alternator. •Produces up to 25% more starting wattage for all your power needs. [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Power
Industrial Generator -- RGV12100
from Robin Subaru

A top choice among professionals, Subaru ’s industrial generators are powered by OHC and OHV Subaru engines and have outputs that range from 2,900 to 13,000 watts. This portable generator line is ideal for powering construction sites, utility trucks and emergency service vehicles. They also... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Industrial
8 & 30 Gallon Air Compressors/Generators -- AG2-PH13-08M1
from WLC Company, Inc.

Portable/Stationary - Gasoline - Single/Two Stage [See More]

  • Fuel Type: Gasoline
  • Power Rating - Wattage: 3500
Inverter Gen w/ CMD Triple-Fuel System Model: Honda EU6500iS
from Central Marine Diesel

Fully enclosed, triple chamber design makes this generator even quieter then common speech at rated load! With CMD 's triple-fuel system this generator operates on LP Gas, Natural Gas and Gasoline right out of the box. No mechanical alterations are necessary. Simply change your fuel source!. [See More]

  • Fuel Type: Gasoline; Natural Gas; LP Gas
  • Voltage: 120 V; 240 V
  • Power Rating - Wattage: 5500
3.0 BCG - 50 Hz Fresh Water-Cooled
from Westerbeke Corporation

The Most Compact 3.0kW. The 3.0 BCG not only has the smallest envelope available for a 3.0 kW, there is not another generator like it. The 3.0 BCG was specifically designed for the small boat owner who previously didn 't have available space to accommodate a generator with "punch. "... [See More]

  • Fuel Type: Gasoline
  • Power Rating - Wattage: 3000
  • Applications: Industrial
6000, 7500 & 8000 Watt Portable Gas Generators -- Industrial Generators
from Mi-T-M Corporation

Built to work, you'll want this generator on every jobsite. Its heavy-duty, full-wrap frame and impact resistant corners minimizes damage from rough handling. A performance-proven engine makes it reliable and efficient and because it's a Mi-T-M, you'll enjoy it for years. Engine: Subaru OHC low-oil... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Power Rating - Wattage: 6000 to 8000
Briggs & Stratton 30467 - 5000 Watt Portable Generator -- Model 30467
from Electric Generators Direct

Ideal For Powering Small Appliances Or A Few Household Items. Briggs & Stratton 1650 Series ™ OHV Engine. •Provides long life, high performance, and great fuel efficiency. Power Surge ™ Alternator. •Produces up to 25% more starting wattage for all your power needs. [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Power
Industrial Generator -- RGV13100T
from Robin Subaru

A top choice among professionals, Subaru ’s industrial generators are powered by OHC and OHV Subaru engines and have outputs that range from 2,900 to 13,000 watts. This portable generator line is ideal for powering construction sites, utility trucks and emergency service vehicles. They also... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase; Three Phase
  • Portability: Portable
  • Applications: Industrial
PrimePact 5,000 Watt 50G Gas RV Generator
from Central Marine Diesel

5,000 watt PrimePact Gasoline unit is fully enclosed and is quieter and lighter then the competition. This genset is perfect for Class A motorhomes (single or dual roof A/C) as well as fifth wheels, travel trailers and sport utility trailers. This unit features a premium 407cc OHVI Single Cylinder... [See More]

  • Fuel Type: Gasoline
  • Voltage: 120 V; 240 V
  • Power Rating - Wattage: 4800
3.5 SBCG - 50 Hz Safe-CO
from Westerbeke Corporation

Our Newest and Smallest Low-CO Generator! Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: the smallest 3.5 kW low carbon monoxide generator available. The new 3.5 SBCG Safe-CO ® gasoline generator joins the already... [See More]

  • Fuel Type: Gasoline
  • Power Rating - Wattage: 3500
  • Applications: Industrial
Briggs & Stratton 30468 - 5500 Watt Portable Generator -- Model 30468
from Electric Generators Direct

Ideal For Powering Small Appliances Or A Few Household Items. Briggs & Stratton 1650 Series ™ OHV Engine. •Provides long life, high performance, and great fuel efficiency. Power Surge ™ Alternator. •Produces up to 25% more starting wattage for all your power needs. [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Power
Industrial Generator -- RGX2900
from Robin Subaru

A top choice among professionals, Subaru ’s industrial generators are powered by OHC and OHV Subaru engines and have outputs that range from 2,900 to 13,000 watts. This portable generator line is ideal for powering construction sites, utility trucks and emergency service vehicles. They also... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Industrial
Quiet 5,500 Watt 55G Gas RV Generator
from Central Marine Diesel

5,500 watt QuietPact is fully enclosed and is quieter and lighter then the competition. This genset is perfect for Class A applications and will provide 120 volt at full power and 120/240 V dual voltage output! This unit features a premium 530cc OHV twin cylinder engine with low oil shutdown and... [See More]

  • Fuel Type: Gasoline
  • Voltage: 120 V; 240 V
  • Power Rating - Wattage: 5500
4.2 BCG Low-Profile - 50 Hz
from Westerbeke Corporation

The Most Compact 4.2 kW Available. Due to its unique design, the 4.2 BCG gasoline generator has the smallest envelope available with slow speed operation. Quiet. The 4.2 BCG operates at a quiet 1500 RPM. So quiet, it does not require a sound enclosure. Smooth Operation. Operating with 3-cylinders... [See More]

  • Fuel Type: Gasoline
  • Power Rating - Wattage: 4200
  • Applications: Industrial
  • Frequency: 60 Hz
Briggs & Stratton 30469 - 6000 Watt Portable Generator -- Model 30469
from Electric Generators Direct

Mission-Critical Emergency Generator. •Ideal for restoring power to essential appliances. Briggs & Stratton 1650 Series ™ OHV Engine. •Provides long life, high performance, and great fuel efficiency. Power Surge ™ Alternator. •Produces up to 25% more starting... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Power
Industrial Generator -- RGX3600
from Robin Subaru

A top choice among professionals, Subaru ’s industrial generators are powered by OHC and OHV Subaru engines and have outputs that range from 2,900 to 13,000 watts. This portable generator line is ideal for powering construction sites, utility trucks and emergency service vehicles. They also... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Industrial
Quiet 5,500 Watt 55LP Propane RV Generator
from Central Marine Diesel

5,500 watt QuietPact is fully enclosed and is quieter and lighter then the competition. This genset is perfect for Class A applications and will provide 120 volt at full power and 120/240 V dual voltage output! This unit features a premium 763cc OHV twin cylinder engine with low oil shutdown and... [See More]

  • Fuel Type: Gasoline
  • Voltage: 120 V; 240 V
  • Power Rating - Wattage: 5500
4.2 SBCG Safe-CO - 50 Hz
from Westerbeke Corporation

The First Low CO Generators. Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces another first: low carbon monoxide generators. The new Safe-CO ® series gasoline generators have cut carbon monoxide emissions by more than 99 percent!. EFI and... [See More]

  • Fuel Type: Gasoline
  • Power Rating - Wattage: 4200
  • Applications: Industrial
Briggs & Stratton 30470 - 7000 Watt Portable Generator -- Model 30470
from Electric Generators Direct

Ideal Home Back-up Generator. Briggs & Stratton Elite 2100 Series ™ OHV Engine. •Powerful overhead valve engine for long life & quieter operation. Electric Start with Recoil Backup. •Start the generator with a simple press of a button. •Includes Battery & Float... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Power
Industrial Generator -- RGX4800
from Robin Subaru

A top choice among professionals, Subaru ’s industrial generators are powered by OHC and OHV Subaru engines and have outputs that range from 2,900 to 13,000 watts. This portable generator line is ideal for powering construction sites, utility trucks and emergency service vehicles. They also... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Industrial
Quiet 6,500 Watt 65G Gas RV Generator
from Central Marine Diesel

6,500 watt QuietPact is fully enclosed and is quieter and lighter then the competition. This genset is perfect for Class A applications and will provide 120 volt at full power and 120/240 V dual voltage output! This unit features a premium 530cc OHV twin cylinder engine with low oil shutdown and... [See More]

  • Fuel Type: Gasoline
  • Voltage: 120 V; 240 V
  • Power Rating - Wattage: 6500
Briggs & Stratton 30471 - 8000 Watt Portable Generator -- Model 30471
from Electric Generators Direct

Home Back-up Generator For The Essentials +. Briggs & Stratton Elite 2100 Series ™ OHV Engine. •Powerful overhead valve engine for long life & quieter operation. Electric Start with Recoil Backup. •Start the generator with a simple press of a button. •Includes Battery... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Power
Industrial Generator -- RGX6500
from Robin Subaru

A top choice among professionals, Subaru ’s industrial generators are powered by OHC and OHV Subaru engines and have outputs that range from 2,900 to 13,000 watts. This portable generator line is ideal for powering construction sites, utility trucks and emergency service vehicles. They also... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Industrial
Quiet 7,500 Watt 75G Gas RV Generator
from Central Marine Diesel

7,500 watt QuietPact Gasoline unit is fully enclosed and is quieter and lighter then the competition. This genset is perfect for Class A motorhomes (single or dual roof A/C) as well as fifth wheels, travel trailers and sport utility trailers. Plus, this compact package can be retrofit to all Onan... [See More]

  • Fuel Type: Gasoline
  • Voltage: 120 V; 240 V
  • Power Rating - Wattage: 7500
Briggs & Stratton Professional 30335 - 4000 Watt Generator -- Model 30335
from Electric Generators Direct

Professional-Generator. •Specially designed for everyday use on the job site. Briggs & Stratton Vanguard Engine. •Powerful 7.5-HP engine ready to handle tough jobs. PowerSurge Alternator. •Generates extra wattage to start multiple motor-driven tools. Automatic Idle Contol. [See More]

  • Fuel Type: Gasoline
  • Applications: Power
  • Phase: Single Phase
  • Frequency: 60 Hz
Industrial Generator -- RGX7500
from Robin Subaru

A top choice among professionals, Subaru ’s industrial generators are powered by OHC and OHV Subaru engines and have outputs that range from 2,900 to 13,000 watts. This portable generator line is ideal for powering construction sites, utility trucks and emergency service vehicles. They also... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Applications: Industrial
Quiet 7,500 Watt 75LP Propane RV Generator
from Central Marine Diesel

is fully enclosed and is quieter and lighter then the competition. This genset is perfect for Class A motorhomes (single or dual roof A/C) as well as fifth wheels, travel trailers and sport utility trailers. Plus, this compact package can be retrofit to all Onan Marquis Gold applications (same... [See More]

  • Fuel Type: Gasoline
  • Voltage: 120 V; 240 V
  • Power Rating - Wattage: 7500
Briggs & Stratton Professional 30336 - 6500 Watt Generator -- Model 30336
from Electric Generators Direct

Professional-Grade Generator. •Specially designed for everyday use on the job site. Briggs & Stratton Vanguard Engine. •Powerful 13-HP engine ready to handle tough jobs. PowerSurge Alternator. •Generates extra wattage to start multiple motor-driven tools. Automatic Idle Contol. [See More]

  • Fuel Type: Gasoline
  • Applications: Power
  • Phase: Single Phase
  • Frequency: 60 Hz
Inverter Generator -- RG3200iS
from Robin Subaru

Subaru combines state-of-the-art inverter technology with extreme durability in our portable inverter generators. They are ideal for applications where low noise and high-quality, stable voltage are musts. These units quietly work hard, powering anything from sensitive electronics to jobsite tools,... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Power Rating - Wattage: 3200
Slow Speed 10,000 Watt Generator
from Central Marine Diesel

This brand new slow-turning generator (longer life, better fuel economy!) is suitable for standby or continous use and has plenty of power to your home, job site or business. This unit features a 24 HP Honda X 670 V-Twin engine and with its slow speed design has lower sound levels, better fuel... [See More]

  • Fuel Type: Gasoline; Natural Gas; LP Gas
  • Voltage: 120 V; 240 V
  • Power Rating - Wattage: 10000
Briggs & Stratton Professional 30337 - 8000 Watt Generator -- Model 30337
from Electric Generators Direct

Professional-Grade Generator. •Specially designed for everyday use on the job site. Electric Start Briggs & Stratton Vanguard Engine. •Powerful 16-HP v-twin engine starts with a push of a button. •Includes Battery & Float Charger. PowerSurge Alternator. •Generates... [See More]

  • Fuel Type: Gasoline
  • Applications: Power
  • Phase: Single Phase
  • Frequency: 60 Hz
Inverter Generator -- RG4300iS
from Robin Subaru

Subaru combines state-of-the-art inverter technology with extreme durability in our portable inverter generators. They are ideal for applications where low noise and high-quality, stable voltage are musts. These units quietly work hard, powering anything from sensitive electronics to jobsite tools,... [See More]

  • Fuel Type: Gasoline
  • Phase: Single Phase
  • Portability: Portable
  • Power Rating - Wattage: 4300
Triple-Fuel (LP Gas, Natural Gas & Gasoline) 2.8 kW Gen
from Central Marine Diesel

This brand new generator operates on LP Gas, Natural Gas and Gasoline right out of the box! No mechanical alterations are necessary - simply change your fuel source. This unit is designed for light duty use by homeowners and do-it-yourselfers. This Triple-Fuel generator is designed to be... [See More]

  • Fuel Type: Gasoline; Natural Gas; LP Gas
  • Voltage: 120 V
  • Power Rating - Wattage: 2520
Cummins Onan RV QG 5500- 5.5kW RV Generator -- Model RV QG 5500
from Electric Generators Direct

5.5 kW Gasoline Powered RV Generator (Model 901). •More power for medium size RVs (30A & 20A Breakers). •Runs two 13,500 BTU AC units w/ 1100 additional watts available. Cummins Onan 4-Cycle OHV V-Twin Engine. •Quietest in its class w/ excellent fuel efficiency. Microprocessor... [See More]

  • Fuel Type: Gasoline
  • Applications: Power
  • Phase: Single Phase
  • Frequency: 60 Hz
Triple-Fuel 14,000 Watt Generator
from Central Marine Diesel

This brand new industrial generator operates on LP Gas, Natural Gas and Gasoline right out of the box! No mechanical alterations are necessary - simply change your fuel source. Automatic Idle. Lowers engine speed for fuel savings and quiet operation. This unit features a premium engine in the 20 HP... [See More]

  • Fuel Type: Gasoline; Natural Gas; LP Gas
  • Voltage: 120 V; 240 V
  • Power Rating - Wattage: 11700