Portable Electrical Power Generators
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 4.5L John Deere Turbocharged Diesel Engine. •More power, longer engine life & improved fuel economy. Large 160-Gallon Integral Double-Wall Metal Fuel Tank. •Provides up to... [See More]
- Portability: Portable
- Applications: Industrial; Power; Standby
- Fuel Type: Diesel
- Frequency: 60 Hz
from Kohler Power Systems
KOHLER Power Systems offers mobile generators from 20 kW all the way up to 500 kW - for any application you can imagine. You get heavy-duty power for demanding applications with Tier 2 to Tier 4i engines, including the turbo-charged KOHLER Diesel KDI, a Tier 4 Final with lower operating costs and... [See More]
- Portability: Portable
- Applications: Industrial; Power; Remote Locations, Storm Recovery, Public Events
- Fuel Type: Diesel
- Power Rating - Wattage: 30000 to 500000
from Caterpillar Electric Power
The Cat XQ125 is powered by a C 4.4 ACERT ™ industrial diesel engine offering the perfect balance of durability, efficiency and low emissions. With advanced research and development techniques, the after treatment system is precisely matched to the engine ensuring performance is optimized for... [See More]
- Portability: Portable
- Applications: Power
- Fuel Type: Diesel
- Power Rating - Wattage: 100000
from Aggreko
The Hybrid Power System 3K (HPS3K) battery unit requires no maintenance and with its intelligent, fully automated controls and switching, no manual intervention. [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Battery Powered
- Applications: Industrial; Power
from HDT Global
This generator provides plenty of power despite its smaller size. It can be used as a standalone power supply for small to medium shelters or in conjunction with a GET for larger shelter configurations. It provides eight hours of operation at full load without refueling and moves easily on cart base... [See More]
- Portability: Portable
- Phase: Three Phase
- Fuel Type: Diesel
- Applications: Industrial; Military
from Duracell, Inc.
Duracell Portable Generators are built with. reliable and efficient Kohler engines and rugged, high-end components, so your generator will last for many years. Our SineWave alternators and SmartPower technologies protect your generator and the electrical devices it powers. Some of... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Standby
from INDECK Power Equipment Company
RENT • LEASE • SALE ... An uninterrupted source of electrical power is critical to keep a facility operating. Indeck has electrical generators to meet your requirements for emergency, temporary, or back usage. Capacities: 125-2200 KW. Voltages: 120/208/1/60, 208/240/460/2400/4160/3/60. [See More]
- Portability: Portable
- Applications: Industrial; Power
- Fuel Type: Diesel
- Power Rating - Wattage: 30000 to 2.20E6
from Robin Subaru
Get top-grade components for long-lasting, reliable power in the recently updated line of SGX generators. These commercial-grade powerhouses deliver stable energy output ranging from 3,500 to 7,500 watts [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Standby
from Wacker Neuson SE
Mobile generators are durable, sound attenuated diesel generator that provides mobile prime power for larger construction, commercial, industrial, special event and emergency management applications where quiet, reliable power is needed. The digital controller monitors and protects the generator and... [See More]
- Portability: Portable
- Applications: Agriculture; Construction; Industrial; Mining; Standby
- Fuel Type: Diesel
- Power Rating - Wattage: 13500 to 256000
from DEWALT Industrial Tool Co.
Product Features. Premium alternator provides low total harmonic distortion. Large long run metal fuel tank with fuel gauge. Job site tested steel frame with lifting hook. Idle control reduces noise and saves fuel. Full power switch with two modes of operation - full available 120V only power or... [See More]
- Portability: Portable
- Power Rating - Wattage: 11700
- Applications: Power
from Generac Power Systems, Inc.
Generac mobile generator sets offer a wide range of power output choices for even the most demanding applications. Available in 20kW single phase up to 408kW three phase, Generac mobile generators boast an advanced digital controller that provides simple push-button operation with an easy-to-read... [See More]
- Portability: Portable
- Phase: Single Phase; Three Phase
- Fuel Type: Diesel
- Applications: Construction; Standby
from Westinghouse Electric Corporation
Plug in the fun. The full line of quiet, compact, digital inverters are perfect for home and recreational use. [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline (optional feature); Propane (optional feature)
- Applications: Power
from Badger Meter
This three-phase generator is complete with an eight horsepower Honda engine that provides up to 3600 RPM. This product features the durability that is trusted by Wyco users, featuring cast iron cylinder sleeves, and a protective roll cage complete with a central lifting bar. Durable 3-phase... [See More]
- Portability: Portable
- Phase: Three Phase
- Fuel Type: Gasoline
from Mi-T-M Corporation
Designed for the contractor, this generator is built to withstand even the most demanding applications. With a reputation for performance, it is a virtual powerhouse with the added benefit of being portable enough to easily move from jobsite to jobsite. Engine: Honda OHV low oil shutdown engine with... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Power Rating - Wattage: 13000 to 14000
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 2.4L John Deere Turbocharged Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 50-Gallon Integral Single-Wall XLPE Fuel Tank. •Provides up... [See More]
- Portability: Portable
- Applications: Industrial; Power; Standby
- Fuel Type: Diesel
- Frequency: 60 Hz
from Kohler Power Systems
KOHLER Power Systems offers mobile generators for any application you can imagine. And now there's a new alternative: propane. LP gas is reliable, readily available and refills just like diesel. KOHLER mobile generators with innovative propane engines are emission-compliant for non-road use and come... [See More]
- Portability: Portable
- Applications: Industrial; Power; Remote Locations, Storm Recovery, Public Events
- Fuel Type: Propane
- Power Rating - Wattage: 28000 to 105000
from Caterpillar Electric Power
In addition to improved fuel efficiency, the next generation XQ1475G rental generator provides significant power density advantages. Caterpillar developed new exhaust stacks that reduce spacing requirements for sites requiring multiple units. This allows for an increase of 47 percent on-site power... [See More]
- Portability: Portable
- Applications: Power
- Fuel Type: Diesel
- Power Rating - Wattage: 1.48E6
from Aggreko
Our 100 kW natural gas generators and services have been developed to meet your need for reliable and flexible power in the most cost-effective manner. Features. 100 kW of power generation. Each natural gas generator is equipped with remote monitoring to aid in performance and reliability. Rich burn... [See More]
- Portability: Portable
- Phase: Single Phase; Three Phase
- Fuel Type: Natural Gas
- Applications: Industrial; Power
from HDT Global
This durable and powerful 35kW Turbocharged Diesel Engine Generator is mounted on a skid base for mid- to long-term operations. As with all HDT generators, built-in shed-on-demand load banks prevent wet-stacking. A 25-gallon fuel tank is included (mounted in base) and a Load Share Parallel option is... [See More]
- Portability: Portable
- Phase: Three Phase
- Fuel Type: Diesel
- Applications: Industrial; Military
from Robin Subaru
Get top-grade components for long-lasting, reliable power in the recently updated line of SGX generators. These commercial-grade powerhouses deliver stable energy output ranging from 3,500 to 7,500 watts [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Standby
from Wacker Neuson SE
Lightweight, versatile generator are ideal for smaller jobs. Their durable and compact size offers dependable high performance power with unmatched tool starting ability and voltage regulation. Premium components provide long, trouble-free operation. A unique step-start generator technology with AVR... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Agriculture; Construction; Industrial
from DEWALT Industrial Tool Co.
Product Features. Premium alternator provides low total harmonic distortion. Large long run metal fuel tank with fuel gauge. Job site tested steel frame with lifting hook. Idle control reduces noise and saves fuel. Full power switch with two modes of operation - full available 120V only power or... [See More]
- Portability: Portable
- Power Rating - Wattage: 4200
- Applications: Power
from Generac Power Systems, Inc.
Generac mobile lite generators provide cost-effective auxiliary power solutions that are reliable and easy to use. Ideal for construction applications-including delivering power to remote jobsite trailers-or emergency backup power for convenience stores and other small businesses, Generac mobile... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Diesel
- Applications: Construction; Standby
from Westinghouse Electric Corporation
Trust our rugged, hardworking generators to deliver hours of power at home or on the job. [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Power
from Mi-T-M Corporation
This portable generator provides dependable power for homeowners seeking a reliable electrical backup, yet is powerful enough for most industrial and contractor needs. It features a large low-tone muffler for quiet operation and a low profile compact design. Engine: Honda OHV low-oil shutdown... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Power Rating - Wattage: 3000 to 5000
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 2.4L John Deere Turbocharged Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 50-Gallon Integral Single-Wall XLPE Fuel Tank. •Provides up... [See More]
- Portability: Portable
- Applications: Industrial; Power; Standby
- Fuel Type: Diesel
- Frequency: 60 Hz
from Kohler Power Systems
Kohler offers a variety of portable generators for around the home or job site. They are available in a variety of fuel and voltage options as well as legs, handles, wheels and lifting lifting kits. Our custom options allow youto build whatever generator you want, any way you want it. Whoever said... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Diesel; Gasoline
- Applications: Construction; Industrial
from Caterpillar Electric Power
The Cat XQ230 is powered by a C 7.1 ACERT ™ industrial diesel engine offering the perfect balance of durability, efficiency and low emissions. With advanced research and development techniques, the after treatment system is precisely matched to the engine ensuring performance is optimized for... [See More]
- Portability: Portable
- Applications: Power
- Fuel Type: Diesel
- Power Rating - Wattage: 182000
from Aggreko
Our 1300 kW natural gas generators and services have been developed to meet your need for reliable and flexible power in the most cost-effective manner. We offer a number of portable natural gas generator rental options for all industries. Features. 1300 kW of power generation. Each natural gas... [See More]
- Portability: Portable
- Phase: Three Phase
- Fuel Type: Natural Gas
- Applications: Industrial; Power
from HDT Global
HDT ’s HMMWV-towable, trailer-mounted generators offer 15 ½-inch ground clearance and HMMWV interchangeable wheels. Features include quick-connect auxiliary fuel fittings for easy access to an external fuel source and automatic system shutdown for low oil pressure, high-coolant... [See More]
- Portability: Portable
- Phase: Three Phase
- Fuel Type: Diesel
- Applications: Industrial; Military
from Robin Subaru
Get top-grade components for long-lasting, reliable power in the recently updated line of SGX generators. These commercial-grade powerhouses deliver stable energy output ranging from 3,500 to 7,500 watts [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Standby
from Wacker Neuson SE
Portable inverter generator offers clean AC power that is ideal for powering small tools and sensitive electronics. The inverter technology allows the engine speed to automatically increase or decrease based on the power needs of the equipment, which creates a much quieter fuel efficient generator. [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Agriculture; Construction; Industrial
from DEWALT Industrial Tool Co.
Product Features. Premium alternator provides low total harmonic distortion. Large long run metal fuel tank with fuel gauge. Job site tested steel frame with lifting hook. Idle control reduces noise and saves fuel. Full power switch with two modes of operation - full available 120V only power or... [See More]
- Portability: Portable
- Power Rating - Wattage: 5300
- Applications: Power
from Mi-T-M Corporation
Consumer Generators with Mi-T-M OHV engine low-oil shutdown engine • Recoil starting system • Automatic idle control. Alternator: Brushed 120V/240V alternator • Copper and aluminum windings • Total harmonic distortion (THD) less than 6%. Frame: Low profile, compact design •... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Power Rating - Wattage: 3600 to 8000
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 2.4L John Deere Turbocharged Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 80-Gallon Integral Single-Wall XLPE Fuel Tank. •Provides up... [See More]
- Portability: Portable
- Applications: Industrial; Power; Standby
- Fuel Type: Diesel
- Frequency: 60 Hz
from Caterpillar Electric Power
With a robust, rental-ready construction, the XQ35 is designed to be easily transported around project sites safely and efficiently. A smaller footprint saves space and provides installation versatility on worksites, while a galvanized enclosure is resilient to potentially harsh environments. [See More]
- Portability: Portable
- Applications: Power
- Fuel Type: Diesel
- Power Rating - Wattage: 27000
from Aggreko
Our 150 kW natural gas generators and services have been developed to meet your need for reliable and flexible power in the most cost-effective manner. Features. 150 kW of power generation. Each natural gas generator is equipped with remote monitoring to aid in performance and reliability. Rich burn... [See More]
- Portability: Portable
- Phase: Single Phase; Three Phase
- Fuel Type: Natural Gas
- Applications: Industrial; Power
from HDT Global
This durable and powerful 60kW Turbocharged Diesel Engine Generator is mounted on a skid base for mid- to long-term operations. As with all HDT generators, built-in shed-on-demand load banks prevent wet-stacking. A 40-gallon fuel tank is included (mounted in base) and a Load Share Parallel option is... [See More]
- Portability: Portable
- Phase: Three Phase
- Fuel Type: Diesel
- Applications: Industrial; Military
from Robin Subaru
A top choice among professionals, Subaru ’s industrial generators are powered by OHC and OHV Subaru engines and have outputs that range from 2,900 to 13,000 watts. This portable generator line is ideal for powering construction sites, utility trucks and emergency service vehicles. They also... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Industrial
from DEWALT Industrial Tool Co.
Product Features. Premium alternator provides low total harmonic distortion. Large long run metal fuel tank with fuel gauge. Job site tested steel frame with lifting hook. Idle control reduces noise and saves fuel. Full power switch with two modes of operation - full available 120V only power or... [See More]
- Portability: Portable
- Power Rating - Wattage: 6100
- Applications: Power
from Mi-T-M Corporation
With a reputation for quality and performance, Mi-T-M ChoreMaster ® generators provide optimal power in a compact package. Enjoy maximum output under any given situation and are durable and reliable featuring a Mi-T-M OHV engine. Engine: Mi-T-M OHV engine low-oil shutdown engine • Recoil... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Power Rating - Wattage: 3600 to 8000
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 2.4L John Deere Turbocharged Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 80-Gallon Integral Single-Wall XLPE Fuel Tank. •Provides up... [See More]
- Portability: Portable
- Applications: Industrial; Power; Standby
- Fuel Type: Diesel
- Frequency: 60 Hz
from Caterpillar Electric Power
The Cat ® XQ425 provides world class performance and enhanced usability. This model is powered by the fuel-efficient Cat C13 ACERT ® engine equipped with the Cat NOx Reduction System. Equipped with the new EMCP 4.4 control panel, the XQ425 features a user-friendly interface and automatic... [See More]
- Portability: Portable
- Applications: Power
- Fuel Type: Diesel
- Power Rating - Wattage: 340000
from Aggreko
Our 300 kW natural gas generators and services have been developed to meet your need for reliable and flexible power in the most cost-effective manner. We offer a number of portable natural gas generator rental options for all industries. Features. 300 kW of power generation. Each natural gas... [See More]
- Portability: Portable
- Phase: Single Phase; Three Phase
- Fuel Type: Natural Gas
- Applications: Industrial; Power
from HDT Global
The 35kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load banks and ECU when... [See More]
- Portability: Portable
- Phase: Three Phase
- Fuel Type: Diesel; DL-1, DL-2, JP-5, JP-8
- Applications: Industrial; Military
from Robin Subaru
A top choice among professionals, Subaru ’s industrial generators are powered by OHC and OHV Subaru engines and have outputs that range from 2,900 to 13,000 watts. This portable generator line is ideal for powering construction sites, utility trucks and emergency service vehicles. They also... [See More]
- Portability: Portable
- Phase: Single Phase; Three Phase
- Fuel Type: Gasoline
- Applications: Industrial
from Mi-T-M Corporation
Engine: Industrial Kohler diesel engine with electric start (battery included). Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings. Frame: Heavy-duty wraparound frame with 1-inch powder coated steel tubing · Low... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Diesel
- Power Rating - Wattage: 6000
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 4.5L John Deere Turbocharged Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 80-Gallon Integral Single-Wall XLPE Fuel Tank. •Provides up... [See More]
- Portability: Portable
- Applications: Industrial; Power; Standby
- Fuel Type: Diesel
- Frequency: 60 Hz
from Caterpillar Electric Power
XQ570 Rental Power Generator Set. [See More]
- Portability: Portable
- Applications: Power
- Fuel Type: Diesel
- Power Rating - Wattage: 455000
from Aggreko
Solve your power generation challenges with our 100 kW diesel generator rentals - whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions, service &... [See More]
- Portability: Portable
- Phase: Single Phase; Three Phase
- Fuel Type: Diesel
- Applications: Industrial; Power
from HDT Global
The 25kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable, trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load banks and ECU when... [See More]
- Portability: Portable
- Phase: Three Phase
- Fuel Type: Diesel; DL-1, DL-2, JP-5, JP-8
- Applications: Industrial; Military
from Robin Subaru
A top choice among professionals, Subaru ’s industrial generators are powered by OHC and OHV Subaru engines and have outputs that range from 2,900 to 13,000 watts. This portable generator line is ideal for powering construction sites, utility trucks and emergency service vehicles. They also... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Industrial
from Mi-T-M Corporation
Built to work, you'll want this generator on every jobsite. Its heavy-duty, full-wrap frame and impact resistant corners minimizes damage from rough handling. A performance-proven engine makes it reliable and efficient and because it's a Mi-T-M, you'll enjoy it for years. Engine: Subaru OHC low-oil... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Power Rating - Wattage: 6000 to 8000
from Electric Generators Direct
Briggs & Stratton 1450 Series OHV Engine. •For longer life, reduced noise, and better fuel efficiency. Portability Kit. •Solid rubber tires and a reversible handle for convenience. Extended Run Time. •6-gallon tank produces 11 hours of electricity at 50% load. PowerSurge... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Power
from Caterpillar Electric Power
With a robust, rental-ready construction, the XQ60 is designed to be easily transported around project sites safely and efficiently. A smaller footprint saves space and provides installation versatility on worksites. The XQ60 is capable of 500-hour oil change intervals, which likewise increases... [See More]
- Portability: Portable
- Applications: Power
- Fuel Type: Diesel
- Power Rating - Wattage: 47500
from Aggreko
1000 kW diesel generator rentals. Whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions, service & support. Features. 1000 kW of electric power... [See More]
- Portability: Portable
- Phase: Three Phase
- Fuel Type: Diesel
- Applications: Industrial; Power
from Robin Subaru
A top choice among professionals, Subaru ’s industrial generators are powered by OHC and OHV Subaru engines and have outputs that range from 2,900 to 13,000 watts. This portable generator line is ideal for powering construction sites, utility trucks and emergency service vehicles. They also... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Industrial
from Electric Generators Direct
Ideal For Powering A Small Appliance Or A Few Household Items. Briggs & Stratton 1150 Series ™ OHV Engine. •Provides long life, high performance, and great fuel efficiency. Power Surge ™ Alternator. •Produces up to 25% more starting wattage for all your power needs. [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Power
from Caterpillar Electric Power
This rental generator set extends the Caterpillar line of rental power options improving efficiency and reduced owning and operating costs. The XQC1200 is equipped with an enhanced control system, designed to reduce installation and startup time. It is configured to switch between 50 and 60Hz... [See More]
- Portability: Portable
- Applications: Power
- Fuel Type: Diesel
- Power Rating - Wattage: 1.15E6
from Aggreko
Aggreko can solve your power generation challenges with our 200 kW diesel generator rentals - whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions,... [See More]
- Portability: Portable
- Phase: Single Phase; Three Phase
- Fuel Type: Diesel
- Applications: Industrial; Power
from Robin Subaru
A top choice among professionals, Subaru ’s industrial generators are powered by OHC and OHV Subaru engines and have outputs that range from 2,900 to 13,000 watts. This portable generator line is ideal for powering construction sites, utility trucks and emergency service vehicles. They also... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Industrial
from Electric Generators Direct
Ideal For Powering Small Appliances Or A Few Household Items. Briggs & Stratton 1650 Series ™ OHV Engine. •Provides long life, high performance, and great fuel efficiency. Power Surge ™ Alternator. •Produces up to 25% more starting wattage for all your power needs. [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Power
from Caterpillar Electric Power
This rental generator set extends the Caterpillar line of rental power options improving efficiency and reduced owning and operating costs. The XQC1600 is equipped with an enhanced control system, designed to reduce installation and startup time. It is configured to switch between 50 and 60Hz... [See More]
- Portability: Portable
- Applications: Power
- Fuel Type: Diesel
- Power Rating - Wattage: 1.52E6
from Aggreko
Aggreko can solve your power generation challenges with our 40 kW diesel generator rentals - whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions,... [See More]
- Portability: Portable
- Phase: Single Phase; Three Phase
- Fuel Type: Diesel
- Applications: Industrial; Power
from Robin Subaru
A top choice among professionals, Subaru ’s industrial generators are powered by OHC and OHV Subaru engines and have outputs that range from 2,900 to 13,000 watts. This portable generator line is ideal for powering construction sites, utility trucks and emergency service vehicles. They also... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Industrial
from Electric Generators Direct
Ideal For Powering Small Appliances Or A Few Household Items. Briggs & Stratton 1650 Series ™ OHV Engine. •Provides long life, high performance, and great fuel efficiency. Power Surge ™ Alternator. •Produces up to 25% more starting wattage for all your power needs. [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Power
from Caterpillar Electric Power
Whether or not the outage was expected, Cat ® Rental Power is here to keep your operation running. Heavy duty industrial Tier 4 EPA approved emissions certified diesel engine. Complete system designed and built at ISO 9001 certified facility. Factory tested to design specifications at full load... [See More]
- Portability: Portable
- Applications: Power
- Fuel Type: Diesel
- Power Rating - Wattage: 16000
from Aggreko
Aggreko can solve your power generation challenges with our 500 kW diesel generator rentals - whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions,... [See More]
- Portability: Portable
- Phase: Single Phase (optional feature); Three Phase (optional feature)
- Fuel Type: Diesel
- Applications: Industrial; Power
from Robin Subaru
A top choice among professionals, Subaru ’s industrial generators are powered by OHC and OHV Subaru engines and have outputs that range from 2,900 to 13,000 watts. This portable generator line is ideal for powering construction sites, utility trucks and emergency service vehicles. They also... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Industrial
from Electric Generators Direct
Mission-Critical Emergency Generator. •Ideal for restoring power to essential appliances. Briggs & Stratton 1650 Series ™ OHV Engine. •Provides long life, high performance, and great fuel efficiency. Power Surge ™ Alternator. •Produces up to 25% more starting... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Power
from Caterpillar Electric Power
This XQP100 generator set will either meet EU Stage IIIA emission standards or provide low fuel consumption performance for customers in non-regulated territories. With a robust, rental or mobile-ready construction, the product line is designed to be easily transported around project sites safely... [See More]
- Portability: Portable
- Applications: Power
- Fuel Type: Diesel
- Power Rating - VA: 100000
from Robin Subaru
Subaru combines state-of-the-art inverter technology with extreme durability in our portable inverter generators. They are ideal for applications where low noise and high-quality, stable voltage are musts. These units quietly work hard, powering anything from sensitive electronics to jobsite tools,... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Power Rating - Wattage: 3200
from Electric Generators Direct
Ideal Home Back-up Generator. Briggs & Stratton Elite 2100 Series ™ OHV Engine. •Powerful overhead valve engine for long life & quieter operation. Electric Start with Recoil Backup. •Start the generator with a simple press of a button. •Includes Battery & Float... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Power
from Caterpillar Electric Power
Packaging 1100 kVA in a 20 ’ ISO transportable container, the power density offering in the XQP1100 is increased and paralleling controls with an Electrically Operated (EO) breaker are featured as standard equipment. The XQP1100 is a fully self-contained unit capable of running eight hours... [See More]
- Portability: Portable
- Applications: Power
- Fuel Type: Diesel
- Power Rating - VA: 1.10E6
from Robin Subaru
Subaru combines state-of-the-art inverter technology with extreme durability in our portable inverter generators. They are ideal for applications where low noise and high-quality, stable voltage are musts. These units quietly work hard, powering anything from sensitive electronics to jobsite tools,... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Power Rating - Wattage: 4300
from Electric Generators Direct
Home Back-up Generator For The Essentials +. Briggs & Stratton Elite 2100 Series ™ OHV Engine. •Powerful overhead valve engine for long life & quieter operation. Electric Start with Recoil Backup. •Start the generator with a simple press of a button. •Includes Battery... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Power
from Caterpillar Electric Power
This XQP150 generator set is EU Stage IIIA emission standard capable or fuel consumption optimized for customers in non-regulated territories. Each model delivers increased flexibility by easily switching between 50 and 60 Hz, which allows one machine to satisfy varying load requirements across... [See More]
- Portability: Portable
- Applications: Power
- Fuel Type: Diesel
- Power Rating - VA: 150000
from Electric Generators Direct
Emergency Generator. •Generates plenty of electricity to weather the storm. •Powers refrigerator, sump pump, furnace fan, lights and more. Electric Start. •Start the generator with the press of a button (battery included). Generac OHV Engine. •Splash lubrication for longer... [See More]
- Portability: Portable
- Phase: Single Phase
- Fuel Type: Gasoline
- Applications: Power
from Caterpillar Electric Power
This is EU Stage IIIA emission standard capable generator set. A unique XQP feature is the clutch fan drive technology, where the fan no longer needs to runs continuously at full speed and power. This saves additional fuel, and lowers noise output; an ideal feature when operating at lower loads, in... [See More]
- Portability: Portable
- Applications: Power
- Fuel Type: Diesel
- Power Rating - VA: 275000