Natural Gas Electrical Power Generators
from Electric Generators Direct
GM Vortec 3.0L Engine. •Provides years of long lasting, reliable standby power. Sound Shield ™ Technology. •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB). Patented A/C Technology When Using ACCM-III Transfer Switch. •Manages demands of up to two 5-ton central... [See More]
- Fuel Type: Propane; Natural Gas
- Applications: Power; Standby
- Phase: Single Phase
- Frequency: 60 Hz
from Aggreko
Our 100 kW natural gas generators and services have been developed to meet your need for reliable and flexible power in the most cost-effective manner. Features. 100 kW of power generation. Each natural gas generator is equipped with remote monitoring to aid in performance and reliability. Rich burn... [See More]
- Fuel Type: Natural Gas
- Phase: Single Phase; Three Phase
- Portability: Portable
- Applications: Industrial; Power
from Gentherm Global Power Technologies
Standard Features. Automatic Spark Ignition (SI). Automatic Fuel Shut-off (SO). Fuel Filter. Low Voltage Alarm Contacts (VSR). Volt & Amp Meters. Flame Arrestor. Corrosive Environment Fuel System. CSA Certification (Class 1, Div. 2 Group D, Temp T3). Optional Features. FM certification (Class 1,... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: DC
- Portability: Permanent
- Power Rating - Wattage: 100 to 110
from Kohler Power Systems
A standby home generator keeps your power on during an outage. It's installed outside your house (like an AC unit) and comes on automatically - whether you're home or away. All within seconds of a power outage. Kohler home generators are available from 6 kW to 20 kW and are availlable to output... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase; Three Phase
- Portability: Permanent
- Applications: Standby
from Caterpillar Oil & Gas
Producing oil and gas is a complex task that requires specialized power generation equipment. Cat 3500 generator sets with Dynamic Gas Blending offer the lowest owning and operating cost by displacing diesel with low cost gas. They are specifically designed for the oilfield and combine decades of... [See More]
- Fuel Type: Natural Gas
- Applications: Industrial
- Portability: Permanent
- Power Rating - Wattage: 1600
from MTU Onsite Energy
MTU Onsite Energy's natural gas generator sets are cutting-edge technology that offer combined heat and power (CHP), and combined heat, power and cooling (CHPC) solutions to generate power. Our products combine the highest performance with the lowest emissions in the 120 kW - 2.500 kW electrical... [See More]
- Fuel Type: Natural Gas
- Applications: Industrial; Power
- Portability: Permanent
- Power Rating - Wattage: 120000 to 420000
from Dresser-Rand
Engine-based CHP packages range from 300 kWe to 1.3 MWe and offer reliability, high efficiency, and easy maintenance, making them a perfect fit for your thermal and electricity demands. Steam turbine generators are typically considered for process industries (sugar, paper, chemical, and fertilizer... [See More]
- Fuel Type: Natural Gas
- Applications: Industrial; Power
- Portability: Permanent
from Central Marine Diesel
Starts automatically when your power fails and transfers your electrical loads to generator power. When utility power returns, the system transfers back to utility power and shuts off the generator. Includes weather protective enclosure, composite mounting pad (for easier installation), flexible... [See More]
- Fuel Type: Propane; Natural Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 9000
from Caterpillar Electric Power
Producing reliable power measure up to your power standards. All are tested to maximum load before they leave any one of our ISO 9001 certified facilities. The EMCP 4 control panel, with a user-friendly interface, puts our advanced management and diagnostic tools in one. No two power needs are... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Three Phase
- Portability: Permanent
- Applications: Power
from Cummins, Inc.
Cummins Power Generation provides efficient, fully-integrated systems built for reliability in uncertain circumstances. We're here to keep you up and running, no matter what. Our product lines, including Cummins Power Generation, Onan, Generator Technologies and G-Drive, are designed with... [See More]
- Fuel Type: Diesel; Propane; Natural Gas
- Phase: Three Phase
- Portability: Permanent
- Applications: Construction; Industrial; Mining; Power; Standby
from Penncat Corporation
Single source responsibility for the generator set and accessories. Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards. Heavy duty 4 cycle industrial... [See More]
- Fuel Type: Natural Gas
- Phase: Single Phase; Three Phase
- Portability: Permanent
- Applications: Standby
from Generac Power Systems, Inc.
Generac's Bi-Fuel generators are EPA compliant, with systems that are Generac engineered and factory installed, assuring a reliable and clean power source - not an untested aftermarket system retrofitted in the field. Generac's Bi-Fuel system components are specifically engineered to integrate... [See More]
- Fuel Type: Diesel; Natural Gas
- Phase: Three Phase
- Portability: Permanent
- Applications: Industrial
from Electric Generators Direct
GM Vortec 5.0L Engine. •Provides years of long lasting, reliable standby power. Sound Shield ™ Technology. •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB). Patented A/C Technology When Using ACCM-III Transfer Switch. •Manages demands of up to two 5-ton central... [See More]
- Fuel Type: Propane; Natural Gas
- Applications: Power; Standby
- Phase: Single Phase
- Frequency: 60 Hz
from Aggreko
Our 1300 kW natural gas generators and services have been developed to meet your need for reliable and flexible power in the most cost-effective manner. We offer a number of portable natural gas generator rental options for all industries. Features. 1300 kW of power generation. Each natural gas... [See More]
- Fuel Type: Natural Gas
- Phase: Three Phase
- Portability: Portable
- Applications: Industrial; Power
from Gentherm Global Power Technologies
Standard Features. Automatic Spark Ignition (SI). Automatic Fuel Shut-off (SO). Fuel Filter. Low Voltage Alarm Contacts (VSR). CSA Certification - Class 1, Div II, Group D, Temp T3. Note: Specifications shown are for standard configurations. Global Thermoelectric ’s Integrated Systems... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: DC
- Portability: Permanent
- Power Rating - Wattage: 500
from Kohler Power Systems
Packed with power, engineered for total performance. More than 60 models from 8.5 to 2800 kW, to match specific requirements. Exceptional motor starting and voltage recovery. Configurable to a variety of system needs. On-site, residential, marine and mobile models. Critical power applications are... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase; Three Phase
- Portability: Permanent
- Applications: Standby
from Caterpillar Oil & Gas
Production of oil and gas in the oilfield can be a challenge when utility power is not available. The Caterpillar product line of oilfield gas generator sets provides the ideal solutions for this challenge. Engines are designed to run on low to no-cost well site gas without sacrifice on performance. [See More]
- Fuel Type: Natural Gas
- Applications: Industrial
- Portability: Permanent
- Power Rating - Wattage: 400
from Central Marine Diesel
This propane/natural gas is suitable for standby power or emergency use and has plenty of power to run your home, job site or business. The generator 's simple, compact design allows for easy installation in a variety of applications requiring a small footprint and can be anchored to a concrete... [See More]
- Fuel Type: Propane; Natural Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 9500
from Caterpillar Electric Power
Producing reliable power measure up to your power standards. All are tested to maximum load before they leave any one of our ISO 9001 certified facilities. The EMCP 4 control panel, with a user-friendly interface, puts our advanced management and diagnostic tools in one. No two power needs are... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Three Phase
- Portability: Permanent
- Applications: Power
from Penncat Corporation
Single source responsibility for the generator set and accessories. Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards. Heavy duty 4 cycle industrial... [See More]
- Fuel Type: Natural Gas
- Phase: Three Phase
- Portability: Permanent
- Applications: Standby
from Generac Power Systems, Inc.
For industry, power failure is not an option. The first 2009 EPA certified units in the industry, Generac industrial gaseous gensets are custom configured to meet the specific requirements of each application. Heavy duty engines have proven their performance and reliability in industrial... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase; Three Phase
- Portability: Permanent
- Applications: Industrial
from Electric Generators Direct
Fully Automatic Operation. 7kW Home Standby Generator. •Novel design blends next to central air unit. •Polymer Installation Pad & synthetic oil to simplify installation. •Space saving footprint & ease of maintenance. Indefinite Power Supply. •Runs off LP or Natural... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
- Portability: Permanent
- Applications: Power; Standby
from Aggreko
Our 150 kW natural gas generators and services have been developed to meet your need for reliable and flexible power in the most cost-effective manner. Features. 150 kW of power generation. Each natural gas generator is equipped with remote monitoring to aid in performance and reliability. Rich burn... [See More]
- Fuel Type: Natural Gas
- Phase: Single Phase; Three Phase
- Portability: Portable
- Applications: Industrial; Power
from Gentherm Global Power Technologies
Standard Features. Automatic Spark Ignition (SI). Automatic Fuel Shut-off (SO). Fuel Filter. Low Voltage Alarm Contacts (VSR). Volt & Amp Meter. Optional Features. Pole Mount or bench stand. Corrosive Environmental Fuel System. Note: Specifications shown are for standard configurations. Global... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: DC
- Portability: Permanent
- Power Rating - Wattage: 21
from Kohler Power Systems
Small in size, big on performance. KOHLER(R) 4 to 15 kW gasoline generators are perfect for both cruisers and sport boats. Discover why the world's leading pleasure craft manufacturers specify KOHLER marine generators - time-tested alternator and reliable 4-cycle engines deliver peace of mind and... [See More]
- Fuel Type: Natural Gas
- Applications: Standby
- Portability: Permanent
- Power Rating - Wattage: 4000 to 15000
from Caterpillar Oil & Gas
Production of oil and gas in remote oilfields can be a challenge when utility power is not available. The Caterpillar product line of oilfield gas generator sets provides the ideal solutions for this challenge. Engines are designed to run on low to no-cost well site gas without sacrificing on... [See More]
- Fuel Type: Natural Gas
- Applications: Industrial
- Portability: Permanent
- Power Rating - Wattage: 110 to 135
from Central Marine Diesel
This unit is suitable for standby power or emergency use and has plenty of power to run your home, job site or business. The generator 's simple, compact design allows for easy installation in a variety of applications requiring a small footprint and can be anchored to a concrete pad or operated... [See More]
- Fuel Type: Natural Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 15000
from Caterpillar Electric Power
Producing reliable power measure up to your power standards. All are tested to maximum load before they leave any one of our ISO 9001 certified facilities. The EMCP 4 control panel, with a user-friendly interface, puts our advanced management and diagnostic tools in one. No two power needs are... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
- Portability: Permanent
- Applications: Power
from Generac Power Systems, Inc.
Capable of providing full power protection for large homes and commercial applications from gas stations and convenience stores to restaurants, schools, assisted living centers, and municipal buildings [See More]
- Fuel Type: Propane; Natural Gas
- Applications: Standby
- Portability: Permanent
- Power Rating - Wattage: 22000
from Electric Generators Direct
10 kW Fully Automatic Standby Generator. •Automatically starts when utility power is lost. Advance Power Management (Transfer Switch Sold Separately). •Combine with ATS to manage up to two 3-Ton AC units. Streamlined, Space Saving Design. •Sleek, compact profile blends in next to... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
- Portability: Permanent
- Applications: Power; Standby
from Aggreko
Our 300 kW natural gas generators and services have been developed to meet your need for reliable and flexible power in the most cost-effective manner. We offer a number of portable natural gas generator rental options for all industries. Features. 300 kW of power generation. Each natural gas... [See More]
- Fuel Type: Natural Gas
- Phase: Single Phase; Three Phase
- Portability: Portable
- Applications: Industrial; Power
from Gentherm Global Power Technologies
Standard Features. Automatic Spark Ignition (SI). Automatic Fuel Shut-off (SO). Fuel Filter. Low Voltage Alarm Contacts (VSR). Volt & Amp Meter. Optional Features. Cathodic Protection Interface. Pole Mount or bench stand. Corrosive Environmental Fuel System. Flame Arrestor. Note: Specifications... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: DC
- Portability: Permanent
- Power Rating - Wattage: 54 to 60
from Kohler Power Systems
A standby commercial generator keeps your power on and your business open during an outage. It's installed outside your business (like an AC unit) and comes on automatically - whether you're open or closed. All within seconds of a power outage. Kohler home generators are available from 6 kW to 20 kW... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase; Three Phase
- Portability: Permanent
- Applications: Standby
from Central Marine Diesel
Starts automatically when your power fails and transfers your electrical loads to generator power. When utility power returns, the system transfers back to utility power and shuts off the generator. Includes weather protective enclosure, composite mounting pad (for easier installation), flexible... [See More]
- Fuel Type: Propane; Natural Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 16000
from Caterpillar Electric Power
Caterpillar electric power stands for reliable energy supply. Especially during the energy system transformation, Cat generator sets close the energy gap caused by renewable energy source such as wind and photo voltaic. Short ramp up time, low operating costs and rapid maintenance times ensures a... [See More]
- Fuel Type: Diesel; Natural Gas
- Applications: Power
- Portability: Permanent
- Voltage: 3-13.8 kV
from Electric Generators Direct
10 kW Fully Automatic Standby Generator System. •Automatically starts when utility power is lost. 100-Amp Service Entrance Rated Automatic Transfer Switch (71045). •Offers ability to power all circuits without a sub-panel. •Rated at 100Amps @240v. ACCM-II Power Control Module... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
- Portability: Permanent
- Applications: Power; Standby
from Gentherm Global Power Technologies
Standard Features. Automatic Spark Ignition (SI). Automatic Fuel Shut-off (SO). Fuel Filter. Low Voltage Alarm Contacts (VSR). Volt & Amp Meter. Optional Features. Cathodic Protection Interface. Pole Mount or bench stand. Corrosive Environmental Fuel System. Flame Arrestor. Marine Service. Note:... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: DC
- Portability: Permanent
- Power Rating - Wattage: 108 to 120
from Central Marine Diesel
A one-time investment for your home or office! This smooth running, 1800 RPM water-cooled genset is ideal for applications requiring ultra-quiet operation and exceptional fuel economy. This 22,000 watt generator features a 2.4 L 4 cylinder propane/natural gas water-cooled engine, electronic... [See More]
- Fuel Type: Propane; Natural Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 22000
from Caterpillar Electric Power
The Cat CG132B family of gas engines are perfectly tailored to the challenges of the power plant in an age of global value chains. [See More]
- Fuel Type: Natural Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 1.00E6
from Electric Generators Direct
10 kW Fully Automatic Standby Generator System. •Automatically starts when utility power is lost. 200-Amp Service Entrance Rated Automatic Transfer Switch (71046). •Offers ability to power all circuits without a sub-panel. •Rated at 200-Amps @ 240-Volts. ACCM-II Power Control... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
- Portability: Permanent
- Applications: Power; Standby
from Gentherm Global Power Technologies
Standard Features. Automatic Spark Ignition (SI). Automatic Fuel Shut-off (SO). Fuel Filter. Low Voltage Alarm Contacts (VSR). Volt & Amp Meter. Optional Features. Cathodic Protection Interface. Pole Mount or bench stand. Corrosive Environmental Fuel System. Marine Service. Note: Specifications... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: DC
- Portability: Permanent
- Power Rating - Wattage: 176 to 220
from Central Marine Diesel
Starts automatically when your power fails and transfers your electrical loads to generator power. When utility power returns, the system transfers back to utility power and shuts off the generator. Includes weather protective enclosure, composite mounting pad (for easier installation), flexible... [See More]
- Fuel Type: Propane; Natural Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 7000
from Caterpillar Electric Power
The Cat CG132B family of gas engines are perfectly tailored to the challenges of the power plant in an age of global value chains. [See More]
- Fuel Type: Natural Gas; Biogas, Coal Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 400000
from Electric Generators Direct
10 kW Fully Automatic Standby Generator System. •Automatically starts when utility power is lost. 100-Amp Automatic Transfer Switch (71047). •16 Circuit design allows for you to select priority circuits. •Rated at 100-Amps @ 240-Volts. ACCM-II Power Control Module Transfer Switch... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
- Portability: Permanent
- Applications: Power; Standby
from Gentherm Global Power Technologies
Standard Features. Automatic Spark Ignition (SI). Automatic Fuel Shut-off (SO). Fuel Filter. Low Voltage Alarm Contacts (VSR). Optional Features. Cathodic Protection Interface. Bench Stand. Ethylene fuelled. Operation over 4000 m elevation. Note: Specifications shown are for standard configurations. [See More]
- Fuel Type: Propane; Natural Gas
- Phase: DC
- Portability: Permanent
- Power Rating - Wattage: 480 to 550
from Central Marine Diesel
This brawny, 1800 RPM LP/Natural Gas set has plenty of power to run your house, business or off-the-grid hunting cabin. This unit includes a V-10 Ford WSG1068 6.8L 10 cylinder engine, electronic governor (0.5% frequency control), electronic ignition control module, cast iron crankcase with reborable... [See More]
- Fuel Type: Natural Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 95000
from Caterpillar Electric Power
From natural gas-fueled combined heat and power (CHP) systems and emergency power for facilities, to renewable biogas energy to support the local grid, or electricity generated from coal mine gases, Caterpillar has a wide range of reliable gas power solutions. [See More]
- Fuel Type: Natural Gas; Biogas, Coal Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 1.20E6
from Electric Generators Direct
12 kW Fully Automatic Standby Generator. •Automatically starts when utility power is lost. Advance Power Management (Transfer Switch Sold Separately). •Combine with ATS to manage up to two 4-Ton AC units. Streamlined, Space Saving Design. •Sleek, compact profile blends in next to... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
- Portability: Permanent
- Applications: Power; Standby
from Central Marine Diesel
This brawny, 1800 RPM LP/Natural Gas set has plenty of power to run your house, business or off-the-grid hunting cabin. This unit includes a Ford DSG423 2.3L 4 cylinder inline, electronic governor (0.5% frequency control), electronic ignition control module, cast iron crankcase with reborable... [See More]
- Fuel Type: Natural Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 25000
from Caterpillar Electric Power
From natural gas-fueled combined heat and power (CHP) systems and emergency power for facilities, to renewable biogas energy to support the local grid, or electricity generated from coal mine gases, Caterpillar has a wide range of reliable gas power solutions. [See More]
- Fuel Type: Natural Gas; Biogas, Coal Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 1.56E6
from Electric Generators Direct
12 kW Fully Automatic Standby Generator System. •Automatically starts when utility power is lost. 100-Amp Service Entrance Rated Automatic Transfer Switch (71045). •Offers ability to power all circuits without a sub-panel. •Rated at 100-Amps @ 240-Volts. ACCM-II Power Control... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
- Portability: Permanent
- Applications: Power; Standby
from Central Marine Diesel
This brawny, 1800 RPM LP/Natural Gas set has plenty of power to run your house, business or off-the-grid hunting cabin. This unit includes a V-10 Ford WSG1068 6.8L 10 cylinder inline engine, electronic governor (0.5% frequency control), electronic ignition control module, cast iron crankcase with... [See More]
- Fuel Type: Natural Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 80000
from Caterpillar Electric Power
From natural gas-fueled combined heat and power (CHP) systems and emergency power for facilities, to renewable biogas energy to support the local grid, or electricity generated from coal mine gases, Caterpillar has a wide range of reliable gas power solutions. [See More]
- Fuel Type: Natural Gas; Biogas, Coal Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 2.00E6
from Electric Generators Direct
12 kW Fully Automatic Standby Generator System. •Automatically starts when utility power is lost. 200-Amp Service Entrance Rated Automatic Transfer Switch (71046). •Offers ability to power all circuits without a sub-panel. •Rated at 200-Amps @ 240-Volts. ACCM-II Power Control... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
- Portability: Permanent
- Applications: Power; Standby
from Central Marine Diesel
This smooth, quiet 1800 RPM LP/Natural Gas set has plenty of power to run your house, business or off-the-grid hunting cabin. This unit includes a V-8 General Motors Industrial 5.0 L 8 cylinder engine, electronic governor (0.5% frequency control), electronic ignition control module, cast iron... [See More]
- Fuel Type: Natural Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 49000
from Caterpillar Electric Power
State-of-the-art components providing more power: the compact design, a focus on a wide range of applications and highest efficiency values of its class make sure of that. Managed by a smart and secure control system, the new CG170B series offers the optimal balance between profitability and... [See More]
- Fuel Type: Natural Gas; Biogas, Coal Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 2.30E6
from Electric Generators Direct
12 kW Fully Automatic Standby Generator System. •Automatically starts when utility power is lost. 100-Amp Automatic Transfer Switch (71047). •16 Circuit design allows for you to select priority circuits. •Rated at 100-Amps @ 240-Volts. ACCM-II Power Control Module Transfer Switch... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
- Portability: Permanent
- Applications: Power; Standby
from Central Marine Diesel
Fully enclosed, triple chamber design makes this generator even quieter then common speech at rated load! With CMD 's triple-fuel system this generator operates on LP Gas, Natural Gas and Gasoline right out of the box. No mechanical alterations are necessary. Simply change your fuel source!. [See More]
- Fuel Type: Gasoline; Natural Gas; LP Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 5500
from Caterpillar Electric Power
From natural gas-fueled combined heat and power (CHP) systems and emergency power for facilities, to renewable biogas energy to support the local grid, or electricity generated from coal mine gases, Caterpillar has a wide range of reliable gas power solutions. [See More]
- Fuel Type: Natural Gas; Coal Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 3.00E6
from Electric Generators Direct
First In Its Class: Never Seen Before Transfer Switch Technology. •Only compatible with Briggs & Stratton generators. Smaller Transfer Switch. •A cost effective, cleaner looking installation. Patented Central Air Technology Using ACCM Transfer Panel. •Manages demands of up to... [See More]
- Fuel Type: Propane; Natural Gas
- Applications: Power; Standby
- Phase: Single Phase
- Frequency: 60 Hz
from Central Marine Diesel
Runs on clean burning propane and natural gas right out of the box. No mechanical alterations are necessary - simply connect to your propane tank or natural gas line!. Electric start. Turn-key electric start. This brand new unit features a tough Briggs & Stratton 2100 Series OHV engine w/ a... [See More]
- Fuel Type: Natural Gas; LP Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 8000
from Caterpillar Electric Power
From natural gas-fueled combined heat and power (CHP) systems and emergency power for facilities, to renewable biogas energy to support the local grid, or electricity generated from coal mine gases, Caterpillar has a wide range of reliable gas power solutions. [See More]
- Fuel Type: Natural Gas; Biogas, Coal Gas, Associated Gas, Synthesis Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 4.00E6
from Electric Generators Direct
7kW Automatic Start Power Generator. •Novel design blends next to central air unit. •Polymer Installation Pad to simplify installation. •Space saving footprint & ease of maintenance. •Battery (not included) and synthetic oil. Indefinite Power Supply. •Runs off LP or... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
- Portability: Permanent
- Applications: Power
from Central Marine Diesel
This smooth, quiet 1800 RPM LP/Natural Gas set has plenty of power to run your house, business or off-the-grid hunting cabin. This unit includes a V-10 Ford WSG1068 6.8L 10 cylinder engine, electronic governor (0.5% frequency control), electronic ignition control module, cast iron crankcase with... [See More]
- Fuel Type: Natural Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 95000
from Caterpillar Electric Power
From natural gas-fueled combined heat and power (CHP) systems and emergency power for facilities, to renewable biogas energy to support the local grid, or electricity generated from coal mine gases, Caterpillar has a wide range of reliable gas power solutions. [See More]
- Fuel Type: Propane; Natural Gas; Biogas, Field Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 235000
from Electric Generators Direct
Industry leading 4 year limited warranty. •Includes parts and labor. Briggs & Stratton V-Twin Commercial Grade Engine. •Provides years of long lasting, reliable standby power. Sound Shield ™ Technology. •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB). [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
- Portability: Permanent
- Applications: Power; Standby
from Central Marine Diesel
This smooth, quiet 1800 RPM LP/Natural Gas set has plenty of power to run your house, business or off-the-grid hunting cabin. This unit includes a Ford DSG423 2.3L 4 cylinder inline engine, electronic governor (0.5% frequency control), electronic ignition control module, cast iron crankcase with... [See More]
- Fuel Type: Natural Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 25000
from Caterpillar Electric Power
From natural gas-fueled combined heat and power (CHP) systems and emergency power for facilities, to renewable biogas energy to support the local grid, or electricity generated from coal mine gases, Caterpillar has a wide range of reliable gas power solutions. [See More]
- Fuel Type: Propane; Natural Gas; Biogas, Coal Gas, Field Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 435000
from Electric Generators Direct
Industry leading 4 year limited warranty. •Covers both parts and labor. Patented Central Air Technology (ACCM Transfer Panel). •Auto transfer switch included (Model 71046). •Manages demands of up to two 5-ton central air conditioners. •Intelligently powers your whole home... [See More]
- Fuel Type: Propane; Natural Gas
- Applications: Power; Standby
- Phase: Single Phase
- Frequency: 60 Hz
from Central Marine Diesel
This smooth, quiet 1800 RPM LP/Natural Gas set has plenty of power to run your house, business or off-the-grid hunting cabin. This unit includes a V-10 Ford WSG1068 6.8L 10 cylinder inline engine, electronic governor (0.5% frequency control), electronic ignition control module, cast iron crankcase... [See More]
- Fuel Type: Natural Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 80000
from Caterpillar Electric Power
Features & Benefits. Emissions. EPA Certified for use in Emergency and Non-Emergency applications. Additional a NOx selectable genset is available to meets most worldwide emissions requirements down to 0.5 g/bhp-hr Nox level without aftertreatment. Full Range of Attachments. Wide range of... [See More]
- Fuel Type: Natural Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 750000 to 1.00E6
from Electric Generators Direct
Fully Automatic Operation - Includes Automatic Transfer Switch. 15kW Automatic Start Power Generator. •Runs off LP or Natural Gas - no gas cans to fill and store. Briggs & Stratton V-Twin Commercial Grade Engine. •Provides years of long lasting, reliable standby power. Sound Shield... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
- Portability: Permanent
- Applications: Power; Standby
from Central Marine Diesel
This brand new slow-turning generator (longer life, better fuel economy!) is suitable for standby or continous use and has plenty of power to your home, job site or business. This unit features a 24 HP Honda X 670 V-Twin engine and with its slow speed design has lower sound levels, better fuel... [See More]
- Fuel Type: Gasoline; Natural Gas; LP Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 10000
from Caterpillar Electric Power
From natural gas-fueled combined heat and power (CHP) systems and emergency power for facilities, to renewable biogas energy to support the local grid, or electricity generated from coal mine gases, Caterpillar has a wide range of reliable gas power solutions. [See More]
- Fuel Type: Natural Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 1.00E6
from Electric Generators Direct
Industry leading 4 year limited warranty. •Covers both parts and labor. Briggs & Stratton V-Twin Commercial Engine. •Provides years of long lasting, reliable standby power. Sound Shield ™ Technology. •Ensures ultra-quiet, neighbor-friendly operation (Only 68 dB). Patented... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
- Portability: Permanent
- Applications: Power; Standby
from Central Marine Diesel
This slow-turning propane/natural gas generator is suitable for continous use and has plenty of power to run your home, job site or business. Slow-Turning. Exceptional fuel economy. The slow speed design enhances engine life and significantly decreases sound levels and fuel consumption. This unit... [See More]
- Fuel Type: Natural Gas; LP Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 6000
from Caterpillar Electric Power
From natural gas-fueled combined heat and power (CHP) systems and emergency power for facilities, to renewable biogas energy to support the local grid, or electricity generated from coal mine gases, Caterpillar has a wide range of reliable gas power solutions. [See More]
- Fuel Type: Natural Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 1.51E6 to 1.52E6
from Electric Generators Direct
Industry Leading 4-Year Limited Warranty. •Includes parts and labor. Patented Central Air Technology Using ACCM Transfer Panel. •Model 71046 Auto Transfer Switch Included. •Manages demands of up to two 5-ton central air conditioners. •Intelligently powers your whole home... [See More]
- Fuel Type: Propane; Natural Gas
- Applications: Power; Standby
- Phase: Single Phase
- Frequency: 60 Hz
from Central Marine Diesel
This brand new generator operates on LP Gas, Natural Gas and Gasoline right out of the box! No mechanical alterations are necessary - simply change your fuel source. This unit is designed for light duty use by homeowners and do-it-yourselfers. This Triple-Fuel generator is designed to be... [See More]
- Fuel Type: Gasoline; Natural Gas; LP Gas
- Voltage: 120 V
- Power Rating - Wattage: 2520
from Caterpillar Electric Power
From natural gas-fueled combined heat and power (CHP) systems and emergency power for facilities, to renewable biogas energy to support the local grid, or electricity generated from coal mine gases, Caterpillar has a wide range of reliable gas power solutions. [See More]
- Fuel Type: Natural Gas; Biogas, Coal Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 1.00E6
from Electric Generators Direct
California Compliant. •Air Quality Management District (AQMD) Emission Certified. Industry Leading 4-Year Limited Warranty. •Covers both parts and labor. Briggs & Stratton V-Twin Commercial Engine. •Provides years of long lasting, reliable standby power. Sound Shield ™... [See More]
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
- Portability: Permanent
- Applications: Power; Standby
from Central Marine Diesel
This brand new industrial generator operates on LP Gas, Natural Gas and Gasoline right out of the box! No mechanical alterations are necessary - simply change your fuel source. Automatic Idle. Lowers engine speed for fuel savings and quiet operation. This unit features a premium engine in the 20 HP... [See More]
- Fuel Type: Gasoline; Natural Gas; LP Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 11700
from Caterpillar Electric Power
From natural gas-fueled combined heat and power (CHP) systems and emergency power for facilities, to renewable biogas energy to support the local grid, or electricity generated from coal mine gases, Caterpillar has a wide range of reliable gas power solutions. [See More]
- Fuel Type: Natural Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 1.30E6
from Electric Generators Direct
First In Its Class: Never Seen Before Transfer Switch Technology. •Only compatible with Briggs & Stratton generators. Smaller Transfer Switch. •A cost effective, cleaner looking installation. Patented Central Air Technology Using ACCM Transfer Panel. •Manages demands of up to... [See More]
- Fuel Type: Propane; Natural Gas
- Applications: Power; Standby
- Phase: Single Phase
- Frequency: 60 Hz
from Central Marine Diesel
Runs on propane, natural gas and gasoline right out of the box! No mechanical alterations are necessary - simply change your fuel source!. Electric start. Turn-key electric start/stop. This brand new unit features a premium 13 HP Honda GX 390 OHV engine w/ a cast-iron cylinder sleeve and electric... [See More]
- Fuel Type: Gasoline; Natural Gas; LP Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 7000
from Caterpillar Electric Power
From natural gas-fueled combined heat and power (CHP) systems and emergency power for facilities, to renewable biogas energy to support the local grid, or electricity generated from coal mine gases, Caterpillar has a wide range of reliable gas power solutions. [See More]
- Fuel Type: Natural Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 1.68E6
from Electric Generators Direct
First In Its Class: Never Seen Before Transfer Switch Technology. •Only compatible with Briggs & Stratton generators. Smaller Transfer Switch. •A cost effective, cleaner looking installation. Patented Central Air Technology Using ACCM Transfer Panel. •Manages demands of up to... [See More]
- Fuel Type: Propane; Natural Gas
- Applications: Power; Standby
- Phase: Single Phase
- Frequency: 60 Hz
from Central Marine Diesel
This brand new Industrial Portable generator features a 10,500 watt surge rating and operates on propane, natural gas and gasoline right out of the box. No mechanical alterations are necessary. Switch between fuels by simply changing your fuel source. Triple-Fuel. Propane, natural gas &... [See More]
- Fuel Type: Gasoline; Propane; Natural Gas
- Voltage: 120 V; 240 V
- Power Rating - Wattage: 7000
from Caterpillar Electric Power
From natural gas-fueled combined heat and power (CHP) systems and emergency power for facilities, to renewable biogas energy to support the local grid, or electricity generated from coal mine gases, Caterpillar has a wide range of reliable gas power solutions. [See More]
- Fuel Type: Natural Gas
- Applications: Power
- Portability: Permanent
- Power Rating - Wattage: 2.01E6 to 2.03E6