Power Electrical Power Generators
Last Updated: April 1, 2025
Description
Electrical power generators are devices designed to convert mechanical energy into electrical energy. They serve as a critical component in power systems by providing electricity when the primary power source is unavailable or insufficient. These generators can vary in size and capacity, ranging from small portable units to large stationary installations.
Working Principle
Electrical power generators operate on the principle of electromagnetic induction. This process involves converting mechanical energy, derived from sources such as turbines or internal combustion engines, into electrical energy. The mechanical energy rotates a conductor within a magnetic field, inducing an electrical current. This principle is fundamental to the generator's ability to supply electricity, making them indispensable for backup power and ensuring continuous operation during power outages.
Applications
Generators are widely used in various settings. In industrial environments, they provide backup power to critical systems during outages. In residential areas, portable generators are often used to power essential appliances during emergencies. Additionally, they are employed in remote locations where access to the main power grid is limited, such as construction sites or outdoor events.
Advantages over other Electrical Power Generators
One advantage of certain types of generators, such as diesel generators, is their reliability and efficiency in providing backup power. Diesel generators are particularly favored for their durability and ability to handle large loads, making them suitable for industrial applications. Gas turbines, on the other hand, are advantageous for peak-lopping and mobile applications due to their quick start-up times and flexibility.
Limitations
Generators have specific limitations, including the need for regular maintenance to ensure optimal performance. They can also be noisy and may produce emissions, which can be a concern in residential areas. Additionally, the initial cost of purchasing and installing a generator can be significant, especially for larger, more powerful units.
Considerations
When selecting a generator, several factors should be considered. Initial costs can vary widely depending on the type and capacity of the generator. Operating expenses, including fuel consumption and maintenance, should also be factored into the decision-making process. Durability and reliability are crucial, particularly for applications requiring continuous power supply. It's important to consider the generator's power rating and ensure it aligns with the intended use to avoid overloading. Regular maintenance is essential to prolong the lifespan of the generator and prevent unexpected failures.
from INDECK Power Equipment Company
RENT • LEASE • SALE ... An uninterrupted source of electrical power is critical to keep a facility operating. Indeck has electrical generators to meet your requirements for emergency, temporary, or back usage. Capacities: 125-2200 KW. Voltages: 120/208/1/60, 208/240/460/2400/4160/3/60. [See More]
- Applications: Industrial; Power
- Portability: Portable
- Fuel Type: Diesel
- Power Rating - Wattage: 30000 to 2.20E6
from Aggreko
The Hybrid Power System 3K (HPS3K) battery unit requires no maintenance and with its intelligent, fully automated controls and switching, no manual intervention. [See More]
- Applications: Industrial; Power
- Portability: Portable
- Fuel Type: Battery Powered
- Phase: Single Phase
from Cummins, Inc.
Cummins Power Generation provides efficient, fully-integrated systems built for reliability in uncertain circumstances. We're here to keep you up and running, no matter what. Our product lines, including Cummins Power Generation, Onan, Generator Technologies and G-Drive, are designed with... [See More]
- Applications: Construction; Industrial; Mining; Power; Standby
- Portability: Permanent
- Fuel Type: Diesel; Propane; Natural Gas
- Phase: Three Phase
from Kohler Power Systems
KOHLER Power Systems offers mobile generators from 20 kW all the way up to 500 kW - for any application you can imagine. You get heavy-duty power for demanding applications with Tier 2 to Tier 4i engines, including the turbo-charged KOHLER Diesel KDI, a Tier 4 Final with lower operating costs and... [See More]
- Applications: Industrial; Power; Remote Locations, Storm Recovery, Public Events
- Portability: Portable
- Fuel Type: Diesel
- Power Rating - Wattage: 30000 to 500000
from Caterpillar Electric Power
Caterpillar is leading the power generation marketplace with Power Solutions engineered to deliver unmatched flexibility, expandability, reliability, and cost-effectiveness. [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 680000 to 900000
from Nidec Power
Kato Engineering provides custom power generation solutions for a wide range of applications, including: Petroleum, gas & steam turbine, diesel & gas prime mover, power conditioning, traction, government and defense, nuclear power, data centers, and more. For each market, we are able to... [See More]
- Applications: Construction; Industrial; Mining; Power
- Phase: Three Phase
- Portability: Permanent
- Frequency: 50 Hz (optional feature); 60 Hz (optional feature)
from MTU Onsite Energy
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting... [See More]
- Applications: Industrial; Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 1.00E6
from Westinghouse Electric Corporation
Plug in the fun. The full line of quiet, compact, digital inverters are perfect for home and recreational use. [See More]
- Applications: Power
- Portability: Portable
- Fuel Type: Gasoline (optional feature); Propane (optional feature)
- Phase: Single Phase
from Weichai Power Co., Ltd.
Weichai Power Generating Equipment Co., Ltd of Weichai Group is domestic R&D and manufacturing base of generating sets with largest production scale, longest history, most advanced equipment and highest integrating resource. With a more than 50,000 sets annual production of various types of... [See More]
- Applications: Industrial; Mining; Power; Telecommunications
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - Wattage: 300000
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 4.5L John Deere Turbocharged Diesel Engine. •More power, longer engine life & improved fuel economy. Large 160-Gallon Integral Double-Wall Metal Fuel Tank. •Provides up to... [See More]
- Applications: Industrial; Power; Standby
- Portability: Portable
- Fuel Type: Diesel
- Frequency: 60 Hz
from Dresser-Rand
Engine-based CHP packages range from 300 kWe to 1.3 MWe and offer reliability, high efficiency, and easy maintenance, making them a perfect fit for your thermal and electricity demands. Steam turbine generators are typically considered for process industries (sugar, paper, chemical, and fertilizer... [See More]
- Applications: Industrial; Power
- Portability: Permanent
- Fuel Type: Natural Gas
from DEWALT Industrial Tool Co.
Product Features. Premium alternator provides low total harmonic distortion. Large long run metal fuel tank with fuel gauge. Job site tested steel frame with lifting hook. Idle control reduces noise and saves fuel. Full power switch with two modes of operation - full available 120V only power or... [See More]
- Applications: Power
- Power Rating - Wattage: 11700
- Portability: Portable
from GE Power Conversion
Designed for medium-speed gas and diesel applications. GE ’s Power Conversion business extensive range of large industrial generators offer high reliability, power density and modular designs. Air or water cooled, they are suitable for many Marine, Industry and Power Generation applications. [See More]
- Applications: Industrial; Power; Marine
- Portability: Permanent
- Fuel Type: Diesel; Gasoline
from Aggreko
Our 100 kW natural gas generators and services have been developed to meet your need for reliable and flexible power in the most cost-effective manner. Features. 100 kW of power generation. Each natural gas generator is equipped with remote monitoring to aid in performance and reliability. Rich burn... [See More]
- Applications: Industrial; Power
- Portability: Portable
- Fuel Type: Natural Gas
- Phase: Single Phase; Three Phase
from Kohler Power Systems
KOHLER Power Systems offers mobile generators for any application you can imagine. And now there's a new alternative: propane. LP gas is reliable, readily available and refills just like diesel. KOHLER mobile generators with innovative propane engines are emission-compliant for non-road use and come... [See More]
- Applications: Industrial; Power; Remote Locations, Storm Recovery, Public Events
- Portability: Portable
- Fuel Type: Propane
- Power Rating - Wattage: 28000 to 105000
from Caterpillar Electric Power
The 3512 diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1000 to 1400 kVA at 50 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 1.00E6 to 1.40E6
from MTU Onsite Energy
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - Wattage: 1.00E6
from Westinghouse Electric Corporation
Trust our rugged, hardworking generators to deliver hours of power at home or on the job. [See More]
- Applications: Power
- Portability: Portable
- Fuel Type: Gasoline
- Phase: Single Phase
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 2.4L John Deere Turbocharged Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 50-Gallon Integral Single-Wall XLPE Fuel Tank. •Provides up... [See More]
- Applications: Industrial; Power; Standby
- Portability: Portable
- Fuel Type: Diesel
- Frequency: 60 Hz
from DEWALT Industrial Tool Co.
Product Features. Premium alternator provides low total harmonic distortion. Large long run metal fuel tank with fuel gauge. Job site tested steel frame with lifting hook. Idle control reduces noise and saves fuel. Full power switch with two modes of operation - full available 120V only power or... [See More]
- Applications: Power
- Power Rating - Wattage: 4200
- Portability: Portable
from Aggreko
Our 1300 kW natural gas generators and services have been developed to meet your need for reliable and flexible power in the most cost-effective manner. We offer a number of portable natural gas generator rental options for all industries. Features. 1300 kW of power generation. Each natural gas... [See More]
- Applications: Industrial; Power
- Portability: Portable
- Fuel Type: Natural Gas
- Phase: Three Phase
from Caterpillar Electric Power
The 3512 diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1000 to 1400 kVA at 50 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 1.00E6 to 1.40E6
from MTU Onsite Energy
MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while meeting... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - Wattage: 1.13E6
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 2.4L John Deere Turbocharged Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 50-Gallon Integral Single-Wall XLPE Fuel Tank. •Provides up... [See More]
- Applications: Industrial; Power; Standby
- Portability: Portable
- Fuel Type: Diesel
- Frequency: 60 Hz
from DEWALT Industrial Tool Co.
Product Features. Premium alternator provides low total harmonic distortion. Large long run metal fuel tank with fuel gauge. Job site tested steel frame with lifting hook. Idle control reduces noise and saves fuel. Full power switch with two modes of operation - full available 120V only power or... [See More]
- Applications: Power
- Power Rating - Wattage: 5300
- Portability: Portable
from Aggreko
Our 150 kW natural gas generators and services have been developed to meet your need for reliable and flexible power in the most cost-effective manner. Features. 150 kW of power generation. Each natural gas generator is equipped with remote monitoring to aid in performance and reliability. Rich burn... [See More]
- Applications: Industrial; Power
- Portability: Portable
- Fuel Type: Natural Gas
- Phase: Single Phase; Three Phase
from Caterpillar Electric Power
The 3512 diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 890 to 1250 ekW at 60 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load in... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - Wattage: 890 to 1250
from MTU Onsite Energy
The principle of a CHP system based on biogas is simple: biogas is generated during fermentation of organic material and collected. It is then used by a cogeneration system to create heat and power to be used locally or fed into the national power grid (as provided for by the Renewable Energy Act in... [See More]
- Applications: Industrial; Power
- Portability: Permanent
- Fuel Type: Biogas
- Phase: DC
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 2.4L John Deere Turbocharged Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 80-Gallon Integral Single-Wall XLPE Fuel Tank. •Provides up... [See More]
- Applications: Industrial; Power; Standby
- Portability: Portable
- Fuel Type: Diesel
- Frequency: 60 Hz
from DEWALT Industrial Tool Co.
Product Features. Premium alternator provides low total harmonic distortion. Large long run metal fuel tank with fuel gauge. Job site tested steel frame with lifting hook. Idle control reduces noise and saves fuel. Full power switch with two modes of operation - full available 120V only power or... [See More]
- Applications: Power
- Power Rating - Wattage: 6100
- Portability: Portable
from Aggreko
Our 300 kW natural gas generators and services have been developed to meet your need for reliable and flexible power in the most cost-effective manner. We offer a number of portable natural gas generator rental options for all industries. Features. 300 kW of power generation. Each natural gas... [See More]
- Applications: Industrial; Power
- Portability: Portable
- Fuel Type: Natural Gas
- Phase: Single Phase; Three Phase
from Caterpillar Electric Power
The 3512B diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1360 to 1875 kVA at 50 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 1.32E6 to 1.88E6
from MTU Onsite Energy
MTU Onsite Energy's natural gas generator sets are cutting-edge technology that offer combined heat and power (CHP), and combined heat, power and cooling (CHPC) solutions to generate power. Our products combine the highest performance with the lowest emissions in the 120 kW - 2.500 kW electrical... [See More]
- Applications: Industrial; Power
- Portability: Permanent
- Fuel Type: Natural Gas
- Power Rating - Wattage: 120000 to 420000
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 2.4L John Deere Turbocharged Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 80-Gallon Integral Single-Wall XLPE Fuel Tank. •Provides up... [See More]
- Applications: Industrial; Power; Standby
- Portability: Portable
- Fuel Type: Diesel
- Frequency: 60 Hz
from Aggreko
Solve your power generation challenges with our 100 kW diesel generator rentals - whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions, service &... [See More]
- Applications: Industrial; Power
- Portability: Portable
- Fuel Type: Diesel
- Phase: Single Phase; Three Phase
from Caterpillar Electric Power
The 3512B diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1500 kVA at 50 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load in one... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 1.50E6
from Electric Generators Direct
Industrial Towable Diesel Generator. •Designed & engineered for optimum performance & reliability. 4.5L John Deere Turbocharged Diesel Engine. •Provides long life, high performance, and great fuel efficiency. Large 80-Gallon Integral Single-Wall XLPE Fuel Tank. •Provides up... [See More]
- Applications: Industrial; Power; Standby
- Portability: Portable
- Fuel Type: Diesel
- Frequency: 60 Hz
from Aggreko
1000 kW diesel generator rentals. Whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions, service & support. Features. 1000 kW of electric power... [See More]
- Applications: Industrial; Power
- Portability: Portable
- Fuel Type: Diesel
- Phase: Three Phase
from Caterpillar Electric Power
The 3512B diesel generator sets have been developed to meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1320 to 1750 kVA at 50 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 1.32E6 to 1.75E6
from Electric Generators Direct
Inverter Technology. •Safely power laptop computers, tv 's and game systems. •Produces less than 3% total harmonic distortion. 2,000 Max Rated Watts. •Rated at 1,600 watts for continuous operation. Computer-Controlled Technology. •Continuously adjusts engine speed to suit... [See More]
- Applications: Power
- Phase: Single Phase
- Fuel Type: Gasoline
- Frequency: 60 Hz
from Aggreko
Aggreko can solve your power generation challenges with our 200 kW diesel generator rentals - whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions,... [See More]
- Applications: Industrial; Power
- Portability: Portable
- Fuel Type: Diesel
- Phase: Single Phase; Three Phase
from Caterpillar Electric Power
The 3512B diesel generator sets have been developed meet your mission critical, continuous, standby and prime applications. Producing reliable power from 1230 to 1500 ekW at 60 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load in... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - Wattage: 1230 to 1500
from Electric Generators Direct
GM Vortec 3.0L Engine. •Provides years of long lasting, reliable standby power. Sound Shield ™ Technology. •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB). Patented A/C Technology When Using ACCM-III Transfer Switch. •Manages demands of up to two 5-ton central... [See More]
- Applications: Power; Standby
- Phase: Single Phase
- Fuel Type: Propane; Natural Gas
- Frequency: 60 Hz
from Aggreko
Aggreko can solve your power generation challenges with our 40 kW diesel generator rentals - whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions,... [See More]
- Applications: Industrial; Power
- Portability: Portable
- Fuel Type: Diesel
- Phase: Single Phase; Three Phase
from Caterpillar Electric Power
The 3512C diesel generator sets have been developed to meet your continuous, standby and prime applications. Producing reliable power of 1750 ekW at 60 Hz, each generator set is designed to meet ISO 8528-5 transient response requirements and accept 100 percent rated load in one step. Our 3512C... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - Wattage: 1750
from Electric Generators Direct
GM Vortec 5.0L Engine. •Provides years of long lasting, reliable standby power. Sound Shield ™ Technology. •Ensures ultra-quiet, neighbor-friendly operation (Only 65 dB). Patented A/C Technology When Using ACCM-III Transfer Switch. •Manages demands of up to two 5-ton central... [See More]
- Applications: Power; Standby
- Phase: Single Phase
- Fuel Type: Propane; Natural Gas
- Frequency: 60 Hz
from Aggreko
Aggreko can solve your power generation challenges with our 500 kW diesel generator rentals - whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized Aggreko solutions,... [See More]
- Applications: Industrial; Power
- Portability: Portable
- Fuel Type: Diesel
- Phase: Single Phase (optional feature); Three Phase (optional feature)
from Caterpillar Electric Power
The 3516 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1600 to 2000 kVA at 50 Hz,each generator set has been designed to meet ISO 8528-5 transient response requirements and accepts 100... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 1.60E6 to 2.00E6
from Electric Generators Direct
Fully Automatic Operation. 7kW Home Standby Generator. •Novel design blends next to central air unit. •Polymer Installation Pad & synthetic oil to simplify installation. •Space saving footprint & ease of maintenance. Indefinite Power Supply. •Runs off LP or Natural... [See More]
- Applications: Power; Standby
- Portability: Permanent
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
from Caterpillar Electric Power
The 3516 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1600 to 2000 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and accepts 100... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 1.60E6 to 2.00E6
from Electric Generators Direct
10 kW Fully Automatic Standby Generator. •Automatically starts when utility power is lost. Advance Power Management (Transfer Switch Sold Separately). •Combine with ATS to manage up to two 3-Ton AC units. Streamlined, Space Saving Design. •Sleek, compact profile blends in next to... [See More]
- Applications: Power; Standby
- Portability: Permanent
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
from Caterpillar Electric Power
The 3516 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1450 to 1600 ekW at 60 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and accepts 100... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - Wattage: 1450 to 1600
from Electric Generators Direct
10 kW Fully Automatic Standby Generator System. •Automatically starts when utility power is lost. 100-Amp Service Entrance Rated Automatic Transfer Switch (71045). •Offers ability to power all circuits without a sub-panel. •Rated at 100Amps @240v. ACCM-II Power Control Module... [See More]
- Applications: Power; Standby
- Portability: Permanent
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
from Caterpillar Electric Power
The 3516B diesel generator sets are made to match your mission critical, continuous, standby and prime applications. Producing reliable power from 1750 to 2500 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and accepts 100 percent rated load in... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 1.75E6 to 2.50E6
from Electric Generators Direct
10 kW Fully Automatic Standby Generator System. •Automatically starts when utility power is lost. 200-Amp Service Entrance Rated Automatic Transfer Switch (71046). •Offers ability to power all circuits without a sub-panel. •Rated at 200-Amps @ 240-Volts. ACCM-II Power Control... [See More]
- Applications: Power; Standby
- Portability: Permanent
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
from Caterpillar Electric Power
Producing reliable power of 2000 kVA at 50 Hz, our 3516B diesel generator sets are made to match your mission critical, continuous, standby and prime applications. Each meets ISO 8528-5 transient response requirements and accepts 100 percent rated load in one step. Depending on the model, our 3516B... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 2.00E6
from Electric Generators Direct
10 kW Fully Automatic Standby Generator System. •Automatically starts when utility power is lost. 100-Amp Automatic Transfer Switch (71047). •16 Circuit design allows for you to select priority circuits. •Rated at 100-Amps @ 240-Volts. ACCM-II Power Control Module Transfer Switch... [See More]
- Applications: Power; Standby
- Portability: Permanent
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
from Caterpillar Electric Power
The 3516B diesel generator sets are made to match your mission critical, continuous, standby and prime applications. Producing reliable power from 2000 to 2500 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and accepts 100 percent rated load in... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 2.00E6 to 2.50E6
from Electric Generators Direct
12 kW Fully Automatic Standby Generator. •Automatically starts when utility power is lost. Advance Power Management (Transfer Switch Sold Separately). •Combine with ATS to manage up to two 4-Ton AC units. Streamlined, Space Saving Design. •Sleek, compact profile blends in next to... [See More]
- Applications: Power; Standby
- Portability: Permanent
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
from Caterpillar Electric Power
The 3516C diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 2500 kVA to 2750 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and to... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 2.50E6 to 2.75E6
from Electric Generators Direct
12 kW Fully Automatic Standby Generator System. •Automatically starts when utility power is lost. 100-Amp Service Entrance Rated Automatic Transfer Switch (71045). •Offers ability to power all circuits without a sub-panel. •Rated at 100-Amps @ 240-Volts. ACCM-II Power Control... [See More]
- Applications: Power; Standby
- Portability: Permanent
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
from Caterpillar Electric Power
The 3516C diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 3000 to 3125 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and to accept... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 2.25E6 to 3.13E6
from Electric Generators Direct
12 kW Fully Automatic Standby Generator System. •Automatically starts when utility power is lost. 200-Amp Service Entrance Rated Automatic Transfer Switch (71046). •Offers ability to power all circuits without a sub-panel. •Rated at 200-Amps @ 240-Volts. ACCM-II Power Control... [See More]
- Applications: Power; Standby
- Portability: Permanent
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
from Caterpillar Electric Power
The 3516E diesel generator sets are made to match your mission critical, standby and prime applications, and meet our quality standards. Producing reliable power from 2750 to 3000 kVA (3100 kVA without fan) at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 2.75E6 to 3.00E6
from Electric Generators Direct
12 kW Fully Automatic Standby Generator System. •Automatically starts when utility power is lost. 100-Amp Automatic Transfer Switch (71047). •16 Circuit design allows for you to select priority circuits. •Rated at 100-Amps @ 240-Volts. ACCM-II Power Control Module Transfer Switch... [See More]
- Applications: Power; Standby
- Portability: Permanent
- Fuel Type: Propane; Natural Gas
- Phase: Single Phase
from Caterpillar Electric Power
The 3606 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 1725 to 2688 kVA at 50 Hz, and each generator set has been designed to meet ISO 8528-5 transient response requirements and accepts... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 1.78E6 to 2.69E6
from Electric Generators Direct
Maximum Safety, Comfort and Efficiency. •Eliminates dangerous backfeeds and electrical overloads. Service Entrance Rated. •Offers abilty to power all circuits without a sub-panel. •Rated at 200Amps @240v. AC Power Control Module (ACCM-III) Transfer Switch. •Computer... [See More]
- Applications: Power
- Frequency: 60 Hz
- Phase: Single Phase
- Voltage: 120/240 V
from Caterpillar Electric Power
The 3612 diesel generator sets have been developed to meet your continuous, standby and prime applications and match your power standards. Producing reliable power from 4400 to 4850 kVA at 50 Hz, and each generator set has been designed to meet ISO 8528-5 transient response requirements and accepts... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 4.40E6 to 4.85E6
from Electric Generators Direct
First In Its Class: Never Seen Before Transfer Switch Technology. •Only compatible with Briggs & Stratton generators. Smaller Transfer Switch. •A cost effective, cleaner looking installation. Patented Central Air Technology Using ACCM Transfer Panel. •Manages demands of up to... [See More]
- Applications: Power; Standby
- Phase: Single Phase
- Fuel Type: Propane; Natural Gas
- Frequency: 60 Hz
from Caterpillar Electric Power
Providing reliable energy solutions, our C1.1 diesel generator sets are made to meet your standby and prime applications. All standby C1.1 generator sets are supplied with 4 years extended service coverage as standard. We've designed each to ISO 8528-5 transient response requirements. All C1.1... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 6800 to 9500
from Electric Generators Direct
Briggs & Stratton 1450 Series OHV Engine. •For longer life, reduced noise, and better fuel efficiency. Portability Kit. •Solid rubber tires and a reversible handle for convenience. Extended Run Time. •6-gallon tank produces 11 hours of electricity at 50% load. PowerSurge... [See More]
- Applications: Power
- Portability: Portable
- Fuel Type: Gasoline
- Phase: Single Phase
from Caterpillar Electric Power
The C13 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 350 to 450 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and built to accept 100 percent rated load in... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 350000 to 450000
from Electric Generators Direct
Ideal For Powering A Small Appliance Or A Few Household Items. Briggs & Stratton 1150 Series ™ OHV Engine. •Provides long life, high performance, and great fuel efficiency. Power Surge ™ Alternator. •Produces up to 25% more starting wattage for all your power needs. [See More]
- Applications: Power
- Portability: Portable
- Fuel Type: Gasoline
- Phase: Single Phase
from Caterpillar Electric Power
The C13 diesel generator sets have been developed for your prime applications. Producing reliable power of 400 kVA at 50 Hz, each generator set has been designed to meetIndia CPCB/MoEF Emissions and Fuel Strategy standards. We offer a wide range of EMCP 4 control panel options, with a simple screen... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 400000 to 4.00E6
from Electric Generators Direct
Ideal For Powering Small Appliances Or A Few Household Items. Briggs & Stratton 1650 Series ™ OHV Engine. •Provides long life, high performance, and great fuel efficiency. Power Surge ™ Alternator. •Produces up to 25% more starting wattage for all your power needs. [See More]
- Applications: Power
- Portability: Portable
- Fuel Type: Gasoline
- Phase: Single Phase
from Caterpillar Electric Power
The C13 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 320 to 400 ekW at 60 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and built to accept 100 percent rated load in... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - Wattage: 320 to 400
from Electric Generators Direct
Ideal For Powering Small Appliances Or A Few Household Items. Briggs & Stratton 1650 Series ™ OHV Engine. •Provides long life, high performance, and great fuel efficiency. Power Surge ™ Alternator. •Produces up to 25% more starting wattage for all your power needs. [See More]
- Applications: Power
- Portability: Portable
- Fuel Type: Gasoline
- Phase: Single Phase
from Caterpillar Electric Power
The C15 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 365 to 550 kVA at 50 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and built to accept 100 percent rated load in... [See More]
- Applications: Power
- Portability: Permanent
- Fuel Type: Diesel
- Power Rating - VA: 365000 to 550000
from Electric Generators Direct
Mission-Critical Emergency Generator. •Ideal for restoring power to essential appliances. Briggs & Stratton 1650 Series ™ OHV Engine. •Provides long life, high performance, and great fuel efficiency. Power Surge ™ Alternator. •Produces up to 25% more starting... [See More]
- Applications: Power
- Portability: Portable
- Fuel Type: Gasoline
- Phase: Single Phase