Monitoring System X-ray Instruments and X-ray Systems

28 Results
MCT225 Absolute Accuracy Metrology Computed Tomography System
from Nikon Metrology

MCT225 offering absolute accuracy for inside geometry. This new ‘absolute-accuracy ’ Metrology-CT (MCT) system guarantees that all internal and external geometry is measured efficiently. A proprietary liquid cooled micro-focus reflection source and air-cooled cabinet provide long-term... [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: 225
  • System Type: Computed Tomographic System
  • Focal Spot Size: 3
Foreign Object X-Ray Inspection Instrument -- RV-5030B
from Rigaku Corporation

Dual-screen display. Don't miss anything. The dual-screen display lets you see each part of the item you are inspecting with unparalleled clarity and contrast. Two-person team inspection. Two inspectors simultaneously judging results means that you can expect a dramatic improvement inspection... [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: 80
  • System Type: X-ray Generator / Source
  • Applications: Metal Checks in General Merchandise
Checkweigher & Metal Detector -- Cosynus
from Minebea Intec GmbH

Cosynus is a member of the Synus checkweigher family and combines the electronics of a metal detector with our well-known checkweighing technology. Operation of the metal detector is fully integrated in the familiar user interface of the field-tested Synus ® checkweigher. Customers who already... [See More]

  • Form Factor: Monitoring System
  • Other Features: Programmable / Digital Control Unit
X-Ray Inspection System -- RAYCON 130/240
from Sesotec GmbH

The RAYCON 130/240 product inspection system detects all contaminants that due to their density, chemical composition, or mechanical dimensions absorb X-rays better than the surrounding product. For example this applies to metal, glass, ceramic, and stone contaminants in food materials. The RAYCON... [See More]

  • Form Factor: Monitoring System
  • Applications: Food Packaging Inspection
C-Arm X-Ray Inspection System -- VJT C1600
from VJ Technologies, Inc.

VJ Inspection Systems' C-Arm X-ray system provides a universal, reliable, and versatile imaging system. Using digital image intensifier or recent-generation flat-panel technology, parts and assemblies may be scanned using an externally loaded, programmable material handling and image processing... [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: ? to 160
  • System Type: X-ray Generator / Source
  • Focal Spot Size: 1000
Tomography Machine -- Metrotom 800
from Carl Zeiss Industrial Metrology, LLC

Your Choice for Compact Precision Parts. METROTOM 800 is tailored to the requirements of the injection molding industry. It meets all the requirements of mid-sized companies in the plastic, composite material and ceramic part industry. It also features an attractive price/performance ratio. Minimal... [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: 130
  • System Type: Computed Tomographic System
  • Focal Spot Size: 5
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- CXMM 50
from North Star Imaging, Inc.

Seamlessly acquire full internal and external measurements of your components with the CXMM 50, a true X-ray Metrology CT system. Whether you need to measure the inside of a fuel injector or the coating thickness on a heart valve, the CXMM 50 was designed to give the user an unparalleled product... [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: 20 to 225
  • System Type: Computed Tomographic System; X-ray Generator / Source
  • Focal Spot Size: 5
Automated XRF for Sorting & Recycling Glass Cullet -- X-STREAM: Glass
from Evident Scientific

Glass Cullet: Removal of Leaded and Heat Resistant Glass from Glass Cullet Streams. For some time, glass ceramics have been causing problems throughout the glass recycling industry. The melting behavior of glass ceramics is different from that of 'normal' glass; therefore, they will not dissolve in... [See More]

  • Form Factor: Monitoring System
  • Other Features: Programmable / Digital Control Unit
  • System Type: X-ray Generator / Source
XT H 225 Industrial Computed Tomography System
from Nikon Metrology

XT H 225 for all-purpose X-ray and CT inspection. The versatile XT H 225 system offers a powerful microfocus X-ray source, a large inspection volume, high image resolution and is ready for ultrafast CT reconstruction. They cover a wide range of applications, including the inspection of small... [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: 180 to 320
  • System Type: Computed Tomographic System
  • Focal Spot Size: 1 to 20
Checkweigher & Metal Detector -- Flexus® Combi
from Minebea Intec GmbH

The Checkweigher Flexus ® Combi combines the benefits of checkweighing and metal detection technology in one space-saving system. Minimal space – maximum quality control. Hygienic design for easy cleaning and the highest level of quality in your production operations. Safety and... [See More]

  • Form Factor: Monitoring System
  • Other Features: Programmable / Digital Control Unit
X-Ray Inspection System -- RAYCON D+
from Sesotec GmbH

The RAYON D+ product inspection system detects all contaminants that due to their density, chemical composition, or mechanical dimensions absorb x-rays better than the surrounding product. With its optional capability using Dual-Energy technology the performance for soft contaminants gets extremely... [See More]

  • Form Factor: Monitoring System
  • Applications: Food Packaging Inspection
Pipe and Weld X-Ray Inspection Systems
from VJ Technologies, Inc.

A major inspection challenge facing the boiler industries is to examine welds in tubing and plate during the manufacturing, erection, and start-up stages. In the steam generation business, billions are lost annually due to downtime caused by leaks in a plant's boiler tubes that is in commercial... [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: 160 to 9000
  • System Type: Microfocus System
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- IMAGIX
from North Star Imaging, Inc.

The ImagiX is North Star Imaging ’s most compact system. The generous scanning envelope can handle products up to 5 in (12 cm) in size making it a great choice for laboratories, small electronics and R &D applications. SYSTEM CAPABILITIES. Advanced 2D X-ray inspection. 2D CT Slice... [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: 10 to 150
  • System Type: Computed Tomographic System; X-ray Generator / Source
  • Focal Spot Size: 5
Compact Benchtop X-ray Diffraction System -- BTX
from Evident Scientific

The BTX Benchtop X-ray Diffraction/X-ray Fluorescence is, simply put, the first combined XRD/XRF instrument designed with ease of use in mind. From educational settings, to the rigors of a QC application, BTX is well suited. Based on the filed proven reliable design of Terra, our field portable... [See More]

  • Form Factor: Monitoring System
  • Other Features: Programmable / Digital Control Unit
  • System Type: X-ray Generator / Source
XT H 225/320 LC Large Cabinet Industrial Computed Tomography System
from Nikon Metrology

XT H 225/320 LC for X-ray and CT inspection of larger samples. The XT H 225/320 LC features a more powerful microfocus X-ray source that is able to run highly accurate inspection on dense industrial objects. Nikon Metrology is the only company to produce 320kV microfocus X-ray sources. As the X-ray... [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: 180 to 320
  • System Type: Computed Tomographic System
  • Focal Spot Size: 1 to 20
X-ray Inspection for Bottles, Cans, Jars -- Dymond D
from Minebea Intec GmbH

The Dymond D side shooters offer reliable detection of foreign objects in tall, upright packaging. The compact hygienic design, interfaces and reliable image processing at high speeds allow for efficient integration into automated production processes. Reliable inspection with a high throughput. [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: 90
  • System Type: X-ray Generator / Source
  • Other Features: Programmable / Digital Control Unit
X-Ray Inspection System -- RAYCON EX1
from Sesotec GmbH

The RAYON EX1 product inspection system detects all contaminants that due to their density, chemical composition, or mechanical dimensions absorb X-rays better than the surrounding product. For example this applies to metal, glass, ceramic, and stone contaminants in food materials. The RAYON system... [See More]

  • Form Factor: Monitoring System
  • Applications: Food Packaging Inspection
Pipeline Inspection Crawler -- VJT Alaska Crawler
from VJ Technologies, Inc.

VJT's pipeline inspection crawler brings together over 20 years of specialized skills and leading-edge technologies to create a revolutionary new real-time pipeline inspection unit. [See More]

  • Form Factor: Crawler; Monitoring System
  • X-ray Voltage: 169 to 250
  • System Type: X-ray Generator / Source
  • Other Features: Programmable / Digital Control Unit
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X25
from North Star Imaging, Inc.

The X25 is quite possibly the most conveniently sized system on the market. The system offers all of the same creature features as the larger systems while still maintaining the ability to fit through a standard interior door. The X25 is well suited for small to medium sized objects. SYSTEM... [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: 10 to 160
  • System Type: Computed Tomographic System; X-ray Generator / Source
  • Focal Spot Size: 0.5000
Process & On-Line XRF Analyzer -- FOX-IQ
from Evident Scientific

The FOX-IQ analyzer is a reliable and cost effective monitoring tool specially designed to monitor chemical composition of process streams for fast and accurate alloy grade or elemental ID, pass/fail, and chemistry. By reliably monitoring process streams it provides a vital tool to improve product... [See More]

  • Form Factor: Monitoring System
  • Other Features: Programmable / Digital Control Unit
  • System Type: X-ray Generator / Source
XT H 450 High Power 450KV Micro Computed Tomography System
from Nikon Metrology

Unique XT H 450 micro-focus X-ray and CT system for turbine blade and casting inspection. The XT H 450 system offers the necessary source power to penetrate through high density parts and generate a scatter-free CT volume with micron accuracy. The system is available with a flat panel or a... [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: 450
  • System Type: Computed Tomographic System
  • Focal Spot Size: 80
X-ray Inspection for Bottles, Cans, Jars -- Dymond S
from Minebea Intec GmbH

The Dymond S side shooters offer reliable detection of foreign objects in tall, upright packaging. The compact hygienic design, interfaces and reliable image processing at high speeds allow for efficient integration into automated production processes. Reliable inspection with a high throughput. [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: 80
  • System Type: X-ray Generator / Source
  • Other Features: Programmable / Digital Control Unit
VERTEX SERIES A -- A-75
from VJ Technologies, Inc.

Our Vertex Series-A is a versatile, all purpose X-Ray system with a new modular design based on solid SRT engineering and offering a 20" x 24" Inspection area with 100% coverage. [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: ? to 75
  • System Type: X-ray Generator / Source
  • Focal Spot Size: ? to 45
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X3000
from North Star Imaging, Inc.

The X3000 is North Star Imaging ’s newest standard system. Whether you are inspecting small or large components, the X3000 is the best option for customers needing a compact system with unique capabilities generally available on a larger X-ray or CT system. SYSTEM CAPABILITIES. X-ray Energies... [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: 10 to 240
  • System Type: Computed Tomographic System; X-ray Generator / Source
  • Focal Spot Size: 0.5000
XT V 160 NF Nanofocus X-ray Inspection
from Nikon Metrology

XT V 160 NF Nanofocus X-ray inspection. XT V 160 NF is a high-precision, flat-panel based X-ray inspection system that facilitates real-time imaging and defect analysis of next-generation wafer-level, semiconductor device and PCBA applications. Key benefits. <0.1 µm feature recognition up to 6 W... [See More]

  • Form Factor: Monitoring System
  • System Type: Computed Tomographic System
X-ray Inspection for Bulk Materials -- Dymond Bulk
from Minebea Intec GmbH

Dymond Bulk guarantees precise X-ray inspection of bulk materials in the food industry. Foreign bodies such as stones or metal are consistently detected and removed from the material flow to protect both products and machines. Maximum detection sensitivity for product and machine safety. Intuitive... [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: 70 to 80
  • System Type: X-ray Generator / Source
  • Other Features: Programmable / Digital Control Unit
VERTEX X-Ray System -- Series-CT
from VJ Technologies, Inc.

The VJ Electronix Vertex Series-CT is a dedicated Computed Tomography X-Ray system designed to provide the high accuracy and reliability required to perform 3D analysis of the inner structure of any specimen while still capable of the highest quality 2D inspection. [See More]

  • Form Factor: Monitoring System
  • Other Features: Programmable / Digital Control Unit
  • System Type: Computed Tomographic System
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X3500
from North Star Imaging, Inc.

The X3500 is the standalone manipulator from North Star Imaging ’s newest system, the X3000. Whether you are inspecting small or large components, the X3500 is the best option for customers needing a compact system with unique capabilities generally available on a larger X-ray or CT system. [See More]

  • Form Factor: Monitoring System
  • X-ray Voltage: 10 to 240
  • System Type: Computed Tomographic System; X-ray Generator / Source
  • Focal Spot Size: 0.5000