Portable / Hand Held / Mobile X-ray Instruments and X-ray Systems

38 Results
MicroFocus Portable X-Ray Source -- Kevex™ PXS5-701SA
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The PXS5-701SA is a constant potential, continuous duty portable x-ray source for use in field applications, or where a compact small spot x-ray source is required. The 0.25mm spot size is useful in radiographic and real time applications that require good image quality. The PXS5- 701SA combines the... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 5 to 70
  • System Type: X-ray Generator / Source
  • Focal Spot Size: ? to 250
Handheld XRF Material Analyzer -- X-MET8000 Expert
from Hitachi High-Tech America

Our top performer provides the ultimate performance for the testing of the widest variety of alloys; with superior light elements (Mg, Al, Si, P and S), tramps and penalty elements analysis. Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • System Type: X-ray Generator / Source
X-ray Fluorescence Instrument -- FISCHERSCOPE® X-RAY XAN® 500
from Fischer Technology, Inc.

Handheld, desktop, inline: the XAN ®500 X-ray fluorescence instrument is Fischer ’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 40
Handeld XRF Analyzer -- DELTA Precious Metals
from Evident Scientific

The DELTA Line Rugged, High Performance Handheld XRF. See and feel the DELTA difference. Our analyzers are compact and robust from probe to trigger to display, with sophisticated XRF technology that's better, faster, and more responsive. From initial boot-up to the final result, the DELTA is the... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Other Features: Programmable / Digital Control Unit
  • System Type: X-ray Generator / Source
200 kV Microcomputerized Directional Industrial X-Ray System -- Radioflex RF-200EGM2
from Rigaku Corporation

Rigaku offers a powerful lineup of microcomputerized industrial X-ray systems for NDT inspections. What is indispensable for heavy-duty radiographic operation in the field are excellent operational productivity and durability. The Radioflex RF-EGM2 exactly meets these needs. Features. The X-ray... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 70 to 200
  • System Type: X-ray Generator / Source
  • Focal Spot Size: 2500
40kV Ag Anode X-ray Source -- MAGNUM® TUB00045-1
from MOXTEK, Inc.

Moxtek ® manufactures low-power, miniature x-ray sources for a variety of. applications including handheld and benchtop instruments. Moxtek sources are. small, lightweight, and can be packaged into custom enclosures. The MAGNUM ®. x-ray source produces high output with a small spot size. [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: -40 to -10
  • System Type: X-ray Generator / Source
  • Applications: Metal And Alloy Sorting
Gamma Ray Projectors -- 680B Projector with OPL
from Sentinel

The SENTINELTM Model 680B source projector combines the penetrating radiation of Cobalt-60 with the mobility provided by the use of depleted uranium shielding. It is designed for the radiography of steel from 1 in to 7 in (25 mm to 175 mm) thick and light alloys 3 in to 15 in (75 mm to 375 mm)... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • System Type: X-ray Generator / Source
MicroFocus Portable X-Ray Source -- Kevex™ PXS5-722SA
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The Thermo Scientific Kevex PXS5-722SA is an X-Ray Source for high resolution radiographic applications and real time imaging. The compact package houses a side-window sealed tube and a high voltage power supply. An external digital or analog controller is available for driving the unit and setting... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 20 to 70
  • System Type: X-ray Generator / Source
  • Focal Spot Size: ? to 20
Handheld XRF Material Analyzer -- X-MET8000 Smart
from Hitachi High-Tech America

The smart choice for the rapid sorting of common alloys. Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most demanding applications, by using the optimized combination of a high performance X-ray tube and a large area silicon-drift detector (SDD). [See More]

  • Form Factor: Portable / Handheld / Mobile
  • System Type: X-ray Generator / Source
Handheld XRF Analyzer -- DELTA Classic
from Evident Scientific

DELTA Classic. Combining a SiPIN detector with a 4W optimized gold (Au) or tantalum (Ta) X-ray tube, our DELTA Classic is a high tech, flexible analyzer for typical XRF analysis for measuring titanium (Ti) through Sb. The DELTA Classic model for Alloys & Metals Analysis is referred to as... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Other Features: Programmable / Digital Control Unit
  • System Type: X-ray Generator / Source
Low-Power Directional X-Ray Inspection System -- Radioflex RF-100GSB
from Rigaku Corporation

Usable for inspection of rubber, wood, electronic components or polymeric products such as plastic, for detection of foreign bodies in food, and for fluorography of plants or animals. Use of high-sensitivity film makes it possible to inspect up to 6 mm iron thickness and up to 70 mm aluminum. [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 20 to 100
  • System Type: X-ray Generator / Source
  • Focal Spot Size: 1000
40kV W Anode Reflection Source -- MAGNUM® TUB00046-2
from MOXTEK, Inc.

Moxtek ® manufactures low-power, miniature x-ray sources for a variety of. applications including handheld and benchtop instruments. Moxtek sources are. small, lightweight, and can be packaged into custom enclosures. Reflection x-ray. sources offer higher output with a smaller spot size compared... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 4 to 40
  • System Type: X-ray Generator / Source
  • Applications: Metal And Alloy Sorting
Gamma Ray Projectors -- 880 Delta Series Source Projectors
from Sentinel

Model 880 series source projectors are used for industrial applications of gamma radiography to inspect materials and structures in the density range of approximately 2.71 g/cm3 through 8.53 g/cm3. SENTINELTM Model 880 Delta, 880 Elite and 880 Omega source projectors are portable, lightweight and... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Applications: Industrial Gamma Radiography
  • System Type: X-ray Generator / Source
MicroFocus Portable X-Ray Source -- Kevex™ PXS5-822SA
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The Kevex PXS5-822SA is a constant potential, continuous duty microfocus portable x-ray source for use in high resolution radiographic and real time imaging applications. The short target-to-window spacing facilitates the generation of high resolution direct x-ray magnified images. The Kevex... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 20 to 80
  • System Type: X-ray Generator / Source
  • Focal Spot Size: ? to 20
Handheld XRF Analyzer -- DELTA Premium
from Evident Scientific

DELTA Premium. Combining a large area, high performance Silicon Drift Detector (SDD) and a 4W optimized x-ray tube, the DELTA Premium is the ideal solution for ultra quick, analytically demanding applications with superior detection limits. The DELTA Premium with the rhodium (Rh) tube configuration... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Other Features: Programmable / Digital Control Unit
  • System Type: X-ray Generator / Source
Panoramic X-Ray Generator -- Radioflex RF-300M2F
from Rigaku Corporation

It can simultaneously inspect a number of test pieces by placing them panoramically around the unit. This series can be used further for directional beam radiography with unidirectional cover attached to the X-ray window. [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 150 to 300
  • System Type: X-ray Generator / Source
  • Focal Spot Size: 2500
50kV Ag Anode X-ray Source -- MAGNUM® TUB00050-1
from MOXTEK, Inc.

Moxtek manufactures low-power, miniature x-ray sources for a variety of applications. including handheld and benchtop instruments. Moxtek sources are small, lightweight,. and can be packaged into custom enclosures. The MAGNUM ® x-ray source produces. high output with a small spot size. Features:... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: -50 to -10
  • System Type: X-ray Generator / Source
  • Applications: Metal And Alloy Sorting
Gamma Ray Projectors -- 959M SCAR Projector
from Sentinel

The Model 959M portable gamma radiographic exposure device is specifically designed as a Small Controlled Area Radiography (SCAR) system. The SCAR projector is used primarily for the radiography of standard or difficult joint geometries without disruption and the need for large barrier areas. The... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • System Type: X-ray Generator / Source
MicroFocus Portable X-Ray Source -- Kevex™ PXS5-925EA
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The Thermo Scientific Kevex PXS5-925EA is an End Window X-Ray Source for high resolution radiographic applications and real time imaging. The compact package houses a sealed tube and a high voltage power supply. An external digital or analog controller is available for driving the unit and setting... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 20 to 90
  • System Type: X-ray Generator / Source
  • Focal Spot Size: 7 to 9
Handheld XRF Analyzer -- DELTA Professional
from Evident Scientific

The DELTA Professional with a 40kV tube and SDD detector is the best value solution from Olympus for handheld XRF analyzers. It provides superior performance in speed, LODs, and elemental range. [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Other Features: Programmable / Digital Control Unit
  • System Type: X-ray Generator / Source
Small, Light Weight Non-Destructive Testing X-Ray Generator -- Radioflex RF-200SPS 200 V
from Rigaku Corporation

Radioflex RF-200SPS is designed for the purpose of maintenance of buildings or inspection of layout of reinforcement inside of concrete or piping by X-ray radiography technique located in a narrow area or at a high spot. Small size and light weight. It features ceramic X-ray tube of good property... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 80 to 200
  • System Type: X-ray Generator / Source
  • Focal Spot Size: 2000
50kV Ag Anode X-ray Source -- OptiMAG 300 TUB00088-AG2
from MOXTEK, Inc.

The 50kV OptiMAG 300 monoblock x-ray source is a small, low power. device used for a variety of applications including handheld, portable, and. bench top instrumentation. The major advantages include a small focal. spot size centered at the window, and a high x-ray output. Features: High x-ray... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 4 to 50
  • System Type: X-ray Generator / Source
  • Applications: Metal And Alloy Sorting
Gamma Ray Projectors -- 979 Crawler Head
from Sentinel

The Model 979 crawler head is exclusively designed for use with gamma radiography crawlers containing a Selenium-75 source. It is compatible with (gamma crawler specific) mechanical and electromechanical actuators. Self propelled pipeline crawlers are inserted into pipelines with inner diameters of... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • System Type: X-ray Generator / Source
MiniFocus Portable X-Ray Source -- Kevex™ PXS5-501SA-SS
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The PXS5-501SA is a constant potential, continuous duty portable x-ray source for use in field applications, or where a compact spot x-ray source is required. The 0.25mm spot size is useful in radiographic and real time applications that require good image quality. The PXS5-501SA combines the x-ray... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 10 to 50
  • System Type: X-ray Generator / Source
  • Focal Spot Size: ? to 100
Handheld XRF Analyzer -- DELTA Standard
from Evident Scientific

DELTA Standard. Combining a Silicon Drift Detector (SDD) and a 4W optimized silver (Ag) X-ray tube provides excellent speed and detection limits for Mg through Sb. The new standard in handheld XRF, the DELTA Standard model for Alloys & Metals Analysis is referred to as DS-2000. [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Other Features: Programmable / Digital Control Unit
  • System Type: X-ray Generator / Source
50kV Ag Anode X-ray Source -- OptiMAG 800 TUB00087-AG1
from MOXTEK, Inc.

The 50kV OptiMAG 800 monoblock x-ray source is a small, low power. device used for a variety of applications including handheld, portable, and. bench top instrumentation. The major advantages include a small focal. spot size centered at the window, and a high x-ray output. Features: High x-ray... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 4 to 50
  • System Type: X-ray Generator / Source
  • Applications: Metal And Alloy Sorting
Gamma Ray Projectors -- TEN865 865 Projector
from Sentinel

The SENTINELTM Model 865 source projector is a Type B(U) package and consists of a stainless steel housing sealed against tampering or the entrance of dirt or water. It is ideal for underwater radiography. The projector has been proven in sea water at depths up to 2000 ft (609 m). The source is... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • System Type: X-ray Generator / Source
Portable X-Ray Source -- Kevex™ PXS4
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The unit houses a side-window sealed tube and a high voltage power supply. An external controller is available for driving the unit and setting up and monitoring the target voltage and beam current. Key Features. Highly stable flux output of <0.2% standard deviation over 4 hr period. 1.0mA max... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 5 to 60
  • System Type: X-ray Generator / Source
  • Focal Spot Size: 250 to 450
Mining & Geochemistry Handheld XRF Analyzer -- DELTA-50 Premium
from Evident Scientific

The ideal handheld analyzer for rare earth element (REE) exploration, and grading with a 4 W 50 kV X-ray tube. The large-area, high performance SDD works in conjunction with the higher voltage output of the tube to enable better sensitivity for important high-Z elements, including REEs, cadmium... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Other Features: Programmable / Digital Control Unit
  • System Type: X-ray Generator / Source
50kV Ag Anode X-ray Source -- TUB00125-AG2
from MOXTEK, Inc.

The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other advantages include high and stable x-ray output, and small spot size. Features: Small, compact... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 4 to 50
  • System Type: X-ray Generator / Source
  • Applications: Metal And Alloy Sorting
Portable Video X-ray -- OpenVision LT-NDT
from Sentinel

OpenVisionTM LT-NDT is a light weight portable x-ray system for hand-held inspection. It includes a highly sensitive x-ray imager and battery-operated 70kV x-ray tube designed for portable field operation. This unit ’s 4" x 6" imaging area and real-time video allows the operator to quickly... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 40 to 70
  • System Type: Film Based System; X-ray Generator / Source
Mobile XRF Analyzer -- X-5000
from Evident Scientific

Power and Performance in a Portable Package. For those who demand benchtop analytical power with the ease of portability, Olympus Innov-X offers the field-rugged, closed-beam X-5000 for on-site analysis in virtually any environment. The X-5000 offers true portability with a high level of power and... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Other Features: Programmable / Digital Control Unit
  • System Type: X-ray Generator / Source
50kV Ag AnodeX-ray Source -- MAGNUM® TUB00083-1
from MOXTEK, Inc.

The 50kV monoblock x-ray source is a small, low power device used. for a variety of applications including handheld, portable, and bench top. instrumentation. Features: Small, compact design. Lightweight. Stable output. Low power consumption. Low spectral contamination. High x-ray output. Benefits:... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 4 to 50
  • System Type: X-ray Generator / Source
  • Applications: Metal And Alloy Sorting
Selenium-75 Sources
from Sentinel

Sources. The SENTINELTM range of double encapsulated special form sealed source assemblies caters to most industrial applications using gamma radiography. A choice of isotopes provides solutions for the widely varying requirements demanded by different materials and site conditions. Sources with... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • System Type: X-ray Generator / Source
Portable Countertop GoldXpert XRF Analyzer -- GoldXpert
from Evident Scientific

The Olympus Innov-X GoldXpert XRF analyzer is an easy-to ‑use, cost-effective method to obtain alloy chemistry and karat classification with one nondestructive and nonintrusive test. XRF is a widely used, proven, and accepted method of chemistry analysis and karating of precious metals... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Other Features: Programmable / Digital Control Unit
  • System Type: X-ray Generator / Source
60kV 12W X-Ray Source -- MAGPRO TUB0014X-XXX
from MOXTEK, Inc.

The Moxtek ® MAGPRO 60kV & 70kV 12W x-ray source is designed for the portable and benchtop XRF and XRD instruments. Small spot size makes it a good choice for x-ray imaging applications. Features. · Small, compact design. · Lightweight. · Stable output. · Multiple... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • X-ray Voltage: 4 to 60
  • System Type: X-ray Generator / Source
  • Focal Spot Size: 400
SENTINEL™ Vision HR
from Sentinel

Check up to five results to perform an action. With the SENTINEL ™Vision HR Digital Radiography System you get state-of-the art imaging quality in a portable, durable and affordable package. Specifically designed for inspections both in the field and in the lab, SENTINEL ™Vision HR is a... [See More]

  • Form Factor: Bench / Rack / Cabinet; Portable / Handheld / Mobile
  • System Type: Film Based System; Digital Scanner
Portable XRD System -- TERRA
from Evident Scientific

The Terra Field Portable X-ray Diffraction/X-ray Fluorescence is, simply put, the evolution of X-ray diffraction analysis. The technology used in the portable rock and mineral analyzer received a prestigious R &D 100 award and was chosen to fly on the Mars Science Laboratory Rover scheduled for... [See More]

  • Form Factor: Portable / Handheld / Mobile
  • Other Features: Programmable / Digital Control Unit
  • System Type: X-ray Generator / Source