X-ray Generator / Source X-ray Instruments and X-ray Systems
from Rigaku Corporation
Rigaku offers a powerful lineup of microcomputerized industrial X-ray systems for NDT inspections. What is indispensable for heavy-duty radiographic operation in the field are excellent operational productivity and durability. The Radioflex RF-EGM2 exactly meets these needs. Features. The X-ray... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 70 to 200
- Form Factor: Portable / Handheld / Mobile
- Focal Spot Size: 2500
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
They offer focal spot size down to 7 µm and a Focus-to-Object Distance (FOD) of 12mm for excellent resolution and magnification. The compact case houses a sealed tube and high voltage power supply in a unit weighing only 8lbs. Key Features. 7 µm spot size at 4 watts resolves features as... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 20 to 90
- Form Factor: Bench / Rack / Cabinet
- Focal Spot Size: 7 to 10
from North Star Imaging, Inc.
Seamlessly acquire full internal and external measurements of your components with the CXMM 50, a true X-ray Metrology CT system. Whether you need to measure the inside of a fuel injector or the coating thickness on a heart valve, the CXMM 50 was designed to give the user an unparalleled product... [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 20 to 225
- Form Factor: Monitoring System
- Focal Spot Size: 5
from Hitachi High-Tech America
Our top performer provides the ultimate performance for the testing of the widest variety of alloys; with superior light elements (Mg, Al, Si, P and S), tramps and penalty elements analysis. Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most... [See More]
- System Type: X-ray Generator / Source
- Form Factor: Portable / Handheld / Mobile
from Sentinel
The SENTINELTM Model 680B source projector combines the penetrating radiation of Cobalt-60 with the mobility provided by the use of depleted uranium shielding. It is designed for the radiography of steel from 1 in to 7 in (25 mm to 175 mm) thick and light alloys 3 in to 15 in (75 mm to 375 mm)... [See More]
- System Type: X-ray Generator / Source
- Form Factor: Portable / Handheld / Mobile
from Minebea Intec GmbH
The Dymond D side shooters offer reliable detection of foreign objects in tall, upright packaging. The compact hygienic design, interfaces and reliable image processing at high speeds allow for efficient integration into automated production processes. Reliable inspection with a high throughput. [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 90
- Form Factor: Monitoring System
- Other Features: Programmable / Digital Control Unit
from Evident Scientific
Glass Cullet: Removal of Leaded and Heat Resistant Glass from Glass Cullet Streams. For some time, glass ceramics have been causing problems throughout the glass recycling industry. The melting behavior of glass ceramics is different from that of 'normal' glass; therefore, they will not dissolve in... [See More]
- System Type: X-ray Generator / Source
- Other Features: Programmable / Digital Control Unit
- Form Factor: Monitoring System
from Mettler-Toledo Technologies GmbH
Innovative Bulk Solution.Designed for loose-flow bulk-food products, the X36 Series Bulk X-ray system offers contaminant detection prior to further value being added to your product, and is able to inspect up to 14,000 kg of product per hour. Minimizing Product Waste. A multi-lane scoop reject... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 0.2080 to 0.2400
- Form Factor: Free Standing
from VJ Technologies, Inc.
VJ Inspection Systems' C-Arm X-ray system provides a universal, reliable, and versatile imaging system. Using digital image intensifier or recent-generation flat-panel technology, parts and assemblies may be scanned using an externally loaded, programmable material handling and image processing... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: ? to 160
- Form Factor: Monitoring System
- Focal Spot Size: 1000
from MOXTEK, Inc.
Moxtek ® manufactures low-power, miniature x-ray sources for a variety of. applications including handheld and benchtop instruments. Moxtek sources are. small, lightweight, and can be packaged into custom enclosures. The MAGNUM ®. x-ray source produces high output with a small spot size. [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: -40 to -10
- Form Factor: Portable / Handheld / Mobile
- Applications: Metal And Alloy Sorting
from Rigaku Corporation
All-in-one, compact and reasonably priced evaluation unit. It can take x10 magnification radiography. It can be used for broad range of inspection, such as blows or cracks of aluminum dye-castings, BGAs or bonding wires of ICs, electronic components and patterns of circuit boards [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 40 to 90
- Form Factor: Cart
- Applications: Universal
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
The PXS5-701SA is a constant potential, continuous duty portable x-ray source for use in field applications, or where a compact small spot x-ray source is required. The 0.25mm spot size is useful in radiographic and real time applications that require good image quality. The PXS5- 701SA combines the... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 5 to 70
- Form Factor: Portable / Handheld / Mobile
- Focal Spot Size: ? to 250
from North Star Imaging, Inc.
The ImagiX is North Star Imaging ’s most compact system. The generous scanning envelope can handle products up to 5 in (12 cm) in size making it a great choice for laboratories, small electronics and R &D applications. SYSTEM CAPABILITIES. Advanced 2D X-ray inspection. 2D CT Slice... [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 10 to 150
- Form Factor: Monitoring System
- Focal Spot Size: 5
from Hitachi High-Tech America
The smart choice for the rapid sorting of common alloys. Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most demanding applications, by using the optimized combination of a high performance X-ray tube and a large area silicon-drift detector (SDD). [See More]
- System Type: X-ray Generator / Source
- Form Factor: Portable / Handheld / Mobile
from Sentinel
Model 880 series source projectors are used for industrial applications of gamma radiography to inspect materials and structures in the density range of approximately 2.71 g/cm3 through 8.53 g/cm3. SENTINELTM Model 880 Delta, 880 Elite and 880 Omega source projectors are portable, lightweight and... [See More]
- System Type: X-ray Generator / Source
- Applications: Industrial Gamma Radiography
- Form Factor: Portable / Handheld / Mobile
from Minebea Intec GmbH
The Dymond S side shooters offer reliable detection of foreign objects in tall, upright packaging. The compact hygienic design, interfaces and reliable image processing at high speeds allow for efficient integration into automated production processes. Reliable inspection with a high throughput. [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 80
- Form Factor: Monitoring System
- Other Features: Programmable / Digital Control Unit
from Evident Scientific
The BTX Benchtop X-ray Diffraction/X-ray Fluorescence is, simply put, the first combined XRD/XRF instrument designed with ease of use in mind. From educational settings, to the rigors of a QC application, BTX is well suited. Based on the filed proven reliable design of Terra, our field portable... [See More]
- System Type: X-ray Generator / Source
- Other Features: Programmable / Digital Control Unit
- Form Factor: Monitoring System
from Mettler-Toledo Technologies GmbH
Adaptable and Advanced Integrity.Highly configurable, the X36 offers the highest level of integrity checks across multiple product lanes at high throughput rates for complete brand protection and compliance. Achieving Outstanding Quality Assurance. Outstanding product safety and quality is achieved... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 0.2080 to 0.2400
- Form Factor: Free Standing
from VJ Technologies, Inc.
IXS Series X-Ray Generators. Applications for: Non-destructive Testing (NDT). Industrial inspection equipment. Security inspection equipment. Food inspection equipment. Electronic component inspection equipment. Fluoroscopic/ Radiographic equipment. Industrial CT. Bone densitometry. Dental CT. [See More]
- System Type: X-ray Generator / Source
- Focal Spot Size: 50 to 2000
- X-ray Voltage: 10 to 160
- Other Features: Programmable / Digital Control Unit
from MOXTEK, Inc.
Moxtek ® manufactures low-power, miniature x-ray sources for a variety of. applications including handheld and benchtop instruments. Moxtek sources are. small, lightweight, and can be packaged into custom enclosures. Reflection x-ray. sources offer higher output with a smaller spot size compared... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 4 to 40
- Form Factor: Portable / Handheld / Mobile
- Applications: Metal And Alloy Sorting
from Rigaku Corporation
Dual-screen display. Don't miss anything. The dual-screen display lets you see each part of the item you are inspecting with unparalleled clarity and contrast. Two-person team inspection. Two inspectors simultaneously judging results means that you can expect a dramatic improvement inspection... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 80
- Form Factor: Monitoring System
- Applications: Metal Checks in General Merchandise
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
The Thermo Scientific Kevex PXS5-722SA is an X-Ray Source for high resolution radiographic applications and real time imaging. The compact package houses a side-window sealed tube and a high voltage power supply. An external digital or analog controller is available for driving the unit and setting... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 20 to 70
- Form Factor: Portable / Handheld / Mobile
- Focal Spot Size: ? to 20
from North Star Imaging, Inc.
The X25 is quite possibly the most conveniently sized system on the market. The system offers all of the same creature features as the larger systems while still maintaining the ability to fit through a standard interior door. The X25 is well suited for small to medium sized objects. SYSTEM... [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 10 to 160
- Form Factor: Monitoring System
- Focal Spot Size: 0.5000
from Hitachi High-Tech America
XRF analysis with the X-Supreme 8000 for quality assurance and process control requirements. Analysis can be performed on a wide range of sample types including solids, liquids, powders, pastes, films, etc., from ppm to high %, covering elements Na11 to U92 in the periodic table. Minimal or no... [See More]
- System Type: X-ray Generator / Source
- Form Factor: Bench / Rack / Cabinet
from Sentinel
The Model 959M portable gamma radiographic exposure device is specifically designed as a Small Controlled Area Radiography (SCAR) system. The SCAR projector is used primarily for the radiography of standard or difficult joint geometries without disruption and the need for large barrier areas. The... [See More]
- System Type: X-ray Generator / Source
- Form Factor: Portable / Handheld / Mobile
from Minebea Intec GmbH
Dymond Bulk guarantees precise X-ray inspection of bulk materials in the food industry. Foreign bodies such as stones or metal are consistently detected and removed from the material flow to protect both products and machines. Maximum detection sensitivity for product and machine safety. Intuitive... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 70 to 80
- Form Factor: Monitoring System
- Other Features: Programmable / Digital Control Unit
from Evident Scientific
The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical for a user to achieve the ultra... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 0.0 to 12.5
- Form Factor: Bench / Rack / Cabinet
- Other Features: Programmable / Digital Control Unit
from Mettler-Toledo Technologies GmbH
Adaptable High-speed Solution.A flexible X-ray inspection solution designed to inspect a diverse range of applications at high line speeds, in packaging formats such as metal or composite cans, plastic containers and doypacks. Offering High Versatility of Detection. The X3720 offers a 0.8 mm diode... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 0.2080 to 0.2400
- Form Factor: Free Standing
from VJ Technologies, Inc.
VJT's pipeline inspection crawler brings together over 20 years of specialized skills and leading-edge technologies to create a revolutionary new real-time pipeline inspection unit. [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 169 to 250
- Form Factor: Crawler; Monitoring System
- Other Features: Programmable / Digital Control Unit
from MOXTEK, Inc.
Moxtek manufactures low-power, miniature x-ray sources for a variety of applications. including handheld and benchtop instruments. Moxtek sources are small, lightweight,. and can be packaged into custom enclosures. The MAGNUM ® x-ray source produces. high output with a small spot size. Features:... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: -50 to -10
- Form Factor: Portable / Handheld / Mobile
- Applications: Metal And Alloy Sorting
from Rigaku Corporation
All-in-one, compact and reasonably priced evaluation unit. The low power and high sensitivity make it possible to offer clear graphics of polymer products. It can also detect a hair [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 10 to 60
- Form Factor: Cart
- Applications: Universal
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
The Kevex PXS5-822SA is a constant potential, continuous duty microfocus portable x-ray source for use in high resolution radiographic and real time imaging applications. The short target-to-window spacing facilitates the generation of high resolution direct x-ray magnified images. The Kevex... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 20 to 80
- Form Factor: Portable / Handheld / Mobile
- Focal Spot Size: ? to 20
from North Star Imaging, Inc.
The X3000 is North Star Imaging ’s newest standard system. Whether you are inspecting small or large components, the X3000 is the best option for customers needing a compact system with unique capabilities generally available on a larger X-ray or CT system. SYSTEM CAPABILITIES. X-ray Energies... [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 10 to 240
- Form Factor: Monitoring System
- Focal Spot Size: 0.5000
from Hitachi High-Tech America
XRF analysis with the LAB-X5000 is repeatable and reproducible for any operator in laboratories, production environments and mobile operations. The easiest, fastest and more versatile LAB-X ever. Software and hardware are optimized for high throughput testing. User interface is inspired by our... [See More]
- System Type: X-ray Generator / Source
- Form Factor: Bench / Rack / Cabinet
from Sentinel
The Model 979 crawler head is exclusively designed for use with gamma radiography crawlers containing a Selenium-75 source. It is compatible with (gamma crawler specific) mechanical and electromechanical actuators. Self propelled pipeline crawlers are inserted into pipelines with inner diameters of... [See More]
- System Type: X-ray Generator / Source
- Form Factor: Portable / Handheld / Mobile
from Minebea Intec GmbH
The X-ray inspection system Dylight guarantees extremely high levels of safety for your packaged food. This true ‘Plug and Play ’ solution combines all functions in one compact unit. Extremely compact design. Plug and Play: All functions in one unit. Takes up only one metre of space in... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 65
- Form Factor: Monitoring System
- Other Features: Programmable / Digital Control Unit
from Evident Scientific
The DELTA Line Rugged, High Performance Handheld XRF. See and feel the DELTA difference. Our analyzers are compact and robust from probe to trigger to display, with sophisticated XRF technology that's better, faster, and more responsive. From initial boot-up to the final result, the DELTA is the... [See More]
- System Type: X-ray Generator / Source
- Other Features: Programmable / Digital Control Unit
- Form Factor: Portable / Handheld / Mobile
from Mettler-Toledo Technologies GmbH
Split Beam X-ray Solution.The X3730 X-ray system offers outstanding detection sensitivity in cans and glass containers, utilizing a split beam X-ray to expose physical contaminants in the entire container. Offering High Versatility of Detection. The X3730 provides a 0.8 mm diode size and a choice of... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 0.2080 to 0.2400
- Form Factor: Free Standing
from VJ Technologies, Inc.
VJ Inspection Systems T-conveyor x-ray inspection systems deliver unparalleled robustness and high contrast images at competitive pricing. [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 160 to 320
- Form Factor: Monitoring System
- Focal Spot Size: 400 to 3000
from MOXTEK, Inc.
The 50kV OptiMAG 300 monoblock x-ray source is a small, low power. device used for a variety of applications including handheld, portable, and. bench top instrumentation. The major advantages include a small focal. spot size centered at the window, and a high x-ray output. Features: High x-ray... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 4 to 50
- Form Factor: Portable / Handheld / Mobile
- Applications: Metal And Alloy Sorting
from Rigaku Corporation
Usable for inspection of rubber, wood, electronic components or polymeric products such as plastic, for detection of foreign bodies in food, and for fluorography of plants or animals. Use of high-sensitivity film makes it possible to inspect up to 6 mm iron thickness and up to 70 mm aluminum. [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 20 to 100
- Form Factor: Portable / Handheld / Mobile
- Focal Spot Size: 1000
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
The Thermo Scientific Kevex PXS5-927 is a fully integrated X-Ray Source for applications requiring the highest resolution. The PXS5-927, 90 kV MicroFocus X-Ray Source compact package houses an end-window sealed tube, high voltage power supply and digital controller. It is operated with either a... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 20 to 90
- Form Factor: Bench / Rack / Cabinet
- Focal Spot Size: 4 to 9
from North Star Imaging, Inc.
The X3500 is the standalone manipulator from North Star Imaging ’s newest system, the X3000. Whether you are inspecting small or large components, the X3500 is the best option for customers needing a compact system with unique capabilities generally available on a larger X-ray or CT system. [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 10 to 240
- Form Factor: Monitoring System
- Focal Spot Size: 0.5000
from Sentinel
The SENTINELTM Model 865 source projector is a Type B(U) package and consists of a stainless steel housing sealed against tampering or the entrance of dirt or water. It is ideal for underwater radiography. The projector has been proven in sea water at depths up to 2000 ft (609 m). The source is... [See More]
- System Type: X-ray Generator / Source
- Form Factor: Portable / Handheld / Mobile
from Minebea Intec GmbH
The Dymond Series of X-ray inspection systems is extremely versatile. Featuring 4 models it is able to cover the majority of applications for inspecting packaged products. With belt widths up to 800 mm it is ideal for multi-lane applications of up to 8 traces. Hygienic design, following EHEDG... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 70 to 90
- Form Factor: Monitoring System
- Other Features: Programmable / Digital Control Unit
from Evident Scientific
DELTA Classic. Combining a SiPIN detector with a 4W optimized gold (Au) or tantalum (Ta) X-ray tube, our DELTA Classic is a high tech, flexible analyzer for typical XRF analysis for measuring titanium (Ti) through Sb. The DELTA Classic model for Alloys & Metals Analysis is referred to as... [See More]
- System Type: X-ray Generator / Source
- Other Features: Programmable / Digital Control Unit
- Form Factor: Portable / Handheld / Mobile
from Mettler-Toledo Technologies GmbH
Complete Safety for Pumped Products.The X38 is designed to inspect up to 14 ton of pumped products per hour, typically liquids, slurries and pastes, before further value is added to the product through processing and final packaging. Offering Application Versatility. The X38 can inspect a wide range... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 0.2080 to 0.2400
- Form Factor: Free Standing
from VJ Technologies, Inc.
Our Vertex Series-A is a versatile, all purpose X-Ray system with a new modular design based on solid SRT engineering and offering a 20" x 24" Inspection area with 100% coverage. [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: ? to 75
- Form Factor: Monitoring System
- Focal Spot Size: ? to 45
from MOXTEK, Inc.
The 50kV OptiMAG 800 monoblock x-ray source is a small, low power. device used for a variety of applications including handheld, portable, and. bench top instrumentation. The major advantages include a small focal. spot size centered at the window, and a high x-ray output. Features: High x-ray... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 4 to 50
- Form Factor: Portable / Handheld / Mobile
- Applications: Metal And Alloy Sorting
from Rigaku Corporation
It can simultaneously inspect a number of test pieces by placing them panoramically around the unit. This series can be used further for directional beam radiography with unidirectional cover attached to the X-ray window. [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 150 to 300
- Form Factor: Portable / Handheld / Mobile
- Focal Spot Size: 2500
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
An integrated X-Ray source in one compact package. Operated with either a Windows user interface, RS232 port. Installation and set-up is straightforward. Key Features: Up to 16W operation throughout the range 45kV - 130kV. Operating Voltage range 45kV - 130kV enables use with a wide range of... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 20 to 130
- Form Factor: Bench / Rack / Cabinet
- Focal Spot Size: 6 to 21
from North Star Imaging, Inc.
The X50 is one of NSI ’s most popular models for electronics, aerospace components and medical devices. It offers an excellent balance of power and space sensitivity. The system can handle products up to 12 in (30 cm) in size while seated nicely in your failure analysis lab or busy production... [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 10 to 240
- Form Factor: Monitoring System
- Focal Spot Size: 0.5000
from Sentinel
OpenVisionTM LT-NDT is a light weight portable x-ray system for hand-held inspection. It includes a highly sensitive x-ray imager and battery-operated 70kV x-ray tube designed for portable field operation. This unit ’s 4" x 6" imaging area and real-time video allows the operator to quickly... [See More]
- System Type: Film Based System; X-ray Generator / Source
- X-ray Voltage: 40 to 70
- Form Factor: Portable / Handheld / Mobile
from Minebea Intec GmbH
Product detailsDymond DSV X-ray inspection system. The Dymond DSV Sideshooter provides reliable detection of foreign objects in upright tall packaging. The compact, hygienic design, interfaces and reliable image processing at high speeds allow for efficient integration into automated production... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 80 to 90
- Form Factor: Monitoring System
- Other Features: Programmable / Digital Control Unit
from Evident Scientific
DELTA Premium. Combining a large area, high performance Silicon Drift Detector (SDD) and a 4W optimized x-ray tube, the DELTA Premium is the ideal solution for ultra quick, analytically demanding applications with superior detection limits. The DELTA Premium with the rhodium (Rh) tube configuration... [See More]
- System Type: X-ray Generator / Source
- Other Features: Programmable / Digital Control Unit
- Form Factor: Portable / Handheld / Mobile
from Mettler-Toledo Technologies GmbH
Inspection of Frozen-formed Products.The X39 X-ray system is specifically designed for the inspection of unpackaged frozen-formed products to ensure your products are free from physical contaminants and product defects. Reaching Outstanding Detection Levels. Simultaneously detects and rejects... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 0.2080 to 0.2400
- Form Factor: Free Standing
from VJ Technologies, Inc.
VJ Inspection Systems 4000 wheel inspection system images cast aluminum wheels in a single rotation. Operators receive a concise, accurate wheel discontinuity picture allowing optimized process adjustment. The wheel inspection system incorporates next generation linear diode array (LDA) imaging... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: ? to 225
- Form Factor: Monitoring System
- Focal Spot Size: 1000 to 3000
from MOXTEK, Inc.
The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other advantages include high and stable x-ray output, and small spot size. Features: Small, compact... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 4 to 50
- Form Factor: Portable / Handheld / Mobile
- Applications: Metal And Alloy Sorting
from Rigaku Corporation
Radioflex RF-200SPS is designed for the purpose of maintenance of buildings or inspection of layout of reinforcement inside of concrete or piping by X-ray radiography technique located in a narrow area or at a high spot. Small size and light weight. It features ceramic X-ray tube of good property... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 80 to 200
- Form Factor: Portable / Handheld / Mobile
- Focal Spot Size: 2000
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
The maximum 500 µA beam current at 130kV for the PXS10-65W results in 65W operation. The optional PXS10-800 is available as a variant which offers 800 µA maximum beam current with the limitation of 65W maximum operating power. They are operated using either a Thermo Kevex X-ray supplied... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 20 to 130
- Form Factor: Bench / Rack / Cabinet
- Focal Spot Size: 10 to 100
from North Star Imaging, Inc.
The X5000 is the most versatile system offered by North Star Imaging. The system boasts a large scanning envelope and excellent ergonomics for loading sizable objects while still maintaining the sensitivity to inspect even the smallest of items. SYSTEM CAPABILITIES. X-ray Energies from 10 kV - 450... [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 10 to 450
- Form Factor: Monitoring System
- Focal Spot Size: 0.5000
from Sentinel
Sources. The SENTINELTM range of double encapsulated special form sealed source assemblies caters to most industrial applications using gamma radiography. A choice of isotopes provides solutions for the widely varying requirements demanded by different materials and site conditions. Sources with... [See More]
- System Type: X-ray Generator / Source
- Form Factor: Portable / Handheld / Mobile
from Evident Scientific
The DELTA Professional with a 40kV tube and SDD detector is the best value solution from Olympus for handheld XRF analyzers. It provides superior performance in speed, LODs, and elemental range. [See More]
- System Type: X-ray Generator / Source
- Other Features: Programmable / Digital Control Unit
- Form Factor: Portable / Handheld / Mobile
from MOXTEK, Inc.
The 50kV monoblock x-ray source is a small, low power device used. for a variety of applications including handheld, portable, and bench top. instrumentation. Features: Small, compact design. Lightweight. Stable output. Low power consumption. Low spectral contamination. High x-ray output. Benefits:... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 4 to 50
- Form Factor: Portable / Handheld / Mobile
- Applications: Metal And Alloy Sorting
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
MicroFocus X-Ray Tube 125 kV End Window [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 20 to 130
- Form Factor: Bench / Rack / Cabinet
- Focal Spot Size: 7 to 100
from North Star Imaging, Inc.
The X5500 is the standalone manipulator from North Star Imaging ’s most versatile system, the X5000. The system boasts a large scanning envelope and excellent ergonomics for loading sizable objects while still maintaining the sensitivity to inspect even the smallest of items. SYSTEM... [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 10 to 450
- Form Factor: Monitoring System
- Focal Spot Size: 0.5000
from Evident Scientific
DELTA Standard. Combining a Silicon Drift Detector (SDD) and a 4W optimized silver (Ag) X-ray tube provides excellent speed and detection limits for Mg through Sb. The new standard in handheld XRF, the DELTA Standard model for Alloys & Metals Analysis is referred to as DS-2000. [See More]
- System Type: X-ray Generator / Source
- Other Features: Programmable / Digital Control Unit
- Form Factor: Portable / Handheld / Mobile
from MOXTEK, Inc.
The Moxtek ® MAGPRO 60kV & 70kV 12W x-ray source is designed for the portable and benchtop XRF and XRD instruments. Small spot size makes it a good choice for x-ray imaging applications. Features. · Small, compact design. · Lightweight. · Stable output. · Multiple... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 4 to 60
- Form Factor: Portable / Handheld / Mobile
- Focal Spot Size: 400
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
The PXS5-501SA is a constant potential, continuous duty portable x-ray source for use in field applications, or where a compact spot x-ray source is required. The 0.25mm spot size is useful in radiographic and real time applications that require good image quality. The PXS5-501SA combines the x-ray... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 10 to 50
- Form Factor: Portable / Handheld / Mobile
- Focal Spot Size: ? to 100
from North Star Imaging, Inc.
The X6000 is specifically designed for castings and other large and heavy products. The system features a programmable C-arm manipulator for automated and repeatable inspection sequences. The massive access door and external indexing rotational stage make loading quick and easy. SYSTEM CAPABILITIES. [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 10 to 225
- Form Factor: Monitoring System
- Other Features: Programmable / Digital Control Unit
from Evident Scientific
The ideal handheld analyzer for rare earth element (REE) exploration, and grading with a 4 W 50 kV X-ray tube. The large-area, high performance SDD works in conjunction with the higher voltage output of the tube to enable better sensitivity for important high-Z elements, including REEs, cadmium... [See More]
- System Type: X-ray Generator / Source
- Other Features: Programmable / Digital Control Unit
- Form Factor: Portable / Handheld / Mobile
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems
The unit houses a side-window sealed tube and a high voltage power supply. An external controller is available for driving the unit and setting up and monitoring the target voltage and beam current. Key Features. Highly stable flux output of <0.2% standard deviation over 4 hr period. 1.0mA max... [See More]
- System Type: X-ray Generator / Source
- X-ray Voltage: 5 to 60
- Form Factor: Portable / Handheld / Mobile
- Focal Spot Size: 250 to 450
from North Star Imaging, Inc.
The X7000 is North Star Imaging ’s largest standard system. The large scanning envelope and generous focal distance allow for unparalleled inspection capabilities of very large objects. The system is great for composites, castings, pipes, tubes, welds and similar parts. SYSTEM CAPABILITIES. [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 10 to 450
- Form Factor: Monitoring System
- Focal Spot Size: 5
from Evident Scientific
Power and Performance in a Portable Package. For those who demand benchtop analytical power with the ease of portability, Olympus Innov-X offers the field-rugged, closed-beam X-5000 for on-site analysis in virtually any environment. The X-5000 offers true portability with a high level of power and... [See More]
- System Type: X-ray Generator / Source
- Other Features: Programmable / Digital Control Unit
- Form Factor: Portable / Handheld / Mobile
from North Star Imaging, Inc.
The X7500 is the standalone manipulator from North Star Imaging ’s largest standard system, the X7000. The large scanning envelope and generous focal distance allow for unparalleled inspection capabilities of very large objects. The system is great for composites, castings, pipes, tubes, welds... [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 10 to 450
- Form Factor: Monitoring System
- Focal Spot Size: 5
from Evident Scientific
The Olympus Innov-X GoldXpert XRF analyzer is an easy-to ‑use, cost-effective method to obtain alloy chemistry and karat classification with one nondestructive and nonintrusive test. XRF is a widely used, proven, and accepted method of chemistry analysis and karating of precious metals... [See More]
- System Type: X-ray Generator / Source
- Other Features: Programmable / Digital Control Unit
- Form Factor: Portable / Handheld / Mobile
from Evident Scientific
The Terra Field Portable X-ray Diffraction/X-ray Fluorescence is, simply put, the evolution of X-ray diffraction analysis. The technology used in the portable rock and mineral analyzer received a prestigious R &D 100 award and was chosen to fly on the Mars Science Laboratory Rover scheduled for... [See More]
- System Type: X-ray Generator / Source
- Other Features: Programmable / Digital Control Unit
- Form Factor: Portable / Handheld / Mobile
from Evident Scientific
The FOX-IQ analyzer is a reliable and cost effective monitoring tool specially designed to monitor chemical composition of process streams for fast and accurate alloy grade or elemental ID, pass/fail, and chemistry. By reliably monitoring process streams it provides a vital tool to improve product... [See More]
- System Type: X-ray Generator / Source
- Other Features: Programmable / Digital Control Unit
- Form Factor: Monitoring System
from Evident Scientific
The SEA-Mate is specially adapted for optimal performance on-board sea-going vessels. This ruggedized XRF workstation monitors oils and other liquids for wear metals, additives and cat-fines. Success in this critical analytical application is the combination of a field hardened XRF technology... [See More]
- System Type: X-ray Generator / Source
- Other Features: Programmable / Digital Control Unit
- Form Factor: Bench / Rack / Cabinet