Computed Tomographic System X-ray Instruments and X-ray Systems
from North Star Imaging, Inc.
Seamlessly acquire full internal and external measurements of your components with the CXMM 50, a true X-ray Metrology CT system. Whether you need to measure the inside of a fuel injector or the coating thickness on a heart valve, the CXMM 50 was designed to give the user an unparalleled product... [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 20 to 225
- Form Factor: Monitoring System
- Focal Spot Size: 5
from Carl Zeiss Industrial Metrology, LLC
With the VoluMax you can inspect 100% of your components for manufacturing defects. You receive information about component porosity or the correct configuration of assemblies within seconds. The result: you deliver only fully tested components to your end customers. Fully automated 3D workpiece... [See More]
- System Type: Computed Tomographic System
- Other Features: Programmable / Digital Control Unit
from Nikon Metrology
The M1 system is an economical, large-envelope modular inspection system. The perimeter frame and cantilevered sample stage allows for free and clear access around the sample stage for ease of sample setup. Supporting sources up to 450 kV offers the necessary power to penetrate through high-density... [See More]
- System Type: Computed Tomographic System
- X-ray Voltage: 225 to 450
- Form Factor: Stand-alone
- Other Features: Programmable / Digital Control Unit
from VJ Technologies, Inc.
The VJ Electronix Vertex Series-CT is a dedicated Computed Tomography X-Ray system designed to provide the high accuracy and reliability required to perform 3D analysis of the inner structure of any specimen while still capable of the highest quality 2D inspection. [See More]
- System Type: Computed Tomographic System
- Other Features: Programmable / Digital Control Unit
- Form Factor: Monitoring System
from North Star Imaging, Inc.
The ImagiX is North Star Imaging ’s most compact system. The generous scanning envelope can handle products up to 5 in (12 cm) in size making it a great choice for laboratories, small electronics and R &D applications. SYSTEM CAPABILITIES. Advanced 2D X-ray inspection. 2D CT Slice... [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 10 to 150
- Form Factor: Monitoring System
- Focal Spot Size: 5
from Carl Zeiss Industrial Metrology, LLC
The Ideal Machine for a Wide Range of Parts. METROTOM 1500 - the ideal, CT-based coordinate measuring machine for a wide variety of applications regarding the size and material density. METROTOM 1500 was specially developed for a wide performance range to meet the different requirements encountered... [See More]
- System Type: Computed Tomographic System
- Focal Spot Size: 5
- X-ray Voltage: 225
- Other Features: Programmable / Digital Control Unit
from Nikon Metrology
The C2 platform is a high-precision, extra large-envelope modular inspection system. The metrology-grade granite base provides the foundation for the patented ultra-precise and stable 7-axis manipulator. Supporting dual sources up to 450 kV offers the necessary power to penetrate through... [See More]
- System Type: Computed Tomographic System
- X-ray Voltage: 225 to 450
- Form Factor: Stand-alone
- Other Features: Programmable / Digital Control Unit
from North Star Imaging, Inc.
The X25 is quite possibly the most conveniently sized system on the market. The system offers all of the same creature features as the larger systems while still maintaining the ability to fit through a standard interior door. The X25 is well suited for small to medium sized objects. SYSTEM... [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 10 to 160
- Form Factor: Monitoring System
- Focal Spot Size: 0.5000
from Carl Zeiss Industrial Metrology, LLC
Your Choice for Compact Precision Parts. METROTOM 800 is tailored to the requirements of the injection molding industry. It meets all the requirements of mid-sized companies in the plastic, composite material and ceramic part industry. It also features an attractive price/performance ratio. Minimal... [See More]
- System Type: Computed Tomographic System
- X-ray Voltage: 130
- Form Factor: Monitoring System
- Focal Spot Size: 5
from Nikon Metrology
The M2 system is a high-precision large-envelope modular inspection system. The metrology-grade granite base provides the foundation for the patented ultra-precise and stable 8 axis manipulator. Supporting dual sources up to 450 kV offers the necessary power to penetrate through high-density parts... [See More]
- System Type: Computed Tomographic System
- X-ray Voltage: 225 to 450
- Form Factor: Stand-alone
- Other Features: Programmable / Digital Control Unit
from North Star Imaging, Inc.
The X3000 is North Star Imaging ’s newest standard system. Whether you are inspecting small or large components, the X3000 is the best option for customers needing a compact system with unique capabilities generally available on a larger X-ray or CT system. SYSTEM CAPABILITIES. X-ray Energies... [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 10 to 240
- Form Factor: Monitoring System
- Focal Spot Size: 0.5000
from Nikon Metrology
The XT H 225 ST is a Computed Tomography (CT) system ideally suited to a wide range of materials and sample sizes, especially those that are too large or heavy for other systems in the range. the system has three interchangeable sources; the 225 kV reflection target, 180 kV transmission target and... [See More]
- System Type: Computed Tomographic System
- X-ray Voltage: 180 to 225
- Form Factor: Stand-alone
- Focal Spot Size: 1 to 10
from North Star Imaging, Inc.
The X3500 is the standalone manipulator from North Star Imaging ’s newest system, the X3000. Whether you are inspecting small or large components, the X3500 is the best option for customers needing a compact system with unique capabilities generally available on a larger X-ray or CT system. [See More]
- System Type: Computed Tomographic System; X-ray Generator / Source
- X-ray Voltage: 10 to 240
- Form Factor: Monitoring System
- Focal Spot Size: 0.5000
from Nikon Metrology
MCT225 offering absolute accuracy for inside geometry. This new ‘absolute-accuracy ’ Metrology-CT (MCT) system guarantees that all internal and external geometry is measured efficiently. A proprietary liquid cooled micro-focus reflection source and air-cooled cabinet provide long-term... [See More]
- System Type: Computed Tomographic System
- X-ray Voltage: 225
- Form Factor: Monitoring System
- Focal Spot Size: 3