Programmable / Digital Control Unit X-ray Instruments and X-ray Systems

Last Updated: April 1, 2025

Description

Programmable/Digital Control Unit X-ray Instruments and X-ray Systems are advanced devices designed to facilitate precise control over X-ray generation and imaging processes. These systems incorporate digital control panels that allow users to specify and adjust various parameters, enhancing the reliability and functionality of the X-ray instruments. They are equipped with features such as programmable controls, real-time imaging, and data logging capabilities, which contribute to their versatility and efficiency in various inspection and diagnostic tasks.

Working Principle

The working principle of these systems involves the use of digital control panels to manage the operation of X-ray generators and detectors. The systems utilize analog-to-digital (A/D) converters to process signals from the detector arrays, which can be configured as single line arrays or two-dimensional flat panels. These converters are crucial for maintaining high resolution and low nonlinearity, which are essential for accurate gray-scale imaging. Digital control units enable precise adjustments and control over the X-ray emission and imaging processes, making them highly useful for obtaining detailed and high-quality radiographic images.

Applications

Programmable/Digital Control Unit X-ray Systems are employed in a variety of specific applications. For instance, they are widely used in food process inspection to ensure product safety and quality. In the pharmaceutical industry, these systems are integral to the manufacturing and packaging processes, where they help in detecting contaminants and ensuring compliance with safety standards. Additionally, they are used in the inspection of electronic components, where precision and accuracy are critical for identifying defects and ensuring product reliability.

Advantages over other X-ray Instruments and X-ray Systems

One of the key advantages of these systems is their increased reliability, as digital control panels allow for easier specification and modification of desired functions. This is particularly beneficial in sequence control and relay operations, where programmable logic controllers (PLCs) have replaced traditional analog relay systems. The ability to program and control the output voltage and current enhances the system's adaptability and precision, making it superior to conventional X-ray systems that lack such advanced control features.

Limitations

Despite their advantages, these systems have certain limitations. For example, while digital control panels enhance reliability, they may not be considered reliable enough for use in critical systems such as emergency shutdowns or handling dangerous chemicals. Additionally, the complexity of digital systems can lead to higher initial costs and require specialized knowledge for operation and maintenance.

Considerations

When considering the implementation of Programmable/Digital Control Unit X-ray Systems, several factors should be taken into account. Initial costs can be significant due to the advanced technology and components involved. Operating expenses may also be higher compared to traditional systems, given the need for regular maintenance and potential software updates. However, the durability and accuracy of these systems can justify the investment, as they offer enhanced imaging capabilities and greater operational flexibility. Replacement and maintenance costs should also be considered, as they can impact the overall cost-effectiveness of the system over its lifespan.

36 Results
MicroFocus Portable X-Ray Source -- Kevex™ PXS5-927
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The Thermo Scientific Kevex PXS5-927 is a fully integrated X-Ray Source for applications requiring the highest resolution. The PXS5-927, 90 kV MicroFocus X-Ray Source compact package houses an end-window sealed tube, high voltage power supply and digital controller. It is operated with either a... [See More]

  • System Type: X-ray Generator / Source
  • X-ray Voltage: 20 to 90
  • Form Factor: Bench / Rack / Cabinet
  • Focal Spot Size: 4 to 9
Automated XRF for Sorting & Recycling Glass Cullet -- X-STREAM: Glass
from Evident Scientific

Glass Cullet: Removal of Leaded and Heat Resistant Glass from Glass Cullet Streams. For some time, glass ceramics have been causing problems throughout the glass recycling industry. The melting behavior of glass ceramics is different from that of 'normal' glass; therefore, they will not dissolve in... [See More]

  • System Type: X-ray Generator / Source
  • Other Features: Programmable / Digital Control Unit
  • Form Factor: Monitoring System
X-Ray Inspection System -- 1600
from Matsusada Precision, Inc.

12 bit density resolution,distance,angle and area measuring, 3D [See More]

  • System Type: X-ray Generator / Source; Microfocus System
  • X-ray Voltage: 20 to 60
  • Form Factor: Bench / Rack / Cabinet
  • Applications: Material Inspection, Microelectronics
C-Arm X-Ray Inspection System -- VJT C1600
from VJ Technologies, Inc.

VJ Inspection Systems' C-Arm X-ray system provides a universal, reliable, and versatile imaging system. Using digital image intensifier or recent-generation flat-panel technology, parts and assemblies may be scanned using an externally loaded, programmable material handling and image processing... [See More]

  • System Type: X-ray Generator / Source
  • X-ray Voltage: ? to 160
  • Form Factor: Monitoring System
  • Focal Spot Size: 1000
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- CXMM 50
from North Star Imaging, Inc.

Seamlessly acquire full internal and external measurements of your components with the CXMM 50, a true X-ray Metrology CT system. Whether you need to measure the inside of a fuel injector or the coating thickness on a heart valve, the CXMM 50 was designed to give the user an unparalleled product... [See More]

  • System Type: Computed Tomographic System; X-ray Generator / Source
  • X-ray Voltage: 20 to 225
  • Form Factor: Monitoring System
  • Focal Spot Size: 5
X-Line X-Ray Inspection
from GOEPEL Electronics

AXI · X-ray inspection. ·all-over solder joint check using 3D AXI for IPC-compliant checking of solder joints. ·concealed and visible solder joints are reliably tested using 3D AXI. AOI · optical inspection. ·. test tasks that cannot be. performed with 3D AXI are. [See More]

  • Form Factor: Bench / Rack / Cabinet
  • Other Features: Programmable / Digital Control Unit
Configurable X-ray/ CT Inspection System -- M1
from Nikon Metrology

The M1 system is an economical, large-envelope modular inspection system. The perimeter frame and cantilevered sample stage allows for free and clear access around the sample stage for ease of sample setup. Supporting sources up to 450 kV offers the necessary power to penetrate through high-density... [See More]

  • System Type: Computed Tomographic System
  • X-ray Voltage: 225 to 450
  • Form Factor: Stand-alone
  • Other Features: Programmable / Digital Control Unit
Checkweigher & Metal Detector -- Cosynus
from Minebea Intec GmbH

Cosynus is a member of the Synus checkweigher family and combines the electronics of a metal detector with our well-known checkweighing technology. Operation of the metal detector is fully integrated in the familiar user interface of the field-tested Synus ® checkweigher. Customers who already... [See More]

  • Form Factor: Monitoring System
  • Other Features: Programmable / Digital Control Unit
Inline Computer Tomography Machine -- VoluMax
from Carl Zeiss Industrial Metrology, LLC

With the VoluMax you can inspect 100% of your components for manufacturing defects. You receive information about component porosity or the correct configuration of assemblies within seconds. The result: you deliver only fully tested components to your end customers. Fully automated 3D workpiece... [See More]

  • System Type: Computed Tomographic System
  • Other Features: Programmable / Digital Control Unit
MicroFocus X-Ray Source -- Kevex™ PXS10-65W
from Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems

The maximum 500 µA beam current at 130kV for the PXS10-65W results in 65W operation. The optional PXS10-800 is available as a variant which offers 800 µA maximum beam current with the limitation of 65W maximum operating power. They are operated using either a Thermo Kevex X-ray supplied... [See More]

  • System Type: X-ray Generator / Source
  • X-ray Voltage: 20 to 130
  • Form Factor: Bench / Rack / Cabinet
  • Focal Spot Size: 10 to 100
Compact Benchtop X-ray Diffraction System -- BTX
from Evident Scientific

The BTX Benchtop X-ray Diffraction/X-ray Fluorescence is, simply put, the first combined XRD/XRF instrument designed with ease of use in mind. From educational settings, to the rigors of a QC application, BTX is well suited. Based on the filed proven reliable design of Terra, our field portable... [See More]

  • System Type: X-ray Generator / Source
  • Other Features: Programmable / Digital Control Unit
  • Form Factor: Monitoring System
IXS Series X-Ray Generator
from VJ Technologies, Inc.

IXS Series X-Ray Generators. Applications for: Non-destructive Testing (NDT). Industrial inspection equipment. Security inspection equipment. Food inspection equipment. Electronic component inspection equipment. Fluoroscopic/ Radiographic equipment. Industrial CT. Bone densitometry. Dental CT. [See More]

  • System Type: X-ray Generator / Source
  • Focal Spot Size: 50 to 2000
  • X-ray Voltage: 10 to 160
  • Other Features: Programmable / Digital Control Unit
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- IMAGIX
from North Star Imaging, Inc.

The ImagiX is North Star Imaging ’s most compact system. The generous scanning envelope can handle products up to 5 in (12 cm) in size making it a great choice for laboratories, small electronics and R &D applications. SYSTEM CAPABILITIES. Advanced 2D X-ray inspection. 2D CT Slice... [See More]

  • System Type: Computed Tomographic System; X-ray Generator / Source
  • X-ray Voltage: 10 to 150
  • Form Factor: Monitoring System
  • Focal Spot Size: 5
Extra Large-Envelope X-Ray/CT Inspection System -- C2
from Nikon Metrology

The C2 platform is a high-precision, extra large-envelope modular inspection system. The metrology-grade granite base provides the foundation for the patented ultra-precise and stable 7-axis manipulator. Supporting dual sources up to 450 kV offers the necessary power to penetrate through... [See More]

  • System Type: Computed Tomographic System
  • X-ray Voltage: 225 to 450
  • Form Factor: Stand-alone
  • Other Features: Programmable / Digital Control Unit
Checkweigher & Metal Detector -- Flexus® Combi
from Minebea Intec GmbH

The Checkweigher Flexus ® Combi combines the benefits of checkweighing and metal detection technology in one space-saving system. Minimal space – maximum quality control. Hygienic design for easy cleaning and the highest level of quality in your production operations. Safety and... [See More]

  • Form Factor: Monitoring System
  • Other Features: Programmable / Digital Control Unit
Tomography Machine -- Metrotom 1500
from Carl Zeiss Industrial Metrology, LLC

The Ideal Machine for a Wide Range of Parts. METROTOM 1500 - the ideal, CT-based coordinate measuring machine for a wide variety of applications regarding the size and material density. METROTOM 1500 was specially developed for a wide performance range to meet the different requirements encountered... [See More]

  • System Type: Computed Tomographic System
  • Focal Spot Size: 5
  • X-ray Voltage: 225
  • Other Features: Programmable / Digital Control Unit
Compact Energy Dispersive X-ray Fluorescence (EDXRF) Workstation -- MESA-7220
from Evident Scientific

The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical for a user to achieve the ultra... [See More]

  • System Type: X-ray Generator / Source
  • X-ray Voltage: 0.0 to 12.5
  • Form Factor: Bench / Rack / Cabinet
  • Other Features: Programmable / Digital Control Unit
Pipeline Inspection Crawler -- VJT Alaska Crawler
from VJ Technologies, Inc.

VJT's pipeline inspection crawler brings together over 20 years of specialized skills and leading-edge technologies to create a revolutionary new real-time pipeline inspection unit. [See More]

  • System Type: X-ray Generator / Source
  • X-ray Voltage: 169 to 250
  • Form Factor: Crawler; Monitoring System
  • Other Features: Programmable / Digital Control Unit
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X25
from North Star Imaging, Inc.

The X25 is quite possibly the most conveniently sized system on the market. The system offers all of the same creature features as the larger systems while still maintaining the ability to fit through a standard interior door. The X25 is well suited for small to medium sized objects. SYSTEM... [See More]

  • System Type: Computed Tomographic System; X-ray Generator / Source
  • X-ray Voltage: 10 to 160
  • Form Factor: Monitoring System
  • Focal Spot Size: 0.5000
High-Precision X-ray/ CT Inspection System -- M2
from Nikon Metrology

The M2 system is a high-precision large-envelope modular inspection system. The metrology-grade granite base provides the foundation for the patented ultra-precise and stable 8 axis manipulator. Supporting dual sources up to 450 kV offers the necessary power to penetrate through high-density parts... [See More]

  • System Type: Computed Tomographic System
  • X-ray Voltage: 225 to 450
  • Form Factor: Stand-alone
  • Other Features: Programmable / Digital Control Unit
X-ray Inspection for Bottles, Cans, Jars -- Dymond D
from Minebea Intec GmbH

The Dymond D side shooters offer reliable detection of foreign objects in tall, upright packaging. The compact hygienic design, interfaces and reliable image processing at high speeds allow for efficient integration into automated production processes. Reliable inspection with a high throughput. [See More]

  • System Type: X-ray Generator / Source
  • X-ray Voltage: 90
  • Form Factor: Monitoring System
  • Other Features: Programmable / Digital Control Unit
Tomography Machine -- Metrotom 800
from Carl Zeiss Industrial Metrology, LLC

Your Choice for Compact Precision Parts. METROTOM 800 is tailored to the requirements of the injection molding industry. It meets all the requirements of mid-sized companies in the plastic, composite material and ceramic part industry. It also features an attractive price/performance ratio. Minimal... [See More]

  • System Type: Computed Tomographic System
  • X-ray Voltage: 130
  • Form Factor: Monitoring System
  • Focal Spot Size: 5
Handeld XRF Analyzer -- DELTA Precious Metals
from Evident Scientific

The DELTA Line Rugged, High Performance Handheld XRF. See and feel the DELTA difference. Our analyzers are compact and robust from probe to trigger to display, with sophisticated XRF technology that's better, faster, and more responsive. From initial boot-up to the final result, the DELTA is the... [See More]

  • System Type: X-ray Generator / Source
  • Other Features: Programmable / Digital Control Unit
  • Form Factor: Portable / Handheld / Mobile
T-Conveyor X-Ray Inspection System -- VJT T1600/T3200
from VJ Technologies, Inc.

VJ Inspection Systems T-conveyor x-ray inspection systems deliver unparalleled robustness and high contrast images at competitive pricing. [See More]

  • System Type: X-ray Generator / Source
  • X-ray Voltage: 160 to 320
  • Form Factor: Monitoring System
  • Focal Spot Size: 400 to 3000
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X3000
from North Star Imaging, Inc.

The X3000 is North Star Imaging ’s newest standard system. Whether you are inspecting small or large components, the X3000 is the best option for customers needing a compact system with unique capabilities generally available on a larger X-ray or CT system. SYSTEM CAPABILITIES. X-ray Energies... [See More]

  • System Type: Computed Tomographic System; X-ray Generator / Source
  • X-ray Voltage: 10 to 240
  • Form Factor: Monitoring System
  • Focal Spot Size: 0.5000
Industrial CT Scanning System -- XT H 225 ST
from Nikon Metrology

The XT H 225 ST is a Computed Tomography (CT) system ideally suited to a wide range of materials and sample sizes, especially those that are too large or heavy for other systems in the range. the system has three interchangeable sources; the 225 kV reflection target, 180 kV transmission target and... [See More]

  • System Type: Computed Tomographic System
  • X-ray Voltage: 180 to 225
  • Form Factor: Stand-alone
  • Focal Spot Size: 1 to 10
X-ray Inspection for Bottles, Cans, Jars -- Dymond S
from Minebea Intec GmbH

The Dymond S side shooters offer reliable detection of foreign objects in tall, upright packaging. The compact hygienic design, interfaces and reliable image processing at high speeds allow for efficient integration into automated production processes. Reliable inspection with a high throughput. [See More]

  • System Type: X-ray Generator / Source
  • X-ray Voltage: 80
  • Form Factor: Monitoring System
  • Other Features: Programmable / Digital Control Unit
Handheld XRF Analyzer -- DELTA Classic
from Evident Scientific

DELTA Classic. Combining a SiPIN detector with a 4W optimized gold (Au) or tantalum (Ta) X-ray tube, our DELTA Classic is a high tech, flexible analyzer for typical XRF analysis for measuring titanium (Ti) through Sb. The DELTA Classic model for Alloys & Metals Analysis is referred to as... [See More]

  • System Type: X-ray Generator / Source
  • Other Features: Programmable / Digital Control Unit
  • Form Factor: Portable / Handheld / Mobile
VERTEX SERIES A -- A-130
from VJ Technologies, Inc.

Our Vertex Series-A is a versatile, all purpose X-Ray system with a new modular design based on solid SRT engineering and offering a 20" x 24" Inspection area with 100% coverage. [See More]

  • System Type: X-ray Generator / Source
  • X-ray Voltage: ? to 130
  • Form Factor: Monitoring System
  • Focal Spot Size: ? to 6
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X3500
from North Star Imaging, Inc.

The X3500 is the standalone manipulator from North Star Imaging ’s newest system, the X3000. Whether you are inspecting small or large components, the X3500 is the best option for customers needing a compact system with unique capabilities generally available on a larger X-ray or CT system. [See More]

  • System Type: Computed Tomographic System; X-ray Generator / Source
  • X-ray Voltage: 10 to 240
  • Form Factor: Monitoring System
  • Focal Spot Size: 0.5000
X-ray Computed Tomography
from Nikon Metrology

An important challenge to manufacturers is to increase product quality, which can be achieved through 100% part inspection. Traditionally, X-ray Computed Tomography (CT) has been a valuable tool mainly used in research or prototyping labs to evaluate failures or spot defects. A proven engineering... [See More]

  • System Type: Computed Tomographic System
  • Other Features: Programmable / Digital Control Unit
  • Form Factor: Bench / Rack / Cabinet
X-ray Inspection for Bulk Materials -- Dymond Bulk
from Minebea Intec GmbH

Dymond Bulk guarantees precise X-ray inspection of bulk materials in the food industry. Foreign bodies such as stones or metal are consistently detected and removed from the material flow to protect both products and machines. Maximum detection sensitivity for product and machine safety. Intuitive... [See More]

  • System Type: X-ray Generator / Source
  • X-ray Voltage: 70 to 80
  • Form Factor: Monitoring System
  • Other Features: Programmable / Digital Control Unit
Handheld XRF Analyzer -- DELTA Premium
from Evident Scientific

DELTA Premium. Combining a large area, high performance Silicon Drift Detector (SDD) and a 4W optimized x-ray tube, the DELTA Premium is the ideal solution for ultra quick, analytically demanding applications with superior detection limits. The DELTA Premium with the rhodium (Rh) tube configuration... [See More]

  • System Type: X-ray Generator / Source
  • Other Features: Programmable / Digital Control Unit
  • Form Factor: Portable / Handheld / Mobile
VERTEX X-Ray System -- Series-CT
from VJ Technologies, Inc.

The VJ Electronix Vertex Series-CT is a dedicated Computed Tomography X-Ray system designed to provide the high accuracy and reliability required to perform 3D analysis of the inner structure of any specimen while still capable of the highest quality 2D inspection. [See More]

  • System Type: Computed Tomographic System
  • Other Features: Programmable / Digital Control Unit
  • Form Factor: Monitoring System
2D Digital Radiography and 3D Computed Tomography Inspection Systems -- X50
from North Star Imaging, Inc.

The X50 is one of NSI ’s most popular models for electronics, aerospace components and medical devices. It offers an excellent balance of power and space sensitivity. The system can handle products up to 12 in (30 cm) in size while seated nicely in your failure analysis lab or busy production... [See More]

  • System Type: Computed Tomographic System; X-ray Generator / Source
  • X-ray Voltage: 10 to 240
  • Form Factor: Monitoring System
  • Focal Spot Size: 0.5000
X-ray Inspection for Packaged Food -- Dylight
from Minebea Intec GmbH

The X-ray inspection system Dylight guarantees extremely high levels of safety for your packaged food. This true ‘Plug and Play ’ solution combines all functions in one compact unit. Extremely compact design. Plug and Play: All functions in one unit. Takes up only one metre of space in... [See More]

  • System Type: X-ray Generator / Source
  • X-ray Voltage: 65
  • Form Factor: Monitoring System
  • Other Features: Programmable / Digital Control Unit