Measures Level Velocity Flow Switches
Last Updated: April 1, 2025
Description
Measures Level Velocity Flow Switches are devices designed to monitor and control the flow of liquids within a system. They detect the velocity of the fluid and provide a signal when the flow reaches a predetermined setpoint, ensuring that the system operates within its desired parameters.
Working Principle
Velocity flow switches operate by measuring the speed of fluid flow within a pipe. They often use technologies such as differential pressure, thermal dispersion, or ultrasonic sensing to infer the flow rate. These switches are useful because they provide accurate and reliable flow monitoring without the need for moving parts, which reduces maintenance and increases durability. For example, thermal dispersion technology measures flow by detecting changes in temperature caused by fluid movement, offering high accuracy and low maintenance requirements .
Applications
Velocity flow switches are widely used in various industrial applications. In refinery water treatment, they are employed for pump protection and valve leak detection, ensuring the efficient operation of water systems . They are also used in cooling systems to monitor and control fluid delivery, preventing pump failures and optimizing process efficiency .
Advantages over other Materials - Plastics and Polymers
Plastic materials used in flow switches offer several advantages, including being lightweight, durable, and resistant to rust. They are suitable for applications where the media is not prone to freezing or expanding under high temperatures. This makes them an excellent choice for systems that require corrosion resistance and minimal maintenance .
Limitations
One limitation of ultrasonic flow switches is their reduced accuracy at low flow rates, and they can be affected by pitting or fouling of the pipe, which can alter flow readings . Additionally, mechanical flow switches, such as paddle switches, are susceptible to wear and corrosion damage, which can impact their long-term reliability .
Considerations
When selecting a velocity flow switch, several factors should be considered. Initial costs and operating expenses can vary depending on the technology and materials used. Thermal flow switches, for example, offer low maintenance due to the absence of moving parts, which can reduce long-term costs . Durability is enhanced in systems using plastic materials, which resist corrosion and rust . Accuracy and repeatability are crucial for ensuring reliable operation, with some thermal flow switches offering high accuracy and repeatability over a wide range of flow conditions . Replacement and maintenance costs should also be considered, as systems with fewer moving parts typically require less frequent maintenance and have a longer lifespan .
from Sierra Instruments, Inc.
Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]
- Meter Technology: Thermal
- End Fittings: In-line Threaded
- Mounting: Insertion
- Process Media Type: Liquid; Gas
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- Meter Technology: Thermal
- End Fittings: In-line Flanged
- Mounting: Insertion
- Process Media Type: Liquid; Gas