Solid-State Switch Velocity Flow Switches

Last Updated: April 1, 2025

Description

Solid-State Switch Velocity Flow Switches are devices designed to detect and monitor the flow of liquids within a system. They operate without any moving parts, which allows them to switch faster and avoid issues related to contact corrosion or sparking.

Working Principle

Solid-state switches utilize electronic components such as field-effect transistors (FETs) and PIN diodes to control the flow of current. FETs create a channel that allows current to flow from the drain to the source, while PIN diodes use a highly doped positively charged material, an intrinsic layer, and a negatively charged material to manage current flow. This technology enables the switches to operate quickly and reliably, making them useful for applications where rapid response and durability are critical.

Applications

Solid-State Switch Velocity Flow Switches are commonly used in systems where precise flow monitoring is essential. Specific examples include cooling systems, where they help protect pumps from failures by accurately detecting changes in flow conditions. They are also employed in marine terminals to ensure safe operation of loading arms and prevent spills.

Advantages over other Materials - Plastics and Polymers

Solid-state switches offer significant advantages over plastic and polymer-based switches. They are not prone to issues like sparking or contact corrosion, which can occur in switches with mechanical parts. Additionally, their electronic nature allows for faster switching speeds and greater reliability in harsh environments where plastics might degrade or fail.

Limitations

One of the primary limitations of solid-state switches is their high cost, especially when designed for very high current ratings. This can make them less economically viable for applications where cost is a significant concern.

Considerations

When selecting Solid-State Switch Velocity Flow Switches, several factors should be considered:

  • Initial Costs: These switches can be expensive to manufacture, particularly for high-current applications.
  • Operating Expense: While they offer low maintenance due to the absence of moving parts, the initial investment can be substantial.
  • Durability: Solid-state switches are highly durable, with no moving parts to wear out, making them suitable for long-term use.
  • Accuracy: They provide precise flow monitoring, which is crucial for applications requiring high accuracy.
  • Replacement and Maintenance Costs: The lack of moving parts reduces maintenance needs, but replacement costs can be high due to the initial expense of the switches.
4 Results
SFL - High Precision Turbine Flow Sensor
from KOBOLD Instruments, Inc.

Product Features. Flow Range 0.26-5.3 GPM Water. Bearingless Turbine Design for Long Life. All Plastic Wetted Parts. Accuracy ±1% of Reading. High precision at affordable pricing is the primary feature of KOBOLD's SFL turbine flow sensor. A bearingless design provides very high reliability. [See More]

  • Switch Type: Solid State; TTL Compatible
  • Mounting: In-line
  • Meter Technology: Turbine
  • End Fittings: In-line Threaded
Thermowell Sensing Flow Sensor Dual Output -- AS-FS
from Fluid Components Intl. (FCI)

FCI ’s AS-FS Dual Output flow sensor provides fully redundant and separate outputs in the same outline dimension envelope of single sensor output designs. This is achieved by employing two electrically independent sensor heads and circuit boards; the second output assures continued operation... [See More]

  • Switch Type: Solid State
  • Mounting: Insertion
  • Meter Technology: Thermal
  • End Fittings: In-line Flanged
VKA - OEM Viscosity-Compensated Flowmeter
from KOBOLD Instruments, Inc.

Product Features. Flow Ranges 2-6.3 GPH to 8-26 GPM Oil. All Metal Bodies in Brass. Adjustable Switch Available. Pressure 3600 PSIG Maximum. Looking for a low cost, truly viscosity compensated flowmeter that won't break the company budget? Look no further than the KOBOLD VKA line of meters! The VKA... [See More]

  • Switch Type: Electro-mechanical; Solid State
  • Process Media Type: Liquid
  • End Fittings: In-line Threaded
  • Operating Pressure: 3600
Thermowell Sensing Flow Switch For Air Or Liquids -- AS-FS
from Fluid Components Intl. (FCI)

FCI's AS-FS Series flow switches utilize no moving parts, ultra-reliable thermal dispersion flow measurement technology to detect a flow rate above or below a predetermined set point at the sensing location. They are applied to signal low flow or high flow alarm conditions in air or liquid fluid... [See More]

  • Switch Type: Solid State
  • Mounting: Insertion
  • Meter Technology: Thermal
  • End Fittings: In-line Flanged