Measures Temperature Velocity Flow Switches
Last Updated: April 1, 2025
Description
Measures Temperature Velocity Flow Switches are devices designed to monitor and control the flow of fluids by detecting changes in temperature and velocity. These switches are capable of providing critical data on flow rates and temperature levels, ensuring that systems operate within specified parameters.
Working Principle
The working principle of thermal flow switches involves the use of thermal dispersion technology. These switches typically contain two platinum resistance temperature detectors (RTDs) housed within thermowells. One RTD is heated, while the other measures the process temperature. The temperature difference between the two RTDs is indicative of the flow rate. As the flow rate increases, the cooling effect on the heated RTD increases, reducing the temperature difference. This principle allows the switch to accurately monitor flow and temperature, providing reliable data for system management. The absence of moving parts in these switches enhances their durability and reduces maintenance needs .
Applications
Thermal flow switches are widely used in various industrial applications. For instance, they are employed in refinery cooling systems and chemical plants to protect pumps from failures by monitoring flow rates and temperatures. They are also used in natural gas fractionation facilities for monitoring relief valve leaks, ensuring system safety and efficiency .
Advantages over other Materials - Plastics and Polymers
While specific advantages over plastics and polymers are not detailed in the provided documents, thermal flow switches generally offer superior durability and reliability due to their construction materials, such as stainless steel, which can withstand harsh industrial environments better than many plastics and polymers.
Limitations
One limitation of thermal flow switches is their potential inaccuracy in environments with significant temperature fluctuations if not properly temperature-compensated. Additionally, they may not be suitable for applications involving extremely high temperatures or pressures beyond their design specifications .
Considerations
When considering the implementation of thermal flow switches, several factors should be taken into account. Initial costs can vary depending on the complexity and specifications of the switch. Operating expenses are generally low due to the lack of moving parts, which reduces maintenance requirements. However, accuracy and repeatability are crucial, and users should ensure that the chosen switch meets the necessary specifications for their application. Durability is enhanced by the robust construction of these switches, often featuring stainless steel enclosures. Replacement and maintenance costs are minimized due to the long mean time between failures (MTBF) and the low maintenance nature of the design .
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- Meter Technology: Thermal
- End Fittings: In-line Flanged
- Mounting: Insertion
- Process Media Type: Liquid; Gas
from Fluid Components Intl. (FCI)
The FLT93B BASIC insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures... [See More]
- Meter Technology: Thermal
- Mounting: Insertion
- Pipe Diameter: 0.75
- End Fittings: In-line Threaded
from Fluid Components Intl. (FCI)
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Meter Technology: Thermal
- Mounting: Insertion
- Pipe Diameter: 0.25 to 1.00
- End Fittings: In-line Threaded
from Fluid Components Intl. (FCI)
The FLT93S insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Meter Technology: Thermal
- Mounting: Insertion
- Pipe Diameter: 0.75 to 1.00
- End Fittings: In-line Threaded
from Fluid Components Intl. (FCI)
The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½ ” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing... [See More]
- Meter Technology: Thermal
- Mounting: In-line
- Pipe Diameter: 0.25 to 0.50
- End Fittings: In-line Threaded