Bellows Pumps Metering Pumps
Description
Bellows pumps are a type of metering pump that utilize a compressible container, known as a bellows device, to move fluid through a piping system. These pumps are capable of handling both liquids and gases and do not require seals, making them a versatile choice for various fluid transfer needs .
Working Principle
Bellows pumps operate by using the expansion and contraction of a bellows device to create a pumping action. As the bellows expands, it draws fluid into the chamber, and as it contracts, it pushes the fluid out through an outlet nozzle. This mechanism allows for precise control over the volume of fluid being moved, which is why bellows pumps are particularly useful in metering applications where accuracy is crucial .
Applications
Unfortunately, specific applications for bellows pumps were not detailed in the provided documents. However, metering pumps in general are used in a wide range of industries, including chemical manufacturing, pharmaceuticals, and food and beverage processing .
Advantages over other Manufacturing - Abrasives, Grinding and Finishing
Bellows pumps offer several advantages in handling abrasive materials. They do not require seals, which reduces the risk of wear and tear when dealing with abrasive substances. Additionally, the design of bellows pumps allows them to handle fluids containing solids without damage, making them suitable for applications involving abrasive materials .
Limitations
The documents did not provide specific limitations for bellows pumps. However, general limitations of metering pumps can include issues with handling highly viscous fluids or fluids with large particulates, which may not be suitable for all types of bellows pumps.
Considerations
When considering bellows pumps for a specific application, factors such as initial costs, operating expenses, durability, accuracy, and maintenance costs should be evaluated. Bellows pumps are generally durable due to their seal-less design, which reduces maintenance needs. However, the initial cost and operating expenses can vary depending on the specific design and materials used. It is important to assess the compatibility of the pump materials with the fluids being handled to ensure long-term reliability and efficiency .
from Iwaki America and Walchem, IWAKI America Inc
Addressing the specific requirements of equipment manufacturers, Iwaki America has developed a full line of economical, versatile, OEM and Multiplex pumps featuring rugged gear-motor drives and flexible designs. Proven performers, Iwaki America bellows pumps are extensively used in the photographic,... [See More]
- Pump Type: Bellows Pump; Positive Displacement Pump
- Discharge Pressure: 10.0
- Liquid Flow: 0.1000
- Discharge Size: 0.375