Plug-in Module Plugin Style Surge Suppressors

Description

Plug-in module plugin style surge suppressors are devices designed to protect electrical equipment from voltage transients by plugging directly into wall outlets. They serve as a barrier against sudden spikes in electrical voltage, which can damage or degrade electronic devices.

Working Principle

Plug-in module surge suppressors work by diverting excess voltage away from the connected devices. They typically use technologies such as metal oxide varistors (MOVs), silicon avalanche diodes, or gas tubes to absorb or redirect the surge energy. These components activate when the voltage exceeds a certain threshold, known as the clamping voltage, allowing them to conduct the excess current safely away from the protected equipment. This mechanism is crucial for maintaining the integrity and longevity of electronic devices by preventing damage from unexpected voltage spikes.

Applications

Plug-in module surge suppressors are commonly used in residential and commercial settings to protect a variety of electronic devices. Specific examples include safeguarding home entertainment systems, computers, and office equipment from power surges. They are also used in telecommunications to protect phone lines and data circuits from transient voltage spikes.

Advantages over other Plugin Style Surge Suppressors

One advantage of plug-in module surge suppressors is their ease of installation, as they simply plug into existing wall outlets without the need for complex wiring. Additionally, they often come with multiple outlet types, such as standard electrical outlets and data jacks, providing versatile protection for different types of equipment. Some models also offer optional features like audible alarms and graphical displays, enhancing their functionality and user-friendliness.

Limitations

A limitation of plug-in module surge suppressors is their dependency on the outlet's location, which may not always be conveniently situated for all devices. Additionally, their protection capacity is limited by the specifications of the components used, such as the maximum surge current and clamping voltage, which may not be sufficient for high-exposure environments with very large transients.

Considerations

When selecting a plug-in module surge suppressor, it is important to consider factors such as initial cost, operating expenses, and durability. The initial cost can vary based on the features and specifications of the suppressor. Operating expenses are generally low, but the durability of the device depends on the frequency and magnitude of surges it encounters. Regular maintenance and timely replacement are crucial to ensure continued protection, as the components can degrade over time with repeated exposure to surges.

9 Results
12ft 6-Outlet Power Strip AC125V 14AWG Black -- 2150-SF-26
from SFCable.com

6-Outlet Power Strip. Perpendicular receptacle. Perpendicular wall plug AC125V, 15Amp, 14AWG 15Amp circuit breaker No surge suppressor 12ft Cord LED power-on indicator Rotating safety cap UL listed Black color [See More]

  • Mounting: Plug-in
  • # of Outlets: 6
Plug & Receptacle Protection Series -- S-PIU2
from Surge Suppression Incorporated

Plug & Receptacle Protection Series [See More]

  • Mounting: Plug-in
  • Type: RJ11, RJ13 or RJ14 Phone Jacks (optional feature); RJ41, RJ45 or RJ48 Data Jacks (optional feature); Coaxial Cable Connectors (BNC, F Type etc.) (optional feature); 6 Foot Cord with 6-Plug Model
  • Technology: Hybrid
  • # of Outlets: 2 to 6
3-Outlet Power Strip, 125VAC 13Amp 0.66ft -- 2150-SF-24
from SFCable.com

3-Outlet Power Strip 0.66ft cord AC125V, 13Amp No surge protection UL listed [See More]

  • Mounting: Plug-in
  • # of Outlets: 3
  • Surge Current: 13
6 Outlet Energy Controlled Surge Protector w/Remote -- 2150-SF-39
from SFCable.com

This RF remote control surge protector allows you easily power off devices when not in use, saving both energy and money. A keychain remote switch allows you to turn off devices on 4 "remote controlled" outlets. Connect appliances that consume standby power such as TV or DVD player here. There are 2... [See More]

  • Mounting: Plug-in
  • # of Outlets: 6
6 Outlet Power Strip Metal Case 3ft -- 2150-SF-05
from SFCable.com

6 Outlet Power Strip Metal Case 3ft 14AWG/3 power cord 110V 15A 1875W 15A circut breaker. No surge protection. High impact metal housing [See More]

  • Mounting: Plug-in
  • # of Outlets: 6
6 Outlet Surge Protector 15A 90J 12ft -- 2150-SF-10
from SFCable.com

6 Outlet Power Strip Plastic Case. AC125V, 15Amp circuit breaker. 90J surge suppressor 12ft Cord. LED power-on indicator UL listed [See More]

  • Mounting: Plug-in
  • # of Outlets: 6
  • Surge Current: 15
6 Outlet Surge Protector 15A, 90J 3ft -- 2150-SF-01
from SFCable.com

6 Outlet Surge Protector. AC125V, 15Amp circuit breaker 90J surge suppressor 3Ft Cord LED power-on indicator UL listed [See More]

  • Mounting: Plug-in
  • # of Outlets: 6
  • Surge Current: 15
6 Outlet Wall Mount Surge Protector -- 51W1-06
from SFCable.com

6 Outlet Plug-In Surge Protector, 370 Joules UL. Plug-In Surge Protector. Surge protected wall-mounted adapters. 3-Wire NEMA 5-15 grounded outlets. High-impact ABS plastic housing. Brass grounding plug. 120VAC 15A 1875W. 3-MOV 3 line protection. UL Listed. [See More]

  • Mounting: Wall/Panel; Plug-in
  • # of Outlets: 6
6 Outlet Wall Tap Two Input, AC125V/15A -- 2105-SF-02
from SFCable.com

AC125V, 15A, 1875W, 60Hz UL listed [See More]

  • Mounting: Plug-in
  • # of Outlets: 6
  • Surge Current: 15