UL 1449 Third Edition Plugin Style Surge Suppressors
Description
UL 1449 Third Edition Plugin Style Surge Suppressors are devices designed to protect electrical equipment from voltage transients. These transients can occur due to various reasons, such as lightning strikes or power surges, and can potentially damage sensitive electronic devices. The suppressors are plugged into wall outlets and serve as a barrier, preventing excess voltage from reaching connected devices.
Working Principle
The working principle of UL 1449 Third Edition Plugin Style Surge Suppressors involves the use of components like metal oxide varistors (MOVs), silicon avalanche diodes, and gas tubes. These components are designed to detect and divert excess voltage away from connected devices. When a voltage spike occurs, the suppressor activates, allowing the excess energy to be absorbed or redirected, thus protecting the equipment. This functionality is crucial as it helps maintain the longevity and reliability of electronic devices by preventing damage from unexpected voltage spikes.
Applications
These surge suppressors are commonly used in residential and commercial settings to protect a wide range of electronic devices. Specific examples include safeguarding home entertainment systems, computers, and telecommunications equipment. They are also employed in industrial environments to protect sensitive machinery and control systems from voltage transients.
Advantages over other Plugin Style Surge Suppressors
UL 1449 Third Edition Plugin Style Surge Suppressors offer several advantages over other types. They are designed to meet rigorous testing standards, including more intensive duty cycle testing and higher impulse ratings, which ensure a higher level of protection. The introduction of Voltage Protection Ratings (VPRs) derived from 3kA impulses provides a more accurate measure of their protective capabilities compared to previous standards.
Limitations
One limitation of these surge suppressors is that they are primarily designed for use with standard electrical outlets, which may not be suitable for all types of electrical systems or environments. Additionally, while they provide protection against voltage transients, they may not be effective against sustained overvoltage conditions or other electrical anomalies.
Considerations
When considering UL 1449 Third Edition Plugin Style Surge Suppressors, it is important to evaluate factors such as initial cost, operating expenses, and durability. These devices are generally cost-effective, but the initial investment can vary based on the specific features and capabilities. Durability is a key consideration, as the suppressors must withstand multiple voltage spikes over time. Maintenance and replacement costs should also be considered, as the effectiveness of the suppressors can diminish with repeated use, necessitating periodic replacement to ensure continued protection.
from Legrand
Power & TVSS Strip 10 Outlets, 1100J Rating SURGE/COAX/PHONE, 8' Cord, Block Housing. FEATURES. 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple function protection available for power, phone, fax, modem, coax, or data. Extremely long life... [See More]
- Standards: UL 1449 Third Edition; UL
- Clamping Voltage: 400
- Mounting: Power Strip
- Type: Has Electrical Outlets
from CITEL SURGE PROTECTION
CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Operating Temp: -40 to 185
- Mounting: Symmetrical Rail 35 mm
- Type: Screw Down Terminals
from Legrand
TVSS Power Outlet 15A 125V 7 Outlet 740J, 6' Cord, PC Gray. FEATURES. 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple function protection available for power, phone, fax, modem, coax, or data. Extremely long life with dependable protection. [See More]
- Standards: UL 1449 Third Edition; UL
- Clamping Voltage: 400
- Mounting: Power Strip
- Type: Has Electrical Outlets
from Legrand
TVSS Power Strip 15A 125V 740J 48K 6' Cord, Phone/Fax, PC Gray. FEATURES. 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple function protection available for power, phone, fax, modem, coax, or data. Extremely long life with dependable... [See More]
- Standards: UL 1449 Third Edition; UL
- Clamping Voltage: 400
- Mounting: Power Strip
- Type: Has Electrical Outlets
from Legrand
Wiremold Sentrex High Performance Surge Protector Series and the Perma Power Computer Grade Surge Protector Series include a wide range of solutions for point-of-use surge protection applications. By dissipating and diverting excess voltage, Sentrex and Perma Power surge protection devices keep your... [See More]
- Standards: UL 1449 Third Edition; UL
- # of Outlets: 5
- Type: Has Electrical Outlets
- Features: On/Off Switch; Resettable Circuit Breaker; Simple visual indicators (e.g. LEDs)