DIN Rail Plugin Style Surge Suppressors
from Automation24, Inc.
With the VARITECTOR VSPC base unit VVSPC BASE 1CL-8924730000 from Weidm üller offers a new family of surge protection devices for control and instrumentation (C &I) applications. Long cable runs from the field to the controls need protecting on against electrical surges, caused by remote... [See More]
- Mounting: DIN Rail
- Type: Spring terminals
- Operating Temp: -40 to 158
- Standards: CE Marking; UL; UL, CE
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: DIN Rail; In-line or Integrally Attached
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode
from Automation24, Inc.
With the VARITECTOR VSPC base unit VSPC BASE 1CL R-8951730000 from Weidm üller offers a new family of surge protection devices for control and instrumentation (C &I) applications. Long cable runs from the field to the controls need protecting on against electrical surges, caused by remote... [See More]
- Mounting: DIN Rail
- Type: Screw Down Terminals
- Operating Temp: -40 to 158
- Standards: CE Marking; UL; UL, CE
from Automation24, Inc.
With the VARITECTOR VSPC base unit VSPC BASE 2SL-8924720000 from Weidm üller offers a new family of surge protection devices for control and instrumentation (C &I) applications. Long cable runs from the field to the controls need protecting on against electrical surges, caused by remote... [See More]
- Mounting: DIN Rail
- Type: Screw Down Terminals
- Operating Temp: -40 to 158
- Standards: CE Marking; UL; UL, CE
from Automation24, Inc.
With the VARITECTOR VSPC base unit VSPC BASE 2SL R-8951770000 from Weidm üller offers a new family of surge protection devices for control and instrumentation (C &I) applications. Long cable runs from the field to the controls need protecting on against electrical surges, caused by remote... [See More]
- Mounting: DIN Rail
- Type: Screw Down Terminals
- Operating Temp: -40 to 158
- Standards: CE Marking; UL; UL, CE