Wall / Panel / Backboard Mount Plugin Style Surge Suppressors
Description
Wall, panel, or backboard mount plugin style surge suppressors are devices designed to protect electrical systems from voltage spikes by being mounted directly onto a wall or panel. These suppressors are equipped with mounting holes and are bolted securely to a surface, providing a stable and permanent installation. They are part of a broader category of plugin style surge suppressors, which can include various mounting styles and technologies.
Working Principle
Wall, panel, or backboard mount plugin style surge suppressors work by diverting excess voltage away from sensitive electrical components during a surge event. They typically employ technologies such as metal oxide varistors (MOVs), silicon avalanche diodes, or gas tubes to absorb or redirect the surge energy. These technologies are effective in clamping down the voltage to a safe level, thereby preventing damage to connected devices. The usefulness of these suppressors lies in their ability to protect critical infrastructure from unpredictable power surges, which can be caused by lightning strikes, power outages, or other electrical anomalies.
Applications
These surge suppressors are commonly used in environments where permanent installation is preferred, such as in industrial settings, telecommunications facilities, and data centers. For example, they can be installed in a manufacturing plant to protect machinery from power surges or in a telecommunications hub to safeguard sensitive communication equipment.
Advantages over other Plugin Style Surge Suppressors
Wall, panel, or backboard mount surge suppressors offer the advantage of a secure and permanent installation, which can be more reliable in environments where stability is crucial. Unlike plug-in modules that can be easily dislodged, these suppressors remain firmly in place, reducing the risk of accidental disconnection. Additionally, their robust mounting can support higher energy capabilities, making them suitable for more demanding applications.
Limitations
One limitation of wall, panel, or backboard mount surge suppressors is that they require a more involved installation process compared to simple plug-in models. This can result in higher initial installation costs and may require professional installation. Additionally, once installed, they are not as easily relocated as other types of surge suppressors.
Considerations
When considering wall, panel, or backboard mount surge suppressors, it is important to evaluate the initial costs, which can be higher due to the need for professional installation. Operating expenses are generally low, as these devices do not consume power during normal operation. Durability is typically high, given their robust construction, but regular maintenance checks are recommended to ensure continued effectiveness. Replacement and maintenance costs should also be considered, as components like MOVs may degrade over time and require replacement to maintain optimal performance.
from SFCable.com
6 Outlet Plug-In Surge Protector, 370 Joules UL. Plug-In Surge Protector. Surge protected wall-mounted adapters. 3-Wire NEMA 5-15 grounded outlets. High-impact ABS plastic housing. Brass grounding plug. 120VAC 15A 1875W. 3-MOV 3 line protection. UL Listed. [See More]
- Mounting: Wall/Panel; Plug-in
- # of Outlets: 6
from MCG SURGE PROTECTION
MCG ’s new Direct Current AEP-12 and AEP-24 protects sensitive automotive electronics from damaging transients that occur in a vehicle ’s electrical system. Designed with high performance and safety standards in mind, the AEP surge protector will withstand repetitive transients that... [See More]
- Mounting: Wall/Panel; Device Mount
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
- Type: Screw Down Terminals
- Technology: Silicon Avalanche Diode; Gas Tubes; Hybrid
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: DB Type Connector (DB 9, DB 25 etc.)
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: DB Type Connector (DB 9, DB 25 etc.)
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: DB Type Connector (DB 9, DB 25 etc.)
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: RJ11, RJ13 or RJ14 Phone Jacks
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
- Type: RJ11, RJ13 or RJ14 Phone Jacks
- Technology: Silicon Avalanche Diode; Gas Tubes; Hybrid
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached; Rack
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached; Rack
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode