CE Marking Plugin Style Surge Suppressors
Description
CE Marking Plugin Style Surge Suppressors are devices designed to protect electrical equipment from voltage transients, which are sudden and brief overvoltage spikes. These suppressors are typically plugged into wall outlets and serve as a barrier against unexpected voltage surges that can damage electronic devices. They are equipped with various outlet types, including standard electrical outlets and data jacks, to accommodate different connection needs.
Working Principle
Plugin style surge suppressors operate by diverting excess voltage away from the connected devices during a surge event. They utilize technologies such as metal oxide varistors (MOV), silicon avalanche diodes, silicon thyristor diodes, gas tubes, and hybrid systems. Each of these technologies has unique properties that enable the suppressor to absorb or redirect the surge energy, thereby protecting the connected equipment. The clamping voltage is a critical specification, indicating the voltage level at which the suppressor begins to conduct and protect the equipment.
Applications
These surge suppressors are commonly used in environments where sensitive electronic equipment is present. Specific examples include protecting computers and telecommunications equipment from transient voltage on DC and data circuits. They are also used in residential settings to safeguard home electronics and appliances from power surges.
Advantages over other Plugin Style Surge Suppressors
CE Marking Plugin Style Surge Suppressors offer the advantage of compliance with European Union (EU) legislation, ensuring they meet specific safety and performance standards. This compliance can be particularly beneficial in specialty applications, such as medical use, where quality assurance is critical. Additionally, gas tube technology within these suppressors provides higher energy capabilities compared to MOVs or diodes, offering enhanced protection in high-energy surge environments.
Limitations
One limitation of plugin style surge suppressors is their dependency on the clamping voltage specification. If the clamping voltage is not appropriately matched to the equipment's requirements, it may not provide adequate protection. Additionally, while they offer protection against voltage transients, they may not be effective against sustained overvoltage conditions.
Considerations
When selecting a CE Marking Plugin Style Surge Suppressor, consider the initial cost and the specific performance specifications required for your application. Operating expenses are generally low, but the durability and lifespan of the suppressor can vary based on the frequency and intensity of surge events. Regular maintenance and timely replacement are essential to ensure continued protection. The presence of optional features such as audible alarms and graphical displays can also influence the overall cost and functionality of the suppressor.
from Automation24, Inc.
With the VARITECTOR VSPC base unit VVSPC BASE 1CL-8924730000 from Weidm üller offers a new family of surge protection devices for control and instrumentation (C &I) applications. Long cable runs from the field to the controls need protecting on against electrical surges, caused by remote... [See More]
- Standards: CE Marking; UL; UL, CE
- Operating Temp: -40 to 158
- Mounting: DIN Rail
- Type: Spring terminals
from CITEL SURGE PROTECTION
CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Operating Temp: -40 to 185
- Mounting: Symmetrical Rail 35 mm
- Type: Screw Down Terminals
from Automation24, Inc.
With the VARITECTOR VSPC base unit VSPC BASE 1CL R-8951730000 from Weidm üller offers a new family of surge protection devices for control and instrumentation (C &I) applications. Long cable runs from the field to the controls need protecting on against electrical surges, caused by remote... [See More]
- Standards: CE Marking; UL; UL, CE
- Operating Temp: -40 to 158
- Mounting: DIN Rail
- Type: Screw Down Terminals