In-Line / Integrally Attached Plugin Style Surge Suppressors
Description
In-Line / Integrally Attached Plugin Style Surge Suppressors are devices designed to protect electrical equipment from voltage transients and surges. These suppressors are integrated directly into the power line or attached to the device they are protecting, providing a seamless and compact solution for surge protection.
Working Principle
In-Line / Integrally Attached Plugin Style Surge Suppressors work by diverting excess voltage away from the connected equipment during a surge event. They typically use technologies such as metal oxide varistors (MOVs), silicon avalanche diodes, or gas tubes to clamp the voltage to a safe level, thereby preventing damage to the equipment. These suppressors are useful because they provide continuous protection against transient voltage spikes, which can occur due to lightning strikes, power outages, or other electrical disturbances.
Applications
These surge suppressors are commonly used in environments where space is limited, and a compact solution is required. Specific examples include integration into industrial control panels, telecommunications equipment, and sensitive electronic devices where direct attachment to the power line or device is advantageous.
Advantages over other Plugin Style Surge Suppressors
In-Line / Integrally Attached Plugin Style Surge Suppressors offer the advantage of being directly integrated into the power line or device, which can reduce the need for additional wiring and space. This integration can lead to improved reliability and performance, as the suppressor is always in place and ready to protect the equipment without the need for manual intervention.
Limitations
One limitation of these suppressors is that they may not be as easily replaceable as external plugin models. If the suppressor fails, it may require more complex disassembly or replacement of the entire device or power line section. Additionally, their compact design might limit the energy absorption capacity compared to larger, standalone units.
Considerations
When selecting In-Line / Integrally Attached Plugin Style Surge Suppressors, consider the initial cost, which may be higher due to the integration into the device or power line. Operating expenses are generally low, as these devices do not consume power during normal operation. Durability is typically high, but the accuracy of protection can vary based on the technology used. Replacement and maintenance costs should be considered, as integrated designs may require more effort to replace compared to standalone units.
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
- Type: Screw Down Terminals
- Technology: Silicon Avalanche Diode; Gas Tubes; Hybrid
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: DB Type Connector (DB 9, DB 25 etc.)
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: DB Type Connector (DB 9, DB 25 etc.)
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: DB Type Connector (DB 9, DB 25 etc.)
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: RJ11, RJ13 or RJ14 Phone Jacks
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
- Type: RJ11, RJ13 or RJ14 Phone Jacks
- Technology: Silicon Avalanche Diode; Gas Tubes; Hybrid
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: DIN Rail; In-line or Integrally Attached
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: Wall/Panel; In-line or Integrally Attached
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: In-line or Integrally Attached; Rack
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode; Silicon Thyristor Diode; Hybrid
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: In-line or Integrally Attached; Rack
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode; Silicon Thyristor Diode; Hybrid
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: In-line or Integrally Attached; Rack
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode; Silicon Thyristor Diode; Hybrid
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: In-line or Integrally Attached; Rack
- Type: RJ11, RJ13 or RJ14 Phone Jacks; RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: In-line or Integrally Attached; Rack
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Mounting: In-line or Integrally Attached; Rack
- Type: RJ41, RJ45 or RJ48 Data Jacks
- Technology: Silicon Avalanche Diode