Low Pressure Air Burners
Description
Low Pressure Air Burners are devices designed to facilitate the combustion of fuel by using air at low pressure to atomize the fuel into a fine spray. This process enhances the mixing of air and fuel, leading to efficient combustion.
Working Principle
Low Pressure Air Burners operate by utilizing the primary airflow to rotate the fuel, similar to rotary-cup atomizers. The air pressure is used to atomize the fuel into small droplets, which allows for a more complete and efficient combustion process. This method is particularly useful because it ensures that the fuel is thoroughly mixed with air before ignition, leading to a cleaner and more efficient burn.
Applications
Unfortunately, specific applications for Low Pressure Air Burners are not detailed in the provided documents. Therefore, I cannot provide specific examples of their applications.
Advantages over other Burners
The documents do not provide specific advantages of Low Pressure Air Burners over other types of burners. Therefore, I cannot provide detailed comparisons.
Limitations
The documents do not specify particular limitations of Low Pressure Air Burners. Therefore, I cannot provide detailed limitations.
Considerations
The documents do not provide specific considerations related to initial costs, operating expenses, durability, accuracy, or replacement and maintenance costs for Low Pressure Air Burners. Therefore, I cannot provide detailed considerations.
from Industrial Combustion, LLC
D series burners are performance proven in boiler, heater, furnace, kiln and dryer applications worldwide. The standard D series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 4,200,000 to 42,000,000 MBTU/Hour. The low NOx D series... [See More]
- Atomization Method: Low Pressure Air
- Application: Boiler/Heater/Furnace/Kiln
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
from Cleaver-Brooks
The true forced draft design of the burners allows for trouble-free operation and superior efficiency across a wide range of applications. A backward-curved impeller ensures adequate combustion air for exceptional performance at various furnace pressures and high-altitude applications. The cam trim... [See More]
- Atomization Method: Low Pressure Air
- Application: Steam and Hot Water Boilers
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas; Light Oil
from Industrial Combustion, LLC
Suitable for firetube, firebox and watertube boilers; the E series features a low pressure drop head design and low motor horsepower requirements for increased efficiencies. The E series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel options at capacities from... [See More]
- Atomization Method: Low Pressure Air
- Application: Firetube/Firebox/Watertube
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
from Cleaver-Brooks
The S1 series is suitable for firetube and watertube boiler applications. The standard S1 series offers natural gas, propane gas, air-atomized #2 or #6 oil and combination gas/oil fuel options from 46.2 to 63.0 MMBTU. The LNS1 series offers natural gas, propane gas, air-atomized #2 oil and... [See More]
- Atomization Method: Low Pressure Air
- Application: Steam and Hot Water Boilers
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas; Light Oil; Propane
from Industrial Combustion, LLC
S1 series burners are suitable for scotch marine and watertube boiler applications. The standard S1 series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capactities from 46,200,000 to 63,000,000 Btu/hour. The low NOx. Features Include: Gas, light and... [See More]
- Atomization Method: External Mix Steam (optional feature); Low Pressure Air
- Application: Scotch Marine/Watertube
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Heavy Oil (optional feature); Propane (optional feature)
from Cleaver-Brooks
Suitable for large firetube and watertube applications, the XL series is offered in two standard configurations- vertical and horizontal. Vertical configurations support capacities ranging from 37.8 to 63.0 MMBTU, and horizontal configurations support capacities from 67.2 to 92.4 MMBTU. The... [See More]
- Atomization Method: Low Pressure Air
- Application: Steam and Hot Water Boilers
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas; Light Oil; Propane
from Industrial Combustion, LLC
Suitable for large firetube and watertube applications; the XL series features a unique and precise air metering system which permits accurate air-to-fuel settings for maximum combustion efficiency. The XL series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel... [See More]
- Atomization Method: External Mix Steam (optional feature); Low Pressure Air
- Application: Firetube/Watertube
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
from Industrial Combustion, LLC
Suitable for large firetube and watertube applications; the XL series features a unique and precise air metering system which permits accurate air-to-fuel settings for maximum combustion efficiency. The XL series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel... [See More]
- Atomization Method: External Mix Steam (optional feature); Low Pressure Air
- Application: Firetube/Watertube
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
from Industrial Combustion, LLC
M series burners are designed for a wide range of applications such as boilers, heaters, furnaces, kilns and dryers. The M series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 1,400,000 to 10,500,000 MBTU/Hour. Full modulation and cam... [See More]
- Atomization Method: Low Pressure Air
- Application: Boiler/Heater/Furnace/Kiln
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Heavy Oil (optional feature); Propane (optional feature)