Natural Gas Burners
from Solaronics, Inc.
Custom designed gas infrared burners for commercial cooking, boiler, humidifier & dishwasher applications. Burner surface styles include ceramic tile, wire mesh and woven ceramic fiber in various shapes, sizes and capacities. [See More]
- Combustion Fuel: Natural Gas
- Application: Curing, Drying, Pre-Heating, Dehydrating, Cooking, Evaporating, Immersion Heating, Chemical Processes
- Burner Type: Radiant / Infrared
- Firing: Direct
from Industrial Combustion, LLC
Designed around efficiency and operational simplicity, the Q series is perfect for cast iron sectional boilers, firebox, commercial watertube, firetube, furnace and oven applications. The standard Q series features linkageless operation with DC pulse width modulation and parallel positioning gas... [See More]
- Combustion Fuel: Natural Gas
- Application: Firebox/Firetube/Watertube
- Burner Type: Nozzle Mixing
- Maximum Capacity: 375 to 2500
from INTEGRA Biosciences AG
Functional and robust design, safe operation, convenient handling [See More]
- Combustion Fuel: Butane; Natural Gas; Propane
- Application: Life Sciences & Chemistry Laboratories
- Burner Type: Atmospheric Venturi; Bunsen Burner
- Material of Construction: Chrome Plated Metal Housing
from Cleaver-Brooks
M series models are offered in natural gas, propane and combination gas/oil fuel options from 1.4 to 10.5 MMBTU. Full modulation and cam trim adjustment provide optimum performance to meet load demand. A backward-curved impeller ensures adequate combustion air for exceptional performance at various... [See More]
- Combustion Fuel: Natural Gas; Light Oil; Propane
- Application: Steam and Hot Water Boilers
- Burner Type: Nozzle Mixing
- Maximum Capacity: 1400000 to 10500000
from Alfa Laval Inc.
Alfa Laval ’s recent acquisition of gas combustion technology provides DFDE or LSD engines with a compact gas combustion unit (GCU) that has lower installation costs and operating expenditures than comparable units. Alfa Laval is dedicated to LNG transport; therefore we have added yet another... [See More]
- Combustion Fuel: Natural Gas
- Application: Liquid LNG Boil-Off Burner
from Cleaver-Brooks
The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. The MTH has a rugged fecralloy alloy fiber material combustion element with metal fiber construction over a stainless steel frame for flexibility,... [See More]
- Combustion Fuel: Natural Gas; Light Oil; Propane
- Application: Steam and Hot Water Boilers
- Burner Type: Nozzle Mixing
- Material of Construction: Steel
from Cleaver-Brooks
The NTH burner operates on natural gas, propane gas, propane/air mix, or a combination of gas/oil fuels at capacities ranging from 1.5 to 12.5 MMBTU. Design features induced FGR and FGR modulating valve. Features: Top- or rear-mount panel options. Backward-curved impeller provides adequate... [See More]
- Combustion Fuel: Natural Gas; Light Oil; Propane
- Application: Steam and Hot Water Boilers
- Burner Type: Nozzle Mixing
- Maximum Capacity: 1500000 to 12500000