Nozzle Mixing Burners
from Industrial Combustion, LLC
D series burners are performance proven in boiler, heater, furnace, kiln and dryer applications worldwide. The standard D series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 4,200,000 to 42,000,000 MBTU/Hour. The low NOx D series... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
- Application: Boiler/Heater/Furnace/Kiln
- Maximum Capacity: 4200 to 42000
from Cleaver-Brooks
M series models are offered in natural gas, propane and combination gas/oil fuel options from 1.4 to 10.5 MMBTU. Full modulation and cam trim adjustment provide optimum performance to meet load demand. A backward-curved impeller ensures adequate combustion air for exceptional performance at various... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas; Light Oil; Propane
- Application: Steam and Hot Water Boilers
- Maximum Capacity: 1400000 to 10500000
from Industrial Combustion, LLC
Suitable for firetube, firebox and watertube boilers; the E series features a low pressure drop head design and low motor horsepower requirements for increased efficiencies. The E series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel options at capacities from... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
- Application: Firetube/Firebox/Watertube
- Maximum Capacity: 8400 to 42000
from Cleaver-Brooks
The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. The MTH has a rugged fecralloy alloy fiber material combustion element with metal fiber construction over a stainless steel frame for flexibility,... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas; Light Oil; Propane
- Application: Steam and Hot Water Boilers
- Material of Construction: Steel
from Industrial Combustion, LLC
S1 series burners are suitable for scotch marine and watertube boiler applications. The standard S1 series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capactities from 46,200,000 to 63,000,000 Btu/hour. The low NOx. Features Include: Gas, light and... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Heavy Oil (optional feature); Propane (optional feature)
- Application: Scotch Marine/Watertube
- Maximum Capacity: 46200 to 63000
from Cleaver-Brooks
The NTH burner operates on natural gas, propane gas, propane/air mix, or a combination of gas/oil fuels at capacities ranging from 1.5 to 12.5 MMBTU. Design features induced FGR and FGR modulating valve. Features: Top- or rear-mount panel options. Backward-curved impeller provides adequate... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas; Light Oil; Propane
- Application: Steam and Hot Water Boilers
- Maximum Capacity: 1500000 to 12500000
from Industrial Combustion, LLC
Suitable for firetube, watertube and cost iron boilers; the V series features a unique aerodynamic air damper design which permits accurate air-to-fuel settings for maximum combustion efficiency. The standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
- Application: Firetube/Watertube
- Maximum Capacity: 1300 to 14700
from Cleaver-Brooks
Suitable for firetube, watertube, firebox and cast iron boilers, the standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options from 1.3 to 16.8 MMBTU. The low NOx V series offers natural gas, propane gas, pressure atomized #2 oil, and... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas; Light Oil; Propane
- Application: Steam and Hot Water Boilers
- Maximum Capacity: 1300000 to 16800000
from Industrial Combustion, LLC
Suitable for large firetube and watertube applications; the XL series features a unique and precise air metering system which permits accurate air-to-fuel settings for maximum combustion efficiency. The XL series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
- Application: Firetube/Watertube
- Maximum Capacity: 67200 to 92500
from Cleaver-Brooks
The NXT product line features heavy-duty fan construction to reduce noise and prolong equipment life, a windbox-mounted control panel with swing-away capability for shipment clearance, a custom control system in single-point, parallel, or fully metered configuration, a precise, rugged CAMLINK... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas
- Application: Steam and Hot Water Boilers
- Maximum Capacity: 20000000 to 600000000
from Industrial Combustion, LLC
Suitable for large firetube and watertube applications; the XL series features a unique and precise air metering system which permits accurate air-to-fuel settings for maximum combustion efficiency. The XL series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
- Application: Firetube/Watertube
- Maximum Capacity: 37800 to 63000
from Cleaver-Brooks
Retrofitting is simple with burner systems from NATCOM. As a single-source provider, we guarantee a trouble-free retrofit process from start to finish. Our experienced engineers oversee each project and work closely with NATCOM ’s global customer support team to ensure a successful outcome. [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas
- Application: Steam and Hot Water Boilers
- Maximum Capacity: 20000000 to 400000000
from Industrial Combustion, LLC
M series burners are designed for a wide range of applications such as boilers, heaters, furnaces, kilns and dryers. The M series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 1,400,000 to 10,500,000 MBTU/Hour. Full modulation and cam... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Heavy Oil (optional feature); Propane (optional feature)
- Application: Boiler/Heater/Furnace/Kiln
- Maximum Capacity: 1400 to 10500
from Cleaver-Brooks
The perfect burner solution for industrial drying, air heating, or thermal oxidizing processes. These custom systems feature cutting-edge engineering, system modeling, and testing to ensure the highest performance and lowest emissions in your thermal processing application. Features: Lower NOx... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas
- Application: Steam and Hot Water Boilers
- Maximum Capacity: 50000000 to 400000000
from Industrial Combustion, LLC
Designed around efficiency and operational simplicity, the Q series is perfect for cast iron sectional boilers, firebox, commercial watertube, firetube, furnace and oven applications. The standard Q series features linkageless operation with DC pulse width modulation and parallel positioning gas... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas
- Application: Firebox/Firetube/Watertube
- Maximum Capacity: 375 to 2500
from Cleaver-Brooks
By optimizing the combustion air distribution and fuel mixing dynamics using proprietary CFD software, NATCOM-patented HyperMix ™ technology can minimize NOx, CO, and PM emissions on new or retrofit projects meeting the most demanding air permit requirements. Burner systems can be easily... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas; Light Oil
- Application: Steam and Hot Water Boilers
- Maximum Capacity: 50000000 to 400000000
from Cleaver-Brooks
The true forced draft design of the burners allows for trouble-free operation and superior efficiency across a wide range of applications. A backward-curved impeller ensures adequate combustion air for exceptional performance at various furnace pressures and high-altitude applications. The cam trim... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas; Light Oil
- Application: Steam and Hot Water Boilers
- Maximum Capacity: 3400000 to 42000000
from Cleaver-Brooks
Suitable for firetube, firebox, and watertube boilers; the E series features a low pressure drop firing head design and low blower motor horsepower requirement for increase efficiencies. Advanced technology allows the E series to offer low NOx emissions options, up to 10:1 turndown on natural gas,... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas; Light Oil
- Application: Steam and Hot Water Boilers
- Maximum Capacity: 8400000 to 42000000
from Cleaver-Brooks
The S1 series is suitable for firetube and watertube boiler applications. The standard S1 series offers natural gas, propane gas, air-atomized #2 or #6 oil and combination gas/oil fuel options from 46.2 to 63.0 MMBTU. The LNS1 series offers natural gas, propane gas, air-atomized #2 oil and... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas; Light Oil; Propane
- Application: Steam and Hot Water Boilers
- Maximum Capacity: 33000000 to 63000000
from Cleaver-Brooks
Suitable for large firetube and watertube applications, the XL series is offered in two standard configurations- vertical and horizontal. Vertical configurations support capacities ranging from 37.8 to 63.0 MMBTU, and horizontal configurations support capacities from 67.2 to 92.4 MMBTU. The... [See More]
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas; Light Oil; Propane
- Application: Steam and Hot Water Boilers
- Maximum Capacity: 37800000 to 92400000