Forced Draft Burners

Description

Forced draft burners are devices that deliver air to a furnace using a fan, creating a pressurized environment that facilitates the combustion process. They are designed to handle cold, clean air and are used to produce flow through boilers and their auxiliary systems.

Working Principle

Forced draft burners operate by using a fan to push air into the furnace, maintaining a pressure above atmospheric levels. This pressurization ensures that air and flue gases are forced through the system efficiently. The forced draft fan is crucial as it handles the air resistance and draft loss through the boiler, making it an economical source of energy for producing flow. This system is particularly useful because it allows for precise control over the combustion process, enhancing efficiency and reducing emissions.

Applications

Forced draft burners are commonly used in industrial settings where precise control over the combustion process is necessary. They are integral to boiler systems in power plants and large-scale heating applications. Additionally, they are employed in thermal oxidizers for emission control, particularly when the process stream is clean and free of particulates or organic oils.

Advantages over other Burners

Forced draft burners offer several advantages over other types of burners. They provide a more economical source of energy due to their ability to handle cold, clean air efficiently. The design of forced draft systems allows for easier maintenance and reduced exposure to high temperatures, which can be a significant advantage in industrial applications. Furthermore, they offer better control over the combustion process, leading to improved efficiency and reduced emissions.

Limitations

One limitation of forced draft burners is their susceptibility to hot air recirculation, which can result in lower cooling efficiencies. This is due to the low air exit velocities that are characteristic of forced draft designs. Additionally, the performance of these burners can be affected by weather conditions, which may lead to variability in airflow distribution.

Considerations

When considering forced draft burners, it is important to evaluate initial costs, operating expenses, and maintenance requirements. While they may offer lower power consumption for a given air mass flow rate, the initial setup and installation can be costly. Operating expenses are generally lower due to their efficiency, but regular maintenance is necessary to ensure optimal performance and longevity. Durability is a key factor, as the fans and associated components must withstand continuous operation. Replacement and maintenance costs should also be factored into the overall cost analysis, as these can impact the long-term economic viability of the system.

17 Results
Industrial Burner -- D Series
from Industrial Combustion, LLC

D series burners are performance proven in boiler, heater, furnace, kiln and dryer applications worldwide. The standard D series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 4,200,000 to 42,000,000 MBTU/Hour. The low NOx D series... [See More]

  • Convection: Forced
  • Application: Boiler/Heater/Furnace/Kiln
  • Burner Type: Nozzle Mixing
  • Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
Commercial Burner -- ProFire-M Series
from Cleaver-Brooks

M series models are offered in natural gas, propane and combination gas/oil fuel options from 1.4 to 10.5 MMBTU. Full modulation and cam trim adjustment provide optimum performance to meet load demand. A backward-curved impeller ensures adequate combustion air for exceptional performance at various... [See More]

  • Convection: Forced
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Combustion Fuel: Natural Gas; Light Oil; Propane
Industrial Burner -- E Series
from Industrial Combustion, LLC

Suitable for firetube, firebox and watertube boilers; the E series features a low pressure drop head design and low motor horsepower requirements for increased efficiencies. The E series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel options at capacities from... [See More]

  • Convection: Forced
  • Application: Firetube/Firebox/Watertube
  • Burner Type: Nozzle Mixing
  • Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
Commercial Burner -- ProFire-MTH
from Cleaver-Brooks

The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. The MTH has a rugged fecralloy alloy fiber material combustion element with metal fiber construction over a stainless steel frame for flexibility,... [See More]

  • Convection: Forced
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Combustion Fuel: Natural Gas; Light Oil; Propane
Industrial Burner -- FP Series
from Industrial Combustion, LLC

Suitable for cast iron, firebox and scotch marine boilers; the FP series burners are effective where high heat release is required or where a restricted combustion chamber exists. The FP series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options at... [See More]

  • Convection: Forced
  • Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
  • Application: Firebox/Scotch Marine
  • Maximum Capacity: 550 to 4200
Commercial Burner -- ProFire-NTH
from Cleaver-Brooks

The NTH burner operates on natural gas, propane gas, propane/air mix, or a combination of gas/oil fuels at capacities ranging from 1.5 to 12.5 MMBTU. Design features induced FGR and FGR modulating valve. Features: Top- or rear-mount panel options. Backward-curved impeller provides adequate... [See More]

  • Convection: Forced
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Combustion Fuel: Natural Gas; Light Oil; Propane
Industrial Burner -- LNS1 Series
from Industrial Combustion, LLC

S1 series burners are suitable for scotch marine and watertube boiler applications. The standard S1 series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capactities from 46,200,000 to 63,000,000 Btu/hour. The low NOx. Features Include: Gas, light and... [See More]

  • Convection: Forced
  • Application: Scotch Marine/Watertube
  • Burner Type: Nozzle Mixing
  • Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Heavy Oil (optional feature); Propane (optional feature)
Commercial Burner -- ProFire-V Series
from Cleaver-Brooks

Suitable for firetube, watertube, firebox and cast iron boilers, the standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options from 1.3 to 16.8 MMBTU. The low NOx V series offers natural gas, propane gas, pressure atomized #2 oil, and... [See More]

  • Convection: Forced
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Combustion Fuel: Natural Gas; Light Oil; Propane
Industrial Burner -- LNV Series
from Industrial Combustion, LLC

Suitable for firetube, watertube and cost iron boilers; the V series features a unique aerodynamic air damper design which permits accurate air-to-fuel settings for maximum combustion efficiency. The standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil... [See More]

  • Convection: Forced
  • Application: Firetube/Watertube
  • Burner Type: Nozzle Mixing
  • Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
Industrial Burner -- ProFire-D Series
from Cleaver-Brooks

The true forced draft design of the burners allows for trouble-free operation and superior efficiency across a wide range of applications. A backward-curved impeller ensures adequate combustion air for exceptional performance at various furnace pressures and high-altitude applications. The cam trim... [See More]

  • Convection: Forced
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Combustion Fuel: Natural Gas; Light Oil
Industrial Burner -- LNXL Horizontal Series
from Industrial Combustion, LLC

Suitable for large firetube and watertube applications; the XL series features a unique and precise air metering system which permits accurate air-to-fuel settings for maximum combustion efficiency. The XL series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel... [See More]

  • Convection: Forced
  • Application: Firetube/Watertube
  • Burner Type: Nozzle Mixing
  • Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
Industrial Burner -- ProFire-E Series
from Cleaver-Brooks

Suitable for firetube, firebox, and watertube boilers; the E series features a low pressure drop firing head design and low blower motor horsepower requirement for increase efficiencies. Advanced technology allows the E series to offer low NOx emissions options, up to 10:1 turndown on natural gas,... [See More]

  • Convection: Forced
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Combustion Fuel: Natural Gas; Light Oil
Industrial Burner -- LNXL Vertical Series
from Industrial Combustion, LLC

Suitable for large firetube and watertube applications; the XL series features a unique and precise air metering system which permits accurate air-to-fuel settings for maximum combustion efficiency. The XL series offers natural gas, propane gas, air atomized #2 oil and combination gas/oil fuel... [See More]

  • Convection: Forced
  • Application: Firetube/Watertube
  • Burner Type: Nozzle Mixing
  • Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
Industrial Burner -- ProFire-S1 Series
from Cleaver-Brooks

The S1 series is suitable for firetube and watertube boiler applications. The standard S1 series offers natural gas, propane gas, air-atomized #2 or #6 oil and combination gas/oil fuel options from 46.2 to 63.0 MMBTU. The LNS1 series offers natural gas, propane gas, air-atomized #2 oil and... [See More]

  • Convection: Forced
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Combustion Fuel: Natural Gas; Light Oil; Propane
Industrial Burner -- M Series
from Industrial Combustion, LLC

M series burners are designed for a wide range of applications such as boilers, heaters, furnaces, kilns and dryers. The M series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 1,400,000 to 10,500,000 MBTU/Hour. Full modulation and cam... [See More]

  • Convection: Forced
  • Application: Boiler/Heater/Furnace/Kiln
  • Burner Type: Nozzle Mixing
  • Combustion Fuel: Natural Gas (optional feature); Light Oil (optional feature); Heavy Oil (optional feature); Propane (optional feature)
Industrial Burner -- ProFire-XL Series
from Cleaver-Brooks

Suitable for large firetube and watertube applications, the XL series is offered in two standard configurations- vertical and horizontal. Vertical configurations support capacities ranging from 37.8 to 63.0 MMBTU, and horizontal configurations support capacities from 67.2 to 92.4 MMBTU. The... [See More]

  • Convection: Forced
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Combustion Fuel: Natural Gas; Light Oil; Propane
Industrial Burner -- MTH Series
from Industrial Combustion, LLC

The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. Capable of low NOx/CO emissions without FGR, the MTH series features a rugged allow fiber material combustion element over a stainless steel frame,... [See More]

  • Convection: Forced
  • Application: Low Emissions
  • Burner Type: Premix
  • Combustion Fuel: Natural Gas (optional feature); Propane (optional feature)