Propane Burners
from INTEGRA Biosciences AG
Functional and robust design, safe operation, convenient handling [See More]
- Combustion Fuel: Butane; Natural Gas; Propane
- Application: Life Sciences & Chemistry Laboratories
- Burner Type: Atmospheric Venturi; Bunsen Burner
- Material of Construction: Chrome Plated Metal Housing
from Cleaver-Brooks
M series models are offered in natural gas, propane and combination gas/oil fuel options from 1.4 to 10.5 MMBTU. Full modulation and cam trim adjustment provide optimum performance to meet load demand. A backward-curved impeller ensures adequate combustion air for exceptional performance at various... [See More]
- Combustion Fuel: Natural Gas; Light Oil; Propane
- Application: Steam and Hot Water Boilers
- Burner Type: Nozzle Mixing
- Maximum Capacity: 1400000 to 10500000
from Cleaver-Brooks
The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. The MTH has a rugged fecralloy alloy fiber material combustion element with metal fiber construction over a stainless steel frame for flexibility,... [See More]
- Combustion Fuel: Natural Gas; Light Oil; Propane
- Application: Steam and Hot Water Boilers
- Burner Type: Nozzle Mixing
- Material of Construction: Steel
from Cleaver-Brooks
The NTH burner operates on natural gas, propane gas, propane/air mix, or a combination of gas/oil fuels at capacities ranging from 1.5 to 12.5 MMBTU. Design features induced FGR and FGR modulating valve. Features: Top- or rear-mount panel options. Backward-curved impeller provides adequate... [See More]
- Combustion Fuel: Natural Gas; Light Oil; Propane
- Application: Steam and Hot Water Boilers
- Burner Type: Nozzle Mixing
- Maximum Capacity: 1500000 to 12500000
from Cleaver-Brooks
Suitable for firetube, watertube, firebox and cast iron boilers, the standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options from 1.3 to 16.8 MMBTU. The low NOx V series offers natural gas, propane gas, pressure atomized #2 oil, and... [See More]
- Combustion Fuel: Natural Gas; Light Oil; Propane
- Application: Steam and Hot Water Boilers
- Burner Type: Nozzle Mixing
- Maximum Capacity: 1300000 to 16800000