Light Oil Burners

Description

Light oil burners are devices designed to efficiently combust light oil, converting it into heat energy. These burners are engineered to deliver the required quantity of oil to a furnace in a fine mist, ensuring quick and thorough mixing with air for optimal combustion.

Working Principle

Light oil burners operate by atomizing the fuel oil into a fine spray, which is then mixed with air to facilitate combustion. The atomization process is crucial as it increases the surface area of the oil, allowing for more efficient burning. This is typically achieved using various types of atomizers, such as pressure-jet or rotary-cup atomizers, which utilize supply-pressure energy or mechanical rotation to disperse the oil into fine droplets. The efficient mixing of oil and air results in a cleaner and more complete combustion process, making these burners useful for applications requiring precise heat control and energy efficiency.

Applications

Light oil burners are commonly used in industrial furnaces and boilers where precise heat control is necessary. They are also employed in heating systems for large buildings and facilities, as well as in certain manufacturing processes that require consistent and reliable heat sources.

Advantages over other Burners

Light oil burners offer several advantages over other types of burners, particularly in terms of combustion efficiency and control. The use of advanced atomization techniques allows for a more complete combustion process, reducing waste and emissions. Additionally, light oil burners can be more cost-effective in terms of fuel consumption compared to burners that use heavier oils or other fuel types.

Limitations

One limitation of light oil burners is the requirement for high-quality fuel oil to prevent clogging and ensure efficient operation. Additionally, these burners may require more frequent maintenance to keep the atomization components in optimal condition, especially in environments with high operational demands.

Considerations

When considering the use of light oil burners, it is important to evaluate the initial costs, which can be higher due to the need for specialized atomization equipment. Operating expenses should also be considered, as the cost of high-quality light oil can vary. Durability and maintenance are critical factors, as regular upkeep is necessary to maintain efficiency and prevent breakdowns. Replacement and maintenance costs should be factored into the overall cost of ownership, as these can impact the long-term economic viability of using light oil burners in specific applications.

9 Results
Commercial Burner -- ProFire-M Series
from Cleaver-Brooks

M series models are offered in natural gas, propane and combination gas/oil fuel options from 1.4 to 10.5 MMBTU. Full modulation and cam trim adjustment provide optimum performance to meet load demand. A backward-curved impeller ensures adequate combustion air for exceptional performance at various... [See More]

  • Combustion Fuel: Natural Gas; Light Oil; Propane
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Maximum Capacity: 1400000 to 10500000
Commercial Burner -- ProFire-MTH
from Cleaver-Brooks

The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. The MTH has a rugged fecralloy alloy fiber material combustion element with metal fiber construction over a stainless steel frame for flexibility,... [See More]

  • Combustion Fuel: Natural Gas; Light Oil; Propane
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Material of Construction: Steel
Commercial Burner -- ProFire-NTH
from Cleaver-Brooks

The NTH burner operates on natural gas, propane gas, propane/air mix, or a combination of gas/oil fuels at capacities ranging from 1.5 to 12.5 MMBTU. Design features induced FGR and FGR modulating valve. Features: Top- or rear-mount panel options. Backward-curved impeller provides adequate... [See More]

  • Combustion Fuel: Natural Gas; Light Oil; Propane
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Maximum Capacity: 1500000 to 12500000
Commercial Burner -- ProFire-V Series
from Cleaver-Brooks

Suitable for firetube, watertube, firebox and cast iron boilers, the standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options from 1.3 to 16.8 MMBTU. The low NOx V series offers natural gas, propane gas, pressure atomized #2 oil, and... [See More]

  • Combustion Fuel: Natural Gas; Light Oil; Propane
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Maximum Capacity: 1300000 to 16800000
Industrial Burner -- NATCOM Utility Burner
from Cleaver-Brooks

By optimizing the combustion air distribution and fuel mixing dynamics using proprietary CFD software, NATCOM-patented HyperMix ™ technology can minimize NOx, CO, and PM emissions on new or retrofit projects meeting the most demanding air permit requirements. Burner systems can be easily... [See More]

  • Combustion Fuel: Natural Gas; Light Oil
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Maximum Capacity: 50000000 to 400000000
Industrial Burner -- ProFire-D Series
from Cleaver-Brooks

The true forced draft design of the burners allows for trouble-free operation and superior efficiency across a wide range of applications. A backward-curved impeller ensures adequate combustion air for exceptional performance at various furnace pressures and high-altitude applications. The cam trim... [See More]

  • Combustion Fuel: Natural Gas; Light Oil
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Maximum Capacity: 3400000 to 42000000
Industrial Burner -- ProFire-E Series
from Cleaver-Brooks

Suitable for firetube, firebox, and watertube boilers; the E series features a low pressure drop firing head design and low blower motor horsepower requirement for increase efficiencies. Advanced technology allows the E series to offer low NOx emissions options, up to 10:1 turndown on natural gas,... [See More]

  • Combustion Fuel: Natural Gas; Light Oil
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Maximum Capacity: 8400000 to 42000000
Industrial Burner -- ProFire-S1 Series
from Cleaver-Brooks

The S1 series is suitable for firetube and watertube boiler applications. The standard S1 series offers natural gas, propane gas, air-atomized #2 or #6 oil and combination gas/oil fuel options from 46.2 to 63.0 MMBTU. The LNS1 series offers natural gas, propane gas, air-atomized #2 oil and... [See More]

  • Combustion Fuel: Natural Gas; Light Oil; Propane
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Maximum Capacity: 33000000 to 63000000
Industrial Burner -- ProFire-XL Series
from Cleaver-Brooks

Suitable for large firetube and watertube applications, the XL series is offered in two standard configurations- vertical and horizontal. Vertical configurations support capacities ranging from 37.8 to 63.0 MMBTU, and horizontal configurations support capacities from 67.2 to 92.4 MMBTU. The... [See More]

  • Combustion Fuel: Natural Gas; Light Oil; Propane
  • Application: Steam and Hot Water Boilers
  • Burner Type: Nozzle Mixing
  • Maximum Capacity: 37800000 to 92400000